-
Supplier: DigiKey
Description: 100MHZ 1GS/S 2CH 12MPTS/CH HANDH
- Features: Hand-held Unit, Integral Display
- Host Interface: USB
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT's SDS2000X Series Super Phosphor Oscilloscopes are available in bandwidths of 70, 100, 200, and 300 MHz, maximum sample rate of 2 GSa/s, and come with a maximum record length of 140 Mpts. The most commonly used functions can be accessed with its user-friendly one-button design. The
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
- Host Interface: Ethernet, USB
- Features: Other
-
Supplier: Uni-Trend US
Description: When you need to analyze fast analog waveforms, the UNI-T UPO3502E is a great choice! Add the UT-M15 to decode digital bus signals.
- Bandwidth: 500 MHz
- Number of Input Channels: 2 (# channels)
- Features: Integral Display, Other
- Host Interface: USB
-
-
Supplier: RS Components, Ltd.
Description: RSCAL(1233541) Oscilloscope,70MHz,2Ch
- Number of Input Channels: 2 (# channels)
- Features: Other, RoHS Compliant
- Host Interface: USB
-
Supplier: Uni-Trend US
Description: When you need to decode digital bus signals and analyze the circuits of up to 4 analog waveforms, the UNI-T MSO3504E-S is a great choice!
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
- Features: Integral Display, Other
- Host Interface: USB
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT's SDS6000L series Low Profile Digital Storage Oscilloscopes provide up to 8 analog channels + 16 digital channels in a space-saving chassis size. This series is available in bandwidths of 2 GHz / 1 GHz / 500 MHz, features a maximum sample rate of 5 GSa/s (10 GSa/s ESR) for each
- Bandwidth: 2,000 MHz
- Number of Input Channels: 4 (# channels)
- Host Interface: Ethernet, USB
- Features: Other
-
Supplier: Uni-Trend US
Description: When you need to analyze fast analog waveforms, the UNI-T UPO3352E is a great choice! Add the UT-M15 to decode digital bus signals.
- Bandwidth: 350 MHz
- Number of Input Channels: 2 (# channels)
- Features: Integral Display, Other
- Host Interface: USB
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT's SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels + 16 digital channels mixed-signal analysis
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- Host Interface: Ethernet, USB
- Features: Other
-
Supplier: Uni-Trend US
Description: When you need an affordable way to analyze analog waveforms, the UNI-T UTD2052CL+ is a great choice!
- Bandwidth: 50 MHz
- Number of Input Channels: 2 (# channels)
- Features: Integral Display, Other
- Host Interface: USB
-
Supplier: Siglent Technologies NA, Inc.
Description: 7”TFT-LCD display with 1024 * 600 resolution; Capacitive touch screen supports multi-touch gestures Interfaces include: USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out Built-in web server supports remote control over the LAN port using a web browser.
- Bandwidth: 70 MHz
- Number of Input Channels: 2 (# channels)
- Operating Temperature: 32 to 104 F
- Features: Integral Display, Other, RoHS Compliant
-
Supplier: Cole-Parmer
Description: to disable the Auto set button • PC software that lets you remotely control the oscilloscope and capture, save, and analyze waveform data • Front panel USB port for convenient storing and recalling of waveform data, setups, and screenshots on a USB flash drive • LAN interface
- Bandwidth: 100 MHz
- Features: Integral Display
- Host Interface: USB
-
Description: - 2 in 1 (DSO + Multimeter) - Auto-scale function - 20 automatic measurements - Bandwidth : 20MHz - 100MHz - USB data transmission supported - Waveform record and replay - Multimeter newly supported SCPI - Rechargeable Li-ion battery (6 hours' backup)
- Number of Input Channels: 1 (# channels)
- A/D Resolution: 8 (# bits)
- Features: Hand-held Unit
- Host Interface: Serial Port, USB
-
Supplier: Newark, An Avnet Company
Description: OSCILLOSCOPE, 4-CH, 500MHZ, 2.5GSPS; Product Range:MDO4000C Series; Scope Channels:4 Channel; Bandwidth:500MHz; Sampling Rate:2.5GSPS; Display Memory Depth:-; Calculated Rise Time:700ps; Scope Display Type:XGA LCD Color; Plug Type:USRoHS Compliant: Yes
-
Supplier: Teledyne LeCroy
Description: The WaveRunner 6 Zi oscilloscope family features 400 MHz - 4 GHz of bandwidth, 40 GS/s sampling rate, exceptional signal fidelity, and fast operation, helping to get the job done quickly and accurately. The versatile toolset provides every necessity for an engineer to validate a design, debug
- Bandwidth: 600 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 11 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Allied Electronics, Inc.
Description: Performance you need at a price you can afford. With up to 200 MHz bandwidth and 2 GS/s sample rate, the TDS2000C Oscilloscope Series provides you with affordable performance in a compact design. Packed with standard features - including USB connectivity, 16 automatic measurements,
-
Supplier: Cleverscope, Ltd.
Description: The Cleverscope CS328A-XS is mixed signal PC oscilloscope which brings benefits to the user that are unavailable from traditional stand-alone oscilloscopes. Its innovative approach delivers an unbeatable combination of affordability, ease of use and documentation of test results with
- Bandwidth: 100 MHz
- Number of Input Channels: 11 (# channels)
- Number of Trigger Inputs: 1 (# channels)
- A/D Resolution: 14 (# bits)
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Bandwidth: 62.5 MHz
- Number of Input Channels: 6 (# channels)
- Number of Trigger Inputs: 3 (# channels)
- A/D Resolution: 14 (# bits)
-
Supplier: Teledyne LeCroy
Description: WavePro HD High-Definition oscilloscopes employ unique Teledyne LeCroy HD4096 technology to achieve 12-bit resolution at up to 8 GHz bandwidth, for the lowest noise and unmatched signal fidelity. Up to 5 Gpt of highly responsive acquisition memory gives more visibility into system behavior,
- Bandwidth: 4,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Cole-Parmer
Description: nS These general-purpose two-channel oscilloscopes are designed to meet educational labs, service technicians, and industrial requirements. Measuring data exchange and analysis are integrated into these units making them easy to use and fully functional. Convenient PC standard interfaces
- Bandwidth: 150 MHz
- Number of Input Channels: 2 (# channels)
- Features: Integral Display
- Host Interface: USB
-
Description: editing, and exporting. + Optional wireless module (Wi-Fi/Bluetooth) supports FTP, network printers, mobile hotspots, and more. Comprehensive Features + Integrates oscilloscope, dual-channel 50MHz AFG (optional), frequency counter, voltmeter, FFT spectrum analyzer and protocol analyzer. +
- Bandwidth: 500 MHz
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 8 (# bits)
- Features: Integral Display, Other
-
Supplier: Allied Electronics, Inc.
Description: Performance you need at a price you can afford. With up to 200 MHz bandwidth and 2 GS/s sample rate, the TDS2000C Oscilloscope Series provides you with affordable performance in a compact design. Packed with standard features - including USB connectivity, 16 automatic measurements,
-
Supplier: Newark, An Avnet Company
Description: OSCILLOSCOPE, 2CH, 70MHZ, 1GSPS; Product Range:DPO2000B Series; Scope Channels:2 Channel; Bandwidth:70MHz; Sampling Rate:1GSPS; Display Memory Depth:1 Mpts; Calculated Rise Time:5ns; Scope Display Type:WQVGA LCD Color; Plug Type:US RoHS Compliant: Yes
-
Supplier: Tektronix, Inc.
Description: Tektronix has the right oscilloscope to meet your needs. Learn more about the different types of oscilloscopes available.
- Bandwidth: 20,000 MHz
- Number of Input Channels: 8 (# channels)
- Number of Trigger Inputs: 64 (# channels)
- Host Interface: Ethernet, USB
-
Supplier: Rohde & Schwarz USA, Inc.
Description: When debugging embedded devices in the lab or analyzing complex problems in the field, the R&S®Scope Rider offers the performance and capabilities of a lab oscilloscope as well as the form factor and ruggedness of a battery-operated handheld device. Key Facts Bandwidth: 60 MHz to 500 MHz
- Bandwidth: 250 MHz
- Number of Input Channels: 4 (# channels)
- Number of Trigger Inputs: 8 (# channels)
- Features: Integral Display
-
Supplier: Teledyne LeCroy
Description: HDO6000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1” multi-touch display. They are ideal for debug, troubleshooting, and deep analysis of power
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Newark, An Avnet Company
Description: OSCILLOSCOPE, ANALOG, 2 CHANNEL, 200MHZ, 1GSPS; Product Range:PicoScope 5000 Series; Scope Channels:2 Channel; Bandwidth:200MHz; Sampling Rate:1GSPS; Display Memory Depth:512 Mpts; Calculated Rise Time:5.8ns; Plug Type:USB RoHS Compliant: NA
-
Supplier: Allied Electronics, Inc.
Description: Performance you need at a price you can afford. With up to 200 MHz bandwidth and 2 GS/s sample rate, the TDS2000C Oscilloscope Series provides you with affordable performance in a compact design. Packed with standard features - including USB connectivity, 16 automatic measurements,
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®RTM2000 models with 200 MHz, 350 MHz, 500 MHz or 1 GHz bandwidth offer a maximum sampling rate of 5 Gsample/s and a maximum memory depth of 20 Msample. As a result, they can display signals accurately, right down to the details, as well as provide high time resolution, even for long
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- Number of Trigger Inputs: 16 (# channels)
- A/D Resolution: 16 (# bits)
-
Supplier: Cole-Parmer
Description: • Advanced signal processing technology for precise measurements and quick analysis • Visual Persistence Oscilloscope (VPO) technology shows changes in waveforms not visible on other digital oscilloscopes • Select from four common windows to enhance frequency domain analysis by
- Bandwidth: 200 MHz
- Features: Integral Display
- Host Interface: USB
-
Supplier: Yokogawa Corporation of America
Description: The DLM2000 is a bench-top oscilloscope for electronic design or debug. It's ergonomic and easy to use, and packed with features. With bandwidths from 200 to 500 MHz and memory from up to 250 Mpoints, you can be certain there is a DLM2000 to meet your application and budget. With the
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 12 (# bits)
- Host Interface: Ethernet, SCSI, USB
-
Supplier: Newark, An Avnet Company
Description: OSCILLOSCOPE, 4-CH, 350MHZ, 2.5GSPS; Product Range:MDO4000C Series; Scope Channels:4 Channel; Bandwidth:350MHz; Sampling Rate:2.5GSPS; Display Memory Depth:-; Calculated Rise Time:1ns; Scope Display Type:XGA LCD Color; Plug Type:US RoHS Compliant: Yes
-
Supplier: Cole-Parmer
Description: • Large color LCD makes viewing multiple waveforms easy • Waveform math: add, subtract, multiply, and divide • Easily store and recall up to four waveform screens and setups This digital oscilloscope is ideal for dual trace testing or troubleshooting of printed circuit boards, electronic
- Bandwidth: 20 MHz
- Number of Input Channels: 2 (# channels)
- Features: Integral Display
- Host Interface: USB
-
Supplier: Allied Electronics, Inc.
Description: Performance you need at a price you can afford. With up to 200 MHz bandwidth and 2 GS/s sample rate, the TDS2000C Oscilloscope Series provides you with affordable performance in a compact design. Packed with standard features - including USB connectivity, 16 automatic measurements,
-
Supplier: Fluke
Description: measurements to find the root cause of failures. The Fluke ScopeMeter test tool is the one tool you can rely on to tackle just about any troubleshooting task. ScopeMeter® Portable Oscilloscopes take you into territory that standard bench oscilloscopes cant readily withstand, harsh,
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
- Number of Trigger Inputs: 4 (# channels)
- Operating Temperature: 0 to 40 F
Find Suppliers by Category Top
More Information Top
-
Underwater motion and physiological sensing using UHF doppler radar
Stanford Research Systems SR560 Low Noise Preamplifer with the output from the radar simultaneously displayed on a Tektronix TDS 3014 Oscilloscope and captured with a National Instruments USB - 6009 DAQ module (connected to a computer).
-
Measurement of bottom velocities and shear stresses by ferrofluids at the sea bottom
The voltage output of the system is monitored by means of an oscilloscope and the data are digitally acquired by an NI 6009 - USB DAQ board.
-
In-vitro hemodynamic measurements and in-silico simulation of a physical model of arterial bifurcation
Signals are acquired at 3kHz using 12-bit data acquisition modules (NI USB - 6009 and LabJack U3-HV) operated from a specially developed Matlab application. Two Tektronix TDS2024B, 100MHz, 4 channel digital oscilloscopes are used for initial adjustments and for monitoring purposes.
-
http://advlabs.aapt.org/events/2/AdvLabsProgramBook.pdf
Introductory and advanced using NI USB - 6009 . A. Digital Oscilloscope (Analog Input) • (optional) Use MAX to set-up DAQ device (Section 4.6 …
-
Guiding airborne sound through surface modes of a two-dimensional phononic crystal
3D motion system offers an accu- racy of 0.2 mm in microphone position which is measured through reading voltages across linear wire potentiometers by a National Instruments USB -DAQ 6009 14-bit data acquisi- tion card. The output of the waveform-generator-triggered oscilloscope is read and recorded in each scan step, between …
-
2009 Topical Conference on Advanced Laboratories Conference Workshops
Introductory and advanced using NI USB - 6009 . Digital Oscilloscope (Analog Input .
-
Projects, from Hands On Introduction to LabVIEW, (Oxford Press, 2009) - 2009 Advanced Laboratories Conference Abstract Detail Page
Introductory and advanced using NI USB - 6009 . Digital Oscilloscope (Analog Input .
-
Characterization of photovoltaic generators
In order to record the measurements (current, voltage, illumination), we recommend the use of acquisition card Ni 6009 which can be obtained at moderate cost (approximately EUR … … bits, input impedance 144 k , sampling 48 kech s−1 , USB port) connected to a … A portable digital oscilloscope with an internal memory may also be suitable.
-
VenDASys — A versatile experimentation platform for educational purposes
The electronic hardware of the system consists of several modules, with the core of the VenDASys being an USB DAQ 6009 OEM module, a commercial data acquisition system manufactured by NI. … circuits), relay circuits (for switching periphery requiring higher power) and finally a separately oscilloscope with an integrated …
-
http://advlabs.aapt.org/advlabs/bfy/files/DetailedLearningGoalsv2.pdf
Students should be able to create a simple VI starting with a blank VI which does the following: o Record data from the NI USB - 6009 DAQ o Plot the data o Add controls for the sample rate and number of … Oscilloscope Choosing the scales depending on the features of interest in the signal.
Indicates content that may require registration and/or purchase.