Products/Services for USB Bulkhead Fittings

  • Pipe Fittings-Image
    Pipe Fittings - (1974 companies)
    Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting configurations. Piping vs. Tubing and Hose To begin, it may be important...
  • USB Connectors-Image
    USB Connectors - (396 companies)
    USB connectors are used with universal serial bus (USB) ports. They can be used to connect USB products together, or to connect USB wires and peripherals to other standard port types. USB connectors are used with Universal Serial Bus (USB) standard...
  •  
    USB Cables - (391 companies)
    How to Select USB Cables. USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras...
  • Hose Fittings-Image
    Hose Fittings - (1197 companies)
    Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations. Hose fittings connect runs of hose to other hose sections, equipment, or other components. Systems are typically...
  • Tube Fittings-Image
    Tube Fittings - (1139 companies)
    Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
  •  
    Gas Fittings - (98 companies)
    ...the Tube Fitting Learn More page. Features. Features should be selected based on the desired application. Examples of gas fitting features include: Gas bulkhead fittings are designed to be mounted in a wall or bulkhead to allow tube connections...
  •  
    Pneumatic Fittings - (223 companies)
    Pneumatic fittings may have other features which add functionality needed for certain applications. Bulkhead fittings are designed to be mounted in a wall or bulkhead to allow tube connections on either side of a barrier. Connect-under-pressure fittings...
  •  
    Sanitary Fittings - (113 companies)
    ...fittings are in a T-shape, in which the branch port is larger than the run ports. Bulkhead fittings are designed to be mounted in a wall or bulkhead to allow tube connections on either side of barrier. Standards. Some applications may require sanitary...
  •  
    Hydraulic Fittings - (303 companies)
    Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
  •  
    Wire Rope Fittings and Cable Fittings - (249 companies)
    Wire rope fittings includes clips, sleeves, stud ends, eyes, forks and other hardware used to construct mechanical cable assemblies. Wire rope and control cable fittings include clips, sleeves, stud ends, eyes, forks, and other hardware used...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Parker Sporlan Division
McWane Plant and Industrial
MAIN Manufacturing Products, Inc.
Parker Sporlan Division