-
Supplier: FAULHABER MICROMO
Description: Multiple inputs and outputs for encoder or external sensors Built-in reference search modes Minimal wiring requirements Parametrization with “TMCL-IDE” software and USB interface Simple start-up
- Number of Axes / Motors: 1
- Continuous Output Current: 1.1 amps
- Supply Voltage (DC): 9 to 36 volts
- Setup: Computer Interface
-
Supplier: Microchip Technology, Inc.
Description: The UPD301B/C is a stand-alone, small form factor USB Type-C™ Power Delivery (PD) Port Controller compliant with the USB Type-C™ Power Delivery 3.0 Specification. The UPD301B/C provides stand-alone operation for a wide range of PD applications, enabling cable plug orientation
-
Supplier: Microchip Technology, Inc.
Description: The UPD301B/C is a stand-alone, small form factor USB Type-C™ Power Delivery (PD) Port Controller compliant with the USB Type-C™ Power Delivery 3.0 Specification. The UPD301B/C provides stand-alone operation for a wide range of PD applications, enabling cable plug orientation
-
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC USB HS Host/Device controller w/IDE I/F
- Data Rate: 480,000 kbps
- TJ: -40 to 85 C
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: along with external interfaces to SPI and I²S audio, Raster/LCD, IDE storage peripherals, keypad and touchscreen. The EP9312 integrates three USB 2.0 full speed (12 Mbps) host ports, and three UARTs are included as well.The ARM920T's 32-bit microcontroller architecture, with a
- Clock Frequency: 200 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: VAST STOCK CO., LIMITED
Description: I/O Controller Interface IC USB 1.1 & IDE chip for PCI Bus
- TJ: 0 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: Aerotech, Inc.
Description: Design Features Single-axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system Host-mode operation allows you
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 80 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Aerotech, Inc.
Description: MHz Count Rate Interfaces ASCII Command Interface via TCP/IP; FireWire® Fieldbus Modbus TCP on PC USB Ports Three; Used for Peripheral Device Connection; Two USB 3.0; One USB 2.0 Video Port One; DVI-I Jog Pendant Optional; Six-Axis Encoder Multiplication Optional; x4096 Current
- Number of Axes / Motors: 6
- Rated Power: 600 watts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Up to eight integrated drives in one stand-alone controller Additional external drive axes can be added to provide up to ten axes of coordinated motion Controller architecture capable of coordinating motion of up to five independent tasks Capable of driving and
- Number of Axes / Motors: 1 to 8
- Maximum Output Voltage: 10 to 80 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Aerotech, Inc.
Description: manual control of motor positions Ethernet and USB 2.0 communication interfaces ASCII-based command protocol for Windows or Linux remote control Advanced Windows-based remote diagnostics, tuning and programming interface software Program in AeroBasic using Aerotech's IDE or create
- Number of Axes / Motors: 4
- Peak Output Current: 5 amps
- Supply Voltage (AC): 100 to 230 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Aaeon Systems Inc.
Description: (up to 2GB). This model features two PCI and two PCMCIA slots for expansion, four COM ports, two RJ-45 Gigabit Ethernet, and four USB 2.0 ports which allow for communication with diverse devices with a high transfer rate. In addition, one CompactFlash TM, and one SATA/IDE Hard Disk
- Operating Temperature: 5 to 131 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: Aaeon Systems Inc.
Description: The AEC-6930 supports Intel® CoreTM 2 Duo 1.6GHz (L7500) processor with two DDRII SDRAM SODIMM system memory (up to 4GB). It features versatile I/O interfaces such as four COMs and four USB 2.0 ports. It also features two PCI and two PCMCIA slots and CompactFlash and SATA/IDE Hard Disk
- Operating Temperature: 32 to 131 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: Computer Express L.L.C.
Description: • Vortex86SX 32-bit x 86 Embedded SoC • Onboard DDRII 128MB System Memory • CRT/LCD (LVDS/TTL) displays, onboard 16MB VRAM • Built-in on chip 10/100 Base-T Ethernet • 4 x USB 2.0 Ports, 4 x Serial Ports • PC/104 Interface • Onboard 128MB IDE Flash Disk or 4MB SPI Flash
- RAM: 128 MB
- Operating Temperature: -4 to 158 F
- Operating Humidity: 0 to 95 %
- Video: CRT Controller, VGA Interface
-
Supplier: DigiKey
Description: SBC 500MHZ 1 CORE 1GB/0GB RAM
- CPU Speed: 500 MHz
- RAM: 0 to 1,000 MB
- Operating Temperature: -4 to 176 F
- Communication Networks: Ethernet
-
Supplier: Computer Express L.L.C.
Description: • Vortex86SX 32-bit x 86 Embedded SoC • Onboard DDRII 128MB System Memory • Support CRT/LCD (TFT/DSTN/EL) • 10/100 Base-T Ethernet • 4 x USB 2.0 Ports, 4 x Serial Ports • Support PC/104 Interface • Onboard 128MB IDE Flash Disk (optional) • Extended Operating Temp.: -20
- RAM: 128 MB
- Operating Temperature: -4 to 158 F
- Operating Humidity: 0 to 95 %
- Video: CRT Controller, VGA Interface
-
Supplier: Aaeon Systems Inc.
Description: AAEON's AEC-6915, a fanless IPC controller equipped with 4-PCI expansion slots, was designed to fulfill these diverse requirements in a diverse market. Whether it is for Machine Automation, Factory Automation, Test & Measurement, or Medical projects, this unit will deliver the goods. This
- Operating Temperature: 5 to 131 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: American Portwell Technology Inc.
Description: Intel® Atom™ N270 Processor IntelR 945GSE and ICH7-M chipset based Mini-ITX Board with Dual Display, Gigabit Ethernet, Two SATA Ports, Three COM ports, Compact Flash Socket, Eight USB Ports and IDE/PCI/PCI-E Slot Ethernet, four serial ports, two SATA, one LPT, one PCI slot and one
- Max Speed: 1.6 GHz
- Memory Capacity: 2 GB
- PCI Slots: 1
- PCI Express: 1
-
Supplier: Computer Express L.L.C.
Description: • Fan-less Design • Soldered onboard Intel Atom N270 1.6GHz CPU • Onboard 512MB DDRII SDRAM soldered, up to 1GB • Dual Channels 24-bit LVDS, TV-out and Analog RGB • ISA Drive Buffer (64mA) • Multi-Expansion (6 x USB, 1 x PATA, 1 x CF Socket, 4 x Serial Ports, PC/104 and ISA Bus)
- RAM: 1,000 MB
- Cache Memory (L1 & L2): 512 KB
- Operating Temperature: -4 to 158 F
- Operating Humidity: 0 to 90 %
-
Supplier: Cable Depot Inc.
Description: Converter and Case that Connects an IDE 5.25 inch Hard Drive to a USB 2.0 Port (Drive not included) Comes with a 50W power supply, converts from USB to IDE. Other enclosures available; ADP3146 IDE to USB 3.5 Converter ADP3148 IDE to USB 5.25
- Device Type: Serial Data Converter
-
Supplier: AAEON Electronics, Inc.
Description: Fanless Embedded Controller with Intel Atom Processor Main Feature Intel Atom N270 1.6GHz Pr ocessor DDRI I SODIMM x 1, Max. 2 GB COM x 4, USB 2 .0 x 4 Gigabit Ethe rnet, RJ-45 x 2 SATA / IDE Interfaces Mini PCI x 1 VGA Output ATX Power Function
- Speed: 1,600 MHz
- Operating System: Microsoft®
- Features: Other
-
Supplier: American Portwell Technology Inc.
Description: 3.5" Intel® ECX Form Factor Embedded Board with Intel® Atom™ processor Z510/Z530 series CPU and Intel System Controller Hub US15W chipset with dual display, audio, Gigabit LAN, SATA, USB and SDIO
- Max Speed: 1.1 to 1.6 GHz
- Memory Capacity: 2 GB
- SATA: 2
- USB: 7
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1261821-STPCI2HEYC Packaging: Tray Mounting Style: SMD Core Processor: x86 Applications: Graphics Controller Interface: EBI/EMI, IDE, ISA, Local Bus, Monitor, PCMCIA, Serial, USB, Video Program Memory Type: External
- Supply Voltage (Vcc): 2.45 to 3.6 volts
- Operating Temperature: 0 to 85 C
- Features: Other
- Serial Interface: USB
-
Supplier: Computer Express L.L.C.
Description: • Fan-less Design • Intel Ultra Low Voltage Celeron M 600MHz CPU/ Intel Low Voltage Pentium M 1.4GHz CPU Onboard • 1 x 200-pin DDR SO-DIMM 200/266MHz up to 1GB • Support CRT and LCD • Intel 82562ET 10/100 Base-T Ethernet • 4 x USB Ports, 2 x Serial Ports • PC/104 and PC/104 Plus
- RAM: 1,000 MB
- Cache Memory (L1 & L2): 2,000 KB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
-
Supplier: Finder S.p.A. con unico socio
Description: programming and power delivery, data logging (via memory stick) The range: Type 8A.04-8300 – Lite with USB (Type C high speed port), ETH Tipo 8A.04-8310 – Plus with USB (Type C high speed port), ETH and Modbus RS485 Tipo 8A.04-832x – Advanced with USB (Type C high speed port),
- Number of Inputs: 8
- Number of Outputs: 4
- Operating Temperature: -4 to 122 F
- Power: 24V DC
-
Supplier: American Portwell Technology Inc.
Description: Intel® Mini-ITX motherboard with Intel® 915GV GMCH chipset supporting Intel® Pentium® 4 LGA775 socket peripheral enriched with Two Video Outputs, Two Gigabit LAN and Eight USB Ports
- Memory Capacity: 2 GB
- PCI Slots: 1
- SATA: 4
- USB: 6
-
Supplier: Ant Computer, Inc.
Description: Intel ULV Celeron M w/ VGA/LAN FEATURES > Low power CPU for fanless solution > Equipped with Intel 852GM chipset > Supports 2 x USB2.0 > Supports DDR SO-DIMM up to 1GB > Expansion slots for 1 EPCI and 1 compact flash
- CPU Speed: 600 to 1,000 MHz
- RAM: 1,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 20 to 90 %
-
Microprocessor Chips (MPU) - Embedded - Embedded - Microprocessors - EP9312-CBZ -- 129191-EP9312-CBZSupplier: Win Source Electronics
Description: Touchscreen Ethernet: 1/10/100 Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.8V, 3.3V Security Features: Hardware ID Additional Interfaces: AC'97, I2S, IDE, IrDA, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case /
- Operating Temperature: 0 to 70 C
- Data Bus: 32-Bit
- Package Type: Other, PBGA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: USB Interface IC USB HS Host/Device controller w/IDE I/F Product overview: S1R72C05B10E100 from Epson is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- Data Rate: 480,000 kbps
- Features: Other
- Device Type: Transceiver
-
Supplier: American Portwell Technology Inc.
Description: Embedded Micro ATX industrial motherboard based on Intel® 945GM chipset supporting Intel® Core™ Duo/Core™ Solo processor with DDR2 SO-DIMM, VGA,Dual Gigabit Ethernet, Audio and USB
- Memory Capacity: 4 GB
- PCI Slots: 1 to 4
- PCI Express: 1 to 5
- SATA: 2
-
Supplier: Win Source Electronics
Description: Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD, Touchscreen Ethernet: 1/10/100 Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.8V, 3.3V Security Features: Hardware ID Package: 352-BBGA Additional Interfaces: AC'97, I2S, IDE, IrDA, SPI, UART Categories:
- Operating Temperature: 0 to 70 C
- Data Bus: 32-Bit
- Package Type: Other
-
Supplier: Indocomp Systems, Inc.
Description: with S-Video & RCA jacks. Two USB Ports on-board Two USB pin header provided Dual On-board Enhanced Ultra DMA/33/66/100 PCI-IDE Controllers Support 4 Drives and ATAPI CD-ROM. FDD controller supporting 2.88 MB drives or LS-120 floppy drive 1 RS-232 Serial Port
-
Supplier: NEXCOM USA
Description: No Description Provided
- CPU Speed: 1,000 MHz
- RAM: 2,000 MB
- Cache Memory (L1 & L2): 256 KB
- Flash Memory (RAM): 4,000 KB
-
Supplier: VersaLogic Corporation
Description: vehicular/aircraft controls, medical electronics, and many other OEM applications. The Manx has an impressive list of on-board features, including high-performance video with flat panel support, 10/100 Ethernet, four USB ports, three COM ports, LPT port, and IDE interface. A
- CPU Speed: 500 MHz
- RAM: 256 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 95 %
-
Supplier: Infineon Technologies AG
Description: CY7111 EZ-PD™ PMG1-S1 Prototyping Kit The CY7111 EZ-PD™ PMG1-S1 prototyping kit is a development platform to design products which can be powered from a high-voltage USB PD port, and also need a microcontroller to implement different features. This platform is compliant with the USB PD
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: Microchip Technology, Inc.
Description: feature Segment LCD controller, tamper detection, smart card interface, Full Speed USB device, Event System and Sleepwalking, 12-bit analog, AES, capacitive touch sensing and much more. Supported by MPLAB X IDE and MPLAB Harmony. Additional Features Key Features: ARM Cortex-M0+
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 256 KB
- Number of Timers: 4
Find Suppliers by Category Top
Featured Products Top
-
The programmable logic relay (PLR) catalog continues to evolve with the launch of a new model featuring the world's first independent development environment for PLCs.
The Finder catalog dedicated to OPTA is further expanded with the launch of OPTA Codesys®, a product of the 8A Series based on the world’s first independent development environment for PLCs, designe...
(read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Finder S.p.A. con unico socio -
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
[RESOLVED] USB IDE Controller
• [RESOLVED] USB IDE Controller .
-
[RESOLVED] External USB Hard Drive
The drivers are DataStor USB IDE Controllers which is listed under .
-
CD / DVD Request Board - Page 14 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Freecom freecom usb - ide controller (Windows XP Professional) FCCID=1vo0107dl5258 .
-
DRIVER NEEDED: Joytech PS2/USB controller converter (Windows XP Professional) - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Freecom freecom usb - ide controller (Windows XP Professional) FCCID=1vo0107dl5258 .
-
DRIVER NEEDED: Freecom fhd1 60 gig (Windows XP Professional) - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Freecom freecom usb - ide controller (Windows XP Professional) FCCID=1vo0107dl5258 .
-
CD / DVD Request Board - Page 54 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Freecom freecom usb - ide controller (Windows XP Professional) FCCID=1vo0107dl5258 .
-
DRIVER NEEDED: BUSlink L60/60GB (Windows Vista) [USB] - Free Drivers Download | Request and Support Forums
Says it is not compatible with PL-2307 USB to IDE Controller ?
-
DRIVER NEEDED: freecom network drive xs (Windows XP Professional) - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Freecom freecom usb - ide controller (Windows XP Professional) FCCID=1vo0107dl5258 .
-
Adapting Ethernet Controllers to Meet Embedded Networking Needs
Figure 1 below describes a typical embedded system incorporating a non-PCI embedded CPU and its associated memory (SRAM, SDRAM and Flash) and peripherals (video, USB and IDE controllers ) connected via a local bus.
-
http://www-cs.intel.com/content/dam/doc/datasheet/82801eb-82801er-io-controller-hub-datasheet.pdf
Note: The ICH5’s AC ’97, IDE and USB controllers cannot perform peer-to-peer traffic.
Indicates content that may require registration and/or purchase.