-
Supplier: DigiKey
Description: NETWORK ANALYZER NETWORK TESTING
- Frequency Range: 700,000 to 2,300,000 kHz
- Operation Features: Battery Powered
- Special Instrument Type: Handheld
- Host Connection: USB
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple
- Frequency Range: 9 to 3,600,000 kHz
- Dynamic Range: 100 to 108 dB
- Operating Temperature: 32 to 122 F
- Operating Humidity: 75 to 95 %
-
Supplier: Uni-Trend US
Description: The UNI-Trend UTS3084B Performance-Series Spectrum Analyzer is an affordable 8.4GHz signal analyzer for EMI pre-compliance testing and a variety of other applications.
- Frequency Range: 9 to 8,400,000 kHz
- Host Connection: Ethernet, USB
- Features: Other
-
-
Supplier: Uni-Trend US
Description: The UNI-Trend UTS1032T Advanced-Series Spectrum Analyzer includes a tracking generator and is an affordable 3.2GHz signal analyzer for a variety applications.
- Frequency Range: 9 to 3,200,000 kHz
- Host Connection: Ethernet, USB
- Features: Other
-
Supplier: Uni-Trend US
Description: The UNI-Trend UTS3015T+ Performance-Series Spectrum Analyzer includes a tracking generator and is an affordable 1.5GHz signal analyzer for EMI pre-compliance testing and a variety of other applications. Offers VSWR reflection measurement capability.
- Frequency Range: 9 to 1,500,000 kHz
- Host Connection: Ethernet, USB
- Features: Other
-
Supplier: Uni-Trend US
Description: The UNI-Trend UTS3021B Performance-Series Spectrum Analyzer is an affordable 2.1GHz signal analyzer for EMI pre-compliance testing and a variety of other applications.
- Frequency Range: 9 to 2,100,000 kHz
- Host Connection: Ethernet, USB
- Features: Other
-
Supplier: Siglent Technologies NA, Inc.
Description: The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. With the capability of real-time spectrum analysis, the analyzer can provide multi-dimensions data displays, and advanced triggering to solve modern
- Frequency Range: 9 to 26,500,000 kHz
- Dynamic Range: 200 dB
- Operating Temperature: 32 to 122 F
- Operating Humidity: 75 to 95 %
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Frequency Range: 0 to 62,500 kHz
- Frequency Resolution: 1 Hz
- Number of Input Channels: 6
- Dynamic Range: 80 dB
-
Supplier: Wayne Kerr Electronics
Description: A frequency response analyzer measures the gain and phase response characteristics with respect to frequency of the device or system under test, by applying a frequency swept sine-wave to it and examining its response signal. The FRA5087/FRA5097 supports for measurement frequencies of 0.1 mHz
- Frequency Range: 0.00000010000000000000001 to 15,000 kHz
- Dynamic Range: 140 dB
- Display: Digital Readout
- User Interface: Front Panel & Display
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Deploying, maintaining, troubleshooting wireless stations & Wi-Fi
- Frequency Range: 9 to 7,100,000 kHz
- Dynamic Range: 0 to 65 dB
- Operating Temperature: 14 to 131 F
- Operating Humidity: 0 to 85 %
-
Supplier: thinkRF
Description: for spectrum monitoring and deployment applications, the thinkRF R5550 Real-Time Spectrum Analyzer provides improved spectral performance in a lightweight, fanless, and portable form factor while enabling in-depth analysis of complex and wideband waveforms in challenging
- Frequency Range: 9 to 27,000,000 kHz
- Dynamic Range: 100 dB
- Operating Temperature: 32 to 122 F
- Host Connection: Ethernet, USB
-
Supplier: thinkRF
Description: localization and vehicle based spectrum monitoring. With built in GPS capabilities, the thinkRF R5750 Real-Time Spectrum Analyzer enables engineers in the field to conduct in-depth analysis of complex waveforms while knowing the location and time of each measurement. Compact,
- Frequency Range: 9 to 27,000,000 kHz
- Dynamic Range: 100 dB
- Operating Temperature: 32 to 122 F
- Host Connection: Ethernet, USB
-
Supplier: Kaelus
Description: Passive Intermodulation (PIM) occurs when multiple RF signals encounter defects in materials or workmanship in an RF path. These defects behave like a mixer causing noise to be generated at mathematical combinations of the original carrier frequencies. PIM interference that falls in the receive
- Frequency Range: 698,000 to 2,690,000 kHz
- Number of Input Channels: 1
- Number of Output Channels: 1
- Operating Temperature: 50 to 104 F
-
Description: · Frequency Range from 9 kHz up to3.6 GHz · -160dBm Displayed Average Noise Level · Phase Noise -82dBc/Hz @1Gz and offset at 10KHz · Total Amplitude Accuracy <1.5dB · 10Hz Minimum Resolution Bandwidth (RBW) · Standard GPS receiver · EMI Pre-compliance Test Kit · Up to 3.6 GHz Tracking Generator Kit
- Host Connection: Ethernet, USB
- Special Instrument Type: Handheld
- Analyzer Type: Instrument
- Test Type: Noise
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools new T3SA3000 family of Spectrum Analyzers offers a frequency range of 9 KHz to either 2.1/3.2 GHz alongside many impressive features. With their light weight, small form factor, and user friendly interface, these Spectrum Analyzers take powerful and
- Frequency Range: 100 to 3,200,000 kHz
- Operating Temperature: 32 to 122 F
- Test Type: Distortion
- Analysis Type: Fast Fourier Transform (FFT)
Find Suppliers by Category Top
More Information Top
-
Silicon Infusion Announces 3-Layer ISDB-T Demodulator
• Zaltys ISDB-T Demodulator Core brings Digital Broadcast BER Testing Capability to Anritsu Spectrum Master and Cell Master Handheld Analyzers • DiBcom to Launch DVB-T and ISDB-T Tuner -Demodulator SoCs for Cost-Effective TV Receivers • Silicon Line Announces the World's First 10 Gbps Transceiver for USB 3.0 and USB 3 …
-
64 QAM
WiFi connectivity tests can be performed using a USB WiFi ad... SM2009 series handheld QAM analyzer is designed for both analog and digital TV analysis in HFC network. Analog channel analysis includes single frequency level, carrier level of full channels spectrum , tilt and carrier to … SM2009 also builds in two RF tuners and supports ...
-
64 QAM / Signal Level Meters
Handhold Design Channel spectrum scanning spectrum analysis Limit test and Auto test PC Toolbox Software(option) Support USB device and RS-232 connection Analog, Digital,FM and Dual channel measurement Support QAM 32 64 128/ITU-TJ.83 Annex A/B/C Channel Power SM2009 series handheld QAM analyzer is designed for both analog and digital TV analysis in HFC network. SM2009 also builds in two RF tuners and supports ...
-
MPEG / Analog / MPEG4
TV Tuner from 4 to 1.000 MHz, extended CABLEand GSM bands⢠Exclusive ROVER Autodiscovery system:automatically recognises and selects analogand digital TV signals in both measurementand spectrum mode⢠Detects and measure all the MPEG4 HD signals& High Definition programs⢠Automatic quality … • Spectrum Analyzers • USB .
-
MPEG4
USB , ASI, IP, DVB, ATSC, ISDB, recorder, analyzer , transport stream, MPEG 2 TS, MPEG4, SD, HD, 3D, ETR 290, bitrate, PCR, PSI/SI PSIP, table EXAMINER - TV Tuner … Autodiscovery system:automatically recognises and selects analogand digital TV signals in both measurementand spectrum mode⢠Detects and …
-
Kit provides PC-based evaluation of Frontier's advanced multi-standard mobile TV chipset
When combined with the multi-band capability of the Apollo silicon tuner , handset vendors can produce mobile TV featured devices that are compatible with the requirements of all T-DMB markets worldwide including China, Korea and Germany. • electronica 2014: Spectrum analysers , scopes on launch pad • USB -controlled IPCT evaluation tool .
-
NXP advances digital switchover with new integrated set-top box platform
… digital video recorder (DVR) to multimedia movie and audio files through an integrated USB port within the … The new system solution is our latest innovation in digital TV , and underpins our commitment to helping … Simplifying overall system design, the TDA18252HN silicon tuner incorporates tuning function along with IF selectivity, and lowers … • electronica 2014: Spectrum analysers , scopes on launch pad .
-
Mirics and Shanghai HDIC deliver high-definition broadcast TV capability to PC users in China
The design features Miricsâ FlexiRF chip tuner , HDICâs low power DTTB demodulator, USB interfacing and PC-based application software for audio and video playback. … in-One (AIO) PCs and portable notebooks and netbooks to support DTTB-based TV reception, enabling PC … • electronica 2014: Spectrum analysers , scopes on launch pad .
-
FM / Generators
… FSK, PSK Modulation User can set accurate pulse width, burst signal as numbers USB Device, RS-232 The generator is most suited for checking and aligning the IF circuit and tuners in AM, FM, and TV sets. • Spectrum Analyzers .
-
Silicon Labs Introduces Small Multi-Standard Digital Video Demodulator
The Si2165 adds the DVB-C demodulator mode used for unscrambled and pay- TV cable services. Two integrated 12-bit ADCs enable full flexibility in interfacing to any RF tuner whether standard IF … USB sensor tests colour and intensity of LEDs • electronica 2014: Spectrum analysers , scopes on launch pad .
Indicates content that may require registration and/or purchase.