-
Supplier: Royal Purple, Ltd.
Description: Ultra-Performance® White FDA Grease is an aluminum complex white H-1 grease authorized by the USDA for use in federally inspected meat and poultry plants. It meets or exceeds the FDA's CFR Title 21 Section 178.3750 purity requirement and is specifically designed for use in the
- Operating / Use Temperature: 0 to 400 F
- Kinematic Viscosity (@ 40°C): 126 cSt
- Composition / Chemistry: Aluminum Complex, Synthetic / Semi-synthetic
- Features: EP (Extreme Pressure / Active), Grease / Gel, Specialty, Specialty / Other
-
Supplier: Royal Purple, Ltd.
Description: Poly-Guard® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil. Poly-Guard® FDA is a superior anti-wear, long life, synthetic lubricant that is USDA
- Kinematic Viscosity (@ 40°C): 46 cSt
- Viscosity Index: 134
- Pour Point: -55 F
- Flash Point: 450 F
-
Supplier: Champion
Description: Reciprocating Lubricant Food Grade - ChampLub You wouldn’t use everyday oil in your reciprocating compressor any more than you would use regular-grade gasoline in a high performance car. That’s why we created ChampLub Food Grade Reciprocating Compressor lubricants.
- Functions: Compressors / Piston Pumps
- Industry Applications: Food Grade / Contact (FDA H1)
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
-
Supplier: Champion
Description: Food Grade RotorLub 4000FG RotorLub 4000FG is a custom-blended polyalphaolefin (PAO) synthetic hydrocarbon food grade fluid giving improved lubrication at high and low temperatures, reduced volatility, and compatibility with mineral oils and equipment designed for use
- Functions: Compressors / Piston Pumps
- Industry Applications: Food Grade / Contact (FDA H1)
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Royal Purple, Ltd.
Description: Ultra-Performance® Clear FDA Grease is a colorless, nonstaining, nondrying, biodegradable, aluminum complex H-1 grease. It is authorized by the USDA for use in federally inspected meat and poultry plants. Ultra-Performance® Clear FDA Grease meets or exceeds the FDA's CFR
- Kinematic Viscosity (@ 40°C): 126 cSt
- Composition / Chemistry: Aluminum Complex, Synthetic / Semi-synthetic
- Features: Biodegradable, EP (Extreme Pressure / Active), Grease / Gel, Specialty / Other
- Applications: Food Grade / Contact (FDA H1)
-
Supplier: DME Company
Description: mechanical stability when sudden temperature changes occur. Exceptional loadbearing properties. Clear, clean, non-yellowing grease. For injection molds, mold assemblies, especially medical and food grade plastic parts. Prevents corrosion. Oper. temps: -65˚ to +650˚F
- Features: Aerosol / Spray, Grease / Gel
- Applications: Electrical / Electronic
- Type / Function: Lubricant
-
Supplier: Dupont Molykote
Description: White food grade synthetic greases Molykote G-4500/G-4501 Multi-purpose greases are high-performance greases that combine the benefits of wide operating temperature range and broad compatibility with varied materials. Both are thickened with an aluminum complex and
- Kinematic Viscosity (@ 40°C): 100 cSt
- Operating / Use Temperature: -40 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.84 specific gravity
- Composition / Chemistry: Aluminum Complex, Fluoropolymer / PTFE (e.g., Teflon®), Synthetic / Semi-synthetic
-
Supplier: Parent Petroleum Co.
Description: larger image Pure FM is a premium quality, food-grade, synthetic grease specially developed for use as a lubricant in applications where there is the possibility of incidental food contact. It is recommended for use in food processing, bottling and sanitary
- Viscosity Index: 135
- Features: Grease / Gel
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Dorner Manufacturing Corp.
Description: Welded 304 Stainless Steel Frame 400 Series Stainless Steel bearing with FDA H1 food grade grease USDA smooth top positive drive belt (Available in blue or white) Open design with minimal horizontal surfaces Suitable for use in raw food applications
- Maximum Load: 500 lbs
- Speed: 300 ft/min
- Features and Options: Sanitary
-
Supplier: RobotWorx
Description: other handling applications.bsp;It features food-grade grease and USDA-certifiable parts - and a body that can withstand food washdown. bsp;The Fanuc M-430iA/2F arm has a clean design and smooth surface finish with no particle retention areas. It also resists
- Number of Axes: 5 #
- Load Capacity: 2 kg
- Reach: 1,130 mm
- Robot Type: Articulated Robot
-
Supplier: Dorner Manufacturing Corp.
Description: Conveyor lengths: 915 mm (36 in) to 2500 mm (984 in) Positive driven belt provides greater load capacity and less slip Bolt-together 304 Stainless Steel Frame Hard chrome coated bearing with FDA H1 food grade grease USDA smooth top positive drive belt (Available in
- Maximum Load: 500 lbs
- Speed: 233 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
Find Suppliers by Category Top
Featured Products Top
-
listed on the U.S. FDA Inventory of Effective Food Contact Substance Notifications, making it suitable for applications with incidental food contact. In additional, Synesstic AN is H1/Hx-1 National Sanitation Foundation (NSF) registered. Benefits: Thermal (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Festo Corporation - Designed for simple drive functions where installation space is limited, the DGC-K also features an internal guide for simple drive functions in small installation spaces. When specified with the optional NSF-H1 food grade lubricant, the DGC (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
! Sanitary: Threadless, clean-in-place, tri-clamp connection ideal for 3-A, USDA, or food-grade use (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
employs them in battery assembly and motor testing stations. Food processing facilities select USDA-compliant versions for washdown environments using pH 2-12 cleaning solutions. Engineering Specifications: Torque (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
in food, surgical, and marine applications in which a resistance to corrosion, rust, and bacteria are often necessary. Most are available for 24-hour quick ship and are also able to be customized. FEATURES Made of the Highest Grade 316L Stainless Steel Corrosion (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
More Information Top
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Colorless base stocks, called the white oils, are used in food grade , USDA H1 greases that are formulated for inci- dental food contact.
-
Chapter 10: Lubricating Greases
Colorless base stocks, called the white oils, are used in food grade , USDA H1 greases that are formulated for inci- dental food contact.
-
New Lubricant For Food Machinery Is Clean, Clear And Non-Tacky
Sheerplex® food grade - a new multipurpose premium grease created by Lubrication Engineers, Inc. - meets all of these needs and more. .... Sheerplex lubricant is NSF H1 registered, Kosher Pareve certified, and cleared for use in USDA -inspected facilities.
-
Food grade lubricants and the ELGI-NLGI.
Use of lubricants in the food industry is discussed with particular reference to work of the European Lubricating Grease Institute (ELGI) and the NLGI (an international association based in the USA). .... Aspects considered include: background to US development of approval programmes for food- grade lubricants (e.g. in the meat industry); lubricant definitions (including H1 food grade lubricants, 3H release agents … lubricants to address alternatives to the USDA H1 initiative; development of…
-
MRO: Lubricants Make the Food Grade
…these lubricants find their way onto the processing floor in the form of greases used in conveying .... H1 lubricants often are used throughout the plant, in both processing and packaging areas, and they often … HACCP programs," says Jim Girard, vice president and chief marketing officer at Lubriplate Lubricants Co. (www.lubriplate.com), Newark, N.J. "If a lubricant program consists only of H1 food - grade lubricants, then lubricants are … the FDA and/or the USDA ." .
-
MRO Q&A: When Do I Need To Use Food-Grade Oils?
Formulated white mineral oils fall into the FDA/ USDA /NSF H1 category, indicating the lubricant is permitted for use where there is a possibility of incidental contact with food . .... Food- grade oils can act as an insurance policy in case of accidental contamination because they won’t .... For example, food-grade greases must perform the same technical functions as oils but maintain a more…
-
MRO Q&A | Food-grade oils? | Food Processing
Formulated white mineral oils fall into the FDA/ USDA /NSF H1 category, indicating the lubricant is permitted for use where there is a possibility of incidental contact with food . .... Food- grade oils can act as an insurance policy in case of accidental contamination because they won’t .... For example, food-grade greases must perform the same technical functions as oils but maintain a more…
-
Shell FM Grease HD 2; Specially Designed Grease For Food Processing Machinery
The grease is Kosher and Halal certified, does not contain any natural products derived from nuts or genetically modified organisms (GMOs), and is registered by NSF (Class H1 ) for use where there is potential for incidental food contact. .... guidelines (1998) of the US Department of Agriculture for Food Safety and Inspection Service ( USDA ) for H1. .... The U.S. Food and Drug Administration maintains that food- grade lubricants are harmless if accidentally consumed…
-
:: New Materials Zone ::
Many other oils in the Molykote line conform to USDA H-2 requirements for non- food contact applications. .... Proprietary high-technology additives used in these H1 and H2 products provide improved resistance to oxidation, which .... The full line of Molykote products includes both mineral oil and synthetic food- grade greases that meet FDA 21 CFR 178.3570 requirements for grease for use where incidental food contact may occur.
-
:: New Materials Zone ::
With an unique combination of an aluminum complex thickener, white lubricating solids and other highly effective additives, Molykote White Bearing Grease reduces friction, prevents metal-to-metal contact and minimizes wear in food grade applications, even under high surface pressures and marginal .... The grease has been formulated and meets FSA Regulations 21 CFR 178.3570 and USDA H1 classification and is available in NLGI consistency class 2.
Indicates content that may require registration and/or purchase.