Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kalamazoo Industries, Inc.
Description: DCV-1 Dust Collector Dust collector for heavy duty applications. Use with 20″ abrasive saws and 8″ belt sanders. Capacity 1200 CFM. Dust bag furnished with unit. 3 HP, 3 PH. 220V or 440V, please specify voltage. 24″x24″, 40″ High 280 lbs. Model: DCV-1
- Applications: Abrasives
- Separation / Filtration System: Bag-type Units (Baghouse)
-
Supplier: AIRBRASIVE
Description: with a sound silencer as standard. Our standard Dust Collectors are bag-type, however for more stringent clean-room environments, we can provide a cartridge-type dust collector.
- Efficiency: 99.99 %
- Airflow: 307 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Cartridge-type Units
-
Supplier: AIRBRASIVE
Description: with a sound silencer as standard. Our standard Dust Collectors are bag-type, however for more stringent clean-room environments, we can provide a cartridge-type dust collector.
-
-
Supplier: Industrial Air Filtration, Inc.
Description: Dust Collector Controls are intelligent systems used to monitor and control all types of fume extractors, dust collectors, and mist filtration systems. Benefits of dust collection controllers include: Maximized energy efficiency Ventilation on-demand
- Collector Type: Stationary
-
Supplier: N.R. Murphy Ltd.
Description: Offers you many advantages in effectively filtering large or small volumes of fine dust laden air with a very compact profile. As one of the many models in our "C" series group of cartridge style dust collectors, it is suitable for dust extraction in most areas of
- Airflow: 500 to 50,000 SCFM
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
- Process: Dry
-
Supplier: N.R. Murphy Ltd.
Description: Several different types are available from chip handling to extremely high efficiency models. Can be used in just about any type of industry as a primary separator ahead of the dust collector or as stand alone units (depending on environmental legislation). Applications: The
- Airflow: 253 to 20,500 SCFM
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Collector Type: Stationary
-
Description: Donaldson Torit Cyclone dust collectors are typically used to collect coarse or large particles produced in high dust loading applications, such as woodworking or machining. Cyclone collectors are also used for product recovery of fine dusts, like
- Airflow: 1,950 to 3,500 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Bag-type Units (Baghouse), Cyclone (Centrifugal) Separators
- Process: Dry
-
Supplier: Industrial Air Filtration, Inc.
Description: Cartridge collectors filter a wide range of particulates and dust form industrial workspaces. This type of dust collector may be used in laboratories, pharma, agricultural, food processing, metalworking, or other manufacturing facilities. IN a cartridge dust
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Stationary
-
Description: The Donaldson Torit IRD dust collector is designed to use a downflow air pattern and gravity to clean dust trapped on the inner surface of the filter bags and to force the dust into the disposal bags at the bottom of the collector. This unique design means that
- Airflow: 4,050 to 4,800 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
-
Description: The Donaldson Torit TD is a continuous-duty style cartridge dust and fume collector using pulse-jet technology for on-line filter cleaning. TD collectors offer efficient filtration for applications ranging in size from 300 - 2000 cfm. TD often need only 75% of the headroom other
- Airflow: 700 to 1,500 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
-
Supplier: Industrial Air Filtration, Inc.
Description: Cyclone dust collectors are ideal for production applications with a large dust load, high temperature, and product recovery. The cyclone dust collection system uses centrifugal force to separate dust particles from the air. An air intake moves dirty air at an
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Collector Type: Stationary
-
Supplier: N.R. Murphy Ltd.
Description: The dump station/dust collector is designed to provide maximum dust control for bag or drum dumping. This unit is completely self-contained with no external ducting required, yet flexible enough to suit all applications. Several cleaning methods are available, the most popular
- Features: Continuous Duty
-
Supplier: Industrial Air Filtration, Inc.
Description: Torit® PowerCore® dust collectors use a proprietary nanofiber technology to create a more efficient air filtration system with a smaller footprint - 50 to 70% smaller than traditional industrial dust collection systems. PowerCore® dust collectors come in different
- Collector Type: Stationary
-
Supplier: Camfil
Description: support traditional dust collection for nuisance dusts and fumes that do not require full isolation and containment. Camfil APC has containment dust collectors for pharmaceutical applications in North, South, and Central America, Asia and Europe. Benefits In the GS
- Collector Type: Stationary
-
Supplier: Scientific Dust Collectors
Description: Scientific Dust Collectors' (MP) Vertical Cartridge Collector and (MPL) Small Vertical Cartridge are economical cartridge units that utilize the patented supersonic nozzle cleaning system as well as a high-side inlet so that the heavier dust falls out of the air stream.
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
-
Supplier: Scientific Dust Collectors
Description: Scientific Dust Collectors' (SL) Horizontal Cartridge Collector is designed for industrial powders, assorted metal working and spraying applications, and sub-micron dust applications. It utilizes the patented supersonic nozzle cleaning system, internal inlet air baffle,
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Welding Fumes
-
Description: Downflo® Oval Collectors The Donaldson Downflo Oval dust collector provides a 25% increase in airflow capacity, improved airflow path and 29% increase in pulse cleaning pressure in a compact, high-efficiency collector using unique, oval-shaped filters. There are 23
- Efficiency: 99.999 %
- Airflow: 200 to 1,600 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Cartridge-type Units
-
Supplier: FineTek
Description: The AE series is a product line consisting of several dust collector controllers used to sequence and control the operation of the dust collector valves. AEX Controller for Dust Collector System AE series is a product line to control dust
- Process: Dry
-
Supplier: United Air Specialists, Inc.
Description: The SDC Series of shaker-style dust collectors effectively capture airborne pollutants at the source, as well as clean their own filter media upon shutdown. Ideal for intermittent industrial processes like bin ventilation, grinding, packaging and sanding, the SDC shaker dust
- Airflow: 280 to 8,232 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Reclaim / Recycle
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Bag-type Units (Baghouse)
-
Supplier: Airflow Systems, Inc.
Description: pulleys to replace. Non-electrostatic operation: High reliability, low maintenance. Narrow width design: Permits access and maneuverability in tight spaces. Plug-in operation with any 115V outlet: Can be used anywhere, no special wiring required. Options Self-Supporting Arms: Dual 2.5-in.
-
Supplier: Scientific Dust Collectors
Description: Scientific Dust Collectors' (MP) Vertical Cartridge Collector and (MPL) Small Vertical Cartridge are economical cartridge units that utilize the patented supersonic nozzle cleaning system as well as a high-side inlet so that the heavier dust falls out of the air stream.
- Process: Dry
-
Supplier: Air Impurities Removal Systems, Inc.
Description: generating equipment, or connect to any type of collection hood for the ultimate in dust collection and filtration. Grinding dust Welding smoke & fumes Bag-filling operations Routing Metalworking Included With Product Fire-Retardant Cartridge Filter Floor Stand 8″ Blast Gate for easy
- Efficiency: 99.995 %
- Airflow: 1,000 SCFM
- Separation / Filtration System: Cyclone (Centrifugal) Separators
-
Supplier: Scientific Dust Collectors
Description: The SPJ-BV Series* Heavy Duty, reverse-pulse baghouse (BIN VENT) dust collector, has no moving parts and ships completely assembled for a quick installation. High efficiency and a patented cleaning technology provide long bag life and low maintenance cost. STANDARD FEATURES Patented
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Filter Cleaning: Pulse-jet
- Collector Type: Stationary
-
Supplier: ProVent LLC
Description: Introducing the NEW SIDEKICK BT Series Wall-Mounted, Dust Collector from ProVent! The SIDEKICK BT Series easily mounts to walls near work areas to capture and filter process dust and fumes directly at the source. The SIDEKICK BT Series provides a robust ventilation solution for
- Airflow: 400 to 800 SCFM
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Metalworking Chips / Fluids, Welding Fumes
-
Supplier: United Air Specialists, Inc.
Description: The BDC dust collector offers an extensive selection of high-performance filters. Choose from cartridges or bag media blends in a variety of sizes that provide efficiency up to 99.999%. This cartridge dust collector uses a pulse-jet cleaning system that effectively
- Efficiency: 99.9 %
- Airflow: 100 to 6,500 SCFM
- Applications: Abrasives, Coolant / Oil Mist, Fine Powders, General Cleaning, Metalworking Chips / Fluids, Reclaim / Recycle, Welding Fumes
- Features: Bag-type Units (Baghouse), Continuous Duty, HEPA / ULPA Filters, Instrument Panel
-
Supplier: ProVent LLC
Description: Horizontal Cartridge Dust Collectors are intended for use in the removal of process dust from a wide variety of industrial applications. Removal efficiencies obtainable approach 99.9% depending upon application. These Horizontal cartridge dust collectors are
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Fine Powders, Metalworking Chips / Fluids, Welding Fumes
- Collector Type: Stationary
-
Supplier: United Air Specialists, Inc.
Description: The MCB Series of cartridge dust collectors effectively remove fine airborne dusts while providing workers space for unrestricted movement to perform industrial processes. Available as 3′, 6′ or 9′ modules, the MCB cartridge collector can be used alone or in
- Efficiency: 99.9 %
- Airflow: 4,500 to 40,500 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Metalworking Chips / Fluids, Reclaim / Recycle, Welding Fumes
- Collector Type: Ambient, Collection Booth, Stationary
-
Supplier: ProVent LLC
Description: Standard Features Super-Efficient, Multi-Stage, Water-Curtain Design Powerful C-Face, Direct Drive Motor TEFC 230/460V/3Ph/60Hz Scrub Action Lexan Viewing Window with Water Level Indicator Laser Cut 10 Gauge, Solid Welded STAINLESS STEELConstruction INTERNAL TANK COATING: AmerLock-2 by Ameron, a
- Airflow: 1,200 to 3,000 SCFM
- Applications: Metalworking Chips / Fluids
- Collector Type: Stationary
- Process: Wet
-
Dust Collectors and Dust Collector Filters - Waste Gas Treatment Electrostatic Dust Collector -- EDCSupplier: DAS Environmental Expert GmbH
Description: Electrostatic Fine Dust Collection with EDC at the Point-of-Use Electrostatic Fine Dust Collection with EDC The Waste Gas Treatment Product and Service Portfolio of DAS includes EDC, an electrostatic dust collector responsible for the treatment of particle-containing or
- Separation / Filtration System: Electrostatic Precipitators
-
Supplier: Fisher-Klosterman
Description: in some so called “down flow” collectors. All maintenance is done from the front, i.e. the timer, cleaning mechanism and filter change-out. Typical cartridge filter units must have access-front for filter cartridge removal, and access-back for cleaning mechanism. The back of the unit is
-
Supplier: Deca Vibrator
Description: dirty air arrangement, on horizontal cased filters, to provide pre - separation of the dust, from the air, when high dust loads are present. • Built in fan, saves requirement of expensive ductwork to floor mounted fan. • Fan discharge damper, to adjust to the required air volume. •
-
Supplier: Prater
Description: The Dust Collector Series rotary airlock valve is a budget-friendly, economical choice for general use under dust collectors, cyclones and hoppers. The standard features on our Dust Collector Series rotary airlocks are typically found only on heavy-duty
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Material Type: Food Processing
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: Camfil
Description: fibrous textile dust, sticky powders, greasy vapors, and carbon dust. Wet scrubber technologyParticles in the contaminated air stream come into contact with water so they bind together and gain weight and size. The centrifugal action of the wet scrubber separates these particle-laden
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Collector Type: Stationary
Find Suppliers by Category Top
Featured Products Top
-
Independent lab tests demonstrate that Camfil dust collector filter cartridges capture more air pollutants and release more of those pollutants when pulsed, creating a safer, cleaner work environment with less maintenance. Whether used in Camfil or other brand dust collectors, our (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil's OptiCone™ filter cartridges are engineered to work exclusively with the new Gold Series III dust collector, the latest evolution of its flagship Gold Series line. OptiCone cartridges use open-bottom inner cones to expand usable surface area, ensuring pulsed air is evenly (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil's Gold Series III dust collector, the latest evolution of the flagship Gold Series line, builds on more than two decades of proven performance. The Gold Series III incorporates design enhancements that deliver superior performance, reduced energy consumption and easier maintenance (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Gold Series III collectors equipped with an explosion vent is an effective safeguard against potentially lethal factory dust explosions. Employee safety is always in the engineering forefront of Camfil dust collector designs; from our patented Cambar door system, which allows for fast (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
When combustible dust is present, facilities typically evaluate two types of dust collection systems: dry dust collectors and wet scrubbers. Each system captures and controls dust differently, and the right choice depends on the material, process conditions, dust characteristics and safety (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil's proprietary OmniPleat® media technology is engineered to extend filter life and improve performance compared to conventional pleated filters. OmniPleat filter media is available for premium filter cartridges for all brands of dust collectors and is offered in a variety of media (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil APC introduces the Gold Series III dust collector, the latest evolution of its flagship Gold Series line. Building on more than two decades of proven performance, the Gold Series III incorporates design enhancements that deliver superior performance, reduced energy consumption and easier (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Discover the epitome of efficiency in our compact design, tailored for uninterrupted operation. Seamlessly handle a vast spectrum of dust applications with the Amtech ADT Dust Collector Series (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Maximize performance without sacrificing space. The ATH/ATV Cartridge Dust Collectors are engineered for powerful filtration in a compact, quiet footprint. Learn how these systems deliver reliable dust and fume control while supporting compliance and cleaner air. Learn more (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Gold Series industrial dust collectors are the industry’s best-in-class dust collection systems. The family includes Gold Series and Gold Series X-Flo collectors, which have a 25-year track record of successful performance around the world. They handle all kinds of toxic and combustible (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil
Conduct Research Top
-
Reducing Bridging in Dust Collector Hoppers
While discussions on dust collector sizing and filter efficiency in equipment selection are common, very little literature tends to discuss the need for collected materials to flow freely from the hopper to a final drum, bin or sack. And, yet, the elimination of hopper bridging in a dust collector
-
How to Maintain your Dust Collector
The inception of the dust collector has allowed companies to effectively capture airborne particulate from an air stream. This has become more important for several reasons. First, containing particulate - toxic or not - is necessary to provide a healthy and clean work environment. Second
-
MERV Ratings and Industrial Dust Collector Filtration
There is a lot of confusion around selecting the optimal filters for dust collectors. For the HVAC industry, MERV ratings are king. But they aren't as helpful for industrial dust collector filters.
-
Using a Modular Dust Collector to Save Floor Space
Using a dust collector that is assembled from individual modules that can be combined into dozens of configurations to fit the specific environment is a safe, cost-effective way to put dust in its place. This article discusses modular dust collectors and the challenges they solve.
-
Optimizing Dust Collector Filter Cleaning Technology
Over the years, various methods of active cleaning were applied to dust collectors, including both mechanical and reverse air methods. Each method provided filter cleaning with varying degrees of success.
-
Troubleshooting Dust Collector On-Demand Cleaning Systems
Troubleshooting a dust collector cleaning system can be challenging to diagnose, especially when the cleaning system includes an on-demand controller. The following maintenance tips will allow you to more easily troubleshoot the cleaning controls.
-
Selecting the Right Dust Collector Filter Media for a Safer Work Environment
Controlling dust and fumes generated in manufacturing and industrial processes is essential for worker safety, product quality and regulatory compliance. This article provides tips to choosing the right filters and filter media for dust collector systems to make sure the work environment is safe.
-
Standard "Low-Cost" Dust Collector Filters Cost More In the Long Run
While the sticker price of standard replacement dust collector filters may seem appealing, they often come with hidden costs including a shorter lifespan and frequent malfunction, making them a bigger expense and headache in the long run. Quantum Metals learned the hard way after a costly and messy
More Information Top
-
Federal Register > Thursday, September 12, 2013 > [78 FR 56274] Occupational Exposure to Respirable Crystalline Silica
• Using dust collectors according to manufacturers' specifications.
-
Correlation of radioactive waste treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle for use in establishing ''as low as ...
Five of the s i x mills were using dust collectors .
-
Federal Register > Thursday, May 1, 2014 > [79 FR 24814] Lowering Miners' Exposure to Respirable Coal Mine Dust, Including Continuous Personal Dust Monitors
As MSHA stated in the PREA, workers in surface facilities can be protected by enclosing the dust-generating processes, placing the operator in an environmentally controlled booth, using dust collectors to limit the amount of dust that becomes airborne, ensuring that the …
-
esp dust collector,China esp dust collector Manufacturers, Suppliers - ECOL
The commonly used dust collector includes cyclone and bag dust collector. the callback for the dust and power could be ...
-
Comparison of four allergen‐sampling methods in conventional and allergy prevention classrooms
This procedure was repeated on a square metre elsewhere in the classroom, with each previously used dust collector , respect- ively.
-
An Optimized Approach to Dust Control in Grain Elevators and Terminals
Installing point-of- use dust collectors closer to the dust-generating process minimizes or eliminates unnecessary ducts, which saves energy.
-
Evaluation Of Dust Control For Deep Cut Coal Mining Systems Using A Machine Mounted Dust Collector - Document Summary
The purpose of these studies was to evaluate the effectiveness of deep cut mining systems using dust collectors to control respirable dust exposure.
-
Dusting Problems: Potential Causes and How to Eliminate Them (.pdf)
If your system includes a used dust collector , make sure that it’s correctly applied and sized for your application so it has the proper airflow to perform efficiently.
Indicates content that may require registration and/or purchase.