Products/Services for Used Trawl Winch

  • Industrial Winches-Image
    Industrial Winches - (386 companies)
    Industrial winches are pulling devices that use a wire, rope, cable, strap or web to move heavy loads. They typically use a drum or reel for line storage and are either manually operated or powered by an electric, pneumatic, or hydraulic motor. How...
    Power Source
    Line Type
    Holding Brake
  • Gears-Image
    Gears - (696 companies)
    Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.
  •  
    Boats, Ships, and Off Shore Vessels - (118 companies)
    Boats, ships and offshore vessels are used to transport products, materials, and personnel on oceans, lakes, rivers, and canals.
  • Power Take-offs (PTO)-Image
    Power Take-offs (PTO) - (58 companies)
    Power take-offs (PTOs) are extensions of a vehicle's drive train that can be engaged to power auxiliary equipment such as plows, augers, winches, and many other material handling, construction, and agricultural implements. Power take-offs (PTO...
  • Shackles-Image
    Shackles - (211 companies)
    ...steel screw-pin anchor shackles provide improved corrosion and chemical resistance. Trawling shackles have heat-treated bodies and square headed pins that facilitate tightening and loosening. Web sling shackles may be hot-dip galvanized...
  •  
    Stackers and Reclaimers - (67 companies)
    Typically, longitudinal stacking systems are fed by a belt conveyor from a tripper car. These stackers, like other types of stacking products, are equipped with various counterweight arrangements. Hydraulic drive units or winches are used to drive...
  •  
    Tie Down Straps - (153 companies)
    ...types of products. Examples include hold downs and ratcheted tie downs; winch, cargo, and axle straps; cam buckles and bungee cords. Tie down straps are also used with tie-down clamps, D-shaped rings or T-shaped cleats that are made from heat-treated...
  •  
    Pulley Blocks - (122 companies)
    Pulley blocks are assemblies that consist of a hook or shackle, swivel, bearing, sheaves, sprockets, pins and frame. They are suspended by a hoisting rope or load chain and are designed for a variety of lifting applications.
  •  
    Electroceramics - (313 companies)
    Electroceramics are ceramic materials that have been specially formulated for specific electrical, electro-magnetic, or optical properties. They include dielectric ceramics, electrostrictive ceramics, ferrite ceramics, garnets (ferromagnets), and piezoelectric ceramics.
  •  
    Industrial Remote Controls - (228 companies)
    ...and industries. Examples include aerospace, agriculture, automation, construction, data acquisition, and forestry. Industrial remote controls are also used to control material handling equipment such as hoists, cranes, lifts, and winches. Basic devices...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire