-
Supplier: Total Plastics, Inc.
Description: insulation. Tecanat™ shapes are certified as meeting the requirements of USP Class VI. It is commonly used to make medical devices.
- Chemical System: Polycarbonate (PC)
-
Supplier: Trelleborg Sealing Solutions Americas
Description: chromatography columns Fluid bed dryer inflatable seals Inflatable sterilizer seals Benefits and Advantages USP Class VI certification ensures materials and processing integrity; simplifies compliance Outstanding combination of USP Class VI certification and
-
Supplier: Master Bond, Inc.
Description: with its ultra low viscosity, makes it an excellent encapsulating and potting compound. In addition, EP30Med meets USP Class VI specifications, making it well suited for a variety of uses in medical devices as an adhesive, sealant and coating. EP30Med also meets FDA requirements
- Viscosity: 1,200 to 1,400 cP
- Use Temperature: -60 to 250 F
- Dielectric Strength: 440 kV/in
- Index of Refraction: 1.53 to 1.55
-
-
Supplier: Master Bond, Inc.
Description: the biocompatibility requirements of USP Class VI Specifications.
- Viscosity: 50,000 to 60,000 cP
- Use Temperature: -80 to 500 F
- Tensile Strength (Break): 12,400 psi
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, Medical / Food (Sanitary / FDA), OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
-
Supplier: Master Bond, Inc.
Description: gamma radiation, ETO and various chemical sterilants. Featuring excellent optical clarity and light transmission properties, it fully cures tack-free without any oxygen inhibition and passes the plastics test for USP Class VI biocompatibility and ISO 10993-5 cytotoxicity
- Viscosity: 100,000 to 150,000 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 33.33 to 36.11 µin/in-F
- Tensile Strength (Break): 3,500 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond UV18Med is a new one component, high strength UV curable system with superb chemical resistance & flexibility for coating, sealing and bonding. It is a 100% reactive, mobile liquid at ambient temperatures which does not contain any solvents or other volatiles. When exposed to a source
- Operating / Use Temperature: -60 to 250 F
- Resistivity: 1,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Food and Beverage, Marine, Medical / Healthcare, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: Total Plastics, Inc.
Description: Class VI biocompatability requirements for instrumentation. Tecapeek™ MT has excellent chemical resistance and stress cracking resistance. It also has good wear resistance, sliding properties and a high resistance to gamma radiation. Tecapeek™ MT is used in surgical instruments,
- Overall Width / O.D.: 0.4724412 to 2.5590565 inch
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
Supplier: Techsil Limited
Description: Cyanolit® 732 F is a medium viscosity, one part fast curing adhesive with good bonding to plastics and metals; the viscosity element of this grade makes it especially suited for bonding porous materials. 732F meets the requirements for USP Class VI specifications and is suitable
- Chemical System: Cyanoacrylate
-
Supplier: Techsil Limited
Description: adhesive into pre-assembled part is required. 241 F meets the requirements for USP Class VI specifications and is suitable for use in the assembly of disposable medical devices. Product Benefits Low Viscosity USP Class VI Approved Operating Temp Range: -80°C
- Chemical System: Cyanoacrylate
-
Supplier: ROW, Incorporated
Description: EPDM - FDA compliant and USP Class VI approved Viton™ - FDA compliant and USP Class VI approved
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Silicone Rubber (SiR)
- O-ring Features: FDA Approved or 3A Sanitary Classification
- O-ring Size: Other
-
Supplier: Radwell International
Description: REPLACEMENT SANITARY DIAPHRAGM, 3IN, FDA AND USP CLASS VI COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: • Meets USP Class VI requirements • Autoclavable • Temp range: -40 to 135
C (-40 to 275 F) - Maximum Inside Diameter / Size: 0.009842525 inch
- Temperature Range: 275 F
-
Supplier: Cole-Parmer
Description: • Greater compression capability • Economical • Excellent Biocompatibility • Good at low temperatures • Longer tubing life • USP Class VI • FDA Compliant
- Maximum Inside Diameter / Size: 0.37401595 inch
- Pressure Rating: 40 psi
- Temperature Range: 446 F
-
Supplier: Cole-Parmer
Description: • Meets USP Class VI requirements • Autoclavable • Temp range: -40 to 135
C (-40 to 275 F) - Maximum Inside Diameter / Size: 0.007480319 inch
- Temperature Range: 275 F
-
Supplier: Cole-Parmer
Description: • Meets USP Class VI requirements • Autoclavable • Temp range: -40 to 135
C (-40 to 275 F) - Maximum Inside Diameter / Size: 0.079921303 inch
- Temperature Range: 275 F
-
Supplier: CoorsTek
Description: variety of medical applications. USP CLASS VI COMPLIANT MATERIALS CoorsTek offers a broad range of high-performance ceramic materials that meet USP Class VI standards for medical applications. NSF/ANSI 51 CeraPure medical-grade ceramics meet NSF/ANSI 51
- Density: 3.719997652207343 g/cc
- Thermal Conductivity: 24.7 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.2 µm/m-C
- MOR / Flexural Strength: 51,923.1884898765 psi
-
Supplier: Henkel Corporation - Electronics
Description: A medium viscosity epoxy resin paste system specifically developed for medical device applications. It has been tested in accordance with USP biological reactivity tests in vivo and received Class VI approval.
- Viscosity: 1,700 cP
- Industry: Electronics
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Radiation Sterilizable Uses Film Medical/Healthcare Applications Agency Ratings USP Class VI Appearance Clear/Transparent Forms Pellets
- Tensile Strength (Break): 2,800 psi
- Industry: Medical / Food (FDA)
- Form / Shape: Pellets
- Chemical System: PolyVinyl Chloride (PVC)
-
Supplier: Watson-Marlow Fluid Technology Group
Description: FlatBioEndCap is produced from DMF listed polypropylene, compliant with FDA and USP Class VI and European Pharmacopoeia. Lot numbers moulded in for full traceability Suitable for sterilisation by autoclave and gamma irradiation
- English Size: 0.5 to 2.5 inch
- Features: English
- Material: Polypropylene (PP)
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol TRA-BOND FDA2 ) A thixotropic epoxy resin paste system specifically developed for medical device applications. It has been tested in accordance with USP biological reactivity tests in vivo and received Class VI approval.
- Viscosity: 9,000 cP
- Industry: Electronics
- Cure / Technology: Room Temp. Cure / Vulcanizing, Two Component System
-
Supplier: T-LON Products, Inc.
Description: T-Lon offers FDA compliant standard and custom sanitary gaskets. Materials comply with USP class VI testing protocol. Virgin PTFE and stainless steel filled PTFE materials available. Series 40MPG and 42MPG Sanitary Gaskets are available off the shelf. Custom profiles and sizes
- Width: 0.5 to 10 inch
- Operating Temperature: 550 F
- Features: Other
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about FEP Heat Shrink Tubing? Less expensive alternative to TFE Conforms to military specifications outlined in Mil-I-23053/11 Flame retardant rating UL 94 (V0, VW-1) FEP has also been approved with FDA and USP Class VI Offers resistance to chemicals
- Sleeving: Shrink Tubing
-
Supplier: Pexco
Description: The preferred choice of leading medical device manufacturers worldwide for over 20 years for insulating electro-surgical instruments and for biocompatible jacketing for temporary implantation devices. Uses and Features Manufactured using a proprietary, USP Class VI certified
- Diameter: 0.093 to 0.5 inch
- Length: 2,400 to 12,000 inch
- Operating Temperature: -20 to 121 C
- Shrink Temperature: 121 C
-
Supplier: OFS
Description: These fibers are ideally suited for use with both 650 and 850 nm active devices. For medical applications, they are USP Class VI non toxic, biocompatible and sterilizable. Part of the HCS fiber family, the 200 and 400 µm sized fibers are compatible with crimp and cleave
- Fiber Core Size: 200 µm
- Numerical Aperture: 0.37
- Maximum Attenuation: 6 dB/km
- Bending Radius: 10.000000000000002 to 16 mm
-
Supplier: ICO RALLY
Description: • Flexible, also available in colors, subject to minimums • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with gamma and ETO sterilization • Standard Operating Temperature: -70°C to 105°C • Minimum shrink temperature: 90°C • Provided in cut pieces,
- Diameter: 0.093 inch
- Length: 48 inch
- Operating Temperature: -70 to 105 C
- Shrink Temperature: 90 C
-
Supplier: Watson-Marlow Fluid Technology Group
Description: biocompatibility and comprehensive validation pack Colour/transparency opaque Spallation very low Certification USP Class VI, FDA regulations 21 CFR177.1810 for contact with food USP85, USP661, USP788 Sterilization methods gamma, autoclave, EtO Operating temperature -20C to 80C
- Wall Thickness: 0.06299216 to 0.18897648 inch
- Temperature Range: -4 to 176 F
- Features: Coiled / Spiral
- Application: Medical / Pharmaceutical
-
Supplier: Eastman Chemical Company
Description: DuraStar™ Polymer MN621 has been tested for FDA/ISO 10993 and USP Class VI Biological Evaluation testing after Gamma and EtO sterilization. It contains a mold release to improve ejection. It processes easily and requires minimal drying time. It has superior toughness, high
- Deflection Temperature (@ 264 psi, 1.8 MPa): 149 F
- Tensile Strength (Break): 7,686.95248593144 psi
- Elongation: 5 %
- Industry: Medical / Food (FDA)
-
Supplier: Watson Marlow Pumps Group
Description: STA-PURE has a unique composite construction for superior burst resistance compared to unreinforced silicone rubber and thermoplastic elastomers. It operates at pressures up to 7 bar (100psi), lasts 18 times longer than silicone tubing and virtually eliminates spallation. STA-PURE is USP
- Maximum Inside Diameter / Size: 0.62598459 inch
- Wall Thickness: 0.0074409489 inch
- Temperature Range: 32 to 176 F
- Application: General Purpose, Medical / Pharmaceutical, Peristaltic Pumping
-
Supplier: Northwire, Inc.
Description: Northwire responded to the growing need of medical customers for a silicone jacketed cable alternative that is cost effective and faster to market without the lengthy curing process. This resulted in the development of BioCompatic, a USP Class VI alternative jacketed cable which
- Features: Bulk Cable, Cable Assembly, Other, Other / Specialty
- Standards / Certifications: ISO
- Application: Industrial / Instrumentation and Control, Medical, Networking
-
Supplier: Techsil Limited
Description: Cyanolit® 203 TX is a transparent cyanoacrylate with a high viscosity, good gap filling ability and meets USP Class VI specifications. This grade is designed for clean, fast, and automated assembly applications. Suitable for use in the assembly of disposable medical devices.
- Chemical System: Cyanoacrylate
-
Supplier: NewAge Performance Products | NAPP
Description: Platinum-cured for the highest degree of purity (least extractables) Finished product meets USP Class VI requirements Free of BPA, latex and phthalates Listed with NSF-51 for food and beverage equipment materials Naturally translucent so fluid flow is visible REACH and RoHS
- Outside Diameter / Size: 0.4375 inch
- Maximum Inside Diameter / Size: 0.25 inch
- Wall Thickness: 0.09375 inch
- Application: Food Processing / Beverage, Medical / Pharmaceutical
-
Supplier: Caplugs
Description: MCN-TCS Series caps protect tubes and ports from contamination, fitting popular 1/4" and 3/8" sizes. A tether keeps the cap in place when not in use. Caps provide easy removal and reapplication when draining fluid. USP class VI silicone Meets a variety of applications Additional
- Material: Rubber - Silicone
-
Description: TESCOM™ PH-2600 Series high purity single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for specialty, corrosive, and pyrophoric gases flows of <10 SCFM [283 SLPM]. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity.
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 150 psi
- Media Temperature: -40 to 400 F
- Flow (Cv): 0.02 to 0.24
-
Description: TESCOM™ PH-1800 Series high purity, high flow single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for biotech and pharm gas flows of 5-2000 SCFM [141-56633 SLPM]. Gylon diaphragm ensures gas purity and integrity. Ideal for use in clean steam
- Valve Size: 0.75 to 2 inch
- Pressure Rating: 300 psi
- Media Temperature: -20 to 300 F
- Flow (Cv): 10
Find Suppliers by Category Top
Featured Products Top
-
BioCompatic is a USP Class VI Silicone Alternative Cable Jacketing Material Patient Friendly and Biocompatible BioCompatic surgical cable is patient friendly and (read more)
Browse Cable Assembly Services Datasheets for Northwire, Inc. -
EP62-1LPSPMed has exceptionally low viscosity, very long open time at room temperature, passes USP Class VI and ISO 10993-5 requirements, and is capable of resisting repeated sterilization. Read more about its properties. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
O-rings. SBR Stoppers Silicone Stoppers Pure Gum Lab Tubing Helix Class VI Silicone Tubing Latex Rubber Tubing USP23, Class VI O-Rings Gemu Diaphrams Septa Learn More (read more)
Browse Laboratory Stoppers Datasheets for Atlantic Rubber Company, Inc. -
-rings. SBR Stoppers Silicone Stoppers Pure Gum Lab Tubing Helix Class VI Silicone Tubing Latex Rubber Tubing USP23, Class VI O-Rings Gemu Diaphrams Septas Learn More (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
Silicone Stoppers Pure Gum Lab Tubing Helix Class VI Silicone Tubing Latex Rubber Tubing USP23, Class VI O-Rings Gemu Diaphrams Septa Learn More (read more)
Browse Laboratory Stoppers Datasheets for Atlantic Rubber Company, Inc. -
-rings. SBR Stoppers Silicone Stoppers Pure Gum Lab Tubing Helix Class VI Silicone Tubing Latex Rubber Tubing USP23, Class VI O-Rings Gemu Diaphrams Septas Learn More (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
Master Bond UV22DC80-1Med is a single component, nanosilica filled compound featuring a UV and heat curing mechanism. It passes both USP Class VI tests for biocompatibility, and also meets ISO 10993-5 for cytotoxicity. This combination makes it ideal for many applications in the medical device industry. (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Victrex PC™101 is engineered for design engineers and pharmaceutical companies demanding materials that meet the highest standards. This new PEEK polymer is fully compliant with USP Class VI and USP 661.1, ensuring biocompatibility and safety for non-implantable drug delivery devices (read more)
Browse Polymers and Plastic Resins Datasheets for Victrex PLC -
Five Facts about BioCompatic Northwire USP Class VI Silicone Cable Alternative Northwire responded to the growing need of medical customers for a silicone jacketed cable alternative that is cost (read more)
Browse Medical Cable Assemblies Datasheets for Northwire, Inc. -
USP Class VI compliant, and provide excellent mechanical performance and solvent resistance. Many grades are also thermally stable at high temperatures, and ideal for use in applications that require prolonged high (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd.
Conduct Research Top
-
What to Know about USP Class VI Seal Materials
A new line of inflatable seals which meet US Pharmacopoeia (USP) Class VI certification is now available. The CVI TM Series meets the specific needs of pharmaceutical equipment manufacturers who seek the assurance of USP Class VI compound certification for their inflatable seals.
-
Medical Grade Epoxy Offers Thermal Conductivity and Electrical Insulation
Master Bond EP42HT-4AOMed Black is a new two part epoxy created for medical device manufacturing. It is biocompatible and non-cytotoxic, passing both USP Class VI and ISO 10993-5 certifications. This epoxy withstands aggressive chemical sterilants, radiation and repeated cycles of autoclaving.
-
Autoclaving Resistance of Medical Adhesives
Bond has developed a wide variety of products for this purpose. Many compounds have been successfully tested for the U.S. Pharmacopeia (USP) Class VI requirements, and some select systems among them can withstand repeated autoclaving exposure.