-
Supplier: Total Plastics, Inc.
Description: insulation. Tecanat™ shapes are certified as meeting the requirements of USP Class VI. It is commonly used to make medical devices.
- Chemical System: Polycarbonate (PC)
-
Supplier: Total Plastics, Inc.
Description: Class VI biocompatability requirements for instrumentation. Tecapeek™ MT has excellent chemical resistance and stress cracking resistance. It also has good wear resistance, sliding properties and a high resistance to gamma radiation. Tecapeek™ MT is used in surgical instruments,
- Overall Width / O.D.: 0.4724412 to 2.5590565 inch
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
Supplier: Master Bond, Inc.
Description: with its ultra low viscosity, makes it an excellent encapsulating and potting compound. In addition, EP30Med meets USP Class VI specifications, making it well suited for a variety of uses in medical devices as an adhesive, sealant and coating. EP30Med also meets FDA
- Viscosity: 1,200 to 1,400 cP
- Use Temperature: -60 to 250 F
- Dielectric Strength: 440 kV/in
- Index of Refraction: 1.53 to 1.55
-
-
Supplier: Master Bond, Inc.
Description: gamma radiation, ETO and various chemical sterilants. Featuring excellent optical clarity and light transmission properties, it fully cures tack-free without any oxygen inhibition and passes the plastics test for USP Class VI biocompatibility and ISO 10993-5 cytotoxicity
- Viscosity: 100,000 to 150,000 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 33.33 to 36.11 µin/in-F
- Tensile Strength (Break): 3,500 psi
-
Supplier: Master Bond, Inc.
Description: the biocompatibility requirements of USP Class VI Specifications.
- Viscosity: 50,000 to 60,000 cP
- Use Temperature: -80 to 500 F
- Tensile Strength (Break): 12,400 psi
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, Medical / Food (Sanitary / FDA), OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
-
Supplier: Master Bond, Inc.
Description: Two component EP21AOLV-2Med, passes USP Class VI biocompatibility testing and ISO 10993-5 cytotoxicity requirements. It resists many chemicals including water, oils, fuels and most notably, EtO, radiation and many cold sterilants. This electrically isolating epoxy is well
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 1.2981 to 1.4423 W/m-K
- Coeff. of Thermal Expansion (CTE): 12.219999999999999 to 13.889999999999999 µin/in-F
- Tensile Strength (Break): 5,000 to 6,000 psi
-
Supplier: Techsil Limited
Description: Cyanolit® 732 F is a medium viscosity, one part fast curing adhesive with good bonding to plastics and metals; the viscosity element of this grade makes it especially suited for bonding porous materials. 732F meets the requirements for USP Class VI specifications and is
- Chemical System: Cyanoacrylate
-
Supplier: Techsil Limited
Description: adhesive into pre-assembled part is required. 241 F meets the requirements for USP Class VI specifications and is suitable for use in the assembly of disposable medical devices. Product Benefits Low Viscosity USP Class VI Approved Operating Temp
- Chemical System: Cyanoacrylate
-
Supplier: Cole-Parmer
Description: • Meets USP Class VI requirements • Autoclavable • Temp range: -40 to 135
C (-40 to 275 F) - Maximum Inside Diameter / Size: 0.009842525 inch
- Temperature Range: 275 F
-
Supplier: Cole-Parmer
Description: • Meets USP Class VI requirements • Autoclavable • Temp range: -40 to 135
C (-40 to 275 F) - Maximum Inside Diameter / Size: 0.007480319 inch
- Temperature Range: 275 F
-
Supplier: Cole-Parmer
Description: • Meets USP Class VI requirements • Autoclavable • Temp range: -40 to 135
C (-40 to 275 F) - Maximum Inside Diameter / Size: 0.079921303 inch
- Temperature Range: 275 F
-
Supplier: Cole-Parmer
Description: • Meets USP Class VI requirements • Autoclavable • Temp range: -40 to 135
C (-40 to 275 F) - Maximum Inside Diameter / Size: 0.109842579 inch
- Temperature Range: 275 F
-
Supplier: NewAge Performance Products | NAPP
Description: Platinum-cured for the highest degree of purity (least extractables) Finished product meets USP Class VI requirements Free of BPA, latex and phthalates Listed with NSF-51 for food and beverage equipment materials Naturally translucent so fluid flow is visible REACH and
- Outside Diameter / Size: 0.4375 inch
- Maximum Inside Diameter / Size: 0.25 inch
- Wall Thickness: 0.09375 inch
- Application: Food Processing / Beverage, Medical / Pharmaceutical
-
Supplier: NewAge Performance Products | NAPP
Description: Platinum-cured for the highest degree of purity (least extractables) Finished product meets USP Class VI requirements Free of BPA, latex and phthalates Listed with NSF-51 for food and beverage equipment materials Naturally translucent so fluid flow is visible REACH and
- Outside Diameter / Size: 0.1875 inch
- Maximum Inside Diameter / Size: 0.0625 inch
- Wall Thickness: 0.0625 inch
- Application: Food Processing / Beverage, Medical / Pharmaceutical
-
Supplier: NewAge Performance Products | NAPP
Description: Peroxide-cured Finished product meets USP Class VI requirements Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces Listed with NSF-51 for food and beverage equipment materials Able to resist extreme temperatures Free of BPA,
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.125 inch
- Wall Thickness: 0.063 inch
- Design Units: English
-
Supplier: U.S. Plastic Corporation
Description: psi, 6.9 bar. Temperature from -40F to 250F (-40C to 121C). Main components and locking sleeves are purple tinted polycarbonate and O-rings are Buna-N. Polycarbonate meets USP Class VI and ADCF requirements and EPDM meets USP Class V and ADCF
- Connection Type: Barbed
-
Supplier: ICO RALLY
Description: • Polyester braid incorporated within the wall of silicone hose • Silicone elastomer compound meets USP Class VI requirements • Compound is non-toxic and FDAsanctioned for use with food contact surfaces • Odorless, tasteless, and inert • Non-reactive to body tissues and
- Outside Diameter / Size: 1.1 inch
- Maximum Inside Diameter / Size: 0.75 inch
- Wall Thickness: 0.175 inch
- Pressure Rating: 270 psi
-
Supplier: ICO RALLY
Description: • Manufactured from non-toxic ingredients conforming to FDA and USDA standards • ProFLO® Clear PVC compound meets the requirements of USP class VI • Glass-like clarity with smooth surface provides outstanding flow characteristics • Does not impart taste or odor •
- Outside Diameter / Size: 0.8125 inch
- Maximum Inside Diameter / Size: 0.625 inch
- Wall Thickness: 0.09375 inch
- Pressure Rating: 140 psi
-
Supplier: Qosina Corp.
Description: allowing it to be cut to length before incorporating into a single-use design if required. This item is manufactured in an ISO Class 7 cleanroom environment, and all materials meet USP Class VI requirements.
- Outside Diameter / Size: 0.625 inch
- Maximum Inside Diameter / Size: 0.375 to 0.49 inch
- Design Units: English
- Application: General Purpose, Medical / Pharmaceutical
-
Supplier: Qosina Corp.
Description: allowing it to be cut to length before incorporating into a single-use design if required. This item is manufactured in an ISO Class 7 cleanroom environment, and all materials meet USP Class VI requirements.
- Outside Diameter / Size: 0.375 inch
- Maximum Inside Diameter / Size: 0.25 to 0.374 inch
- Design Units: English
- Application: General Purpose, Medical / Pharmaceutical
-
Supplier: Qosina Corp.
Description: allowing it to be cut to length before incorporating into a single-use design if required. This item is manufactured in an ISO Class 7 cleanroom environment, and all materials meet USP Class VI requirements.
- Outside Diameter / Size: 0.375 inch
- Maximum Inside Diameter / Size: 0.25 to 0.374 inch
- Design Units: English
- Application: General Purpose, Medical / Pharmaceutical
-
Supplier: Ensinger, Inc.
Description: is available on the raw material. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: black Density: 1,29 g/cm3 Main Features resistant to autoclaving biocompatible compliant with cytoxicity according to ISO 10993-5 meets requirements for USP Class VI excellent
- Tensile Strength (Break): 11,000 psi
- Tensile Modulus: 325 to 350 ksi
- Elongation: 80 %
- Use Temperature: 300 to 360 F
-
Supplier: Novaflex Group
Description: Construction: Tube: Seamless clear PVC tube made with FDA ingredients that are NSF 51 certified to 180F (82C)*, USP Class VI Rated Materials RoHS Compliant, US Government A-A-52047 Type VI Compliant EU: Meets requirements and amendments of Resolution AP(89) for
- Inside Diameter: 0.5 to 1.375 inch
- Outside Diameter: 0.875 to 1.75 inch
- Temperature Range: 25 to 150 F
- Media: Discharge / Exhaust, Water
-
Supplier: NewAge Performance Products | NAPP
Description: Peroxide-cured Open mesh polyester braiding incorporated within the walls of silicone tubing Designed for elevated pressure applications Finished product meets USP Class VI requirements Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.1 inch
- Working Pressure: 91 psi
- Temperature Range: 350 F
-
Supplier: Ensinger North America
Description: products. Main Features: Resistant to autoclaving Biocompatible Compliant with cytoxicity according to ISO 10993-5 Meets requirements for USP Class VI Excellent impact strength Target Industries: Medical Technology Pharmaceutical Industry
- Deflection Temperature (@ 264 psi, 1.8 MPa): 405 to 417 F
- Coeff. of Thermal Expansion (CTE): 30.999999999999996 µin/in-F
- Tensile Modulus: 350 ksi
- Elongation: 80 %
-
Supplier: Emerson Automation Solutions – Rosemount
Description: sanitary and FDA food contact standards and the other meeting USP Class VI requirements. The maximum temperature depends on the sensor materials. The limit for glass-filled PEEK and unfilled Tefzel is 230°F (110°C); for unfilled PEEK the limit is 266°F (130°C). The
- Conductivity Range: 15 to 2,000,000 MicroSiemens/cm
- Maximum Diameter / Width: 1.58 inch
- Maximum Length: 4.99 inch
- Operating Temperature: 21 to 166 F
-
Supplier: Qosina Corp.
Description: conflict mineral-free, not made with natural latex, Reach and RoHS compliant, and manufactured from materials that meet USP Class VI requirements. Check Valve sample kits are also available which are ideal for testing.
- Pressure Rating: 0.075 psi
- Media: Air, Water
- Valve Type: Check Valves
- Features: Other
-
Supplier: Wacker Chemical Corp.
Description: mixing ratio good adhesion high transparency Application SILPURAN® 2110 A/B can be used as a skin adhesive and for silicone sheets in medical applications. Bio certification SILPURAN® 2110 A/B was tested and certified according to ISO 10993-1 and USP Class VI for
- Viscosity: 18,000 to 54,000 cP
- Industry: Medical / Food (Sanitary / FDA)
- Features: Other
- Chemical System: Silicone
-
Supplier: Ensinger, Inc.
Description: products. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: bone Density: 1,29 g/cm3 Main Features resistant to autoclaving biocompatible compliant with cytoxicity according to ISO 10993-5 meets requirements for USP Class VI excellent impact strength Target
- Tensile Strength (Break): 11,000 psi
- Tensile Modulus: 325 to 350 ksi
- Elongation: 80 %
- Use Temperature: 300 to 360 F
-
Supplier: Total Plastics, Inc.
Description: particle entrapment during fluid transfer. In addition, Versilic® High-Strength Silicone Pressure Tubing will remain resilient and durable under extreme operating temperatures and repeated cleaning and sterilization. Versilic® Silicone Tubing complies fully with the requirements of the
- Outside Diameter / Size: 0.443 to 1.9 inch
- Maximum Inside Diameter / Size: 0.3125 to 1.5 inch
- Temperature Range: -112 to 320 F
- Design Units: English
-
Supplier: diaago
Description: This 96 Well PCR Plate from CELLTREAT is made from Virgin Polypropylene which meets USP, Class VI requirements. This product has been tested and is free of any detectable RNase/DNase contamination. Features Cytotoxicity - All material resins are qualified using USP
- Number of Wells: 96
- Microplate Well Volume: 199.9788796366389 µl
-
Supplier: diaago
Description: This 96 Well PCR Plate from CELLTREAT is made from Virgin Polypropylene which meets USP, Class VI requirements. This product has been tested and is free of any detectable RNase/DNase contamination. Features Cytotoxicity - All material resins are qualified using USP
- Number of Wells: 96
- Microplate Well Volume: 199.9788796366389 µl
-
Supplier: Total Plastics, Inc.
Description: no effect on Pomalux®, however, acidic solutions can degrade the polymer. The resin used in Pomalux® complies with FDA regulations 21 CFR 177 .2470 and 21 CFR 178 .3297 for colorants and meets the requirements of USP Class VI specifications. This material is used in
- Overall Width / O.D.: 1 to 3.5 inch
- Overall Length: 48 to 96 inch
- Chemical System: Acetal
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Ensinger, Inc.
Description: products. For more complete details see TECASON P MT black. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: blue Density: 1,29 g/cm3 Main Features resistant to autoclaving biocompatible compliant with cytoxicity according to ISO 10993-5 meets requirements for USP
- Tensile Strength (Break): 11,000 psi
- Tensile Modulus: 325 to 350 ksi
- Elongation: 80 %
- Use Temperature: 300 to 360 F
Find Suppliers by Category Top
Featured Products Top
-
BioCompatic is a USP Class VI Silicone Alternative Cable Jacketing Material Patient Friendly and Biocompatible BioCompatic surgical cable is patient friendly and (read more)
Browse Cable Assembly Services Datasheets for Northwire, Inc. -
EP62-1LPSPMed has exceptionally low viscosity, very long open time at room temperature, passes USP Class VI and ISO 10993-5 requirements, and is capable of resisting repeated sterilization. Read more about its properties. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
health care markets. Features Phthalate, DEHP and BPA free Raw materials meet California Proposition 65 Finished product meets USP Class VI requirements Made from non-toxic ingredients (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
. Tubing and Hose NewAge Performance Products' plastic and rubber tubing and hose materials, many of which meet 3A, NSF, USP Class VI, and other requirements, include PVC, silicone, fluoropolymer, TPR (thermoplastic rubber), latex, nylon (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
a preferred choice for semiconductor manufacturing, where it meets SEMI F57 and SEMI C90 standards, as well as pharmaceutical processing, where it meets USP Class VI requirements. UHP PFA pipe delivers the purity performance required in cleanroom and high-purity fluid handling systems (read more)
Browse Plastic Tubing Datasheets for Pexco -
Med is high temperature resistant, flexible one part silicone that complies with USP Class VI and ISO 10993-5 requirements. This sterilization resistant formulation also features impressive electrical insulation properties. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
O-rings. SBR Stoppers Silicone Stoppers Pure Gum Lab Tubing Helix Class VI Silicone Tubing Latex Rubber Tubing USP23, Class VI O-Rings Gemu Diaphrams Septa Learn More (read more)
Browse Laboratory Stoppers Datasheets for Atlantic Rubber Company, Inc. -
-rings. SBR Stoppers Silicone Stoppers Pure Gum Lab Tubing Helix Class VI Silicone Tubing Latex Rubber Tubing USP23, Class VI O-Rings Gemu Diaphrams Septas Learn More (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
Silicone Stoppers Pure Gum Lab Tubing Helix Class VI Silicone Tubing Latex Rubber Tubing USP23, Class VI O-Rings Gemu Diaphrams Septa Learn More (read more)
Browse Laboratory Stoppers Datasheets for Atlantic Rubber Company, Inc. -
-rings. SBR Stoppers Silicone Stoppers Pure Gum Lab Tubing Helix Class VI Silicone Tubing Latex Rubber Tubing USP23, Class VI O-Rings Gemu Diaphrams Septas Learn More (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc.
Conduct Research Top
-
Autoclaving Resistance of Medical Adhesives
Bond has developed a wide variety of products for this purpose. Many compounds have been successfully tested for the U.S. Pharmacopeia (USP) Class VI requirements, and some select systems among them can withstand repeated autoclaving exposure.