-
Supplier: Excelitas Technologies Corp.
Description: The Fusion UV F series UV curing products are production-proven and simple to use systems. In use for decades across the globe, these systems are often the starter system for new UV curing processes or for conversions from UV arc lamp curing
- Lamp / Output Power: 6,000 watts
- Illuminated Width / Diameter: 10 inch
- Illuminated / Cure Width / Diameter: 10 inch
- Features: Other
-
Supplier: Dymax
Description: CE Marked - Available in Europe Only The Dymax UVC-5 Conveyor is designed for curing UV light-curable adhesives, coatings, and inks in a variety of different industries. This conveyor system is ideal for curing smaller parts and can cure materials applied to a variety of
-
Supplier: Excelitas Technologies Corp.
Description: The Fusion UV DRC Series of microwave-powered UV curing systems are used to cure inks and coatings on wire, cable, and other linear products. Featuring our C6 and C10 models, this series is especially suited for high-speed inkjet marking of cable jacketing. These UV
- Illuminated Width / Diameter: 6 to 10 inch
- Illuminated / Cure Width / Diameter: 6 to 10 inch
- Features: Other
- Type: Process / Line Mounted
-
-
Supplier: Excelitas Technologies Corp.
Description: The Fusion UV LightHammer® series of smart UV curing systems is the most advanced, incorporating solid-state power supplies and internal sensors to monitor real-time system performance. Solid-state power supplies reduce energy costs and provide simple and flexible control
- Features: Computer Interface, Other
- Type: Process / Line Mounted
- Applications: UV Curing
-
Supplier: Dymax
Description: Available Globally (Except Europe) The Dymax 5000-EC Series UV curing flood lamps are designed for high-intensity, rapid UV curing of UV adhesives, UV coatings, and UV inks. 5000-EC UV curing lamps are designed for processes requiring
- Lamp / Output Power: 400 watts
- Lamp Intensity: 225 mW/cm²
- Illuminated / Cure Length: 5 inch
- Illuminated / Cure Width / Diameter: 5 inch
-
Supplier: Dymax
Description: the spectrum. The 64-square-inch curing area of the 2000-EC Series UV floodlights makes them well suited for laboratory production and large-batch processing. 2000-EC UV curing lamps are used for a variety of UV bonding, UV potting, UV sealing,
- Lamp / Output Power: 400 watts
- Lamp Intensity: 105 mW/cm²
- Illuminated / Cure Length: 8 inch
- Illuminated / Cure Width / Diameter: 8 inch
-
Supplier: Dymax
Description: Available Globally (Except Europe) The Dymax 1200 Series focused beam UV curing flood lamps use high-intensity UV/Visible light for the rapid curing of UV adhesives, UV coatings, and UV inks. A Dymax 1200-EC UV flood lamp delivers
- Lamp / Output Power: 400 watts
- Lamp Intensity: 349.99999999999994 mW/cm²
- Illuminated / Cure Length: 6 inch
- Illuminated / Cure Width / Diameter: 1 inch
-
Supplier: Ellsworth Adhesives
Description: DYMAX 40205 UV Curing Bulb is a replacement bulb and reflector assembly for DYMAX BlueWave 75. 75 W.
-
Supplier: Ellsworth Adhesives
Description: DYMAX 38465 UV Bulb is designed for use with the DYMAX BlueWave 200 UV Spot Curing System. 200 W.
-
Supplier: ThreeBond International, Inc.
Description: Our UV curable resins are materials that are polymerized and cured in a short time by the energy radiated from ultraviolet irradiation devices. We offer our UV curing adhesives in many variations to meet almost any industrial need. Curing is completed in several seconds
- Viscosity: 4,600 cP
- Substrate Compatibility: Plastic, Rubber / Elastomer
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Marktech Optoelectronics
Description: UV Emitters UV LEDs with wavelengths ranging from 365nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements.
- Peak Wavelength: 355 nm
- Forward Voltage: 3.6 volts
- Forward Current: 20 milliamps
- Optical Power Output: 1.2 milliwatts
-
Supplier: Techsil Limited
Description: The Hoenle Lamp FOZFR 200mm is a spare bulb for Hoenle UVACube 2000. This bulb offers an arc length of 200mm. Hoenle UV lamps provide outstanding power yield with long lamp life.
- Type: Chamber
- Features: LED Source
- Spectral Range: UVA (Long Wave)
-
Supplier: Marktech Optoelectronics
Description: flat, or domed lens-Marktech offers ultraviolet (UV) LEDs in a variety of standard and custom packages to match your application's specifications. Learn more about Marktech's custom LED design capabilities. An increasingly popular application for UV LEDs is curing, which
- Peak Wavelength: 375 nm
- Forward Voltage: 500 volts
- Optical Power Output: 320 milliwatts
- Viewing Angle: 130 degrees
-
Supplier: bulbs.com
Description: Philips brand T8 Actinic Radiation "Blacklight" fluorescent lamp. 15 Watts and 18" for use in smaller fixtures. Produces UV-A Light often used for Nail Polish Curing, Chemical Processing, and Insect Trap Applications
- Lamp Power: 15 watts
- Rated Average Life: 7,500 hours
- Features: Fluorescent Lamps
- Base Type: Medium IPost
-
Supplier: bulbs.com
Description: Philips brand T8 Actinic Radiation "Blacklight" fluorescent lamp. 18 Watts and 24" for use in smaller fixtures. Produces UV-A Light often used for Nail Polish Curing, Chemical Processing, and Insect Trap Applications
- Lamp Power: 18 watts
- Rated Average Life: 13,000 hours
- Features: Fluorescent Lamps
- Base Type: Medium IPost
-
Supplier: Techsil Limited
Description: well to the electronics industry; curing UV reactive compounds on electrical and electronic compounds. The portable lamp is also suitable for the production and repair of plastic parts using UV curing polyester resins. 405n/m is also available.
- Type: Handheld / Portable
- Features: LED Source
- Spectral Range: UVA (Long Wave)
-
Supplier: Larson Electronics LLC
Description: UV Explosion Proof UV Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 1, Class II Division 1. This fixture uses a special ballast and bulb combination to produce ultraviolet light. This lamp is T6 rated and ideal for hazardous locations where UV
-
Supplier: Techsil Limited
Description: Hoenle F-Lamp 4269 is an iron doped bulb designed for use with a UVAHand 250 and UVAHand 250 Backlight. Replacement Bulb
- Type: Handheld / Portable
- Spectral Range: UVA (Long Wave)
-
Supplier: Radwell International
Description: UV LIGHT CURING BULB, HG METAL HALIDE, 380 WATT, R7S CONNECTION. FREE 2 YEAR RADWELL WARRANTY
- Features: Incandescent Lamps
-
Supplier: Newport MKS
Description: spectroscopy. Individual lines may be isolated using filters or a monochromator. Due to its intense UV spectral output profile below 400 nm, Oriel recommends wearing the necessary safety equipment such as UV protective eyewear. Safety goggles or spectacles are offered separately. When
- Lamp / Output Power: 350 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: and the anode must be at the bottom to ensure proper vaporization of the mercury. Some mercury lamps have a reflective coating on part of the bulb. This speeds the transition phase and improves the thermal distribution. Because the bulb temperature influences the mercury pressure
- Lamp / Output Power: 50 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: the anode must be at the bottom to ensure proper vaporization of the mercury. Some mercury lamps have a reflective coating on part of the bulb. This speeds the transition phase and improves the thermal distribution. Because the bulb temperature influences the mercury pressure
- Lamp / Output Power: 200 watts
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
offers its Fusion UV microwave-powered UV curing systems which consist of three primary components: an electrodeless bulb (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
Process Light-curing systems deliver rapid polymerization in seconds using visible or UV light. LED units operate at controlled wavelengths for consistent, energy-efficient curing, while broad-spectrum systems use bulb-based technology to deliver higher-intensity output and fast (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
UV bulbs have distinct differences and are tailored to meet your application's specific needs. Their usage abilities range from killing COVID to curing resin. UV bulbs generally contain an inert gas mixed with mercury. UV light is produced when electricity reacts with mercury, and the pressure (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems
More Information Top
-
CR4 - Thread: UV Cuirng system details
Can somebody help me with details on UV Curing bulb mounting details, what should be minimum height of bulb from the paper conveyer and also can I reduce the power consumption .
-
New Dielectric Elastomers with Variable Moduli
The liquid layer was first cured through a conveyer equipped with a 2.5 W cm−2 Fusion 300S type H UV curing bulb , at a .
-
Recent developments of kenaf fibre reinforced thermoset composites: review
Using a Fusion UV Curing bulb (energy output at a wavelength of 254 nm, is ,80 W) and at a focal point 53 mm away, jute yarns were treated by Gassan et al.
-
Multilayer stack actuator made from new prestrain-free dielectric elastomers
… spin coated onto a 3" plastic Petri dish at various speeds and durations, which was then passed twice through a Dymax UV conveyer equipped with a 2.5 W cm-2 Fusion 300S type “H” UV curing bulb at 6.0 fpm.
-
Advances in long-life industrial UV curing lamps
Several years ago, a typical UV curing bulb would have operated at 40 watts/cm.
-
https://helda.helsinki.fi/bitstream/handle/10138/38441/VALMIS%20GRADU%20PAINOON%20PDF%20abs%20korj.pdf?sequence=1
Photoactivation of BASED was carried out for 15 and 5 minutes by 5000-PC UV curing flood lamp (Dymax, Germany/USA) with 400 W metal halide UV curing bulb .
-
Long-term weathering behavior of UV-curable clearcoats: Depth profiling of photooxidation, UVA, and HALS distributions
An LC-6 conveyor system (Fusion UV Systems, Inc.) was used to transport the samples under the UV bulb for cur- ing .
-
Textbook of Cosmetic Dermatology
The UV bulbs used to cure this type of artificial nail .
-
MRS Online Proceedings Library - Process Optimization of UV Curing for Ultra Low-k Dielectrics and High-Stress SiN Liners - Cambridge Journals Online
We have investigated the impact of UV curing using different UV bulbs (UV-X and UV-Y) on BEOL process damages to the ULK-SiOC.
-
Novel Multifunctional Polymeric Photoinitiators and Photo‐Coinitiators Derived from Hyperbranched Polyglycerol
Fusion DRSE-120 conveyer equipped with a Fusion VPS/1600 lamp (D- bulb ) was used for UV curing .
Indicates content that may require registration and/or purchase.