-
Supplier: bulbs.com
Description: Philips brand T8 Actinic Radiation "Blacklight" fluorescent lamp. 15 Watts and 18" for use in smaller fixtures. Produces UV-A Light often used for Nail Polish Curing, Chemical Processing, and Insect Trap Applications
- Lamp Power: 15 watts
- Rated Average Life: 7,500 hours
- Features: Fluorescent Lamps
- Base Type: Medium IPost
-
Supplier: bulbs.com
Description: Philips 40 Watt T12 Actinic Radiation "Blacklight" fluorescent lamp. Higher wattage for more power and light. Produces UV-A Light often used for Chemical Processing and Insect Trap Applications
- Lamp Power: 40 watts
- Rated Average Life: 20,000 hours
- Features: Fluorescent Lamps
- Base Type: Medium IPost
-
Supplier: bulbs.com
Description: Philips brand T8 Actinic Radiation "Blacklight" fluorescent lamp. 18 Watts and 24" for use in smaller fixtures. Produces UV-A Light often used for Nail Polish Curing, Chemical Processing, and Insect Trap Applications
- Lamp Power: 18 watts
- Rated Average Life: 13,000 hours
- Features: Fluorescent Lamps
- Base Type: Medium IPost
-
-
Supplier: bulbs.com
Description: Philips 75W Germicidal* Sterilamp® T-5 Fluorescent Lamp with Single Ended 4-Pin Base. Produces UV-C radiation (harmful to eyes and skin) for sterilization applications. (diameter 5/8", length 62"). Sold in 4-Packs, Priced Per Bulb.
- Lamp Power: 75 watts
- Rated Average Life: 9,000 hours
-
Supplier: Larson Electronics LLC
Description: replacements in standard fluorescent light fixtures. In our facilities, we replaced worn or spent fluorescent bulbs with these LED bulbs by removing the ballasts and bringing the white wire to one end the black wire to the other end of the LED tube. LED Lamp Benefits 1.
-
Supplier: Larson Electronics LLC
Description: UV Explosion Proof UV Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 1, Class II Division 1. This fixture uses a special ballast and bulb combination to produce ultraviolet light. This lamp is T6 rated and ideal for hazardous locations where
-
Supplier: Luxo Lamp Ltd.- Canada
Description: Handheld UV Magnifier - perfect for the inspection of conformal coatings. Coatings glow brilliantly under UV black illumination especially when magnified through a 5-diopter (2.25X) optical-quality glass lens. Unique combination of (2) 4W UV black bulbs and (2) 4W
- Magnification: 2.25 X
- Type / Mounting: Handheld
- Applications: Industrial Inspection
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLUORESCENT BULB, FOR USE WITH UV40 INSECT KILLER, 40W POWER RATING, 4PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Larson Electronics LLC
Description: plugged directly into fluorescent light fixtures with magnetic ballasts, which make them an ideal upgrade for older T8 fluorescent lights with magnetic ballasts. In fluorescent light fixtures with electronic ballasts, the operator needs to bypass the ballast and wire the power
-
Supplier: LJ Star
Description: The LumiStar365UV is the world’s brightest compact UV-LED luminaire: The ultra-bright LED provides 4.6 Watts of 365nm UV light with an internal reflector which delivers an ASME compliant 5mW/cm2 at 15 inches; 365nm UV intensity. Unlike mercury bulbs, the filtered light
- Illuminator Output: 4.6 watts
- Light Source: LED
- Features: Other
- Illumination Type: Spot
-
Supplier: GE Lighting
Description: 36 INCH NOMINAL LENGTH 39 W WATTAGE T5 LAMP TYPE 9000 LIFE IN HOUR FA8 LAMP BASE UVC OUTPUT POWER 12 W PRODUCT TECHNOLOGY LINEAR FLUORESCENT BULB MATERIAL UV TRANSMITTING GLASS COLOR CLEAR
- Lamp Power: 39 watts
- Rated Average Life: 9,000 hours
- Maximum Overall Length: 36 inch
- Base Type: Bi-Pin T-5
-
Supplier: Xoxide
Description: chart at no additional cost. The internal helix is illuminated with the pre-installed UV cathode, which must be hooked up to a cathode inverter (sold separately). The UV cathode is compatible with any standard lighting inverter which you may already have in your rig. All parts of the
-
Supplier: Xoxide
Description: chart at no additional cost. The internal helix is illuminated with the pre-installed UV cathode, which must be hooked up to a cathode inverter (sold separately). The UV cathode is compatible with any standard lighting inverter which you may already have in your rig. All parts of the
-
Supplier: RAB Lighting
Description: COMPACT, PERIMETER, SECURITY LIGHT TYPE 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ELECTRONIC, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED GX24Q-3 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 32
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 32 watts
- Features: Ballast Included, Bulb Included
- Lamp Type: Fluorescent
-
Supplier: Metaphase Technologies, Inc.
Description: (+/- 5% uniformity) Strobe and Dimming (0-10V intensity control) versions available Stable, flicker-free, and outperforms (3x) fluorescent tubes Various wavelengths available including IR, UV and RGB Features a clamping style tilt bracket to allow easy positioning from 0-180º CE Rated
- Light Fixture Voltage: 24 volts
- Application: Automotive, Industrial
- Features: Bulb Included, Dimmer, Other
- Lamp Type: Fluorescent, LED
-
Supplier: Metaphase Technologies, Inc.
Description: (+/- 5% uniformity) Strobe and Dimming (0-10V intensity control) versions available Stable, flicker-free, and outperforms (3x) fluorescent tubes Various wavelengths available including IR, UV and RGB Features a clamping style tilt bracket to allow easy positioning from 0-180º CE Rated
- Light Fixture Voltage: 24 volts
- Application: Automotive, Industrial
- Features: Bulb Included, Dimmer, Other
- Lamp Type: Fluorescent, LED
-
Supplier: Metaphase Technologies, Inc.
Description: (+/- 5% uniformity) Strobe and Dimming (0-10V intensity control) versions available Stable, flicker-free, and outperforms (3x) fluorescent tubes Various wavelengths available including IR, UV and RGB Features a clamping style tilt bracket to allow easy positioning from 0-180º CE Rated
- Light Fixture Voltage: 24 volts
- Application: Automotive, Industrial, Residential
- Features: Bulb Included, Dimmer, Other
- Lamp Type: Fluorescent, LED
-
Supplier: Metaphase Technologies, Inc.
Description: uniformity) Strobe and Dimming (0-10V intensity control) versions available Stable, flicker-free, and outperforms (3x) fluorescent tubes Various wavelengths available including IR, UV and RGB Features a clamping style tilt bracket to allow easy positioning from 0-180º CE Rated with
- Light Fixture Voltage: 24 volts
- Application: Automotive, Industrial, Residential
- Features: Bulb Included, Dimmer, Other
- Lamp Type: Fluorescent, LED
-
Supplier: Terra Universal, Inc.
Description: Smooth, ultra-clean surfaces eliminate germ traps, simplify cleaning and disinfection Continuous-seam interiors create a hermetically sealed chamber Tempered glass or polycarbonate viewing windows allow full view of chamber Includes fluorescent illuminator (UV sterilization
- Number of Glove Ports: 2 to 4
- Main Chamber Width: 37.5 to 69 inch
- Main Chamber Depth: 24 inch
- Main Chamber Height: 39 inch
-
Supplier: diaago
Description: training video showing required PPE and best practices for safe use. Equipped with a UVC fluorescent bulb, this system offers 18 watts of output within the 200nm - 280nm UVC range (253.7nm). The bulb has an expected lifespan of 8,000+ hours. This UVC system operates on 120V or
- Type: Spot / Wand
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: ZGC, Inc.
Description: removing harsh green cast caused by fluorescent bulbs. True-to-life color rendition; pleasing skin tones under fluorescent lighting without flash. Pouch: Four-pocket filter pouch
- Features: Other
-
Supplier: Xoxide
Description: It comes equipped with a removable fluorescent helix core that is illuminated by a powerful UV CCFL bulb. The reservoir is composed of two CNC milled black Delrin caps that secure onto a threaded polycarbonate cylinder proven to resist cracking due to a variety of coolants over
-
Supplier: Xoxide
Description: It comes equipped with a removable fluorescent helix core that is illuminated by a powerful UV CCFL bulb. The reservoir is composed of two CNC milled black Delrin caps that secure onto a threaded polycarbonate cylinder proven to resist cracking due to a variety of coolants over
-
Supplier: Parameter Generation & Control, Inc.
Description: shelves Any combination of shelves (visible verses UV) can be selected at the time of order. The ballasts for the visible and UV lamps are interchangeable. The lamps can be replaced to convert from one type of light source to another. (If the automatic light control feature is
- Chamber Capacity: 30 cubic feet
- Temperature Range: 15 to 30 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 35 to 70 % RH
Find Suppliers by Category Top
More Information Top
-
ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
The light source may be any of the UV fluores- cent bulbs produced for accelerated weathering.
-
ASTM MNL17 - Paint and Coating Testing Manual: 14th. Edition of the Gardner-Sward Handbook
The light source may be any of the UV fluorescent bulbs produced.
-
Chapter 53-Accelerated Weathering
The light source may be any of the UV fluorescent bulbs produced.
-
Fluorescence imaging of latent fingerprints with a cooled charge-coupled-device detector
The first set consisted of two 310 nm F4T5 Uv fluorescent bulbs (Fotodyne, Inc., New Berlin, Wisconsin).
-
Accelerated Weathering
The light source may be any of the UV fluores- cent bulbs produced for accelerated weathering.
-
How good are my sunglasses?
The results of tests on a normal UV fluorescent bulb (left) and a UV lamp used for the PE effect. .
-
Heterogeneous Photocatalysis
The reactor was made of Pyrex tube and was illuminated by four fluorescent UV bulbs .
-
Progress in Botany
…to report effective UV radiation may be inappropriate for photodegradation studies and could result in large errors if UV doses were applied using lamps that differ in spectral composition relative to natural sunlight (i.e., UV fluorescent bulbs , Flint and Caldwell 1996).
-
Challenges in Mechanics of Time-Dependent Materials and Processes in Conventional and Multifunctional Materials, Volume 2
UV radiation simulates natural sunlight using fluorescent UV bulbs at a 340 nm wavelength.
-
Caecal abnormality in a layer hen ( Gallus gallus forma domestica) not accompanied by deficits in digestive performance or egg productivity
Birds were housed at temperatures of 22–25°C with air humidity 50–60% and a 14:10 h light : dark regimen, using full-spectrum UV fluorescent bulbs .
Indicates content that may require registration and/or purchase.