-
Supplier: MSA Safety
Description: The General Monitors® FL500-H2 UVIR Flame Detector by MSA delivers high speed flame detection with increased false alarm immunity in a compact design for hydrogen flame detection. The FL500-H2 UV/IR Flame Detector monitors for radiation emitted
- Maximum Response Time: 3 seconds
- Maximum Detector Range (Sensitivity): 60 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, Other
-
Supplier: Newark, An Avnet Company
Description: UV/IR2 FLAME DETECTOR SSTTALENTUM STAINLESS STEEL
-
Supplier: Newark, An Avnet Company
Description: UV/IR2 FLAME DETECTOR REDTALENTUM COPPER FREE ALLOY
-
-
Supplier: Newark, An Avnet Company
Description: UV/IR2 FLAME DETECTOR BLUETALENTUM DIE CAST ALLOY
-
Supplier: Newark, An Avnet Company
Description: UV/IR2 EXD FLAME DETECTOR SSTTALENTUM STAINLESS STEEL
-
Supplier: Spectrex, Inc.
Description: Spectrex offers two versions of the new 40/40 Series UV/IR Flame Detectors: Model 40/40L (& LB) provides a combination of UV and IR sensors, where the IR sensor operates at a wavelength of 2.5-3.0 µm, and can detect hydrocarbon-based fuel and
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Highly efficient dual band detector that is sensitive to UV and IR radiation, can be used indoors and outdoors to detect hydrocarbon-based flames with robust false alarm immunity. Maximize Asset Coverage Eliminate “blind spots” and cost-effectively cover more of your
- Maximum Response Time: 5 seconds
- Maximum Detector Range (Sensitivity): 215 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Other
-
Supplier: Det-Tronics
Description: The X3302 brings state-of-the-art flame detection to the difficult task of detecting invisible hydrogen flames. With a solid cone of vision for Hydrogen fire detection, coupled with superior false alarm rejection, the X3302 provides protection in applications such as refineries,
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
- Output Options: Analog Current, Switch or Alarm
- Sensor Technology: Multi-IR Detector
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Reliable flame detection coverage in any hazardous area provides a more holistic view of your facility Specifications and Features Ultraviolet Infrared Design Monitor broad range of hydrocarbon and hydrogen gases Dual-band sensor for enhanced false alarm immunity Multiple output options for
- Maximum Response Time: 3 seconds
- Maximum Detector Range (Sensitivity): 66 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Other
-
Supplier: Electro Optical Components, Inc.
Description: photodetectors are extremely durable and have been proven to withstand prolonged UV exposure in production quantities in many applications. No other detector material (e.g. Si, Ti02, GaN or diamond) can offer the unique advantages of IFW’s silicon carbide detectors (SiC) in
- Sensitivity: 0.13 A/W
- Spectral Response Range: 230 to 530 nm
- Active Area Diameter or Length: 1.1 to 3.6 mm
- Active Area Height: 1.1 to 3.6 mm
-
Supplier: Electro Optical Components, Inc.
Description: photodetectors are extremely durable and have been proven to withstand prolonged UV exposure in production quantities in many applications. No other detector material (e.g. Si, Ti02, GaN or diamond) can offer the unique advantages of IFW’s silicon carbide detectors (SiC) in
- Sensitivity: 0.13 A/W
- Spectral Response Range: 205 to 395 nm
- Active Area Diameter or Length: 0.10000000000000002 to 2.525 mm
- Active Area Height: 5.1000000000000005 mm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLAME DETECTOR, UV/IR SERIES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electro Optical Components, Inc.
Description: photodetectors are extremely durable and have been proven to withstand prolonged UV exposure in production quantities in many applications. No other detector material (e.g. Si, Ti02, GaN or diamond) can offer the unique advantages of IFW’s silicon carbide detectors (SiC) in
- Active Area Diameter or Length: 0.266 to 1 mm
- Active Area Height: 0.266 to 1 mm
- Photodiode Package: Leaded, Through Hole Technology (THT)
- Photodiode Spectral Response: UV
-
Supplier: Electro Optical Components, Inc.
Description: photodetectors are extremely durable and have been proven to withstand prolonged UV exposure in production quantities in many applications. No other detector material (e.g. Si, Ti02, GaN or diamond) can offer the unique advantages of IFW’s silicon carbide detectors (SiC) in
- Spectral Response Range: 210 to 380 nm
- Active Area Diameter or Length: 0.25 to 3.3000000000000003 mm
- Active Area Height: 0.25 to 3.3000000000000003 mm
- Photodiode Package: Leaded, Through Hole Technology (THT)
-
Supplier: ABB Measurement & Analytics
Description: are available: Combination of different analyzers in one single housing provides optimum economic and operational efficiency for your application. IR photometer and electrochemical oxygen sensor IR photometer and paramagnetic oxygen analyzer IR photometer and thermal
- Operating Temperature: 41 to 122 F
- Operating Humidity: 50 %
- Response Time: 2.5 seconds
- Measurement Type: %Volume, Trace
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: negative pressure alarm Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder Shutboy *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch
- Application: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: self-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm. Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder Shutboy *Panel heating *Ethernet communication module *CGA Guarder
- Application: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: self-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder Shutboy *Panel heating *Ethernet communication module *CGA Guarder
- Application: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: window, leakage alarm, remote cut-off, negative pressure alarm Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder heating *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch *Smoke Sensor Switch
- Application: Gas
-
Supplier: Honeywell Analytics, Inc.
Description: to fires over a wider temperature range and with a much longer detection range compared to conventional UV/IR detectors. Conventional and older technology UV/IR detectors, using narrow band 4.3 micron IR sensors, will not respond to smoky fires or if
- Maximum Response Time: 3 to 10 seconds
- Maximum Detector Range (Sensitivity): 200 ft
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current, Switch or Alarm
-
Supplier: Det-Tronics
Description: Approved to FM 3260 (2000), the X5200 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The mounting arrangement allows the UV and IR sensors to monitor the same hazardous
- Maximum Response Time: 15 seconds
- Maximum Detector Range (Sensitivity): 85 ft
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
-
Supplier: Sensidyne, LP
Description: No Description Provided
- Maximum Response Time: 5 seconds
- Maximum Detector Range (Sensitivity): 60 ft
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current, Switch or Alarm
Find Suppliers by Category Top
Featured Products Top
-
(hydrocarbons) burn with very high flame temperatures, an external fire detection system that can rapidly sound an alarm in the event of a fire is essential to protect human lives and valuable equipment. As a safety professional, you want to purchase flame detectors that best meet your (read more)
Browse Flame Detectors Datasheets for MSA Safety -
limited to the range of 210 - 360nm and no additional blocking of unwanted visual and IR-range of radiation is required proven outstanding long term stability under high doses of UV-C- radiation (up to 1000Wm-2) excellent temperature stability, (temperature (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
-made components on more than 1.600 m² of clean room space – especially pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
detection. It is a large area detector (4.4 x 4.4mm2). The EOC-SIC-UV-APD-TO52 SiC UV APDs and JEAPD19 (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
The FL500 UVIR Flame Detector delivers high speed flame detection with increased false alarm immunity in a compact design. The FL500 UV/IR Flame Detector monitors for radiation emitted by a flame in both the ultraviolet (UV) and infrared (IR) spectral ranges. By (read more)
Browse Flame Detectors Datasheets for MSA Safety -
produces custom-made components on more than 1.600 m² of clean room space – especially pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Flame Detector, and FL500 UV/IR Flame Detector. Set up is simple with the SENTRY io Controller’s intuitive interface. MSA’s advanced EZ-ID scans a facility’s devices and prepopulates the details of installed MSA gas and flame detectors for effortless set-up and (read more)
Browse Gas Instruments Datasheets for MSA Safety -
than 1.600 m² of clean room space – especially pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder Shutboy *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
corresponding IRBIS® software from InfraTec enables entry-level access to stationary thermography at an excellent price-performance ratio. The radiometrically calibrated infrared camera is based on an uncooled microbolometer FPA detector of the latest generation with (640 × 480) IR pixels and a (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH
More Information Top
-
Arizona Public Service - Alternative Fuel (Hydrogen) Pilot Plant Design Report
An example of an S- 2 is the UV / IR detectors detect a flame in the storage or dispensing area.
-
‘Bigelow Aerospace® Life Support Laboratory - Planning and Status’
Figure 2 The photo of OmniGuard Model 860 UV - IR Optical Flame Detector CAUTION AND WARNING PANEL The Caution and Warning Panel is really a portion of the Command & Data Handling other than ECLSS.
-
https://bora.uib.no/bitstream/handle/1956/3547/58408978.pdf?sequence=1
Figur 1-2 Instruments for detecting flames or flame related properties: 1) combined IR and UV flame detector from Net-Safety Monitoring Inc., 2 ) IR smoke detector from Det-Tronics, 3) piezoelectric pressure sensor from Kistler, 4) and thermocouples from Jackson Oven …
-
https://bora.uib.no/bitstream/handle/1956/3546/58409214.pdf?sequence=1
Figure 1-2 Instruments for detecting flames or flame related properties: 1) combined IR and UV flame detector from Net-Safety Monitoring Inc., 2 ) IR smoke detector from Det-Tronics, 3) piezoelectric pressure sensor from Kistler, 4) and thermocouples from Jackson O .
-
A spectroscopic imaging system for flame radical profiling
For instance, UV and IR flame detectors have long been used in the power industry to detect the presence or absence of the flame [ 2 ].
-
Study of a Video Image Fire Detection System for Protection of Large Industrial Applications and Atria
The tests involving arc welding and chopping UV / IR and IR light sources in the NRCC burn hall were conducted following the performance specifications for evaluating and approving optical flame detectors for aircraft hangars [ 2 ].
-
Physical working methods and general laboratory technique
… 14: Two-dimensional Chromatographic of 2 Chemioptic Ver / * nderung … … Methodea 4: the use of other auxiliary detectors Compares 41 hatchet stone … … capture detector 4:4 flame ionization detector 45 mass spectrometry 4:6 UV spectrometry 47 IR spectrometry one these methods …
-
The Physical Chemist's Toolbox Complete Document
… Schaefer, V. J. 270, 805 Schematic diagram 55 atomic force microscope (AFM) 700 Auger electron spectrometer (AES) 773 combustion calorimeter 759 degenerate four-wave mixing (DFWM) 693 dispersive IR spectrometer 673 electron paramagnetic … … Tian-Calvet microcalorimeter 763 UV -vis spectrometer, Cary 14 … Scintillation counter (particle detector ) 632 Seaborgium (Sg) 15 Seawater 11 Second excited state 214 golden rule … … 222, 224 harmonic detection of inelastic electron tunneling 682 harmonic generation (w( 2 )( 2o; o, o)) (SHG … … Se) 428 red in flames 607 Selenium-75: study …
Indicates content that may require registration and/or purchase.