-
Supplier: Newport MKS
Description: The 63670 Calibration Lamp Holder mounts a pencil style calibration lamp in open air. The lamp is secured on top of a 2 inch optical post. Post holder not included.
-
Supplier: Haida International Equipment Co., Ltd.
Description: fields. Standard configuration 1. The installation of the UV lamp 8 on both sides of the studio; 2. The number of sample holder clamps: 20 3. The sample rack clamps Dimensions: 404 & times; 105 (mm) 4. Using the back of the scroll type drainage system and drainage U-shaped plot
- Humidity Range: 75 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Humidity, Temperature
-
Supplier: Haida International Equipment Co., Ltd.
Description: UVA light tester simulates the UV part of the sun, UVA-340 lamp can best simulate the short wavelength of sunlight. UVA light tester is particularly useful for comparing the performance differences between different types of polymers and stabilizers The main technical parameters: The
- Temperature Range: 30 to 80 C
- Temperature Control Accuracy: 1 to 3 ± °C
- Humidity Range: 45 to 70 % RH
- Configuration: Floor Mount
-
-
Supplier: Premier Lighting & Production Company
Description: Altman's UV-705 is a compact, high output, 400 watt blacklight. It is designed to provide high intensity illumination of fluorescent materials at distances up to 150 feet. Fixture is equipped with an accessory holder and an integral wire mesh safety screen in front of the lens. The
-
Supplier: Seedburo Equipment Company
Description: housing makes this lamp extremely impact resistant and dent-proof. A flexible, silicone rubber filter holder is easily removed (without tools) for bulb or filter replacement. The unit is supplied with UV-absorbing glasses for your protection. Ship dims. 21" L x 12" W x 9" H. Net
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Incorporating the latest technology to achieve high sensitivity, high resolution, and an ultra-low stray light level, leading the way to new solutions Features High Sensitivity Shimadzu developed the world’s first UV-VIS-NIR spectrophotometer with three detectors, consisting of a PMT
- Wavelength Range: 185 to 3,300 nm
- Spectral Resolution: 0.1 nm
- Computer Interface Options: Application Software Included, Computer Interface
- Light Source: Deuterium Discharge Lamp, Tungsten-Halogen Lamp
-
Supplier: Seedburo Equipment Company
Description: housing makes this lamp extremely impact resistant and dent-proof. A flexible, silicone rubber filter holder is easily removed (without tools) for bulb or filter replacement. The unit is supplied with UV-absorbing glasses for your protection. Ship dims. 21" L x 12" W x 9" H. Net
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product description: UV light aging tester chamber ,as a kind of environment test chamber, can simulate the sun, rain and dew to damage the material, UV machine using UV lamp simulate the effect of sunlight, cold rain and dew. Damage types include: bleaching,
- Temperature Range: 30 to 80 C
- Humidity Range: 45 to 70 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Newport MKS
Description: close to the lamp to collect a portion of the light output for spectral calibration purposes. The optical post and holder are not included. Post Mounted Lamp Holder The Holder is suitable for mounting the pencil style calibration lamp for open air
-
Supplier: Newport MKS
Description: portion of the light output for spectral calibration purposes. The optical post and holder are not included. Post Mounted Lamp Holder The Holder is suitable for mounting the pencil style calibration lamp for open air configurations. The 2.0 inch optical post in the
-
Supplier: Newport MKS
Description: to collect a portion of the light output for spectral calibration purposes. The optical post and holder are not included. Post Mounted Lamp Holder The Holder is suitable for mounting the pencil style calibration lamp for open air configurations. The 2.0 inch
-
Supplier: Seedburo Equipment Company
Description: housing makes this lamp extremely impact resistant and dent-proof. A flexible, silicone rubber filter holder is easily removed (without tools) for bulb or filter replacement. The unit is supplied with UV-absorbing glasses for your protection. Ship dims. 21" L x 12" W x 9" H. Net
-
Supplier: Seedburo Equipment Company
Description: housing makes this lamp extremely impact resistant and dent-proof. A flexible, silicone rubber filter holder is easily removed (without tools) for bulb or filter replacement. The unit is supplied with UV-absorbing glasses for your protection. Ship dims. 21" L x 12" W x 9" H. Net
-
Supplier: StellarNet, Inc.
Description: A miniature Deuterium and halogen light source that covers the 200-1700nm range Small size of 1.5 x 2.5 x 6" makes it a perfect match for our BLACK-Comet UV-VIS spectrometer The SL5-DH lamp connects via fiber optic cable to cuvette holders, dip probes, and flow cells, with the
- Lamp / Output Power: 1 watts
- Type: Chamber, Handheld / Portable
- Spectral Range: Full Spectrum
- Features: Internal Filter, Other, Specialty / Other
-
Supplier: Biochrom, Ltd.
Description: Easy to use visible spectrophotometer ideal for use in education. The user manual and software contain an educational tutorial in UV/Vis Spectrophotometry and simple experiments to perform with the instruments. Features Small, highly portable and easily cleaned with a removable cell
- Wavelength Range: 330 to 800 nm
- Spectral Resolution: 7 nm
- Wavelength Accuracy: 2 nm
- Wavelength Reproducibility: 1 nm
-
Supplier: Haida International Equipment Co., Ltd.
Description: Sources – Part 1: General guidance (4) ISO 4892-3: Plastics - Methods of Exposure to Laboratory Light Sources - Part 3: Fluorescent UV Lamps (5) ASTM D4329: Standard Practice for Fluorescent UV Exposure of Plastics (6) AATCC TM186: Weather Resistance: UV Light and
- Temperature Range: 10 to 70 C
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
- Features: Other, Programmable
-
Supplier: Edmund Optics Inc.
Description: temperature, and removable UV/IR cut filter. With the UV/IR cut filter removed, the full UV-NIR metal halide lamp spectrum can be utilized. Additionally, built-in external filter holder and available tempered filters (35mm dia. x 2.5mm thick) allow modification of
- Lifetime: 6,000 hours
- Wavelength: 250 nm
- Color Temperature: 5,300 K
-
Supplier: Edmund Optics Inc.
Description: temperature, and removable UV/IR cut filter. With the UV/IR cut filter removed, the full UV-NIR metal halide lamp spectrum can be utilized. Additionally, built-in external filter holder and available tempered filters (35mm dia. x 2.5mm thick) allow modification of
- Lifetime: 6,000 hours
- Wavelength: 250 nm
- Color Temperature: 5,300 K
-
Supplier: Biochrom, Ltd.
Description: a heated cell holder for measurements at 37°C. Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/ Serial printer and serial printer cable Venturi action funnel flow cell
- Wavelength Range: 330 to 800 nm
- Spectral Resolution: 7 nm
- Wavelength Accuracy: 2 nm
- Wavelength Reproducibility: 1 nm
-
Supplier: Biochrom, Ltd.
Description: The Biochrom WPA S1220 is a compact, lightweight and robust spectrophotometer ideal for general laboratory use. Easy to use, visible scanning spectrophotometer ideal for QC and routine use in industrial, biotech and educational laboratories. Features Heated cell holder version available for
- Wavelength Range: 330 to 800 nm
- Spectral Resolution: 7 nm
- Wavelength Accuracy: 2 nm
- Wavelength Reproducibility: 1 nm
-
Supplier: Mystaire, Inc.
Description: with overlap and safety position switch UV shelf with integrated pipette holder - accommodates four pipettors High intensity fluorescent lamps and shortwave UV light Available in 24, 36 and 48 inch widths with nominal 24 inch depth
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
Find Suppliers by Category Top
More Information Top
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/jep.2012.311168
UV lamp holder .
-
Ultraviolet Germicidal Irradiation for Transit Buses
UV Lamp holder brackets were preassembled for easier installation.
-
https://helda.helsinki.fi/bitstream/handle/10138/21024/miniatur.pdf?sequence=1
The slightly better LODs in µAPCI-MS than in µAPPI-MS may be due to the large size of the UV lamp holder relative to the corona discharge needle, which prevented the optimal positioning of the lamp and the API microchip.
-
Gas chromatography/mass spectrometry of polychlorinated biphenyls using atmospheric pressure chemical ionization and atmospheric pressure photoionization micro...
The slightly better LODs in mAPCI-MS than in mAPPI-MS may be due to the large size of the UV lamp holder compared with that of the corona discharge needle, which limits the optimal positioning of the lamp and the nebulizer …
-
Ac breakdown in near-atmospheric pressure noble gases: I. Experiment
The lamps were positioned horizontally, suspended in air as far away possible from metallic surfaces—the metallic optical rail and the UV lamp holder .
-
http://www.promega.com/~/media/files/resources/protocols/technical%20manuals/101/maxwell%2016%20forensic%20instrument%20protocol.pdf?la=en
To replace the bulb, locate the old bulb in the UV lamp holder , which is located on the ceiling of the instrument just inside the door (see Figure 10).
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/fns.2012.36104
The UV heating chamber consists of a UV lamp and sample holder .
-
Degradation of carbamazepine and toxicity evaluation using the UV /persulfate process in aqueous solution
Schematic diagram of the experimental setup for the UV/persulfate reactor: (1) and (2) cooling water inlet and outlet, respec- tively, (3) solution outlet, (4) magnetic stirring bar, (5) quartz tube, (6) tube holder , (7) UV lamp , (8) magnetic stirrer, (9) temperature controller …
-
QP Toolbox
It includes a universal power supply, focus lamp housing with quick change lamp holders and four UV lamps (mercury, iron, gallium and metal halide).
Indicates content that may require registration and/or purchase.