-
Supplier: Southland Equipment Service
Description: curtains WELDING CURTAIN WALL PARTITIONS Same as stock curtains with hardware packages except black bottom, 14 mil yellow weldview center and a white top. Blocks harmful UV light.
- Partition Type: Divider Curtain, Welding Curtains
- Material: Vinyl / PVC
-
Supplier: Southland Equipment Service
Description: curtains WELDING CURTAIN WALL PARTITIONS Same as stock curtains with hardware packages except black bottom, 14 mil yellow weldview center and a white top. Blocks harmful UV light.
- Partition Type: Divider Curtain
- Material: Vinyl / PVC
-
Supplier: Dynatect Manufacturing, Inc.
Description: finish. Features & Benefits Protection against UV radiation during welding. Suitable for MIG, TIG and stick welding Convenient - Set up and breakdown in seconds Easy storage - Uses minimal storage space when shade is retracted due to small profile Light-Weight & Portable - Less than 38
- Accessory: Booth / Curtain
-
-
Supplier: Steel Guard Safety Corp.
Description: Strongest PVC material anywhere! Protects workers from Welding arc Flash burns UV light ¦and protects your company from OSHA fines Steel Guard™s welding curtains and welding curtain systems address the workplace productivity and employee safety issues of welding
- Height: 72 to 216 inch
- Features: Fire Rated, Other
- Material: Vinyl / PVC
- Partition Type: Welding Curtains
-
Supplier: Sonic-Shield
Description: Reduce Noise With Sonic-Shield’s Acoustical Curtain Sonic-Shield has developed a modular sound dampening Acoustical Curtain consisting of our 1 lb/sf Sonic-Shield® Noise Barrier together with our 2” thick Sonic Fiber sound absorption material. We believe that Sonic Curtains
- Noise Attenuation: 26 dB
- Noise Reduction Coefficient (if applicable): 1 NRC
- Width: 360 inch
- Description: Acoustic Curtain
-
Supplier: Kipp & Zonen, Inc.
Description: Regular use of the stability kit is recommended to check that the UV response is stable. This is very important to correctly report UVA, UVB and UVE irradiances in W/m2 and UV Index values. The kit is not required for Ozone and Sulphur Dioxide measurements, which are ratiometric in
-
Supplier: Miles Scientific (Analtech)
Description: interior of the cabinet is via a flexible, dark curtain on the front of the cabinet. The contoured viewing port contains a built-in contrast filter which absorbs both UV light and "blue Haze" for safe viewing without eye fatigue. Typical light intensities at the cabinet
- Wavelength: 254 to 365 nm
- Illuminator Output: 4 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
Supplier: Southland Equipment Service
Description: Perfect for keeping pests, heat, intruders & flying debris out of the plant or warehouse. Allows fresh air in! Significantly reduces heat from sun while allowing light into work areas. 65% shade factor -- helps keep facility cooler longer. Improves ventilation -- allows fresh air in.
- Height: 96 inch
- Width: 120 inch
- Material: Vinyl / PVC
-
Supplier: TIGER Drylac Powder Coatings
Description: Polyester Super Durable weather resistant powder coating compliant to AAMA 2604. Typical Applications Architectural applications. Curtain walls. Store fronts. Railings. Windows and doors. Architectural lighting. Outdoor and indoor light fixtures. Sporting goods. Metal construction.
- Features: Coating
- Type: Powder Coating
-
Supplier: TIGER Drylac Powder Coatings
Description: Residential windows and doors. Patio furniture and garden equipment. Railings. Playground equipment. Agriculture equipment. Features Excellent weather resistance. Excellent UV-light resistance. AAMA 2604-10* compliant. 5 years South Florida exposure. Very smooth flow. Good storage
- Features: Coating
- Type: Powder Coating
-
Supplier: Johnson and Allen, Ltd.
Description: between AC, HWDC and FWDC modes of operation for tailored inspection of a test parts. This unit can also be installed with a surrounding inspection booth including either a Mercury vapour or LED inspection lamp and blackout curtains. White light lamps are available too. Features
- Instrument Type: Flaw Detection
- Instrument Technology: Magnetic Particle System
- Features: Other
-
Supplier: Johnson and Allen, Ltd.
Description: surrounding inspection booth including either a Mercury vapour or LED inspection lamp and blackout curtains - Fitted either directly to the bench unit or around it on a frame as a 'walk-in' setup. White light lamps are available too. MBU's are built to generate outputs to meet customer
- Instrument Type: Flaw Detection
- Instrument Technology: Magnetic Particle System
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
, petrochemical and welding industries to keep personnel and products safe. Our ARMATEX® Coated Fabrics are available for indoor and outdoor applications, with strong resistance to dirt, flames, moisture and UV light. Of particular note are flame-resistant coated fabrics we develop and (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
industries such as automotive, aluminum, petrochemical and welding industries to keep personnel and products safe. Our ARMATEX® Coated Fabrics are available for indoor and outdoor applications, with strong resistance to dirt, flames, moisture and UV light. Of particular note are flame (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Atmospheric and Biological Environmental Monitoring
A curtain block- ing UV light can be used to minimize the change in temperature at the initial stages of the experiments as a result of turning on the light source.
-
CR4 - Thread: Questions and Questioners
*In one of your earlier discussions a suggestion was given to close your swimming pool top and sides by curtains to avoid sun light UV radiations, the main cause for massive algae growth.
-
The Protein Protocols Handbook
For the photography, we place the transilluminator with the gel and the photographic camera inside a home-made cabinet with opaque (UV-blocking) curtains to prevent operator exposure to UV light .
-
The Protein Protocols Handbook
For the photography, we place the transilluminator with the gel and the photo- graphic camera inside a home-made cabinet with opaque (UV-blocking) curtains to prevent operator exposure to UV light .
-
Fruit flies flying insects - control is a dynamic problem.
Aspects considered include: fly control (chemical and physical methods); prevention of entry of flies to premises (use of door screens, air curtains and window screens); trapping of flies (use of UV light fly traps); increase in number of smaller fly species in …
-
Characterization of new hard X-ray Cataclysmic Variables
The curtain is also expected to contribute in the UV and op- tical light and hence the pulses at these wavelengths should be in phase with the X-rays.
-
An economic lab design for hands-on education in microelectronics processing
For this section we used welding curtains that block ultra-violet light and a 10 mil UV -blocking film over the transparentceiling tiles.
-
Soft Matter Gradient Surfaces: Methods and Applications
For a linear gradient, the shutter may simply be a moving curtain that gradually uncovers increasingly more of the surface to the UV light .
-
Bactericidal activity and UV-filtering property of TiO2 -based photocatalysts coated on curtain fabrics
In this present work, TiO2 was coated onto curtain fabric by a sol–gel dip coating to filter UV light entering the building, and, at the same time, to inhibit the growth of microbials which are significant for tropical climate.
-
Low-power microwave plasma source based on a microstrip split-ring resonator
300-V dc, have been fabricated to create plasma curtains at atmospheric pressure [5] and as sources of UV light [6].
Indicates content that may require registration and/or purchase.