-
Supplier: PAC Machinery Group
Description: applications. The MED VAC is the sealer of choice for high volume medical vacuum sealing applications with its standard independent vacuum, gas, seal and cool timers, electric vacuum pump and ported exhaust system.
- Packaging: Bag / Pouch
- Features: Chemical / Petrochemical, Consumer Packaging, Electronics / Semiconductor, Heat Seal, Medical, Other, Portable, Sealing Machines, Stainless Steel Construction, Vacuum Chamber Machines
- Type: Manual
-
Supplier: Pinnacle Systems, Inc.
Description: Ergonomic palm buttons are machine operator activation devices that eliminate the force, position and pressure required to activate an industrial machine when compared to the old style and high pressure spring loaded mechanical palm buttons. Our unique design requires no force or
- Number of Devices: 1
- Type: No Display
-
Supplier: AZCO Corporation
Description: AZCO's new CLEANFIL INSERTER™ replaces the traditional cottoner that dispenses a cleaner and more cost effective alternative, filler. This new filler prevents bacterial growth, which is found in all natural fibers and reduces cotton dust contamination within the product and production environment.
- Rate: 80 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar
- Features: Feeder Included, Other, Portable, Processor Interface, Stainless Steel Construction
-
-
Supplier: New Yorker Electronics Co., Inc.
Description: Mounting Type: Through Hole, Coil Voltage: 240VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180
- Maximum AC Switching Voltage: 277 volts
- AC Coil Voltage: 240 volts
- Coil Nominal AC Power: 2 VA
- Make Time (Operate Time): 15 milliseconds
-
Supplier: CiMa-Pak Corporation
Description: a clean room friendly vacuum sealer. The HDMP is also available as a seal only model. Digital operator interface and PLC control Selectable operating modes: Gas-Vac-Seal (1-99 cycles) Vac-Seal Seal Only Detachable seal bars Upgradable to seal
- Features: Heat Seal, Sealing Machines
-
Supplier: R. S. Hughes Company, Inc.
Description: 1.3 pounds (0.6 kg) minimizes operator fatigue. * Innovative V-Seal protects double row balancer bearing from sanding residue for longer tool life. Unique Top Hat seal protects front motor bearing from contaminants while maintaining bearing lubrication. * Vacuums directly through the
- Rotary Speed: 12,000 rpm
- Power: 0.25 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: 1.3 pounds (0.6 kg) minimizes operator fatigue. * Innovative V-Seal protects double row balancer bearing from sanding residue for longer tool life. Unique Top Hat seal protects front motor bearing from contaminants while maintaining bearing lubrication. * Vacuums directly through the
- Rotary Speed: 12,000 rpm
- Power: 0.25 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: 1.3 pounds (0.6 kg) minimizes operator fatigue. * Innovative V-Seal protects double row balancer bearing from sanding residue for longer tool life. Unique Top Hat seal protects front motor bearing from contaminants while maintaining bearing lubrication. * 1"" (25 mm) outside diameter
- Rotary Speed: 12,000 rpm
- Power: 0.25 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: 1.3 pounds (0.6 kg) minimizes operator fatigue. * Innovative V-Seal protects double row balancer bearing from sanding residue for longer tool life. Unique Top Hat seal protects front motor bearing from contaminants while maintaining bearing lubrication. * 1"" (25 mm) outside diameter
- Rotary Speed: 12,000 rpm
- Power: 0.25 HP
- Type: Disc Sander, Sander
-
Supplier: Analytic Systems
Description: frequencies of either 50 or 60 Hz, the powerful high frequency MosFet switching network produces a low voltage AC waveform that is stepped up to either 110 or 220 VAC by a Toroidal or Iron Core transformer. This technique produces a very clean AC waveform and reduces EMI to lower levels than
- DC Input Voltage: 12 to 32 volts
- DC Input Current: 17 to 48 amps
- AC Output Voltage: 110 to 220 volts
- AC Output Current: 50 amps
-
Supplier: Allied Electronics, Inc.
Description: Ideally suited to the needs of Material Handling, Packaging, Food, Beverage, Pump, Fan and other OEM machines, the Altivar 312 Variable Frequency Drive offers the highest overtorque and is the only drive in its class with a remote graphical keypad. The Altivar 312 Drive redefines the concept
-
Supplier: Allied Electronics, Inc.
Description: Ideally suited to the needs of Material Handling, Packaging, Food, Beverage, Pump, Fan and other OEM machines, the Altivar 312 Variable Frequency Drive offers the highest overtorque and is the only drive in its class with a remote graphical keypad. The Altivar 312 Drive redefines the concept
-
Supplier: Allied Electronics, Inc.
Description: Ideally suited to the needs of Material Handling, Packaging, Food, Beverage, Pump, Fan and other OEM machines, the Altivar 312 Variable Frequency Drive offers the highest overtorque and is the only drive in its class with a remote graphical keypad. The Altivar 312 Drive redefines the concept
-
Supplier: Allied Electronics, Inc.
Description: Ideally suited to the needs of Material Handling, Packaging, Food, Beverage, Pump, Fan and other OEM machines, the Altivar 312 Variable Frequency Drive offers the highest overtorque and is the only drive in its class with a remote graphical keypad. The Altivar 312 Drive redefines the concept
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Rated current 15A, can be customized Working humidity <70% Rated voltage 0~240 VAC/VDC Protection level IP54 Insulation resistance ≥1000MΩ @500VDC Housing material Aluminum Alloy Insulation strength 1500 VAC@50Hz,60s,2mA Electrical contact material Precious metal Dynamic resistance
- Number of Circuits: 3
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 15 amps
-
Supplier: PAC Machinery Group
Description: The Clamco Model 6700LX Production level automatic L-sealers with 18" wide x 23.5" long x 4" high seal area, Production speeds up to 25 cycles per minute, Constant heat hot knife seal system, Fixed speed conveyors and film advance at 60 feet per minute, Adjustable seal head for
- Type: Automatic
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Feeder Included, Heat Seal, Industrial / General Use, Other, Portable, Processor Interface, Sealing Machines
-
Supplier: Cole-Parmer
Description: • NEW from Lightnin
the industry leader in mixers quality you can count on! • All stainless-steel construction for food, pharmaceutical, and cleanroom applications These mixers provide a truly global-designed, cost-effective mixer that meets all your cleanroom, food processing, - Motor Speed: 350 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: • NEW from Lightnin
the industry leader in mixers quality you can count on! • All stainless-steel construction for food, pharmaceutical, and cleanroom applications These mixers provide a truly global-designed, cost-effective mixer that meets all your cleanroom, food processing, - Motor Speed: 240 rpm
- Motor Power: 1.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: • NEW from Lightnin
the industry leader in mixers quality you can count on! • All stainless-steel construction for food, pharmaceutical, and cleanroom applications These mixers provide a truly global-designed, cost-effective mixer that meets all your cleanroom, food processing, - Motor Speed: 300 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: • NEW from Lightnin
the industry leader in mixers quality you can count on! • All stainless-steel construction for food, pharmaceutical, and cleanroom applications These mixers provide a truly global-designed, cost-effective mixer that meets all your cleanroom, food processing, - Motor Speed: 280 rpm
- Motor Power: 1.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Practical Packaging Solutions
Description: Heavy Duty, Easy Set Up & Change Over, World Class Quality Rotary jaw seal, top over "H style" package for hard and laminate film sealing 6 foot infeed for easy loading Power Film Roller System Eye film registration 400 Products Per Minute Product sizing: L 4" to 14.4" x W 4.2" to 10.8" x H
- Rate: 400 Pieces / Min
- Machine Type: Wrapping Machines
-
Supplier: Larson Electronics LLC
Description: durability and versatile mounting magnetic system makes these LED light emitters a superior lighting solution for a wide array of applications including but not limited to: sand/media blasting, military, industrial manufacturing, machine visioning, security and law enforcement, boating,
-
Supplier: Oil-Rite Corp.
Description: system is operated with compressed air between 40 to 120 PSI. The bodies of the pumps are made of blue anodized aluminum alloy. Buna-N seals are used (Viton seals are also available). The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. The maximum liquid output
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: system is operated with compressed air between 40 to 120 PSI. The bodies of the pumps are made of blue anodized aluminum alloy. Buna-N seals are used (Viton seals are also available). The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. The maximum liquid output
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: system is operated with compressed air between 40 to 120 PSI. The bodies of the pumps are made of blue anodized aluminum alloy. Buna-N seals are used (Viton seals are also available). The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. The maximum liquid output
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: 6 PurgeX pumps included in this system is operated with compressed air between 40 to 120 PSI. The bodies of the pumps are made of blue anodized aluminum alloy. Buna-N seals are used (Viton seals are also available). The liquid delivery per cycle is adjustable between 0 to .012 cubic
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: U.S. Plastic Corporation
Description: This dual heat multi-purpose hand held constant heat sealer is ideal for making tamper proof seals on thick packaging materials like vacuum-formed trays and blister packs. It produces a 1/2" x 1/4" spot seal on plastics (polystyrene, PVC, and Polyethylene) up to 20 mil thick. Ideal for
- Features: Other
-
Supplier: Radwell International
Description: TOWER LIGHT, 2-COLOR, SEALED, OMNIDIRECTIONAL, CONTINUOUS AUDIBLE INDICATOR, W/ INTENSITY ADJUST, 18-30 VDC OR 24 VAC, GREEN/RED, 4-PIN M12 INTEGRAL CONNECTOR, 91459. FREE 2 YEAR RADWELL WARRANTY
- DC Voltage Rating: 30 volts
- AC Voltage Rating: 24 volts
- Light Options: Continuous
- Light Colors Available: Green, Red
-
Supplier: Pfannenberg
Description: Type 12 units and outdoor units perform very well in environments that require cooling where the maximum ambient temperature is 131° F. Rugged Design Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine.
- Cooling Capacity: 2,999.9999999999995 to 4,000 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Application: Industrial
-
Supplier: CARLO GAVAZZI Automation Components
Description: Relay high power output. It is sealed designed for vending machines and compressors load. Compressor control relay Switching capacity 30A DC coils 6 to 48VDC AC coils 24 to 277VAC 2 normally open contacts, 2 change over contacts Reinforced insulation 4kV Meets class F construction PCB or
- Maximum Current: 30 amps
- Maximum AC Switching Voltage: 277 volts
- Maximum DC Switching Voltage: 30 volts
- Maximum AC Switching Power: 8.31 VA
-
Supplier: Pfannenberg
Description: environments. Easily painted to match enclosure or machine.
- Cooling Capacity: 6,999.999999999999 to 8,500 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Dwyer Omega
Description: coolants, cleansing agents, and hydraulic fluids found in machine tool, automotive, waste water treatment and other heavy-duty industrial applications. Mounting dimensions accommodate both U.S. and DIN standards for easy retrofit installations. Super bright 24 to 120 Vac/dc LED
- Maximum Current Rating: 1 to 10 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Electrical Life (Minimum): 100,000 to 1,000,000 (#)
-
Supplier: M.H. Rhodes/Cramer Company
Description: The Cramer 637 Series AC Quartz Hour Meters sustain an operating voltage range of 90-264 VAC, 50/60Hz and are offered in standard industry housing of two-screw or clip rectangular and three-screw round mounting options. 100% sealed quartz meters are waterproof and tamper resistant to ensure
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 99,999.9 hours
- Number Input Channels: 1
- Number of Digits (or Characters): 6
-
Supplier: SynSysCo
Description: content or to a variety of chemical vapors. SSC Scroll pumps do not have a tip seal swelling problem because they do not have tip seals. Their vacuum seal is produced via expertly machined close tolerance components that provide the vacuum seal. SSC Compact Dry Scroll
- Ultimate Operating Vacuum: 0.0075 torr
- Pumping Speed: 0.706214689265536 CFM
- Operating Temperature: -40 to 140 F
- Features: AC Single Phase, DC Power, Other, Vacuum Gauge
-
Supplier: SynSysCo
Description: content or to a variety of chemical vapors. SSC Scroll pumps do not have a tip seal swelling problem because they do not have tip seals. Their vacuum seal is produced via expertly machined close tolerance components that provide the vacuum seal. SSC Compact Dry Scroll
- Ultimate Operating Vacuum: 0.75 torr
- Pumping Speed: 0.176553672316384 CFM
- Operating Temperature: -40 to 140 F
- Features: AC Single Phase, DC Power, Other
Find Suppliers by Category Top
Featured Products Top
-
Press Release FOR IMMEDIATE RELEASE June 16, 2025 – Cincinnati, Ohio APSX Launches First Ever Desktop Liquid Silicone Rubber Injection Molding Machine: APSX-LSR APSX LLC, the company behind the widely (read more)
Browse Molding Machines Datasheets for APSX, LLC -
also manufactures vertical form/fill/seal machines using centerfolded film. Practically any item that can be put in a plastic bag can utilize a bagger or sealer. Applications include the packaging of Food items, Garments, Plastic Parts, Stationery, Bakery, Toys, Pet Products (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using centerfolded film. Practically any item that can be put in a plastic bag can utilize a bagger or sealer. Applications include the packaging of Food items, Garments (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
integrated vacuum system for trim scrap removal (standard). Continuous band sealer designed to seal and trim materials such as Tyvek, foil, polyethylene, polypropylene, nylon, coextrusions, polylaminates, and poly-coated paper (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
/conveyor synchronization. Also available with integrated conveyor systems for a complete turnkey horizontal sealing system. Designed to seal materials: Nylon, Polyethylene, Polypropylene, Laminates, Tyvek/Polyester and Foil. Unit is designed with 5 long heating zone and 5 long cooling zone (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
The Telemecanique Sensors XCSE7312 is a heavy-duty safety interlock switch designed to monitor and lock access doors, protective covers, gates, and other movable machine guards. It belongs to the Telemecanique Safety (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
housing seals. • Electrical Check (During planned machine downtime): Periodically measure the insulation resistance and circuit continuity. • The unit is not user-serviceable internally. Any internal maintenance or repair must be performed by authorized Ingiant (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
solutions, or fluids containing additives that could affect nitrile seals or metallic components. The maximum permissible pressure during normal cyclic operation is 6.25 bar. The maximum permissible accidental pressure is 11.25 bar, while the stated (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
transition between the normally closed and normally open contacts. The D2S-01L13-F is rated for micro-load switching rather than high-power control. Its gold-alloy crossbar contacts support resistive loads up to 0.1 A at 125 VAC or 0.1 A at 30 VDC, with a (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Rheological and Thermal Properties of Polylactide/Silicate Nanocomposites Films
Films showed excellent sealing properties as tested by a food grade sealing machine (Model Vac 1060; Tilia Inc., San Francisco, Calif., U.S.A.).
-
Continuous cheese-whey processing.
The Cheddar cheese operation involves the use of Bel Siro Cheesemaker III, pressing in mobile presses with 8 air cylinders and accomodating 8 stacks each 6-hoops high, and packaging in a Swiss Vac high-vacuum sealing machine .
-
Processing and storage of restructured surimi stew product in retortable pouches
The pouches were sealed using a vacuum sealing machine (Sevana’s Quick Seal Vac , Kochi, India) to remove the air present in the head space.
-
Influence of Injection, Packaging, and Storage Conditions on the Quality of Beef and Bison Steaks
… into Cryovac B series bags (O2 transmission rate of 3.6 cm3/m2/24 h at 4 °C), headspace evacuated and then filled with a mixture of 70% O2/30% CO2 and finally sealed using a modi- fied Fresh VAC machine (CVP System Inc., Downers …
-
Journal of the Science of Food and Agriculture. Abstarct. July, 1966
W. Sturm (Mitt. Geb. Lebensmittelunters. u. Hyg., 1965, 56, 157-162).-An account is given of the performance of vac .-packing filling and sealing machines in which ground coffee is packed in three-ply laminates consisting of 0.0005 in.
-
Development of a Hamburger Patty with Healthier Lipid Formulation and Study of its Nutritional, Sensory, and Stability Properties
The samples were closed by heat sealing with a Vac -210 packing machine (Guasch, Barcelona, Spain) and a high .
-
Microbiological, chemical and sensory assessment of mussels (Mytilus galloprovincialis ) stored under modified atmosphere packaging
All packages were sealed by a MAP machine (Multi- vac B 500, The Netherlands) and stored at 2 § 1 °C.
-
Versatility 'meats' its needs.
Installation and operation of a Dixie VAC 2000 E form/fill/ seal machine in the North Bay, Ontario, Canada, sausage plant of Bavarian Meat Products are described.
-
The influence of storing beef aerobically or in vacuum packs on the shelf life of mince
… amounts in vacuum pack bags with an oxygen transmis- sion rate of 60 cm3 m)2 24 h)1 atmos1 at 23°C and 75% RH (Packflex, Walsrode, Germany), vacuumed and heat sealed using a model S220 Vac star vacuum machine (Sugiez, Switzerland).
-
Quality of Shredded Carrots as Affected by Packaging Film and Storage Temperature
Bags were sealed using a Multi- vac A300 packaging machine (Multivac, Wolfertschwenden, .
Indicates content that may require registration and/or purchase.