Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ANVER Corporation
Description: Model #:VT140-2.5 with BH90-P Bag Lifting Attachment. Description:Mini-VT Vacuum Tube Lifter with Bag and Sack Vacuum Lifting Attachment.
- Use: General Industrial
- Product Type: Lifter, Vacuum Lifter
- Features: Other
-
Supplier: Positech Corporation
Description: The Conco VacUp® is a vacuum lifter* powered by an air blower. It is ideal for lifting bags and boxes, both porous and nonporous. This vacuum lifter performs well as a simple economic lifter for a variety of items.
- Maximum Load Capacity: 0.0625 to 0.09 tons
- Use: General Industrial
- Product Type: Vacuum Lifter
-
Supplier: ANVER Corporation
Description: Plastic Bag Lifting Head -- BH40-SSP-C5
- Diameter / Maximum Dimension: 279.39984912408147 mm
- Type: Oval
- Port: Top Port
-
-
Supplier: ANVER Corporation
Description: Plastic Bag Lifting Head -- BH90-SSP-C5
- Diameter / Maximum Dimension: 402.0817828758373 mm
- Style: None / Pad Only
- Type: Rectangular
- Material: Rubber
-
Supplier: EXAIR
Description: EXAIR's patented* High Lift Chip Trapper offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids that are in wells, pits, or cisterns. Using the High Lift Chip Trapper, you can pump farther, pump higher and pump thicker liquids. The Chip Trapper
- Airflow: 43 SCFM
- Vacuum Pressure: 179.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Capacity: 30 to 110 gallons
-
Supplier: IBT Industrial Solutions
Description: Effectors Hoists – Air and Electric Lever Hoists Mono Rails Spring Balancers Bridge and Runways Custom Built Ergonomic Handling Devices End or Arm Tooling Hose and Cable Reels Lifting Devices Shock Absorbers Vacuum Lifters Chain Falls Diaphragm and Piston Pumps Ergonomic Handling
- Product Type: Vacuum Lifter
-
Supplier: ANVER Corporation
Description: ANVER VB Vacuum Lifting Systems are fully integrated material handling systems designed for fast, safe, one person handling of bags, boxes and other porous-type loads. A large, ultra high vacuum, direct-drive vacuum pump provides the suction necessary for load attachment
- Maximum Load Capacity: 0.55 tons
- Use: General Industrial, Sheet / Plate
- Product Type: Lifter, Vacuum Lifter
-
Supplier: Schmalz Inc.
Description: a potential equalization Conductive lift tube made from a special material Vacuum generator either compressed air driven (ejector up to 85 kg) or electric (blowers up to 250 kg) Various vacuum grippers in explosion protection design Easily change vacuum grippers using the
- Maximum Load Capacity: 0.275625 tons
- Use: General Industrial
- Product Type: Vacuum Lifter
-
Supplier: Schmalz Inc.
Description: For compact workpieces weighing up to 300 kg The JumboSprint is equipped with a bow-shaped operator handle which extends all the way around the unit. This allows the user to optimally position it on compact goods such as bags or rubber bales. The load is raised by pulling up on the handle
- Maximum Load Capacity: 0.33075 tons
- Use: General Industrial
- Product Type: Vacuum Lifter
-
Supplier: Ivie Enterprises, Inc.
Description: vacuum motors create 224 CFM & 63" static water lift. Quad-row Chevron designed brush for efficient debris recovery. Independent vacuum/brush switches for convenient accessory operation. 1 bushel disposable paper filter bags maximize productivity. HEPA filter and cloth
- Capacity: 9.25 gallons
- Applications: General Cleaning
-
Supplier: Ivie Enterprises, Inc.
Description: power. The unique four-stage filtration system is accomplished by using a paper filter collection bag, additional primary paper filter, dacron filter, and main H.E.P.A. filter. Supplement this system with a optional plastic liner disposal bag. Add attachment set number 90656 to
- Capacity: 7.4 gallons
- Applications: General Cleaning
- Features: HEPA / ULPA Filter
-
Supplier: Schmalz Inc.
Description: interfering contours Reduced residual vacuum at the gripper makes it easy to release the workpiece Universally applicable with standard quick-change System for replacing the extensive range of gripper accessories Application Ideal for stacking cardboard boxes and bags in the optimum
- Maximum Load Capacity: 0.055125 tons
- Use: General Industrial
- Product Type: Vacuum Lifter
-
Supplier: Schmalz Inc.
Description: interfering contours Plug and Work Application Individually configurable grippers for handling cardboard boxes, bags and free-form workpieces Additively manufactured lightweight gripper for use on lightweight robots and cobots with automatic handling For use in the packaging, logistics and
- Use: General Industrial
- Product Type: Vacuum Lifter
-
Supplier: DME Company
Description: compressed air operated Chip Vac is an industrial duty vacuum designed specifically for vacuuming chips. It creates a powerful cyclonic action that vacuums metal, wood or plastic chips into a 55 gallon drum. Dusty materials such as absorbents are trapped by the 0.1 micron filter
- Capacity: 55 gallons
- Media Vacuumed: Dry, Wet
- Applications: Metalworking Chips / Fluids
- Vacuum Type: Portable / Pedestrian Unit
-
Supplier: DME Company
Description: Pillow block pivot bearings Double convoluted industrial air bag -set up so bag cannot get overstressed! Automatic or Manual Tilt Action Hand Level Controlled Flow Control to adjust operating speed 7 Gauge steel deck Adjustable height vacuum wand holder 45º Tilt Angle Painted
- Load Capacity: 800 lbs
- Maximum Dimension / Diameter: 5.833333333333333 ft
- Length: 4.833333333333333 ft
- Tilt Angle: 45 degrees
-
Supplier: DME Company
Description: Pillow block pivot bearings Double convoluted industrial air bag -set up so bag cannot get overstressed! Automatic or Manual Tilt Action Hand Level Controlled Flow Control to adjust operating speed 10 Gauge steel deck Adjustable height vacuum wand holder 45º Tilt Angle Painted
- Tilt Angle / Rotation: 45 degrees
- Equipment Type: Dumper / Tilter
-
Supplier: IBT Industrial Solutions
Description: Effectors Hoists – Air and Electric Lever Hoists Mono Rails Spring Balancers Bridge and Runways Custom Built Ergonomic Handling Devices End or Arm Tooling Hose and Cable Reels Lifting Devices Shock Absorbers Vacuum Lifters Chain Falls Diaphragm and Piston Pumps Ergonomic Handling
- Pump Type: Diaphragm Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: IBT Industrial Solutions
Description: Effectors Hoists – Air and Electric Lever Hoists Mono Rails Spring Balancers Bridge and Runways Custom Built Ergonomic Handling Devices End or Arm Tooling Hose and Cable Reels Lifting Devices Shock Absorbers Vacuum Lifters Chain Falls Diaphragm and Piston Pumps Ergonomic Handling
-
Supplier: IBT Industrial Solutions
Description: Effectors Hoists – Air and Electric Lever Hoists Mono Rails Spring Balancers Bridge and Runways Custom Built Ergonomic Handling Devices End or Arm Tooling Hose and Cable Reels Lifting Devices Shock Absorbers Vacuum Lifters Chain Falls Diaphragm and Piston Pumps Ergonomic Handling
- Type Of Reel: Cable Reel, Hose Reel
-
Supplier: DME Company
Description: Features: Automatic or Manual Tilt Action Hand Level Controlled Flow Control to adjust down cycle speed Seven Gauge Steel Deck Adjustable Height Vacuum Wand Holder 1" Flanged Pivot Bearing Double Convoluted Industrial Air Bag 45º Tilt Angle Painted - Blue Epoxy
- Load Capacity: 1,000 lbs
- Maximum Dimension / Diameter: 5.583333333333333 ft
- Length: 4.25 ft
- Tilt Angle: 45 degrees
-
Supplier: CECOR
Description: captures solids in reusable filter bag. Filtered fluid is pumped out of the tank for reuse or transported for batch recycling. High CFM gives the SE15-60PL increased nozzle velocity for picking up shallow puddles or chips from the floor. Using a Sump Shark sump cleaner is much easier and
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: captures solids in reusable filter bag. Filtered fluid is pumped out of the tank for reuse or transported for batch recycling. High CFM gives the SE15-60PL increased nozzle velocity for picking up shallow puddles or chips from the floor. Using a Sump Shark sump cleaner is much easier and
-
Supplier: Custom Fabricating & Supplies
Description: treated liners Holding material, securing parts and sealing of vacuum bags during autoclave processes Specifications Tensile Strength (lb/in) - 30 Elongation (%) - 100 Steel Adhesion (oz/in) - 31
- Width: 0.5 to 8 inches
- Peel Strength / Adhesion: 1.9375 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: Heinkel USA
Description: differential pressure is also monitored to alarm the onset of filter blockage. From the isolator product is discharged through a bag out port, continuous liner, active valve etc. into drums or other types of containers. Side bag in / bag out ports or side RTP's are provided to
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
Find Suppliers by Category Top
Featured Products Top
-
space compared to a number of inline strainers. Bottom Up vs Top Down Cleaning Bottom Up Spray Lifts fibers/debris off of screen with continuous backwash cleaning (read more)
Browse Strainers Datasheets for Vooner FloGard LLC -
. Surface quality verified under 10x magnification. Parts are cleaned in DI water ultrasonic bath and packaged in cleanroom-compatible sealed bags. Custom pin tip geometries, chuck groove layouts, and vacuum port configurations can be engineered to match existing chamber designs. Fountyl (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
of the sealing surface) High-pressure performance (more than 200 bars as well as vacuum) Easy maintenance even in a vertical position with very low space between flanges Multi-port sealing with one component Ability to seal complex flange geometry (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
, lifting, or clamping large, delicate, or complex components with care and control. Industries and Applications Aerospace Phonic isolation systems for engine (read more)
Browse Inflatable Seals Datasheets for Technetics Group
Conduct Research Top
-
Hannah's Sweets Improves Manual Sack Dumping, Plant Hygiene, with Material Handling System
To reduce manual bag handling and dust, and prevent pallets from entering the hygienic mixing room, the company installed a Flexicon bag dump station and pneumatic conveying system integrated with an outsourced roller conveyor and vacuum sack lifter.
More Information Top
-
Plant Maintenance Product | Anver's VT-Series Bag and Sack Lifter lets one person safely lift sacks weighing up to 125 pounds | Plant Services
The Anver VT-Series Bag and Sack Lifter comes equipped with a heavy-duty vacuum pump, vacuum gauge, ergonomic handlebar and wire-reinforced tube.
-
Vacuum Lifting Equipment For Sack Lifting And Splitting
The bag can be split and contents poured into a hopper without loss of suction from the vacuum lifter .
-
Transport and storage logistics
Image 8.7 handling devices a) sheet metal transport with cross member magnet without sag (www.dematic.de); b) sinking transport with lastschonenden vacuum-hose jack (www.tawi.com); c) removal from porous and airtight plates with vacuum gripper from Krag poor … … 8 on the left: multiple sucking gripper for handling of labile Kartonagen, plastic bags etc. for high …
-
Cryotechnique ‐ Experimentieren at low temperatures
G. Klipping and H. Walter: vacuum jacket jack with abgasgekuhltem radiation protection (no & not veroffentlicfit). K. Diels and R. Jaeckel, Leybold vacuum- paperback Berlin-Gottingen Heidelberg 1962, vaulters, S.
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 1: Title II design report
This will be monitored for contamination and bagged as appropriate to ensure that it leaves the Trench … These will be removed by using a vacuum lifter (W113-X-02-104) powered by and attached to the drum retrieval crane.
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… forgotten_J|2 rediscover_V|2 reacquaint_V|1 body_part_N|2 no_matter_R|9 thighbone_N|1 drastically_R|3 hipline_N|1 criterion_N|5 unforgettable_J|3 facet_N|3 prize_N|9 uppermost_J|1 lifter _N|4 split_N|5 conjunction_N|5 … … daily_R|37 kick_up_N|1 at_the_same_time_R|31 take_care_V|14 flat_J|20 slipper_N|5 eventually_R|18 overhead_R|3 point_V|39 tighten_V|9 free_J|46 acrobatics_N|1 supine_J|1 palm_N|3 arch_V|3 upwards_R|3 ceiling_N|12 walkover_N|1 back_circle_N|1 prone_J|6 pointed_J|2 arch_N|2 tip_V|6 lessening_J|1 essential_N|1 beginner_N|1 forward_J|10 roll_N|6 bag _of_tricks_N|1 copy_V|6 guide_V|28 solo_N|1 … … luxury_J|2 apartment_N|32 assertion_N|3 geographical_area_N|1 vacuum _N|12 showpiece_N|1 please_V|25 essence_N|2 …
-
Lightening the handler's load
Vaculex AB is another manufacturer of vacuum lifters . It can lift soft or hard bags ." .
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > LIFTING, HOISTING, AND ELEVATING
Mechanical devices include clamps, grabs, grips, beams, tongs, and lifters used to hold such objects as sheets … Vacuum devices usually consist of one or more suction pads attached to a framework capable of supporting … Vacuum devices are used to lift sheets, bags , boxes, and many other objects that have a sufficiently …
-
Warranty Management and Product Manufacture
Safety (seat belts, air bags , locks) 9. … rod, bearings, crankshaft main bearings, camshaft bearings, cam followers, timing chain or belt; timing gears, guides, rocker arms, rocker shaft, rocker bushings, cylinder head valves, valve guides, valve lifters , valve springs, valve seals … … injection pump and injectors, vacuum pump, fuel tank, fuel …
-
Advances in Design Technology
… movement, balancers which help operators lift and lower loads of up to 500 lb in a manner similar to that of overhead hoists, manipulators which move loads horizontally, vertically, and through pick, move, and place functions, vacuum lifters which perform repetitive lifting … … the tiles to conveyors, put on protecting corner wrappers, put into a polyethylene bag , put both sides …
Indicates content that may require registration and/or purchase.