-
Supplier: Hapco, Inc.
Description: The X-Vac Chamber™ is a portable, custom fabricated, steel vacuum chamber, ergonomically designed for the degassing of Hapco's liquid products. Removing air from individual and mixed components is an important, sometimes essential part of the casting process. Two component
- Chamber / Component Type: Custom / Specialty Chamber
- Flange / Fitting Types: Elastomeric (O-ring / Gasket)
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
- Features: Other
-
Supplier: Wabash MPI
Description: Compression molding or laminating on a press equipped with a vacuum chamber pays off in faster production, higher quality and reduced scrap parts. Surrounding the workpiece with a vacuum removes heated gases and trapped air from the part, thereby eliminating defects. The Wabash
-
Supplier: Carbolite Gero Limited
Description: interchangeable tube adapters. These tube adapters allow easy conversion to different diameter process tubes. Carbolite split-hinge tube furnaces are available in single and three zone designs. Long-life free radiating heating element design provides excellent radial and linear
- Process Temperature: 0 to 1,200 C
- Width / Tube O.D.: 110 mm
- Length (Chamber / Tube): 600.0000000000001 mm
- Atmosphere: Air / Oxidizing, Inert, Reducing
-
-
Supplier: Carbolite Gero Limited
Description: interchangeable tube adapters. These tube adapters allow easy conversion to different diameter process tubes. Carbolite split-hinge tube furnaces are available in single and three zone designs. Long-life free radiating heating element design provides excellent radial and linear
- Process Temperature: 0 to 1,200 C
- Width / Tube O.D.: 110 mm
- Length (Chamber / Tube): 600.0000000000001 mm
- Atmosphere: Air / Oxidizing, Inert, Reducing
-
Supplier: Carbolite Gero Limited
Description: Maximum operating temperature of 1200°C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity
- Process Temperature: 0 to 1,200 C
- Width / Tube O.D.: 110 mm
- Length (Chamber / Tube): 900 mm
- Atmosphere: Air / Oxidizing, Inert, Reducing
-
Supplier: Carbolite Gero Limited
Description: Maximum operating temperature of 1200°C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity
- Process Temperature: 0 to 1,200 C
- Width / Tube O.D.: 110 mm
- Length (Chamber / Tube): 900 mm
- Atmosphere: Air / Oxidizing, Inert, Reducing
-
Supplier: Terra Universal, Inc.
Description: ensure a completely noncontaminating environment Optional remote filter/blower module provides safe exhaust fume venting or purification Select cylindrical vacuum chamber for higher vacuum levels 10" (254 mm) round arm ports accommodate port covers and sleeve/glove combinations
- Number of Glove Ports: 2
- Main Chamber Width: 35 inch
- Main Chamber Depth: 24 inch
- Main Chamber Height: 25 inch
-
Supplier: Heinkel USA
Description: chamber isolators are required. Passive isolators, used for less demanding containment requirements, are operated under ambient pressure and are vented to the exterior using HEPA filters. Active isolators operate under a slight vacuum to prevent powder or gas exiting the containment.
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
Find Suppliers by Category Top
Featured Products Top
-
affordability in various missions. Our SmallSat Thermal Vacuum Chambers are essential for testing these devices, ensuring (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Vacuum Chamber: A robust, stainless steel vessel, often cylindrical or spherical, designed to withstand full atmospheric pressure differential. It includes numerous ports for electrical, fluid, and instrumentation feedthroughs, as well as (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
The vacuum pump set and pressure regulation system lower the chamber pressure to levels equivalent to the required test altitude, while the temperature control module enables (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Weiss Technik's next-generation test chamber offers advanced temperature and humidity testing technology to meet test requirements across various industries from battery and automotive to aerospace and defense. With its energy-efficient design, temperature uniformity, and intuitive controls (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Innovacera’s high-voltage shielded vacuum feedthrough is a dedicated through-wall electrode designed for vacuum chamber power transmission. Featuring an embedded grounded shield, 5kV / 3.6A electrical rating, 304 stainless steel housing, ceramic to metal hermetic sealing and a welded (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
national safety container standards. Design features include continuous operation with single or automatic water filling, a vacuum purification system, and automatic temperature/pressure detection safety access control with a circular door. Its working principle (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
workmanship. E-Labs Inc. vacuum testing services will examine the reliability of your product, validate its overall design and quality of workmanship, and provide evidence of having undertaken NASA or other regulatory organization testing requirements. Chambers E (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
ease. Earthing points for the front frame and panel are also provided. Accessories include an internal mounting plate, hinge, lock fasteners and side handle. The aluTWIN range is the two-chamber version of aluFACE. These aluminum housings are manufactured in two sizes – 9.44" x 6.29" x 4 (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
Operation – More Compact than Conventional 6-DOF Positioning Systems The H-850.H2IV hexapod is specifically engineered for vacuum environments. Because space inside vacuum chambers is often limited, the compact hexapod design provides significant advantages over traditional six (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
chamber design features a melting chamber containing the induction melting coil and mold heating zone in DS/SC applications. • A vacuum isolation valve separates the melting chamber from the mold chamber that incorporates the mold transfer mechanism. • This system allows melting down of the charge to continue independently of the ceramic mold handling and transfer operations. (read more)
Browse Datasheets for Inductotherm Group
More Information Top
-
Novel target manipulation system for x-ray laser studies
Much of the design criteria for the new facifity hinged on limitations Imposed by the target vacuum chamber and its placement .
-
A Small-Scale, Contactless, Pure Bending Device for In-situ Testing
Sufficiently high load application can be challenging due to the limited space in a SEM vacuum chamber (e.g., 260 × 225 × 90 … … the mitigation of friction can trigger unconventional design choices, such as electron discharge machined elastic hinges [13].
-
Design of a Sliding-Weight Borehole Gravimeter to Measure Rock Density In Highly Deviated And Narrow Boreholes
DESIGN OF A SLIDING WEIGHT BOREHOLE GRAVIMETER At first sight one would assume that the … … cannot be used in a borehole, unless either the borehole is vertical or the vacuum chamber can hang perfectly vertically from a hinge inside the borehole instrument.
-
wn_g.pl (finlayson-gwc2014.zip)
… 103079494,'recording equipment for making compact disks'). g(103079616,'a stairway or ladder that leads from one deck to another on a ship'). g(103079741,'a partitioned section, chamber , or separate room within … … 'a pair of levers hinged at the fulcrum'). g … … building where people can walk'). g(103087069,'a machine with a large revolving drum in which cement is mixed with other materials to make concrete'). g(103087245,' vacuum pump used to obtain … … g(103088707,'a device designed to transmit electricity, heat …
-
International Conference Synchrotron Radiation Instrumentation SRI `94
Theentire, system must reside in a UHV vacuum chamber capable of obtaining 10 torr operating pressure. To align the Schwarzschild Objective we have designed an all flexural hinge ,single piece construction stage.
-
Systems for the ladle processing of steel part 2. Vacuum processes
Each vacuum cham ber is equipped with a feeder and a vacuum valve, located in the rotation section of the vacuum line, which is connected to the stationary line by means of a sealed hinge . This design ensures the minimum time for installation of a new vacuum chamber .
-
Thermal Vacuum Qualification Testing of the International Space Station Photovoltaic Radiators
An Integrated Equipment Assembly (IEA) simulator located outside of the vacuum chamber provided ammonia flow to both ORU fluid loops. PVR DESIGN SUMMARY The PVR ORU consists of seven lightweight panels that are hinged together to form a panel array.
-
Mechanical design and development of a high power target system for the SLC Positron Source
The downstream vacuum flange of the chamber was designed to be used with a remotely actuated quick-disconnect system. The disconnect utilizes an air driven motor to open and close a rigid hinged clamp by turning …
-
Patents and Certificates for Useful Models
The electrode assembly, with the rod cathode and/or anode, is designed so that it is possible to … The assembly is hinged inside the vacuum chamber and can be made to undergo azimuthal motion relative to the sam- ple.
-
In Vitro Evaluation of U. S. and U. S. S. R. Artificial Hearts
The housings of both Kedr I and Kedr I1 are cast and vacuum -formed of methyl methacrylate. The inflow valves of both designs are five segment hinge - type valves in a circular array in the partition between the atrial and ventricular chambers .
Indicates content that may require registration and/or purchase.