-
Supplier: Newport MKS
Description: The NSA12V6 miniature motorized linear actuator with 11 mm travel is a Vacuum compatible to 10-6 Torr solution for motorizing mirror mounts, rotation stages, linear stages and other manual motion devices. They are ideal for remote adjustment of sensitive,
- Stroke or X-Axis Travel: 0.4330711 inch
- Rated Speed: 0.017716535433070876 in/sec
-
Supplier: PI (Physik Instrumente) L.P.
Description: vacuum compatible. Special versions of the drives are available for operation in strong magnetic fields. Piezo walking drives can also be used in cleanrooms or in environments with strong ultraviolet radiation. Outstanding lifetime due to PICMA® piezo actuators The patented
- Length: 123 to 124 mm
- Diameter or Height: 55 mm
- Thickness: 31 mm
- Mass: 610 g
-
Supplier: Newport MKS
Description: The Vacuum compatible High load LTAHLPPV6 actuator with 25 mm travel. Recommended for heavy load applications, the LTAHLPPV6 features a robust, 8 mm diameter rod and a M12-0.5 mounting bezel that is compatible with vacuum versions of the UMR8 and MVN80
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.009842519685039375 in/sec
-
-
Supplier: Newport MKS
Description: The Vacuum Compatible LTAHSPPV6 High Speed Motorized Actuator is optimized for high-speed applications and provides a 50 mm travel range. LTA actuators are designed to fit into other vacuum compatible manual stages and opto-mechanical components as direct
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.01968503937007875 in/sec
-
Supplier: Newport MKS
Description: designed for vacuum applications up to 10-6 Torr and are readily available from stock. They can be used to upgrade Newport's vacuum compatible mirror mounts to an automated vacuum compatible solution. Hard Coated Actuator Tip TRA actuators also
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.0078740157480315 in/sec
-
Supplier: Zaber Technologies, Inc.
Description: of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". See our Vacuum Compatible TSB-V Linear Slides for more information on
- Stroke or X-Axis Travel: 2.00000108 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
-
Linear Slides and Linear Stages - High vacuum linear actuator, 25 mm travel, RS-232 -- X-NA08A25-SV2Supplier: Zaber Technologies, Inc.
Description: basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". See our Vacuum Compatible TSB-V Linear Slides for more
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
-
Linear Slides and Linear Stages - High vacuum linear actuator, 50 mm travel, RS-232 -- X-NA08A50-SV2Supplier: Zaber Technologies, Inc.
Description: basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". See our Vacuum Compatible TSB-V Linear Slides for more
- Stroke or X-Axis Travel: 2.00000108 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
-
Supplier: Zaber Technologies, Inc.
Description: of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". See our Vacuum Compatible TSB-V Linear Slides for more information on
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
-
Supplier: PI (Physik Instrumente) L.P.
Description: 20 mm Travel Range Extremely High Resolution High Force to 800 N Holding Force Self-Locking at Rest Non-Magnetic and Vacuum-Compatible Working Principle Cleanroom Compatible
- Stroke or X-Axis Travel: 0.787402 inch
- Rated Speed: 0.015748031496063 to 0.0393700787401575 in/sec
- Rated Force: 67.44 to 179.84 lbs
- Material: Aluminum
-
Supplier: H2W Technologies
Description: This moving magnet actuator (NCM04-35-250-2LVE) comes supplied with an integrated vacuum compatible recirculating ball bushing linear bearing, which has been selected especially for the usage with this actuator. This actuator has been manufactured using
- Force Constant (KF): 4.1 lb/amp
- Peak Force (FP): 75 lbs
- Linear Stroke: 0.4 inch
- Electrical Time Constant: 330 µs
-
Supplier: Senior Aerospace Metal Bellows
Description: Using our advanced metal bellows technology, the PRIME MOVER™ actuator is a unique linear actuator that provides superior reliability and maintenance-free performance. Provides hermetic, zero leakage actuation Operates in harsh environments Operates at extreme temperatures
- Rated Force: 1,000 lbs
- Actuation Type: Hydraulic, Pneumatic
- Device Type: Rod Type
- Material: Stainless Steel
-
Supplier: PI (Physik Instrumente) L.P.
Description: Travel Range 10 mm Resolution to 0.025 nm Open-Loop,5 nm Closed-Loop Up To 50 N Force Generation and 70 N Holding Force Self-Locking at Rest, No Heat Generation Non-Magnetic and Vacuum-Compatible Working Principle Cleanroom Compatible
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 0.015748031496063 to 0.0393700787401575 in/sec
- Rated Force: 11.24 to 15.736 lbs
- Material: Aluminum
-
Supplier: PI (Physik Instrumente) L.P.
Description: Holding force >100 N Step size 20 nm Travel range 7.4 mm to 26 mm Compact design Feed force 22 N Lifetime >1,000,000,000 steps Mounting thread or shank Versions with cable exit offset by 180° Self-locking, no heat generation at rest Non-magnetic and vacuum-compatible operating
- Maximum Displacement: 7.5 to 26 µm
- Blocked Force: 22 to 100 N
- Maximum Operating Voltage: 80 volts
- Stiffness: 15.5 N/µm
-
Supplier: H2W Technologies
Description: order to make this actuator vacuum compatible. This actuator also comes supplied with a thru hole, should your application require a hollow actuator.
- Force Constant (KF): 3 lb/amp
- Peak Force (FP): 58.7 lbs
- Linear Stroke: 0.94 inch
- Electrical Time Constant: 400 µs
-
Supplier: H2W Technologies
Description: order to make this actuator vacuum compatible. This actuator also comes supplied with a thru hole, should your application require a hollow actuator.
- Device Type: Linear Actuator
-
Supplier: IntelLiDrives, Inc.
Description: Vacuum compatible rotary stages RTHM-174 and RTHM-190 are avaibale to operate at 10-6 Torr vacuum.
-
Supplier: IntelLiDrives, Inc.
Description: Vacuum compatible rotary stages RTHM-174 and RTHM-190 are avaibale to operate at 10-6 Torr vacuum.
Find Suppliers by Category Top
Featured Products Top
-
Linear Actuator Design Guide to learn more. Are you unsure of what actuator to use on your project? Please fill out our application analysis form, and our support team will contact you with (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
work with 28 mm frame AZ Series Introduction of four new 42 mm frame size models, compatible with AZM46 motors To learn more about Oriental Motor’s Stepper Motor Linear Actuator Attachment product line-up, contact the Technical Support group at 800-468-3982, email (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
Motion Solutions for Industrial, Agricultural and Medical Applications. With a max force of up to 6000 N, Isotech linear actuators are strong enough to move even the toughest loads. These actuators are ideal for industrial automation (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
industrial quality for a range of linear motion and automation applications. Plug-and-Play Belt Driven Actuators Plug-and-play actuators and belt drives provide users with ready out-of-the box automation functionality. Each unit comes complete with actuator/belt drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Enhance your engineering solutions with Isotech's BG Type Single-Axis Actuator. Engineered to surpass traditional positioning tables, the BG Type combines a Slide Guide and Precision Ball Screw into a compact, high-performance system. Key Benefits: (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
-precision motion Direct motor installation—no coupling needed Compatible with AZ Series stepping motors (28 mm and 42 mm frame sizes) To learn more about Oriental Motor’s Linear Actuator Attachment product (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
Visit Our E-Store ! Watch>>>easyE-i Electric Linear Actuators with Integrated Controllers Bansbach was founded in 1919 and with our in-house machine shop, fully integrated (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift®
More Information Top
-
Nikon EB stepper: its system design and preliminary performance
Therefore linear motor actuators and vacuum compatible air guides with differential pumping are integrated into the stages to provide higher motion accuracy.12) In order to compensate the stage position errors by electron beam deflection, a subsystem called “Filter/Predictor” is used.
-
Precise positioning of a micro conveyor based on superconducting magnetic levitation
[3] Y.K. Kim, M. Katsurai and H. Fujita, “A levitation- type linear synchronous micro actuator using the Meissner effect of high-T, Superconductors”, Sensors and … 1991 [4] Y. Maeda, K.Aihara and H.Fujita, “A Vacuum - compatible X-Y Micro actuator…
-
EUV Lithography
The air pads support the weight of the stage with little friction, and linear motor actuators drive the stage with high acceleration and speed. .... When we use this concept for EUV scanners, we have to modify the system to be vacuum compatible —for example, to place air pads outside the vacuum chamber or to adopt air pads with air inlets surrounding the outlets.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/1636/VivekRao2009.pdf?sequence=1
We used a vacuum compatible . .... iniature linear actuator which had 60 mm travel, controlled by RS-232 from the .
-
Cryogenic actuator testing for the SAFARI ground calibration setup
Some commercial available cryogenic suitable piezoelectric actuators are discussed below. .... The ‘PiezoKnob’ is a linear translator from JPE (Janssen Precision Engineering) that is vacuum and cryogenic compatible , can handle loads up to 100N, and has a maximum linear displacement of 5mm.
-
Design and characterization of an UHV compatible artificial channel cut monochromator
Chief among them is an UHV- compatible linear slide assembly comprising a precision slide from Alio Industries™, piezoelectric actuators from Nanomotion™, an encoder from Renishaw™, and an ACS Motion™ SPiiPlus stand-alone Ethernet servo controller. .... The combination delivers exceptionally precise closed-loop positioning in vacuum over extended length scales and velocity ranges.
-
Advanced actuation systems — State of the art: Fundamental and applied research
“Flying carpet” - Planar actuator Positioning systems in high-precision machines often consist of stacked linear drives which are supported by air-bearings. .... To reduce the moving mass and to make the system vacuum compatible (without abrasion and friction), direct-driven magnetically levitated planar actuators are being investigated as alternatives to these stacked drives.
-
Remote micro/nanomanipulation for factory automation
levitation-type linear synchronous microactuator using the meissner effect of high-T, superconduc- tors,” Sensors and Actuators , 199.1. .... Yoshihiko Maeda, Kazuyuki Aihara, and Hiroyuki Fujita, “A vacuum - compatible x-y microactua- tor using the levitational effect of a superconduc- tor,” Proceedings of the IMACS/SIC Interna- tional Symposium on Robotics, Mechatronics and Manufacturing Systems ’92, 1992.
-
Cryogenic tilt table
It must also be vacuum compatible . .... Many actuators such as piezo-electric motors and linear solenoids were considered, but voice coils were chosen because of their linearity (easier control algorithm), long travel, high force, high bandwidth, and availability.
-
Precision, range, bandwidth, and other tradeoffs in hexapods with application to large ground-based telescopes
Figure 6: Cryogenic and vacuum compatible positioning hexapod. .... The stepper motors in the linear actuators are oversized to virtually guarantee accurate rotary motion for each commanded step.
Indicates content that may require registration and/or purchase.