-
Supplier: Inductotherm Group
Description: supply complete furnace system including all interconnecting services, water lines, air lines, gas lines and electrical cables. Consarc vacuum heat treatment furnace systems are assembled and functionally tested prior to shipment ensuring a quick and trouble free installation on
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 450 mm
- Width / Tube O.D.: 600.0000000000001 to 1,000.0000000000001 mm
- Length (Chamber / Tube): 600.0000000000001 to 1,500 mm
-
Supplier: Inductotherm Group
Description: supply complete furnace system including all interconnecting services, water lines, air lines, gas lines and electrical cables. Consarc vacuum heat treatment furnace systems are assembled and functionally tested prior to shipment ensuring a quick and trouble free installation on
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 510.00000000000006 to 1,500 mm
- Width / Tube O.D.: 450 to 1,600 mm
- Pressure Range: 145.0377 psi
-
Supplier: Inductotherm Group
Description: Vacuum Aluminum Brazing (VAB) is utilized to perform fluxless brazing of Aluminum components in a high vacuum environment. The process demands tight control of temperature uniformity together with low vacuum leak rates and high repeatability. VAB will provide a component with
- Height: 550 to 2,100 mm
- Width / Tube O.D.: 425 to 1,500 mm
- Length (Chamber / Tube): 610.0000000000001 to 7,000.000000000001 mm
- Application: Brazing / Soldering
-
-
Description: – Strong resistance to high temperatures and thermal cycling – High insulation properties – Long-term reliability – Highly customizable Typical Application – Vacuum furnaces and high-temperature vacuum heating systems – Vacuum coating and plasma equipment – Semiconductor
- Features: Alumina / Aluminum Oxide, Other, Specialty Ceramic
- Shape / Form: Fabricated / Custom Shape
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Voltage High Vacuum Feedthrough 3X Ceramic parts company helped customer developed high voltage high vacuum feedthrough with low leak rate less than 1x10E-10 MBAR LIT / SEC ( checked with helium leak detector ) , vacuum capability of 1x10E-10 MBAR under the
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Conax Technologies
Description: Electrode Application Ideas: Bare electrical feedthrough for vacuum furnaces, liquid level probes, transformers, environmental chamber power leads, etc. Electrically and/or thermally isolate electrodes, tubes or temperature sensors.
- Temperature Range: -185 to 232 C
- Rated Voltage: 8,000 volts
- Rated Current: 525 amps
- Features: Electrical, Other
-
Supplier: Palomar Technologies, Inc
Description: combination of heat, vacuum, and pressurized inert gas. Features Semi-programmable vacuum furnace Creates void-free, flux-free joints Precise heat and cool controls Temperature up to 450°C Vacuum below 100 millitorr Pressure to 50 psig Unlimited process profiles
- Process Temperature: 450 C
- Height: 482.59973939614076 mm
- Width / Tube O.D.: 774.6995816622259 mm
- Length (Chamber / Tube): 634.9996571001852 mm
-
Supplier: Conax Technologies
Description: Transducer gland assemblies with high-temperature fiberglass-insulated thermocouple wire are specially designed for applications where the sensor wire is exposed to process temperatures reaching up to 1400°F (760°C). This assembly is particularly targeted for use with vacuum and/or inert gas
- Temperature Range: 760 C
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Palomar Technologies, Inc
Description: combination of heat, vacuum, and pressurized inert gas. Features Semi-programmable vacuum furnace Creates void-free, flux-free joints Precise heat and cool controls Temperature up to 450°C Vacuum below 100 millitorr Pressure to 50 psig Unlimited process profiles
- Temperature Range: 842 F
-
Supplier: Conax Technologies
Description: A4XX Family of Vertical Furnaces Conax offers Profile thermocouples for the A4XX furnace. Shown is a standard 5-zone configuration. Product design options include extra thick or removable sheaths, vacuum feedthroughs for the lead wires and abilities to customize other
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: B, K, N, R, S
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: Douglas Electrical Components
Description: StudSeal™ hermetic terminal seals provide a secure barrier for high current or high voltage transfers in sealed environments. Our products are designed for high vacuum and pressure applications, including air conditioning and refrigeration compressors, semiconductor processing equipment,
- Voltage Rating: 1,000 volts
- Current Rating: 500 amps
- Connector Type: USB Connector
-
Supplier: Douglas Electrical Components
Description: StudSeal™ hermetic terminal seals provide a secure barrier for high current or high voltage transfers in sealed environments. Our products are designed for high vacuum and pressure applications, including air conditioning and refrigeration compressors, semiconductor processing equipment,
- Voltage Rating: 1,000 volts
- Connector Type: USB Connector
-
Supplier: Douglas Electrical Components
Description: StudSeal™ hermetic terminal seals provide a secure barrier for high current or high voltage transfers in sealed environments. Our products are designed for high vacuum and pressure applications, including air conditioning and refrigeration compressors, semiconductor processing equipment,
- Voltage Rating: 1,000 volts
- Connector Type: USB Connector
-
Description: Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles High-temperature and high-voltage electrical insulators Vacuum feedthroughs Fittings and the
- Density: 1.4999990533094125 to 1.5999989901967067 g/cc
- Material Type: Aluminum Nitride, Boron Nitride
-
Description: Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles High-temperature and high-voltage electrical insulators Vacuum feedthroughs Fittings and the
- Material Type: Aluminum Nitride, Boron Nitride
-
Description: high-voltage electrical insulators Vacuum feedthroughs Fittings and the lining of the plasma chamber Nonferrous metal and alloy nozzles Thermocouple protection tubes and sheath Boron doping wafers in silicon semiconductor processing Sputtering targets Break rings for horizontal casters
- Material Type: Boron Nitride
-
Description: high-voltage electrical insulators Vacuum feedthroughs Fittings and the lining of the plasma chamber Nonferrous metal and alloy nozzles Thermocouple protection tubes and sheath Boron doping wafers in silicon semiconductor processing Sputtering targets Break rings for horizontal casters
- Material Type: Boron Nitride
- Shape / Form: Tube / Sheath - Immersion (Closed End)
Find Suppliers by Category Top
Featured Products Top
-
Innovacera’s high-voltage shielded vacuum feedthrough is a dedicated through-wall electrode designed for vacuum chamber power transmission. Featuring an embedded grounded shield, 5kV / 3.6A electrical rating, 304 stainless steel housing, ceramic to metal hermetic sealing and a welded (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
where a vacuum must be maintained. These feedthroughs are essential in scenarios where maintaining the integrity of the vacuum environment is crucial, such as in vacuum chambers, high-vacuum furnaces, and space simulation facilities. The circular design offers a compact and efficient solution for (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
/or thermally isolate single electrodes, tubes or temperature sensors for use in vacuum furnaces, liquid level probes, transformers, environmental chambers, power leads and more for a variety of industries. These bare electrical (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
, Conax has two great solutions covering virtually any power feedthrough requirement. Our power series compression seal fittings are simple and reliable mechanical pressure and vacuum seal fittings to supply high voltage or current to your equipment and protect your environment. Single (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
fitting/feedthrough assemblies are used in various types of furnaces, ovens and kilns across a variety of industries and applications, including: Steel and metal production Glass manufacturing Heat treating parts and components Ceramic manufacturing (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
, autoclaves, vacuum and/or inert gas back-filled furnaces with vessel wall temperatures up to (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
single electrode compression seal feedthroughs are designed to conduct rated amperage through vessel walls for applications such as vacuum furnaces, (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
are designed to conduct rated amperage through vessel walls for applications such as vacuum furnaces, (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
include extra thick or removable sheaths, vacuum feedthroughs for the lead wires, and the ability to customize other product features. Kokusai family of vertical furnaces such as the Vertron® series – available with either quartz or SiC sheaths (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
Leading the way for over 70 years Conax Technologies designs and manufactures more than 600,000 unique versions of compression seal fitting and feedthrough assemblies. Whether it’s a customized solution or a standard product, Conax is your fully (read more)
Browse Sealing Glands Datasheets for Conax Technologies
More Information Top
-
Plutonium focus area
Anewcover incorporatingtheappropri- ate vacuum feedthrough to replace the existing furnace well cover was designed and fabricated.
-
Radioisotope powered cardiac pacemaker program. Phase II. Mid-term report, February 1, 1970--October 31, 1972
By utilizing two sealed vacuum tube furnaces , one for each feedthrough braze, a producing capability of one brazed feedthrough per .7 man hour of labor has been shown.
-
94-1 Research and Development Project Lead laboratory support. Status report, October 1--December 31, 1995
A new cover incorporating the appropriate vacuum feedthrough was designed and fabricated to replace the existing furnace well cover.
-
A high-accuracy, calibration-free technique for measuring the electrical conductivity of molten oxides
… stainless steel platform ࠗ7 stainless steel shell ࠗ8 gas outlet ࠗ9 gas inlet ࠗ10 control thermocouple ࠗ11 Cu water cooling tubes ࠗ12 water-cooled power lead ࠗ13 vacuum connection ࠗ14 furnace lid ࠗ15 clamps ࠗ16 water-cooled feedthrough ࠗ17 COE Al2O3 reaction …
-
A novel vertical Bridgman-Stockbarger crystal growth system with visualization capability
The feed- through transfers the linear translation into the vacuum chamber and to the furnace .
-
Practical Nitriding and Ferritic Nitrocarburizing
The vacuum vessel acts as the anode potential, and the furnace hearth is attached to a specially designed and insulated power feedthrough , which in turn is connected to the dc power source.
-
ZPNAFN2003P089
Cathode and Anode The vacuum vessel acts as the anode potential, and the furnace hearth is attached to a specially designed and insulated power feedthrough , which in turn is connected to the dc power source.
-
New methods for the determination of hydrogen content of aluminum and its alloys: Part III. Quantitative Vacuum Gas Test (Straubbe-Pfeiffer Test) by use of a m...
cast iron crucible, s coated with alumina and containing 250 g of molten metal sam- pled from a furnace , is placed into a typical vacuum test chamber (VC) provided with some measurement accessories, such as a thermocouple feedthrough , in order to know …
-
Ultrasonic Thermometry
Calibration equipment f o r bulk specimens.Y View shows furnace , hydraulic equipment, con- t r o l panel, one of several pulse g e n e r a t o r s , vacuum gage, thermocouple (TC) feedthrough , oscilloscope and c a …
Indicates content that may require registration and/or purchase.