Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Charles Ross & Son Company
Description: materials off the vessel wall and upwards. The inner blades rotate counter clockwise and move material downward and into the high speed homogenizing head. The Turboemulsifier is manufactured in many sizes from 10 through 4000 Liters capacity. Each machine is built for pressure and full vacuum
- Capacity: 0.35314657269815464 to 141.25862907926188 cubic feet
- Operating Condition: Batch Operation
- Features: Cosmetics Processing, Industrial, Laboratory, Pharmaceutical Processing, Top Entry
- Mounting: Floor-Mounted, Stand Mounted
-
Supplier: amixon GmbH
Description: requirements and the 3a-sanitary standards. Further characteristics of the mixer and vacuum dryer This jacketed and vacuum rated version is an ideal mixer dryer, vacuum dryer, and reactor. Spiral tools, arms and shaft are jacketed and heated. This vacuum
- Heat Source: Steam, Thermal Oil / Fluid
- Equipment Type: Vacuum Dryer
-
Supplier: Charles Ross & Son Company
Description: Equipped with a single mechanical seal rated for vacuum operation Standard single stage rotor/stator supplied with either disintegrating, slotted, square hole or fi ne screen stator head Stainless steel type 316 wetted parts All non-stainless steel external surfaces coated with a white
- Motor Speed: 1,200 to 3,600 rpm
- Motor Power: 1.5 to 100 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
-
Supplier: Heinkel USA
Description: MF010 - MF600 Conical Screw Vacuum Dryer Drive concepts for the conical screw dryer The BOLZ-SUMMIX conical screw dryer and mixer both use the tried and trusted system of a rotating, self-supporting mixing screw. It is only attached at the top to a rotating swivel arm, which moves it
- Applications / Materials Handled: Chemicals / Fertilizers, Free Flowing Powders / Granules, Pharmaceutical
- Secondary Capability: Cooling / Freezing
- Heat Source: Indirect / Contact / Conduction
- Features: Other
-
Supplier: Accuris
Description: Practice for Evaluation of Vehicles for Pigment Wetting Using a Vacuum Modified Sigma Blade Mixer
-
Supplier: Jaygo, Inc.
Description: With Hydraulic Drive and Cored Blades Supplied for the manufacture of Ink Flushes Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity
- Media Viscosity: 1,000,000 to 10,000,000 cps
- Capacity: 98.88104035548331 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Jaygo, Inc.
Description: Supplied for the manufacture of Hot Melt Adhesives Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000
- Media Viscosity: 1,000,000 to 10,000,000 cps
- Capacity: 49.440520177741654 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: ASTM International
Description: 1.1 This practice covers guidelines for the evaluations of vehicles for pigment dispersion using a vacuum modified sigma blade mixer, or vacuum flusher.
-
Supplier: Accuris
Description: Standard Practice for Evaluation of Flushing Vehicles for Pigment Wetting Using a Vacuum Modified Sigma Blade Mixer
-
Supplier: Jaygo, Inc.
Description: Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond. Jaygo mixers offer
- Media Viscosity: 1,000,000 to 10,000,000 cps
- Capacity: 0.03531465726981547 cubic feet
- User Interface: Analog Front Panel
- Display Type: Analog Meter
-
Supplier: Jaygo, Inc.
Description: With Hydraulic Drive Supplied for the manufacture of Industrial Silicones Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from
- Media Viscosity: 1,000,000 to 10,000,000 cps
- Capacity: 134.19569762529878 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: DME Company
Description: The PORTABLE BATCH MIXER is solidly built for years of trouble-free service. This direct-driven, timer controlled mixer features a 14 gauge body, sidewall construction, industrial weight vertical auger, and safety disconnect switches on both covers. Its 44 inch square leg pattern is
- Capacity: 10 to 60 cubic feet
- Motor Power: 0.75 to 2 HP
- Operating Condition: Batch Operation
- Mixer Type: Conical Screw
-
Supplier: Pope Scientific, Inc.
Description: The high-performance Series 800 mixer is designed for the most demanding applications, such as strict sanitary, temperature and pressure/vacuum extremes, high chemical compatibility and other uses. You may specify the type of motor (electric, air, explosion proof) you want, various
- Motor Speed: 800 rpm
- Motor Power: 0.25 to 1.5 HP
- Operating Temperature: -40 to 300 F
- Pressure Range: 120 to 150 psi
-
Supplier: GEA Process Engineering Inc.
Description: Although new technologies like single-pot processing are becoming more and more important in pharmaceutical industry, the planetary mixer is still often used for basic operations of mixing and blending. Niro offers you a complete range of Collette planetary mixers, from lab-scale to
-
Supplier: APV, An SPX Brand
Description: quality Allows a closed, continuous production, resulting in higher throughput and reduce dust issues Handles a large number of formulations - flexible The mixing principle Powder is sucked into a circulating liquid by vacuum. The dispersed powder is homogenised by passing it through the
- Capacity: 66.84027313609214 to 106.94443701774742 cubic feet
- Pressure Range: 0 to 22 psi
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
-
Supplier: ASTM International
Description: 1.1 This practice covers guidelines for the evaluations of flushing vehicles for pigment dispersion using a vacuum modified sigma blade mixer, or vacuum flusher. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for
-
Supplier: Charles Ross & Son Company
Description: creating intense hydraulic shear. As fast as material is expelled, more is drawn into the bottom of the rotor/stator generator, which promotes continuous flow and fast mixing. Series 500 High Shear Mixers include a mechanical seal above the shaft and an ANSI flange to allow the mixer
- Motor Speed: 1,200 to 3,600 rpm
- Motor Power: 1.5 to 100 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Charles Ross & Son Company
Description: Heavy-duty carbon steel gearbox with special gearing Safety limit switches prevent operation of the mixer when the vessel or agitators are not in the mixing position. Mixer cover is easily removed providing access to upper gearbox area for simple maintenance and cleaning
- Media Viscosity: 1 to 6,000,000 cps
- Capacity: 0.5347221850887371 to 100.26040970413821 cubic feet
- Motor Speed: 18 to 2,450 rpm
- Motor Power: 3 to 100 HP
-
Supplier: Hebeler LLC.
Description: PK Solids Processors are configured with heating and vacuum packages that offer the ability to process complex formulations through a processing scheme. The process may begin with a dry mixing step, followed by wet granulation, vacuum drying and lubrication. Containment and control are
- Additional Capabilities: Drying, Granulating
- Features: Industrial
- Media Type: Powders or Granules, Solid with Liquid Addition
- Mixer Type: Rotary Drum / Tumbler
-
Supplier: Medisca Inc.
Description: The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times. The
- Motor Power: 2.68044076980564 HP
- Operating Condition: Batch Operation
- Mounting: Benchtop
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids
-
Supplier: Medisca Inc.
Description: The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times. The
- Motor Power: 1.00516528867711 HP
- Operating Condition: Batch Operation
- Mounting: Benchtop
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids
-
Supplier: IKA Works, Inc.
Description: chamber of the dispersing machine DBI 2000 is possible without an additional vacuum pump.
- Media Viscosity: 100,000 cps
- Feed Rate: 13,208.6026 GPH
- Motor Power: 5.36088153961128 to 60.3099173206269 HP
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
-
Supplier: NETZSCH Premier Technologies LLC
Description: the application Manufactured in accordance with CE guidelines Options Application-specific tank cover designs Vacuum design Scraping device for tank wall Temperature sensor Timer Design for ceiling installation with hinged head Various explosion protection ratings Special tank clamping
- Capacity: 52.9719859047232 cubic feet
- Motor Speed: 50 to 6,000 rpm
- Motor Power: 214.435261584451 to 6,701.1019245141 HP
- Applications / Industry: Adhesives Processing, Agricultural Products, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing
-
Supplier: Heinkel USA
Description: granulating, etc. in a vacuum or under pressure, with or without heating. By using a suitable scale-up approach, drying processes can be reliably transferred from very small to very large volumes. The systematic mixing process used by the conical mixer can be easily transferred from a
- Capacity: 0.35314657269815464 to 6.180065022217707 cubic feet
- Operating Temperature: 32 to 248 F
- Pressure Range: -14.50377 to 14.50377 psi
- Operating Condition: Batch Operation
-
Supplier: Cole-Parmer
Description: mechanical seal capable of speeds up to 1200 rpm and pressures from full vacuum to 200 psig
- Motor Speed: 0 to 1,200 rpm
- Motor Power: 0.33 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Heinkel USA
Description: MF010 - MB8000 Orbiting Screw Conical Mixer / Cooker Cooking and sterilizing using steam and adding liquids Mixing, stirring, cooking and sterilizing are basic operations in food production and processing and sometimes require special adaptation of the equipment to the raw materials and the
- Capacity: 3.531465726981547 to 353.1465726981546 cubic feet
- Operating Temperature: 32 to 275 F
- Pressure Range: -14.50377 to 43.51131 psi
- Features: Adhesives Processing, Agglomerating, Agricultural Products, Chemical Processing, Construction Material Processing, Cosmetics Processing, Food and Beverage Processing, Heating, Industrial, Laboratory, Ore / Mineral Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary
-
Supplier: Cole-Parmer
Description: mechanical seal capable of speeds up to 1200 rpm and pressures from full vacuum to 200 psig
- Motor Speed: 0 to 1,200 rpm
- Motor Power: 0.33 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: mechanical seal capable of speeds up to 1200 rpm and pressures from full vacuum to 200 psig
- Motor Speed: 0 to 1,200 rpm
- Motor Power: 0.33 HP
- Mixer Type: Propeller / Impeller
-
Description: crusty media (below liquid level, side entry installation) • Sterile seal design also available • Flexible mounting position Advantages • No dirty corners, thorough cleaning possible • Can be sterilized • Solid design Working limits Operating pressure: Vacuum ... 16 bar (abs.) Vessel
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover household and commercial air compressors, vacuum pumps, inflators (both compressor-type and blower-type inflators), paint sprayers, paint mixers, and paint pigment dispensers intended for indoor or outdoor use or both in accordance with the National
-
Supplier: Woodex MECO Industries
Description: The MECO OFS Type-1 seal is frequently the best, fully-split seal for vacuum, low pressure, and abrasive applications. The design tolerates both runout and thermal growth at moderate speeds. The OFS Type-1 places a single, hardened, stainless steel rotary seal face, spring-loaded against a
- Shaft Speed: 250 rpm
- Operating Pressure: 5 psi
- Operating Temperature: -60 to 500 F
- Seal Application: Agitator / Mixer
-
Supplier: Schmalz Inc.
Description: a potential equalization Conductive lift tube made from a special material Vacuum generator either compressed air driven (ejector up to 85 kg) or electric (blowers up to 250 kg) Various vacuum grippers in explosion protection design Easily change vacuum grippers using the
- Maximum Load Capacity: 0.275625 tons
- Use: General Industrial
- Product Type: Vacuum Lifter
-
Supplier: GEA Process Engineering Inc.
Description: The Collette Ultima™ is the ultimate single-pot processor for mixing, drying and granulation, available in a range of sizes for R&D to full-scale production. The Ultima incorporates all available vacuum drying techniques (vacuum, gas-assisted vacuum or Transflo™,
-
Supplier: Coperion K-Tron
Description: In food, these vacuum receivers are ideal for fragile product handling, mixer loading and loss-in-weight feeder refill. For pharmaceutical application, P-Series Vacuum Receivers are employed for tablet conveying, loss-in-weight feeder refill and tablet press and blender loading.
- Mass Flow of Material: 0.6499999999999987 t/hr
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Heinkel USA
Description: TM 1500 - TM 40000 Termomix® Paddle Dryer / Reactor The Termomix® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer. The agitator is supported on both ends providing excellent mixing
- Capacity: 377.86683278702554 cubic feet
- Motor Speed: 1 to 6 rpm
- Motor Power: 100.516528867712 HP
- Operating Temperature: 14 to 303.8 F
Find Suppliers by Category Top
Featured Products Top
-
ROSS offers sanitary Vertical Blenders engineered for rapid homogenization and drying of delicate applications under vacuum. The design avoids the destructive effects of heat on unstable ingredients, it (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
the profitable stage sooner without sacrificing value or reliability. Reconditioned machines come with the same standard warranty as a new ROSS Mixer, valid for one year from date of shipment. The ROSS Model DPM-40 Double Planetary Mixer (pictured) has been reconditioned for vacuum (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
the mixing head and then expelled at high velocity through the stator openings. A SLIM mixer assembly with Progressive Spiral Porting™ creates a powerful vacuum that draws powders directly into the high shear zone and rapidly disperses individual solid particles into the liquid vehicle. This (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
-ranging densities and viscosities up to several hundred thousand centipoise, ROSS Dual Shaft Mixers cater to multiple industries including chemicals, composites, batteries, adhesives, and coatings. The pictured FDA-600 has a 600-gallon working capacity, is capable of vacuum operation up to 29.5"Hg (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
facilitates easy discharge, while casters allow for easy movement around the production floor. Designed for vacuum operation, the Dual-Shaft Mixer produces air-free products with highly repeatable density, viscosity, composition, and dispersion quality. The NEMA 12 control panel is supplied (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
ROSS has delivered an ergonomic and powerful Double Planetary Mixer Model DPM-10 engineered for high-viscosity and specialty material processing in laboratory and pilot-scale operations. This machine can (read more)
Browse Laboratory Mixers Datasheets for Charles Ross & Son Company -
ROSS Triple Shaft Mixers are easily adapted to suit a variety of challenging viscous applications requiring hygienic and sanitary handling. Powder wet-out and dispersion, temperature control, emulsification (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
The ROSS CDA-200 Dual Shaft Mixer is a versatile and cost-effective solution for processing formulations that require both thorough agitation and high-speed dispersive mixing. Used in applications such as coatings (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
The ROSS Model VM-80 VersaMix combines a three-wing anchor agitator and high-speed disperser for mixing, blending, dispersing, heating, cooling, and vacuum processing of liquids, slurries, gels, creams, and (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
processing capabilities, and diversity of industries served. Available in laboratory, pilot scale and full production capacities, ROSS Multi-Shaft Mixers provide a flexible range of shear levels to accommodate varying product viscosities, and formulations. These highly customizable machines function as vacuum mixer/reactors for many applications. ROSS is a manufacturer of industrial mixing, blending, drying and dispersion equipment since 1842. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
Food / Pet Food Processing Applications: Vacuum Conveying for Tabletting Operations
Compared to its alternatives, dilute phase vacuum conveying offers several advantages including energy efficiency, low maintenance, few moving parts, minimal product degradation, excellent material containment, and ease of system configuration. As a result, vacuum conveying enjoys widespread use
-
Interphex 2006 Preview: The Best of the Phex
will exhibit a Pharma feeder and a working K-Tron PCS vacuum receiver. The Planeta continuous-motion capsule filler has over-encapsulation capabilities and a modular design that allows for different dosing units to be fitted at the same time. It can fill powders (including low-dose applications), pellets (up
More Information Top
-
vacuum mixer - offers from vacuum mixer manufacturers, suppliers, exporters & wholesalers
vacuum mixer .
-
Technology of Breadmaking
• The efficiency of ascorbic acid is greatly enhanced by the use of spiral mixers or by the newer CBP-type mixing systems, such as oxygen enrichment or pressure/ vacuum mixers in which a supply of oxygen to the dough surface is …
-
Vacuum mixing technology to improve the mechanical properties of ultra-high performance concrete
Finally, it is shown that the vacuum technology is not as effective in a 75 l capacity vacuum mixer as it is for a smaller vacuum mixer with a capacity of 5 l.
-
Measurement of the setting expansion of phosphate‐bonded investment materials: Part II – An evaluation of the Casting‐Ring Test at 10 laboratories
Participants were asked to use their normal vacuum mixers .
-
50L Tilting Homogenizing Vacuum Emulsifying Mixer Machine, Emulsifier Mixer For Cosmetic from Guangzhou Melding Chemical Machinery Co.,Ltd, China
• SUS304 2.5mm three layers Tilting Vacuum Mixer Emulsifier Machine with 7.5KW ...
-
3mm SUS316L 13KW Steam Heating Tilting Homogenizing Emulsifiers With Hydraulic System from Guangzhou Melding Chemical Machinery Co.,Ltd, China
• SUS304 2.5mm three layers Tilting Vacuum Mixer Emulsifier Machine with 7.5KW ...
-
Microtomographic Porosity Determination in Alginate Mixed with Various Methods
Two current methods of alginate mechanical preparation are a vacuum mixer Vac‐U‐Vestor, (Whip Mix Corp, Louisville, KY) and a semiautomated method that involves hand spatulation in a rotating bowl Alginator II (Cadco, Oxnard, CA).
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
25 Liter Koruma Vacuum Mixer .
-
Design of Adhesive Joints Under Humid Conditions
In this case, vacuum mixer , centrifugal mixers, or vacuum centrifugal mixers should be used.
-
Dictionary of Ceramic Science and Engineering
See vacuum mixer . mixer, vacuum pug. Noun.
Indicates content that may require registration and/or purchase.