Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dynapower Corporation
Description: vacuum-pressure process and then baked to cure Convection cooled, forced air and direct water cooling system available Cores normally designed with a square cross section using a butt-lap joint design, fabricated from M6 grade grain oriented silicon steel. However, cruciform,
- Power Rating (VA): 10,000 to 10,000,000 VA
- Cooling Method: Dry-type / Air Cooled
- Features: NEMA Enclosure, Power / Power System / Distribution Transformer
-
Description: energy-efficient systems are designed to operate automatically, with the pump(s) starting when the plant vacuum demand increases and stopping when the demand is met. Applications: Medical/Dental Vacuum Laboratory Vacuum Vacuum Priming Vacuum Packaging
- Ultimate Operating Vacuum: 28 torr
- Pumping Speed: 10 to 250 CFM
- Application: Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: AENOR
Description: SALTS PRESSURE IMPREGNATION OF DEAL WOOD POLES. VACUUM AND PRESSURE SYSTEM.
-
-
Supplier: Datatronics™
Description: Features 400V-50KV, Vacuum/Pressure Impregnated, 0.25 micron/100 PSI. Space, Satellite, Telecom.
- Maximum Secondary Voltage Rating: 50,000 volts
- Transformer Type: High-Voltage Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: Master Bond, Inc.
Description: Master Bond UV16 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a
- Viscosity: 120 to 150 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 µin/in-F
-
Supplier: Master Bond, Inc.
Description: exceptionally effective latent UV curing agent system. The fast curing mechanism is triggered by any convenient source of UV light such as a 200 watt per inch medium pressure mercury vapor lamp. With commercial UV lamps, cures have been effected in very short time periods, e.g., 1
- Viscosity: 300 to 400 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 µin/in-F
-
Supplier: Pace Industries
Description: Multiple Automated Powder Coat Systems * Wet Painting * Electrostatic Painting * Chromating * Impregnating * Polishing * Shot Blasting
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Electronics, Energy / Utilities, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Security / Safety
- Materials: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Functions & Features: Chemical Resistant, Porosity / Surface Sealing
- Features: North America, Northeast US Only, United States Only
-
Supplier: Leybold USA Inc.
Description: machines, table top machines, modified atmosphere, rollstock…) ■ Vacuum processing (cutting, blending, marinating, tumbling, stuffing…) ■ Central vacuum systems ■ Degassing ■ Drying / Filling ■ Freeze Drying ■ Impregnation ■ Leak testing ■ Laser ■ Handling / Lifting
- Ultimate Operating Vacuum: 0.375141912236537 torr
- Mechanical: Rotary Vane
-
Supplier: Leybold USA Inc.
Description: machines, table top machines, modified atmosphere, rollstock…) ■ Vacuum processing (cutting, blending, marinating, tumbling, stuffing…) ■ Central vacuum systems ■ Degassing ■ Drying / Filling ■ Freeze Drying ■ Impregnation ■ Leak testing ■ Laser ■ Handling / Lifting
- Ultimate Operating Vacuum: 0.375141912236537 torr
- Mechanical: Rotary Vane
-
Supplier: McWong International, Inc.
Description: testing Quality: ISO9001 certified production facilities Automated In-line Testing with individually trackable date codes on 100% of our ballasts Quality construction, precision coil windings Automated Vacuum Pressure Impregnation Automated Arc Welding ensures tight, noise-free
- Lamp Wattage: 400 watts
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
-
Supplier: Siemens Energy Sector
Description: available – TEWAC, DAC or CACA Ratings up to 300 MVA Design suitable for 50 Hz / 60 Hz High efficiency up to 98.7% Modular design – easy to adapt to customer requirements Vacuum pressure impregnated stator core and winding (GVPI) Base frame machine with mounted pedestal bearings Stator
-
Supplier: Siemens Energy Sector
Description: Vacuum Pressure Impregnation (GVPI) to avoid mechanical and electrical degradation Stator end windings surrounded by a compact support ring, made of glass-fiber, to provide radial support Indirectly or directly cooled stator windings, depending on MVA rating, to minimize machine
-
Supplier: GE Power Conversion
Description: steam generator is based on a modular construction concept that uses the latest design and manufacturing techniques, including Vacuum Pressure Impregnation (VPI) insulation systems for both the stator and rotor components, and Pin Vent stator technology. The complete
-
Supplier: Electrocube, Inc.
Description: transformers How do foil transformer designs work? Basic construction consists of electrical grade aluminum or copper foil, temperature-suitable interwinding insulation, fiberglass and nomex sheet insulation. The unit is then vacuum pressure impregnated (VPI) with a specially
- Maximum Primary Voltage Rating: 110 to 600 volts
- Power Rating (VA): 25 to 50,000 VA
- Operating Frequency Range: 300 to 10,000 Hz
- Transformer Type: Autotransformer, Isolation Transformer
-
Supplier: Master Bond, Inc.
Description: Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a
- Viscosity: 120 to 150 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 to 39 µin/in-F
-
Supplier: SAE International
Description: material is based on a reliable handling process, one main aspect of the research work focused on physical principles to grip the carbon fibre textiles. Therefore, a broad range of different gripping methods like needle grippers, hydro-adhesive grippers, vacuum-based systems and other
-
Supplier: Westerbeke Corporation
Description: paint system now offers increased resistance to the harsh marine environment through the use of an iron phosphate pre-treatment, a non-chrome sealer and a special high gloss acrylic enamel. Westerbeke’s system is not only durable but environmentally friendly. The paint and sealers meet
- Wattage: 50,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: paint system now offers increased resistance to the harsh marine environment through the use of an iron phosphate pre-treatment, a non-chrome sealer and a special high gloss acrylic enamel. Westerbeke’s system is not only durable but environmentally friendly. The paint and sealers meet
- Wattage: 60,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: paint system now offers increased resistance to the harsh marine environment through the use of an iron phosphate pre-treatment, a non-chrome sealer and a special high gloss acrylic enamel. Westerbeke’s system is not only durable but environmentally friendly. The paint and sealers meet
- Wattage: 95,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: paint system now offers increased resistance to the harsh marine environment through the use of an iron phosphate pre-treatment, a non-chrome sealer and a special high gloss acrylic enamel. Westerbeke’s system is not only durable but environmentally friendly. The paint and sealers meet
- Wattage: 40,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
significant reduction in emissions compared to varnishes and monomer containing unsaturated polyester resins. Depending on the method of application, whether trickle, roll-dip, dip, UV-dip or vacuum pressure impregnation (VPI), ELANTAS offers excellent product stability or tank stability if used in dip and (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
significant reduction in emissions compared to varnishes and monomer containing unsaturated polyester resins. Depending on the method of application, whether trickle, roll-dip, dip, UV-dip or vacuum pressure impregnation (VPI), ELANTAS offers excellent product stability or tank stability if used in dip and (read more)
Browse Polyester Resins Datasheets for ELANTAS North America LLC -
200°F (93.3°C) and pressures not exceeding 300 PSig. The assembly consists of bonded fiberglass-insulated/silicone impregnated thermocouple grade wires on the body side, with stripped bare wires passing through the Conax-manufactured feedthrough. An alternative high (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
Grade Seals Arizona Sealing Devices understands that factors such as hardware specifications, process media, temperature, motion, pressure, vacuum, and seal life expectations are essential when choosing medical-grade seals. Our professional sealing experts work with you to (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc.
Conduct Research Top
-
The Effect of Mounting Technique on the Microstructure of Thermal Barrier Coating (TBC) (.pdf)
of relationships between high and low viscosity mounting epoxies exposed to vacuum impregnation, pressure impregnation procedures (PIP), and the combined methods is the goal of this paper. This study will attempt to show how variations in sample mounting procedures will affect the final results
More Information Top
-
Evaluation of mechanical characteristics for a new vacuum pressure impregnation insulation system
Fuji Electric has recently introduced a vacuum pressure impregnation system for air-cooled turbine generator stator windings in the 30 - 260MVA class.
-
http://www05.abb.com/global/scot/scot234.nsf/veritydisplay/ad5bbdf249b6d94ec125784f0037fe77/$file/products_and_services_for_wind_turbines_lowres.pdf
ABB’s proven high voltage insulation technology and vacuum pressure impregnation system maximize the operational life time and enable a high momentary overload capacity.
-
Technologies for high efficiency large capacity turbine generator
As using vacuum treatment, the insulation has a good insulating properties as same as the insulation of vacuum pressure impregnating systems .
-
ITER coils insulation R&D program
Present R&D data based on small samples indicate a static shear strength of about 85 MPa for a glass or alumina and epoxy resin vacuum pressure impregnation system and 50 MPa for a pre-impregnated glass/epoxy resin system with polyimide interleaved at …
-
Kansas State University DOE/KEURP Site Operator Program. Year 3, Third quarter report, January 1, 1994--March 31, 1994
60-inch engine lathe), dynamic balancing, vacuum pressure impregnation system , and capabilities to rewind electric motors with 13,200 volt 10,000 horsepower ratings.
-
Kansas State University DOE/KEURP Site Operator User Task Force. Year 3, Fourth quarterly report, April 1--June 30, 1994
horizontal press, 250 ton vertical press, horizontal boring machine, and a 60-inch engine lathe), dynamic balancing, vacuum pressure impregnation system , and capabilities to rewind electric motors with 13,200 volt 10,000 horsepower ratings.
-
Year Four, 104th Congress, 3rd quarter report, January 1, 1995--March 31, 1995. DOE/KEURP Site Operator Program
… in Lyons, Kansas, contain a welding shop (metalizing, welding, and chroming facilities), a machine shop (500 ton horizontal press, 250 ton vertical press, horizontal boring machine, and a 60-inch engine lathe), dynamic balancing, vacuum pressure impregnation system , and capabilities to rewind …
-
Kansas State University: DOE/KEURP Site Operator Program. Year 4, fourth quarterly report, April 1, 1995--June 30, 1995
… in Lyons, Kansas, contain a welding shop (metalizing, welding, and chroming facilities), a machine shop (500 ton horizontal press, 250 ton vertical press, horizontal boring machine, and a 60-inch engine lathe), dynamic balancing, vacuum pressure impregnation system , and capabilities to rewind …
-
TPX: Contractor preliminary design review. Volume 1, Presentation and design description. Final report
Vacuum Pressure Impregnation System .
-
Kansas State University electric vehicle site operator program
and chroming facilities), machine shop (500 ton horizontal press, 250 ton vertical press,horizontal boring machine, and a 60 inch engine lathe), dynamic balancing, vacuum pressure impregnation system , and capabilities to rewind electric motors with 13,200 volt 10,000 .
Indicates content that may require registration and/or purchase.