-
Supplier: Radwell International
Description: MODULAR VENTURI ,VACUUM PUMP, 20 INCH HG ,AA4 SILENCER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: IMI Norgren
Description: The VP00 Fastvac Min Series air-powered venturi vacuum pumps are highly efficient, capable of reaching 28"Hg [948mbar], and dirt tolerant. The VP00s use minimal compressed air and include a silencer for quiet operation. Lightweight and compact, they easily mount close to the
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: 30 to 250 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Description: vacuum pump with capacities from 25 to 48 m³/hr (14.7 to 28.2). Ultimate vacuum 10 mbar (abs.). Fitted as standard with fine mesh filter, vacuum non-return valve, gas ballast valve and oil separator. Flange motor, air cooling, and bearings on both sides of the rotor.
- Pumping Speed: 2.1 to 902.9 CFM
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
-
-
Silencers and Mufflers (Industrial) - Silencer for vacuum generators SD M5-AG 9x24 -- 10.02.01.00539Supplier: Schmalz Inc.
Description: Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use in highly dynamic
- Type / Application: Vacuum Pump Silencer
-
Supplier: Schmalz Inc.
Description: In addition to the functions of a basic ejector, compact ejectors are equipped with a suction valve, a blow-off valve, a vacuum switch and a filter.
- Type / Application: Vacuum Pump Silencer
-
Supplier: Schmalz Inc.
Description: An ejector module with efficient eco-nozzle technology for direct integration in existing machine designs. The ejector module can be installed directly on the suction cup due to the minimal space required and low weight. The resistance to dirt and the one-piece nozzle fitting allow for long service
- Type / Application: Vacuum Pump Silencer
-
Supplier: Schmalz Inc.
Description: Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use in highly dynamic
- Type / Application: Vacuum Pump Silencer
-
Supplier: IMI Norgren
Description: The VP90-300 & 350 Fastvac Max Series air-powered venturi vacuum pumps provide high vacuum flow rates for the rapid evacuation of large volumes of air or for over-coming leakage in order to sustain high vacuum levels while handling porous materials. Highly efficient,
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -100 to 400 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: IMI Norgren
Description: The ST Series Silencers are designed with a straight through flow path that eliminates clogging by allowing the contaminants to pass directly through the silencer. Each silencer is tuned in proportion to its exhaust flow to minimize noise. As air passes through the
- Noise Attenuation: 82 dB
- Maximum Pressure Rating: 150 psi
- Inlet Size: 1.99 inch
- Outlet Size: 1.99 inch
-
Supplier: IMI Norgren
Description: A hybrid silencer that offers increased noise reduction by combining an ST silencer with an AA silencer. The (closed-end) AA silencer is attached to the end of a modified ST silencer, thus removing the flow through feature of the standard ST Series
- Noise Attenuation: 64 dB
- Maximum Pressure Rating: 150 psi
- Inlet Size: 0.375 inch
- Outlet Size: 0.62 inch
-
Supplier: ANVER Corporation
Description: Flow-Through Silencer -- FTS-0.500
- Maximum Pressure Rating: 150 psi
- Inlet Size: 0.5 inch
- Outlet Size: 1.65 inch
- Outlet: End
-
Supplier: Busch Vacuum Solutions
Description: The Busch Mink MI BV Series positive displacement vacuum pumps feature a compact rotary claw design that is air-cooled, dry-running and non-contacting. These features along with quality construction results in a pump that offers extremely high reliability and a long service
- Ultimate Operating Vacuum: 15 torr
- Pumping Speed: 50 to 140 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 7.5 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: applications Purge gas and liquid flushing system for vacuum pump cleaning and inertization Air-cooled versions Anti-corrosive coatings Double and single mechanical seals for harsh or toxic processes Material and vacuum pump test certificates vacuum pump
- Mechanical: Rotary Screw
-
Supplier: Rogers Machinery Company, Inc.
Description: Footprint: Unique stacked design enables a reduction of required floor space. Contactless Operation: Ensures minimal wear of parts within the pumping chamber, reducing maintenance downtime. Ultimate Vacuum Down to 27 "Hg: Ultimate Vacuum down to 27 ”Hg / 75 Torr to support your
- Ultimate Operating Vacuum: 113 torr
- Pumping Speed: 71 CFM
- Mechanical: Claw
-
Supplier: Reid Supply
Description: Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage of the
- Features: Other
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage of the
- Features: Other
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage of the
- Features: Other
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage of the
- Features: Other
-
Description: energy-efficient systems are designed to operate automatically, with the pump(s) starting when the plant vacuum demand increases and stopping when the demand is met. Applications: Medical/Dental Vacuum Laboratory Vacuum Vacuum Priming Vacuum Packaging
- Ultimate Operating Vacuum: 28 torr
- Pumping Speed: 10 to 250 CFM
- Application: Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: Petersen Products Co.
Description: Air Consumption CFM 85 CFM at 100 psi Country of Origin USA Description VACUUM GENERATOR, VENTURI 600 Port, Output Silencer Port, Source Inlet Chicago Crows Foot Port, Vacuum Cam & Grove Pressure, Inlet. Max. PSI 116 psi (8.00 bar) Sage Subcategory Number W9387 Shipping Wt. 11
- Ultimate Operating Vacuum: 506 torr
- Pumping Speed: 42 CFM
- Pumping Speed / Displacement: 42 CFM
- Operating Temperature: 32 to 125 F
-
Supplier: Petersen Products Co.
Description: Air Consumption CFM 7 CFM at 100 psi Country of Origin USA Description VACUUM GENERATOR, VENTURI 460 Port, Output Silencer Port, Source Inlet Chicago Crows Foot Port, Vacuum Cam & Grove Pressure, Inlet. Max. PSI 116 psi (8.00 bar) Sage Subcategory Number W9387 Shipping Wt. 5 Lb
- Ultimate Operating Vacuum: 506 torr
- Pumping Speed: 14 CFM
- Pumping Speed / Displacement: 14 CFM
- Operating Temperature: 32 to 125 F
-
Supplier: Petersen Products Co.
Description: Air Consumption CFM 25 scfm at 75 psi Country of Origin USA Description Vacuum Generator, Venturi, 1/2" QD Port, Output 3/8" MNPT to Silencer Port, Source Inlet 3/8" MNPT to Quick Disconnet Plug Port, Vacuum 3/8" MNPT to Quick Disconnet CPLG Pressure, Inlet. Max. PSI 115 psi
- Ultimate Operating Vacuum: 335.82 torr
- Operating Temperature: 32 to 125 F
-
Supplier: Clark Solutions
Description: pump can be easily fitted with a filter and silencer, which are offered as economical semi-disposable accessories. Specifications: Pump Types: Boxer 3300P Internal quad head pump with two pump heads plumbed in parallel and two in series Boxer 3300S Internal quad
- Maximum Discharge Flow: 5.28 GPM
- Maximum Discharge Pressure: 17.7 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Festo Corporation
Description: vacuum block VABF-S4-1-V2B1-C-VH-20 Nominal size, Laval nozzle=2 mm, Design, silencer=open, Polarity protected=for all electrical connections, Assembly position=Any, Ejector characteristic=(* High vacuum, * Standard)
- Operating Temperature: 32 to 122 F
- Features: Other, Venturi Air Jet
-
Supplier: Busch Vacuum Solutions
Description: Constant pressure differentials in both vacuum and pressure applications at medium and high pumping speeds are guaranteed. Tyr WT rotary lobe blowers are available as vacuum or pressure generators, with conversion possible at any time. Six sizes are available, with a range of motors
- Ultimate Operating Vacuum: 10.7 torr
- Pumping Speed: 2,578 CFM
- Operating Temperature: 104 F
- Motor Power: 150 HP
-
Supplier: ANVER Corporation
Description: Reduces noise levels to within OSHA standards, non-corrosive
- Noise Attenuation: 80 dB
- Maximum Pressure Rating: 150 psi
- Outlet Size: 0.3 inch
- Design: Absorptive
-
Supplier: Leybold USA Inc.
Description: The ECODRY plus is a family of dry-compression multi-stage Roots vacuum pumps, which sets new standards in noise reduction. The pumps have been specially designed for use in quiet and clean environments, such as analysis and research laboratories. ECODRY plus provide clean
- Pumping Speed: 32.34 CFM
-
Supplier: Leybold USA Inc.
Description: The ECODRY plus is a family of dry-compression multi-stage Roots vacuum pumps, which sets new standards in noise reduction. The pumps have been specially designed for use in quiet and clean environments, such as analysis and research laboratories. ECODRY plus provide clean
- Pumping Speed: 23.52 CFM
-
Supplier: Vooner FloGard LLC
Description: The Vooner VDSS Separator-silencers provide up to 99% air/water separation while significantly reducing the noise output from the vacuum pump. Vooner silencers are available in carbon steel, 304 and 316 stainless steels.
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Other, Wood / Pulp and Paper
-
Supplier: Vooner FloGard LLC
Description: The Vooner VDSS Separator-silencers provide up to 99% air/water separation while significantly reducing the noise output from the vacuum pump. Vooner silencers are available in carbon steel, 304 and 316 stainless steels.
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Other, Wood / Pulp and Paper
-
Supplier: Vooner FloGard LLC
Description: The Vooner VDSS Separator-silencers provide up to 99% air/water separation while significantly reducing the noise output from the vacuum pump. Vooner silencers are available in carbon steel, 304 and 316 stainless steels.
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Other, Wood / Pulp and Paper
-
Supplier: Vooner FloGard LLC
Description: The Vooner VDSS Separator-silencers provide up to 99% air/water separation while significantly reducing the noise output from the vacuum pump. Vooner silencers are available in carbon steel, 304 and 316 stainless steels.
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Other, Wood / Pulp and Paper
-
Supplier: FIPA Inc.
Description: High suction power for fast evacuation and short gripping time Easy installation directly in the vacuum line Rectangular design enables space-conserving parallel mounting of several ejector boxes Replaceable silencer filter element “-S” series with mechanical / electrical vacuum
- Venturi: Venturi Air Jet
-
Supplier: Busch Vacuum Solutions
Description: Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a
- Ultimate Operating Vacuum: 644.186206557538 to 468.597551983483 torr
- Pumping Speed: 352.8 to 848 CFM
- Operating Temperature: 5 to 104 F
- Motor Power: 33.7735536995511 HP
Silencers and Mufflers (Industrial)
(292 Companies)
Vacuum Pumps and Vacuum Generators
(843 Companies)
Mechanical Vacuum Pumps and Systems
(245 Companies)
High Vacuum Pumps
(115 Companies)