Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Forsta Filters Inc.
Description: The 180 Fiberglass Reinforced Plastic (FRP) Series filters offer an ideal solution for corrosion resistance in brackish, brine and seawater filtration applications. All wetted components of the FRP Series self-cleaning filters are constructed from seawater- resistant plastic or other
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 3,100 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 150 F
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL-SEIKOW NDP series dampers offer excellent corrosion resistance while handling large volume air flows. The dampers are made of FRP (Fiberglass Reinforced Plastic). Customers can choose the NDP dampers with either Worm Gear operated with hand wheel or pneumatic type with actuator.
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: Chemical Resistant Applications, Fluidtrol's strainers are supplied to critical applications in some of America's top water attractions, large aquariums, commercial pools & water parks. Fluidtrol offers a complete line of standard models and custom built strainers, float valves, surge tanks,
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
-
Supplier: Radwell International
Description: WILKERSON PNEUMATIC Pneumatics B08-02-FRP0
- Media: Air
-
Supplier: Watts
Description: Standard Features • Powder coated steel frame • Inlet solenoid valve • 20" prefilter • Prefilter pressure gauge • Multistage centrifugal pump • Low-pressure protection with microprocessor auto reset • 2 1⁄2" liquid filled pump pressure gauge • FRP multi-port pressure vessels • Product
- Configuration: System
- Features: Water
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: Wye Type (YS Series) strainers are available in sizes 3" and up. The design of the YS/Wye Type Series allows for in-line piping in either a vertical or a horizontal orientation. The YS series is available in wetted parts of PVC, CPVC, PP and PVDF. In addition, an all-FRP unit is available.
- Pipe Size: 2 to 14 inch
- Applications: Chemical, General Purpose, Industrial, Water
- Pipe Connection: Flanged, Threaded
- Media: Liquid
-
Supplier: Forsta Filters Inc.
Description: eliminate large debris from source water. A Coarse Strainer industrial water filter is often used in combination with other Forsta filter models to provide complete equipment protection. Filter Characteristics: Flow Rate: 15 - 3,300 gpm Flush cycle duration: 6-10 seconds Flush valve size:
- Pipe Size: 4 inch
- Pressure Rating: 35 to 150 psi
- Screen Opening: 0.01968503937007874 to 0.15748031496062992 inches
- Process Temperature: 210 F
-
Supplier: Cleaver-Brooks
Description: FRP plastic tanks Optional skid-mounted and pre-piped, pre-wired systems Optional ASME code-stamped tanks Model CRS Crossover twin alternating systems with plastic tanks and a single top-mounted valve that controls both tanks. Includes resin tanks, brine tank, single valve with
- Continuous Flow Rate: 2 to 450 GPM
- Market: Industrial
- Removal Application: Water Softening
-
Supplier: Carrier & Sandstedt Ent. Inc.
Description: site. For larger systems, on-site manufacturing is accomplished with Ershigs' proprietary technology. Ershigs designs, manufactures, fabricates and installs corrosion-resistant products made of Fiberglass Reinforced Plastics (FRP) such as process and effluent piping, abrasion resistant
-
Supplier: Watts
Description: meter with high conductivity alarm output • Tank level and pretreatment interlock inputs • High pressure/high rejection membranes with 97% minimum average salt rejection • Permeate, reject recycle, and reject water flow meters • Adjustable reject and reject recycle valves • Permeate check
- Maximum Liquid Flow: 30 GPM
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: water flow meters • Adjustable reject and reject recycle valves • Permeate check valve • Automatic inlet diaphragm valve
- Maximum Liquid Flow: 120 GPM
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: Permeate check valve • Automatic inlet solenoid valve • 20 in. high flow pre-filter
- Maximum Liquid Flow: 15 GPM
- Configuration: System
- Features: Water
-
Supplier: Serfilco, Ltd.
Description: Material: PP, PVDF Performance: 4-150 gpm Plastic Features • High purity non-metallic solution contact • Proven durability and ease of service • Standard heavy duty flange connections • 0-60 psi gauge, air vent valve and drain port • For use with standard 10", 20", 30" or 40" single open end
-
Supplier: Xerxes Corporation
Description: Xerxes' extensive FRP fiberglass fabrication experience has been applied to the development of custom wet wells and vertically buried basins for lift stations and adjoining valve boxes in municipal wastewater systems, as well as vertically buried basins incorporated into industrial
- Diameter / Width: 42 inch
- Height: 96 to 216 inch
- Material: Composite/Fiberglass
- Features: Other Tank, Outdoor Use, Underground Use
-
Supplier: Carrier & Sandstedt Ent. Inc.
Description: designs, manufactures, fabricates and installs corrosion-resistant products made of Fiberglass Reinforced Plastics (FRP) such as process and effluent piping, abrasion resistant piping, storage and process vessels, stacks and chimney liners, duct systems and valves.
-
Supplier: Fisher-Klosterman
Description: FRP construction Performance warranty Complete system design and supply including: ductwork, pumps, piping, valves, instruments, controls, chemical feed, fans and stacks
-
Supplier: Baltimore Aircoil Company
Description: area. Hinged Access Doors – Provide easy access to the unit interior to adjust the make-up float valve, clean the cold water basin and strainer, and service the fan drive system. Separate Air Inlet Louvers – Reduce the potential for scale build-up and damaging ice formations at the air/water
- Motor Power: 15 to 100 HP
- Cooling Capacity: 293 to 1,303 tons
- Operating Weight: 15,170 to 49,570 lbs
- Design: Counter Flow, Cross Flow
-
Supplier: Assured Automation
Description: Extra filter at the inlet of the meter body permits cleaning without having to open the meter. Magnetic Drive eliminates potential leak point Easy to Read Register Display odometer and needle dial have large clear digits Dial plate design in US Gallons. Optional check valve to avoid reverse
- Pipe Diameter: 0.75 to 2 inch
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 105 F
-
Supplier: HSB
Description: Experience you can trust. HSB provides specialized inspection, audit, and certification services for boilers, pressure vessels, nuclear components, transportation vessels, and power plants worldwide. Our experienced team can help you navigate the complex global codes and regulations, with guidance
- Certifications From / Standards Met: API, ASME, BSI, Canadian DOT (Transport Canada), NBBI / NBIC, PED (EC), U.S. DOT
- Type of Certificate: Authorized Inspection Agency / AIA Certifier
- Services: Compliance / Certification, Design / Engineering Services, Field / On-site Services, Installation / Start-up, Insurance / Risk Assessment, Manuals / Documentation, Material Specifications / Selection, Training / Code Interpretation
- Capabilities: Composite / FRP Vessels (RP), Electric Boilers (E), Heating Boilers / Cast Iron Boiler (H), Miniature Vessels (UM), Nuclear (N, NPT, NA, NV, N3), Potable Water Heaters (HLW), Power Boiler Assemblies (A), Power Boilers (S), Pressure Piping / Fittings (PP), Pressure Relief Devices / Rupture Discs (UD,
Find Suppliers by Category Top
Featured Products Top
-
A new Extended Flange Body design of DeZURIK’s successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc.
Conduct Research Top
-
Marketplace
developed an innovative engineering tool that supports specifiers and users of their full range of ball valves, actuators and controls. CAD Now! is a fully configurable CAD database that allows the user to download/insert drawings in 2D and 3D formats into all of the most popular CAD programs. CAD Now
More Information Top
-
Water Treatment Plant Design, Fifth Edition > CHEMICAL SYSTEMS
Vinyl ester FRP valves with PTFE seats and polyvinylidene fluoride (PVDF) ball valves with Viton® seals are less prone to seizure, which may justify their higher costs.
-
User manual for GEOCITY: a computer model for cost analysis of geothermal district-heating-and-cooling systems. Volume II. Appendices
8.4 Valves , FRP Fittings, and Carbon Steel Fittings . . . .
-
Emerging technologies and approaches to minimize discharges into Lake Michigan Phase 2, Module 3 report.
Piping and valves are FRP or PP, with 2 in. flanged inlet and outlet connections.
-
User manual for GEOCITY: a computer model for cost analysis of geothermal district-heating-and-cooling systems. Volume I. Main text
8.4 Valves , FRP Fittings, and Carbon Steel Fittings . . . . . .
-
Flanged Ball Valve - Flanged Ball Valve Manufacturers, Suppliers (Page 4)
SMC FRP Ball Valve , Flange Type .
-
Sell Fiberglass guardrail
… main FRP products of our company as follow: FRP rebar, Fiberglass Grating; Flowerpots; FRP manhole cover; Fiberglass composite roof bolt; Fiberglass Guardrails; Fiberglass Pipes; FRP safety helmet; FRP supporting frame; Fiberglass Ladders; Symbol Motherboard/sign master; FRP trap valve /impounding/filter and so on.
-
Sell FRP pipe
… main FRP products of our company as follow: FRP rebar, Fiberglass Grating; Flowerpots; FRP manhole cover; Fiberglass composite roof bolt; Fiberglass Guardrails; Fiberglass Pipes; FRP safety helmet; FRP supporting frame; Fiberglass Ladders; Symbol Motherboard/sign master; FRP trap valve /impounding/filter and so on.
-
The recovery of fructose from inverted sugar beet molasses using continuous chromatography
The valve on the FRP outlet was open in the FRP collection and closed on the calcium nitrate effluent reservoir.
-
Uhlig's Corrosion Handbook 3rd Edition Complete Document
Valves – Solid FRP .
-
http://content.onlinejacc.org/data/Journals/JAC/22825/0444R.pdf?resultClick=1
valves were more frp quently uwd in the ntdCr graq (9% vs. ?
Indicates content that may require registration and/or purchase.