Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Hydraulic Control Valve Test Procedure
-
Supplier: Accuris
Description: VALVE SPRING TEST
-
Supplier: Accuris
Description: Valve Pressure Testing Methods
-
-
Supplier: Accuris
Description: Exhaust Valve Freezing Test
-
Supplier: SAE International
Description: pilot pressure, or electrical current e Relief valve characteristics The document applies to single and multiple section hydraulic directional control valves. This document illustrates axial, manually operated valves although the test procedure is applicable to other input forms
-
Supplier: SAE International
Description: pilot pressure, or electrical current e Relief valve characteristics The document applies to single and multiple section hydraulic directional control valves. This document illustrates axial, manually operated valves although the test procedure is applicable to other input forms
-
Supplier: SAE International
Description: This practice establishes uniform test procedures for air brake systems pneumatic valves with respect to:
-
Supplier: SAE International
Description: evaluation f Endurance testing g Structural integrity h Vibration testing
-
Supplier: Watts
Description: Series 53L Pressure Relief Valves are used in residential applications to protect against excessive pressure on domestic storage tanks and tankless water heaters. It consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections,
- Valve Size: 0.5 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Watson McDaniel Company
Description: The WSTTV Steam Trap Test Valve offers simple, immediate, and visible diagnosis of any steam trap. Turning a single handle will instantly provide steam trap operational data. With the WSTTV Steam Trap Test Valve installed downstream of the trap and in the open position, steam trap
- Valve Size: 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 300 psi
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: Zurn Industries LLC
Description: Zurn Model FTD Fire Test and Drain valve (2") provide for required water flow testing and draining of a sprinkler system with one valve. In the test position this valve simulates flow of a single sprinkler with a 5.6 K-Factor orifice. The drain position allows
- Valve Size: 2 inch
- Valve Type: Drain Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Zurn Model 1-FTD-K56 Fire Test and Drain valve (1") provides for required water flow testing and draining of a sprinkler system with one valve. In the test position this valve simulates flow of a single sprinkler with a 5.6 K Factor orifice. The drain position allows
- Valve Size: 1 inch
- Valve Type: Drain Valves
- Media: Water
-
Description: ISO 10497:2010 specifies fire type-testing requirements and a fire type-test method for confirming the pressure-containing capability of a valve under pressure during and after the fire test. It is not applicable to the testing requirements for valve actuators other than
-
Supplier: CSA Group
Description: ISO 10497:2010 specifies fire type-testing requirements and a fire type-test method for confirming the pressure-containing capability of a valve under pressure during and after the fire test. It is not applicable to the testing requirements for valve actuators other than
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-TVLS Male Quick-test x male Quick-test in-line vent valve, S.S. Use to slowly or quickly bleed pressure from a line after a calibration is complete Easily connect between the end of a Quick-test hose and the process connection Keep fluid or contaminates out of the hand pump, calibrator
- Pressure Rating: 0 to 5,000 psi
- Valve Type: Block and Bleed Valves
- Primary Material: Stainless Steel
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-TVLB-HC Male Quick-test x female Quick-test in-line vent valve, brass Use to slowly or quickly bleed pressure from a line after a calibration is complete Easily connect between the end of a Quick-test hose and the process connection Keep fluid or contaminates out of the hand pump,
- Pressure Rating: 0 to 3,000 psi
- Valve Type: Block and Bleed Valves
- Primary Material: Brass / Bronze
-
Supplier: Zurn Industries LLC
Description: Zurn Model FTD Fire Test and Drain valve (1-1/2") provide for required water flow testing and draining of a sprinkler system with one valve. In the test position this valve simulates flow of a single sprinkler with a 5.6 K-Factor orifice. The drain position allows
- Valve Size: 1.5 inch
- Valve Type: Drain Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Zurn Model 114- FTD-K56 Fire Test and Drain valve (1-1/4") provide for required water flow testing and draining of a sprinkler system with one valve. In the test position this valve simulates flow of a single sprinkler with a 5.6 K Factor orifice. The drain position
- Valve Size: 1.25 inch
- Valve Type: Drain Valves
- Media: Water
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-BLB0-HC Block & bleed valve - male Quick-test inlet x female Quick-test outlet, brass Keep a calibration system pressurized with a fluid or gas while venting the pressure from the device being calibrated
- Pressure Rating: 0 to 3,000 psi
- Valve Type: Block and Bleed Valves
- Primary Material: Brass / Bronze
-
Description: ISO 5208:2008 specifies examinations and tests that a valve manufacturer needs to act upon in order to establish the integrity of the pressure boundary of an industrial metallic valve and to verify the degree of valve closure tightness and the structural adequacy of its closure
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-BLS0-HH Block & bleed valve - male Quick-test inlet x male Quick-test outlet, S.S. Keep a calibration system pressurized with a fluid or gas while venting the pressure from the device being calibrated
- Pressure Rating: 0 to 5,000 psi
- Valve Type: Block and Bleed Valves
- Primary Material: Stainless Steel
-
Supplier: CSA Group
Description: ISO 14960-2:2014 establishes minimum specifications for clamp-in tubeless tire valves. A clamp-in valve is an assembly of a valve stem, valve core, valve cap, rubber grommet or O-ring, hex nut, and ring washer which conforms to ISO 9413.
-
Supplier: XOMOX (A Crane Co. Company)
Description: XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE) seats,
- Valve Size: 4 inch
- Media Temperature: -20 to 400 F
- Flow (Cv): 279
- Number of Ports/Ways: 2
-
Supplier: CSA Group
Description: Specifies a test method for the determination of the opening and closing torque of thermoplastic valves. Testing shall be carried out by nominal pressure before and after a conditioning period.
-
Description: ISO 15848-2:2006 specifies test procedures for the evaluation of external leakage of valve stems or shafts and body joints of isolating valves and control valves intended for application with volatile air pollutants and hazardous fluids. End connection joints, vacuum
-
Supplier: Watts
Description: Series IWTG-HTX Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications They consist of a 3/4 in. FPT chrome-plated brass manifold with shutoff valve, steel case, Kostil Polymer window, 3/4 in. FPT x Schrader type air valve w/cap connection,
-
Supplier: Watts
Description: Series FP53L Pressure Relief Valves for Fire Protection Applications are designed for use in fire protection grid systems to provide protection against excessive water pressure caused by thermal expansion or line surge. It consists of a bronze body construction with NPT threaded male inlet
- Valve Size: 0.5 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: ASTM International
Description: 1.1 this test method covers a standardized method to determine the performance of excess flow valves (EFVs) designed to limit flow or stop flow in thermoplastic natural gas service lines.
-
Description: Information and recommendations for the type testing of thyristor valves for high-voltage directcurrent (HVDC) power transmission systems are provided. These tests cover only the principal tests on the valves and do not include tests of auxiliary equipment associated with the
-
Supplier: Watts
Description: Series IWTG-NYC Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications They consist of a 3/4 in. FPT chrome-plated brass manifold with shutoff valve, steel case, Kostil Polymer window, 3/4 in. FPT x Schrader type air valve w/cap connection and
- Working Pressure Range: 10 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.75 inch
- Accuracy: 2 ±% FS
-
Description: standard apply both to single valve units (one phase) and to multiple valve units (several phases). This edition includes the following significant technical changes with respect to the previous edition: a) Definitions of terms "thyristor level", "valve section", "valve
-
Supplier: CSA Group
Description: ISO 15848-1:2015 specifies testing procedures for evaluation of external leakage of valve stem seals (or shaft) and body joints of isolating valves and control valves intended for application in volatile air pollutants and hazardous fluids. End connection joints, vacuum
-
Description: testing of control valves by the valve manufacturer to prove the structural integrity and leak tightness of the valves' pressure retaining parts, including any closure parts such as the valve body to bonnet joint, but excluding packings, bellows or other moving
-
Supplier: Eaton Hydraulics Group
Description: Proportional Flow Valves For reliable, high performance fluid flow regulation, look no further than the comprehensive line of proportional flow valves from Eaton. Designed with the external electrical wiring inside the durable metal enclosure, our proportional flow valves
- Pressure Rating: 5,000 psi
- Valve Type: Control Valves
- Media: Hydraulic Fluid
-
Supplier: ASTM International
Description: 1.1 This test method covers the water consumption flow rate and cleanability of prerinse spray valves (here after referred to as spray valves). The food service operator can use this evaluation to select a spray valve and understand its water consumption and cleaning
Find Suppliers by Category Top
Featured Products Top
-
The MicroLeak test kit allows safe and accurate field-testing of hydraulic components, particularly pressure control valves, check valves, directional control valves, and circuit modules, without ever having to exhaust pressurized oil into the atmosphere. (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
FEATURES: IP65/NEMA 4X Rating Water and Corrosion Resistant Enclosure 316 Stainless Steel Hardware Reliable Solid-State Electronics Automatic Temperature Compensation to 25ºC/77ºF up to 82ºC/180ºF Valve (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
integrated pressure reducing valves automatically protect the low-pressure gauges and direct the higher pressures to the high-pressure gauges. Even though the Quadrigage features only three analog gauges it can read four (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
, allowing quick repair and cost savings. Testing the various unions, pipes, valves and fittings of a complete installation can be done quickly and effectively at distances up to 20' (6.1m) away. High pressure gases create high frequency turbulence when moving into an area with lower pressure (read more)
Browse Leak Testing Equipment Datasheets for EXAIR -
working pressures range from 5145 to 7350 PSI. Like all Bonomi valves, they are 100% tested to rated pressure in the open and closed position before shipping. While a lever handle is standard, an integral ISO 5211 mounting pad simplifies actuation on the new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Designed, built and tested to the AWWA C517 standard, MPI’s Eccentric Plug Valves are available in sizes 3”-48” for 100% port with a variety of end connections. They feature grit seals to ensure reliable operation for service with suspended solids. Engineered for (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial -
The Lee Company manufactures a wide variety of miniature, pre-tested cartridge check valves that offer proven reliability and performance. With almost one million valves successfully in service, some for over 20 years, Lee check valves set the standard for small size, light weight and proven (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. Sophisticated valve and actuator testing capabilities are planned for the new headquarters to support the growing North American market. The Bonomi Group has also been aggressively acquiring additional companies to complement and expand its product offering, adding to the need for more U (read more)
Browse Industrial Valves Datasheets for Bonomi North America, Inc. -
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The)
Conduct Research Top
-
Aerospace Case Study: AIRCRAFT PRESSURE RELIEF VALVES TESTED WITH ELECTRICALLY HEATED PRESSURE TANK
A heavy-guage pressure tank was designed and built so that the pressure would drop no more than 4 psi in one hour. The tank was equipped with a pressure gauge mounted on the top. The valve to be tested was installed at bottom of tank. To heat the vessel uniformly, accurately and constantly during
-
Air Valve Testing to Streamline a Manufacturing Line Throughput
CAS DataLoggers recently provided the data acquisition and control solution for a factory supervisory team looking to solve a quality control problem on their main manufacturing line. Their process was experiencing issues from a valve controlling an air jet used to blow faulty-looking components
-
Hydraulic Valve Test Bench Setup Utilizes an ADwin DAQ Systems
CAS DataLoggers helped design, assemble & program a real-time DAQ system for valve condition monitoring in a test bench setup for an Ohio manufacturer.
-
Hydraulic Valve Test Bench Setup Utilizes an ADwin DAQ System
In 2009 CAS DataLoggers helped design, assemble and program the data acquisition and control solution for an Ohio manufacturer who needed a test bench setup for their directional control valves. The manufacturer contacted CAS DataLoggers to work with them to develop a unique test stand
-
Circular Gate Valves Specifications
Each valve is tested using a helium mass spectrometer leak detector calibrated for a minimum sensitivity of 2x10-10 Std. Atm. cc/sec of He. Internal welds are inspected for pits, cracks, and other irregularities which may cause virtual leaks.
-
Rectangular Gate Valve Specifications
Each valve is tested using a helium mass spectrometer leak detector calibrated for a minimum sensitivity of 2x10-10 Std. Atm. cc/sec of He. Internal welds are inspected for pits, cracks, and other irregularities which may cause virtual leaks.
-
Injection Valve and Pump Testing in Real-Time
CAS DataLoggers recently provided the datalogging solution for a large manufacturer who needed to test its injection valves and pumps to be used in a wide variety of engines. These valves consisted of compact modules containing the magnetic circuit and the valve unit, controlled by a digital signal
-
Optimux Control Valves for Aerospace Testing Systems
investments, aerospace companies - and governments - need to depend on vendors with products of unquestionable reliability, as well as the capacity to meet delivery milestones. Ground testing of turbines, rocket engines, fuel systems and components is critical to ensure flight worthiness. Engineers
-
Bidirectional Check Valve Tester
Products such as one-way valves are often built to open at a certain pressure. Product and test engineers need to know at what pressure the valve starts to open (cracking pressure) and if the valve body breaks.
-
Testing to Improve the Durability of Artificial Heart Valves
Heart valve prostheses have been used successfully in heart procedures since 1960 resulting in an overall improvement in the quality of life of the patients. Currently, there are two kinds of valves used: mechanical and bioprosthetic. Generally, mechanical valves are more durable than bioprosthetic
-
MIT Tests New Energy Valve Technology at Charles Hayden Library and Reaps the Rewards of Higher Delta-T!
within the University's Sustainability and Utility Planning are now optimistic that it will continue to improve. This is in thanks. to new valve technology from Belimo that was applied to MIT's Charles Hayden Library. as a beta test for a new Belimo product - the Belimo Energy Valve TM. The results
-
Prater Completes Testing To Become The Only Rotary Airlock Valves Commercially Available In North America Certified To Comply With NFPA-69
In February of 2015 Prater Industries made a significant investment of time and money to test our Rotary Airlock Valves at the Fike (R) Remote Testing Facility according to guidance found in NFPA-69. Certified NFPA-69 compliance has been the foremost concern for clients who have the need
-
Burst Testing
Products such as catheter balloons, one-way valves, and pressure relief devices often need to be tested to determine or verify the exact pressure at which the product either opens by. design or ruptures due to pressure stressing.
-
Using a dataTaker DT80 to Control a Hydraulic Valve
A CAS Data Loggers customer who had recently purchased a dataTaker DT80 data logger called in to our tech support asking how to set it up to not only control a hydraulic valve used in materials testing, but also to only log data when the hydraulic valve was active. This would enable the user
More Information Top
-
Guidelines for inservice testing at nuclear power plants
3-1 3.1 InserviceTest Frequencies and Extensions for Valve Testing .................
-
AWWA M14 - Backflow Prevention and Cross-Connection Control Recommended Practices
Two- valve test kit, 176 .
Indicates content that may require registration and/or purchase.