Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Assured Automation
Description: The Assured Automation O Series pneumatic actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves, plug valves, dampers, and resilient seated butterfly valves. Features & Benefits • CISQ
- Actuator Torque: 60 to 25,600 In-lbs
- Air Supply Pressure: 20 to 120 psi
- Operating Temperature: -4 to 175 F
- Air Supply Pressure Range: 20 to 120 psi
-
Supplier: GF Piping Systems
Description: 285-288 pneumatically actuated ball valve has a modular design and is adaptable to a variety of conditions and applications. Using the Georg Fischer 543 3-way ball valve incorporates all the latest in ball valve technology. The valve is available in PVC, CPVC,
- Valve Size: 0.375 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: GF Piping Systems
Description: air on one side, while adjustment on the other side is by spring force. This means that if there is air failure they return automatically to a safety position. Standard interfaces enable easy configuration of solenoid valve, limit switch and positioner. The Pneumatic Full Plastic
- Actuator Torque: 35.3982300884956 to 33,982.3008849558 In-lbs
- Air Supply Pressure: 101 psi
- Air Supply Pressure Range: 101 psi
- Failsafe: Close at No Power, Open at No Power
-
-
Supplier: Assured Automation
Description: Description: The XLB is a PFA lined, Ductile Iron, ANSI Class 150 flanged Full Port Ball Valve. It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves,
- Valve Size: 1 to 6 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Flow (Cv): 57 to 3,000
-
Supplier: Emerson Automation Solutions – Rosemount
Description: speed and accuracy are taken for granted. Rosemount Analytical power positioners are manufactured in cylinder sizes from 2½ to 8 inches in diameter with strokes of 5 to 14 inches. They come in thrust and torque models for wall, swivel or floor mounting and with accessories such as
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 21,600 In-lbs
- Operating Temperature: 0 to 140 F
- Torque: 21,600 In-lbs
-
Supplier: Assured Automation
Description: accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits Substantial PFA liners for 3" through 12" sizes and PTFE liners for 14" through 24" size. Benefit is resistance to permeation leading to
- Valve Size: 2 to 12 inch
- Pressure Rating: 150 psi
- Flow (Cv): 175 to 5,674
- Number of Ports/Ways: 2
-
Supplier: Emerson Automation Solutions – Rosemount
Description: to refineries – where positioning speed and accuracy are taken for granted. The 8 x 14 and HF Heavy Duty units offer greater force for tougher jobs such as huge slide dampers and large valves. Features Variety of mounting options: wall, swivel or floor Dust cover and internal heater
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 55,200 In-lbs
- Operating Temperature: 0 to 140 F
- Torque: 55,200 In-lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Floor mount Dust cover and internal heater Limit switches and position transmitters Power air supply Internal air locking system Benefits Accuracy Reliability Simple maintenance because of the rugged frame construction Efficient torque and power at a minimum cost Fast response
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 0 to 140 F
- Torque: 4,800 In-lbs
-
Supplier: XOMOX (A Crane Co. Company)
Description: Matryx Vane Actuators are smaller than other types of actuators in the torque output range of up to 36,000 in-lb. Matryx Vane Actuators produce a high ratio of torque output per pound of actuator weight. Exhaustive factory tests and customer applications have substantiated the long
- Actuator Torque: 177 to 221 In-lbs
- Actuation Time: 6.2 seconds
- Operating Temperature: -40 F
- Duty Cycle: 50 (%)
-
Supplier: KSB AG
Description: Stainless steel PN max. 10 Maximum temperature 160 °C Minimum temperature 10- °C Actuator closing time 0 Max. torque 0 Min. ambient temperature, actuator 0 Ambient temperature, actuator 0 Actuator limit switch Yes Actuator position feedback Yes Body/bonnet seal element Inserted
- Valve Size: 0.2362206 to 3.93701 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 14 to 320 F
- Number of Ports/Ways: 2
-
Supplier: Asahi/America, Inc.
Description: to the winding, a magnetic field is generated causing the armature to rotate. The armature will rotate as long as there is power to the windings. When the power is cut, the motor stops. Standard end-of-travel limit switches, which are a necessity for an electric actuator, handle this
- Valve Size: 0.5 to 4 inch
- Media Temperature: 150 F
- Valve Type: Ball Valves
-
Supplier: Asahi/America, Inc.
Description: to the winding, a magnetic field is generated causing the armature to rotate. The armature will rotate as long as there is power to the windings. When the power is cut, the motor stops. Standard end-of-travel limit switches, which are a necessity for an electric actuator, handle this
- Valve Size: 0.5 to 3 inch
- Media Temperature: 150 F
- Valve Type: Ball Valves
-
Supplier: BI-TORQ® Valve Automation
Description: parts replacement Operational by one person Low air consumption for actuator and solenoid Torque output to 21,000 inch pounds with clockspring design Adjustable speed of closure to prevent valve damage or pipeline vibration Continuous position feedback through limit switch
- Number of Ports/Ways: 2
- Features: Bolt Flange, Chemical, Fire Service, Other, Severe Service Rated
- Valve Type: Butterfly Valves
- Actuation: Electric, Manual / Hand, Thermally Actuated
-
Supplier: DeZURIK, Inc.
Description: torque. It is recommended that Manual Flexgate Valves 12" and larger be specified with a 4:1 bevel gear actuator. The 4:1 bevel gear actuator is available to reduce rim pull and operate the valve. Pneumatic actuators are also available and allow the Flexgate to provide long-term
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Gate / Knife Valves
-
Supplier: Hayward Flow Control
Description: EPM Series Reversing Electric Actuators Innovative Quarter-Turn Actuators that Look the Same on the Outside—with the Hayward Difference on the INSIDE! Overview On/Off and Proportional Control Models Designed for use with all ball and butterfly valves up to 24" in size and torque
- Actuator Torque: 135 to 13,500 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 12 to 230 volts
- Actuation Time: 8 seconds
-
Supplier: Assured Automation
Description: heater. Isolated end of travel limit switches. Manual override for emergency hand operation. Electronic torque limiter. Auto-voltage sensing reduces field wiring mistakes. Visual domed position indicator. LED Status lights to indicate operational status. IP67 Enclosure S40170 to
- Actuator Torque: 170 to 3,097 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 volts
- Operating Temperature: -4 to 158 F
-
Supplier: Red Valve Company, Inc.
Description: The Red Valve Series G Knife Gate Valve features a cast iron body with stainless steel wetted parts. This efficient valve design affords the user a high-quality valve in which all the wetted parts, including the gate, seat, packing gland and flange face are stainless
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Primary Material: Cast Iron, Stainless Steel
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Emerson Automation Solutions – Rosemount
Description: available. Features Variety of mounting options: wall, swivel or floor Dust cover and internal heater Limit switches and position transmitters Power air supply Internal air locking system Benefits Accuracy Reliability Simple maintenance because of the rugged frame construction
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 2,880 In-lbs
- Shaft / Table Axial Load Capacity: 45 lbs
- Operating Temperature: 0 to 140 F
-
Supplier: DynaQuip Controls
Description: Loaded Springs: Steel, Zinc Phosphate Coated Operating Temperature -4° F to 176° Optional Actuator Accessories such as Pilot Solenoid Valves, Valve Position Limit Switches, Electro-Pneumatic Positioners and others can be found in Pneumatic Actuator Accessories Key
- Valve Size: 2 to 12 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
- Valve Size: 2 to 30 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: U.S. Plastic Corporation
Description: UL-508 listed Series 94 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 3" socket
- Features: Electric
-
Supplier: U.S. Plastic Corporation
Description: UL-508 listed Series 92 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 10 sec cycle time, 2 end of travel and 2 extra limit switches, beacon indicator, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end
- Actuation: Electric
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR ASSEMBLY, SERIES 39, LIMIT SWITCH:15.1 AMP 1/2 HP 125/250 VAC, ACTUATOR: OUTPUT TORQUE 80PSI 95IN/LB 120PSI MAX, BALL VALVE SOCKET= 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Erdmann Corporation
Description: For On-Off and modulating 13 sizes with torques from 58 Nm to 2452 Nm Dome type position indicator for high visualization Manual override with auto declutching lever for handwheel 2 pes limit switches 2 pes potential free limit switches for communication with
- Features: Electric
- AC Phase: Single Phase
-
Supplier: KSB AG
Description: Design Double-acting hydraulic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 120 bar. Can be mounted on various types of valve stem ends (square end, flat end or key). Force transmission via
- Actuator Torque: 2,477.8761061946902 to 1,327,433.628318584 In-lbs
- Operating Temperature: -4 to 176 F
- Acting type: Double Acting
- Features: Hydraulic, Local Position Indication, Manual Override of Power Actuator, Non-hazardous, On / Off (isolating), Travel Stop (Limit Stop)
-
Supplier: KSB AG
Description: Design Electric actuator for mounting on butterfly valves or ball valves. Top flange ISO 5211. Power supply : single-phase ac, three-phase or d.c with torque limitation, travel stop and open closed signalling as standard. For on /off control and throttling duties. With
- Operating Temperature: -4 to 158 F
- Features: Electric
- Control Signal Input: Milliampere Control Signal
- Location: Non-hazardous
-
Supplier: Indelac Controls, Inc.
Description: suited for ball valves and dampers with torque ratings of up to 775 lb·in. Standard equipment includes 115Vac-1ph Continuous duty motor with thermal over load protection, set to fail closed (CW rotation) upon loss of power, two limit switches, power on brake, stainless
- Actuator Torque: 1,000 In-lbs
- AC Voltage: 115 to 230 volts
- Actuation Time: 12 seconds
- Operating Temperature: -40 to 150 F
-
Supplier: DynaQuip Controls
Description: ball valves, butterfly valves and dampers. Key Features of the JE Series Quarter-turn (90 ̊) reversible electric actuator Multi-voltage capability Automatic voltage sensing - for AC or DC power supply Emergency manual override Isolated end-of-travel limit switches
- Features: Electric, Local Position Indication, Manual Override of Power Actuator, Overtorque Protection Options, Travel Stop (Limit Stop)
- Operation: Modulating
- Location: Non-hazardous
- Full Range of Rotary Motion: Quarter Turn ( 90 degrees)
-
Supplier: Indelac Controls, Inc.
Description: The S series compact rotary electric actuator was specifically designed for valve sizes from ¾” to 2½”and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb·in (model SD) and 300 (model SDX) lb·in torque and rotates
- Actuator Torque: 200 to 300 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Operating Temperature: -40 to 150 F
-
Supplier: DynaQuip Controls
Description: The NEW DynaQuip DE Series electric actuators are designed for quarter-turn applications. Ideal for use with ball, butterfly and plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. The ultra-compact DynaQuip DE Series line offers several unique
- Actuator Torque: 150 to 300 In-lbs
- AC Voltage: 120 volts
- Actuation Time: 2.5 seconds
- Duty Cycle: 50 (%)
-
Supplier: Sharpe Valves
Description: The Sea-Series Electric Actuator provides a complete solution for valve automation in applications requiring 600, 300 or 150 in. lbs. operating torque. Quarter-turn operation times are 45, 13, 8 and 4 seconds respectively. Control applications are not limited to on-off but also include
- Actuator Torque: 600 In-lbs
- AC Voltage: 115 volts
- Stem Diameter: 0.3 inch
- Actuation Time: 4 seconds
-
Supplier: ProMation Engineering, Inc.
Description: design for increased electronic connection reliability ISO5211 Mounting System - No bracket/coupling required for most valves - lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches – Normally not standard on other actuators Manual override for single-handed
- Actuator Torque: 1,750 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 to 230 volts
- Operating Temperature: -22 to 150 F
-
Supplier: Honeywell International, Inc.
Description: (OPENING), 8.5 WATT (HOLDING) POWER RATING 32 TO 125 DEG F OPERATING TEMPERATURE 20 LB-IN TORQUE 75 DEG ANGLE OF ROTATION SPST LIMIT SWITCH TYPE INCLUSION/FEATURES EXTERNAL AUXILIARY SWITCH, INTERNAL AUXILIARY SWITCH, (2) MOTOR SHAFTS MOUNTING TYPE FOOT MOUNT TERMINAL TYPE SCREW
- Actuator Torque: 20 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: 32 to 125 F
- Features: Electric
Find Suppliers by Category Top
Featured Products Top
-
locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
electric actuators with NEMA 4, 4X techno-polymer housing, two extra limit switches, a heater and thermostat, torque limiter and a 75% duty cycle motor. Dual voltage and manual override are standard. CSA-approved. Pneumatic actuation is also available. Valbia (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
. They are also available in factory-assembled automated valve packages with Bonomi’s Valbia brand electric or pneumatic actuators. Valbia electric actuators have dual 100VAC – 240VAC or dual 24 AC/DC reversing motors with torque limiters, thermal protection (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls
Conduct Research Top
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
applications to provide vastly improved flow characteristics and consistent performance. Electric actuators consist of a motor, a gear train, cams and limit switches. The electric actuator requires two electrical input signals; one to open and another to close the valve. DynaQuip actuators are available
More Information Top
-
Guide to good practices for developing learning objectives. DOE guideline
Verify that the rnotor-operated valve torque limit switches are set .
-
Guide to good practices for developing learning objectives. DOE Handbook
valve torque limit switches are set at the specified thrust needed to open and close against maximum differential pressure, temperature, and flow.
-
Auxiliary feedwater system risk-based inspection guide for the South Texas Project nuclear power plant
protective devices (thermal overload, torque switch , limit valve leakage were identified in Section 5.2.1, entry .
-
ISA CNTRL VALVES - Control Valves
Status Indication Valve position Percentage open/closed Open/closed tripped Available for control Local/remote Local stop actuated Motor running Torque switches Limit switches Valve open manual Valve closed manual Motor energized after stop .
-
The Application of Two-Out-of-Three Logic for the Control of Electric Motor Operated Valves in Candu safety Systems
For the parallel slide gate valves , the torque limit switches have been eliminated; however, it may be advisable to monitor the torque limit switch to gain an indication of increases in torque levels of valve operation.
-
IEEE Standard Electrical Power System Device Function Numbers
It should be designated as follows: tqc Torque limit switch, opened by torque- responsive mechanism, to stop valve closing tqo Torque limit switch , opened by torque- responsive mechanism,to stop valve open- ing .
-
Extra-terrestrial nuclear power stations : transportation and operation
The tests on the motor-operated valves include adjusting limit torque switches and limit switches, measuring operation speed, and checking leak-tightness of stem packing and valve seating during hydro- tests.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-0933 - A Prioritization o...
Valve Torque Limit and Bypass Switch Settings .
-
Generic risk insights for General Electric boiling water reactors
Scram Discharge Volume high water level trip annunciation HPCI and RCIC relay coil failures RPS relay and breaker concerns RWCU containment isolation valve torque switch misadjustment MSIV limit switch problem CRD nitrogen accumulator and pump corrective maintenance A D S instrument nitrogen…
Indicates content that may require registration and/or purchase.