Products/Services for Vane Disc Impellers
-
Impellers - (140 companies)Impellers (also spelled impellors or impellars) are rotating devices designed to alter the flow and/or pressure of liquids, gases, and vapors. Impellers consist of various vanes — often blade-shaped...Impeller ApplicationsFeatures: (Check all that apply)Impeller Types -
Wheels - (379 companies)Description. Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle. Types. There are several types of industrial wheels. V-grooved... -
Rotary Vane Vacuum Pumps and Systems - (180 companies)...rotor, vanes that move radially, and an inlet and outlet. Larger pumps may have additional impeller vanes. As the rotor turns, the ends of the vane barely touch the housing, creating a seal from inlet to outlet. The inlet and outlet are often... -
Abrasive Discs - (510 companies)Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc. Abrasive discs consist of abrasive grains adhered onto a backing... -
Rupture Discs and Burst Discs - (74 companies)Rupture discs and burst discs are designed to open and relieve overpressure, high temperature, or vacuum conditions at a predetermined differential pressure or specific temperature. They may be thermally or mechanically actuated. A rupture disc... -
Flow Meters - (1708 companies)...by mechanical or electronic techniques. Examples of PD meters include nutating disc devices, oval gear meters, and piston-based designs. Velocity flow meters measure velocity (v), which operates linearly with respect to the flow rate (Q) based...
-
Combustion Engines - (264 companies)It is important to check the standards that the manufacturer uses to base its torque measurement. Advertised ratings not based on certain standards may be deceiving and not accurate. RPM or shaft speed is the speed at which the shaft, disc, or rotor...
-
Butterfly Valves - (1275 companies)Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow. Butterfly valves are quarter-turn...
-
Centrifugal Pumps - (1170 companies)...pumps, they provide higher flow rates and lower pressures. Understanding Centrifugal Pumps. Pump Composition. Centrifugal pumps consist of a set of rotating vanes called an impeller. The rotary vanes are typically enclosed within a housing or casing...
-
Rotating Biological Contactors - (23 companies)Rotating biological contactors are large discs on rotating shafts that are mounted in wastewater tanks, but only partly submerged. As the discs turn, the microorganisms on them repeatedly contact both air and the organic substances in the water...
Product News
-
SPIROL
Disc Springs Disc springs can be statically loaded either continuously or intermittently, or dynamically subjected to continuous load cycling. They can be used singularly or in multiples stacked parallel, in series or in a combination thereof. The advantages of Disc Springs compared to other types of springs include the following: A wide range of load/deflection characteristics. High load capacity with small deflection. Space savings - high load to size ratio. Consistent performance under design loads... (read more)Browse Spring Washers Datasheets for SPIROL -
Atlas Copco Industrial Technique AB
Vane Air Motor LZL Atlas Copco LZL vane motors use six vanes and an optimum cylinder sealing for a rugged, compact design that offers a long service life. Certain models are available in standard and stainless-steel versions. The motors have strong starting torque and can be run non-reversible or reversible with lube free vanes. (read more)Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Rosenberg USA
500-mm backward curved impellers Rosenberg's new 500-mm backward curved impellers with size 6 Gen 3+ EC motors deliver more cooling power. The Rosenberg GKHM 500-CIB.160.6NA IE GEN 3+ (Part Number N88-50322) features a 7.3 kW motor that produces 8011 CFM @ 4 inWG at 460 Volt or 6004 CFM @ 4 inWG at 230 Volt. While previous EC motor generations were designed for either 200-230-VAC or 380-480-VAC input, our new motor automatically adjusts to the actual input power across the entire range, allowing reduced inventory cost... (read more)Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Shenzhen Great Precision Ceramic CO., LTD.
Silicon Carbide Ceramic Impeller For Agitation Silicon Carbide Ceramic Impeller for Agitation. Customizable | Complex Structures | 1400 C Working Temperature | High Hardness & Wear Resistance | Excellent Corrosion Resistance. Product Overview. The Silicon Carbide (SiC) Ceramic Impeller is an advanced industrial stirring component designed to deliver superior performance in high-demand mixing environments. It generates strong eddy currents and shear forces through rotation, ensuring solid-liquid, gas-liquid, and liquid-liquid mixtures... (read more)Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
ARDE Barinco, Inc.
Turbine & Impeller RAM Mixers and Agitators ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be made. Both axial flow and radial flow turbine agitators can be supplied including super efficient hydrofoil style impellers. Finally, custom made, anchor and scraped surface agitators can be supplied in new or existing... (read more)Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Technetics Group
RUPTURE DISC – SAFE-SHEAR BELLEVILLE BURST DISC etc. Boil-off / Leakage less than 1.00 x10-9 standard cubic centimeters per second (sccs). Liquid Fuel Management. RP-1 Kerosene, Hydrazine Nitrogen Tetroxide (NTO). Jet Fuels. RUPTURE DISC - SAFE-SHEAR TM BELLEVILLE BURST DISC. Technetics Group will design, manufacture, and test a precision burst disc assembly for your application. Our burst discs are capable of precise and reliable burst settings from low pressures or vacuum (1 psi pressure differential), up to 10,000 psi. All this while... (read more)Browse Rupture Discs and Burst Discs Datasheets for Technetics Group -
Agilent Technologies - Vacuum Products
New MS45 Rotary Vane Pump The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today 's most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10?Torr, ensuring stable, consistent performance across mass spectrometry (LC/MS, ICP/MS, GC/TOF/MS), electron microscopy, and a wide range of scientific instrumentation platforms. Visit the product webpage to learn more. (read more)Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
Compact Automation
Brute Series Rotary Vane Actuators 25 base models with torque outputs from 400 in.lbs to 5200 in.lbs. Standard rotations 90, 110, 180, 270, & 290 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth Rotation. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for: Long cycle life and non-lube service. Actual applications with 25 million cycles and more. 100 's of standard options and modifications. (read more)Browse Hydraulic Rotary Actuators Datasheets for Compact Automation -
Portage Electric Products, Inc.
Disc-Type Thermal Controls Pepi's Disc-Type Thermal Controls, 1/2 inch disc, snap action thermal controls. All can be customized to help you cut production costs while improving performance and safety in your particular application. For full details visit: http://pepiusa.info/products/#disc (read more)Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Rotor Clip Company, Inc.
An alternative to disc springs Single-turn wave springs are appropriate for a range of light to heavy duty applications. Single-Turn Wave Springs are ideal applications with low to high thrust loads depending on design and wire type. Designed for a range of bore and rod diameters, single-turn wave springs can act as alternative to disc springs and are particularly suited to fit narrow radial wall dimensions and low clearances or to accommodate ball or roller bearings. View Products (read more)Browse Compression Springs Datasheets for Rotor Clip Company, Inc.
-
Non-thermal Food Engineering Operations
Impeller blades may be pitched to increase vertical flow, and vane - disc impellers may be useful for dispersing gases into liquids.
-
Helices All to know on Helices | Techniques of the Ingénieur
mixture 4.4 Comparaison of a marine propeller and of a disc straight àsix blades turbine 4...
-
Archives-1 Stirring. Mixture | Techniques of the Engineer
4.4 Comparaison of a marine propeller and of a disc straight àsix blades turbine .
-
Special mecanique Melange-Dossier: mecanique Melange | Techniques of the Ingénieur
' a system of stirring 3.2 Analogie with fluid 3.3 turbulent Écoulement mechanics... mixture 4.4 Comparaison of a propeller marine and of a disc straight àsix blades turbine 4 .
-
Machining All to know on Usinage | Techniques of the Ingénieur
The machining by électroérosion is a technique proceeding by fusion, vaporization and ejection, for drillings or machinings on blades or discs of turbine .
-
Usinage-et-usinabilite All to know on Usinage-et-usinabilite | Techniques of the Ingénieur
The machining by électroérosion is a technique proceeding by fusion, vaporization and ejection, for drillings or machinings on blades or discs of turbine .
-
Machining by électroérosion | Techniques of the Ingénieur
The method is also used in aeronautics for drillings or machinings on blades or discs of turbine .
-
Usinage-des-composites All to know on Usinage-des-composites | Techniques of the Ingénieur
The largest user is the sector of the tool: molds of glassware, d, for drillings or machinings on blades or discs of turbine .
-
Machining by special erosion-Dossier électro: Machining by électro erosion | Techniques of the Ingénieur
The machining by électroérosion is a technique proceeding by fusion, vaporization and éjection... for drillings or machinings on blades or discs of turbine .
-
Electrochemical machining - special Dossier: Electrochemical machining | Techniques of the Ingénieur
The machining by électroérosion is a technique proceeding by fusion, vaporization and éjection... for drillings or machinings on blades or discs of turbine .
Indicates content that may require registration and/or purchase.