-
Supplier: Accuris
Description: Hydraulic and Pneumatic Cylinder and Vane-Type Actuators for Valves and Slide Gates
-
Supplier: Milwaukee Cylinder
Description: A Vertical Vane Pump Power Unit from Milwaukee Cylinder provides a flexible solution for your hydraulic power unit needs. When the system is at pressure and the volume requirement falls to zero, the pump automatically adjusts the output volume.
- Operating Pressure: 2,000 psi
- Flow: 4 to 8 GPM
- Total Power: 0.5 to 125 HP
- Reservoir Capacity: 20 gallons
-
Supplier: Milwaukee Cylinder
Description: A Vertical Vane Pump Power Unit from Milwaukee Cylinder provides a flexible solution for your hydraulic power unit needs. When the system is at pressure and the volume requirement falls to zero, the pump automatically adjusts the output volume.
- Operating Pressure: 2,000 psi
- Flow: 4 to 8 GPM
- Total Power: 0.5 to 125 HP
- Reservoir Capacity: 20 gallons
-
-
Supplier: Milwaukee Cylinder
Description: A Vertical Vane Pump Power Unit from Milwaukee Cylinder provides a flexible solution for your hydraulic power unit needs. When the system is at pressure and the volume requirement falls to zero, the pump automatically adjusts the output volume.
- Operating Pressure: 2,000 psi
- Flow: 4 to 8 GPM
- Total Power: 0.5 to 125 HP
- Reservoir Capacity: 20 gallons
-
Supplier: Milwaukee Cylinder
Description: A Vertical Vane Pump Power Unit from Milwaukee Cylinder provides a flexible solution for your hydraulic power unit needs. When the system is at pressure and the volume requirement falls to zero, the pump automatically adjusts the output volume.
- Operating Pressure: 2,000 psi
- Flow: 8 GPM
- Total Power: 10 HP
- Reservoir Capacity: 20 gallons
-
Supplier: Parent Petroleum Co.
Description: viscosity, which can result in cylinder scoring and high wear rates. Absorption of the oil into the gas stream causes high oil consumption and carryover into the process gas, and can cause depletion of the protective oil film on the cylinder walls. Resistance to gas dilution and oil
- Kinematic Viscosity: 14.8 cSt
- Viscosity Index: 230
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: viscosity, which can result in cylinder scoring and high wear rates. Absorption of the oil into the gas stream causes high oil consumption and carryover into the process gas, and can cause depletion of the protective oil film on the cylinder walls. Resistance to gas dilution and oil
- Kinematic Viscosity: 19.4 cSt
- Viscosity Index: 218
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: viscosity, which can result in cylinder scoring and high wear rates. Absorption of the oil into the gas stream causes high oil consumption and carryover into the process gas, and can cause depletion of the protective oil film on the cylinder walls. Resistance to gas dilution and oil
- Kinematic Viscosity: 9.9 cSt
- Viscosity Index: 204
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Oerlikon Metco
Description: Proven surfaces for many different applications The uses for thermal sprayed ceramic materials is vast. To name just a few: Diesel engine pistons Automotive valves and cylinders Thermal barrier coatings for aircraft and industrial gas turbine combustion liners, blades, and vanes
-
Supplier: Howden
Description: profiles have significantly reduced the size of the fan needed to satisfy a given duty. Standard features Blade design and aerodynamics selected to maximise performance Oil lubricated blade bearings High efficiency Variax(R) hub as standard Hydraulic cylinder uses a continual flow of
- Air Flow Rate: 31,783.23 to 3,390,211.2 SCFM
- Static Pressure: 1 to 120 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
- Design: Axial
Find Suppliers by Category Top
More Information Top
-
Pumping storage on federal waterways
Running wheel diameter ~ 1173 mms, guide wheel blades by means of hydraulic cylinder must adjustably the turbine favored in the shaft sluice unit Uelzen type Francis spiral turbine with Francis impeller completely with connecting flange suction tube and are constructed direct…
-
Water power projects
At position of fraction or kink handlebars, are used here on every second guide vane handlebar hydraulic cylinder that are loaded with pressure oil.
-
Optimization analysis of a new vane MRF damper
In vehicle engineering, energy-dissipating devices of the said systems include mainly piston- cylinder dampers and vane hydraulic dampers.
-
Gear technique
This is crucial for a high breaking-out force-potential of the blade as a hydraulic cylinder can realize higher pressure but tensile forces at same maximum operating pressure.
-
Research on a New Type Motion-Decoupling Hydraulic Servo Shoulder Joint and Its Control System
The swinging hydraulic cylinder has lots of advantages such as even transmission, higher power-weight ratio, easier control etc, so the vane -style swinging hydraulic cylinder is adopted as the basic driving component of the motion- decoupling hydraulic servo shoulder joint.
-
Water power projects band II
The adjustment of both guide vanes takes place over doppeltwirkende hydraulic cylinders that are connected to the lever arms verdrehsicher mounted on the guide vane pin.
-
Dubbel
The working device consisting of two lifting arms mounted on the base frame and become the blade actuated with hydraulic cylinders .
-
Dubbel
The working device consisting of two lifting arms mounted on the base frame and become the blade actuated with hydraulic cylinders .
-
Development of a hollow axis swing cylinder for the elbow joint of 7 Function hydraulic manipulator
[3] S. Li, and Z. Jiao, "Calculation and control of the leakage of vane -type swing hydraulic cylinder ", Hydraulics and pneumatics, Vol.2005(11), pp.67-68, Nov.2005 [4] H. M. Geyer, "Rotary actuator," United States, Utility Patent Grant…
Indicates content that may require registration and/or purchase.