-
Supplier: Allied Electronics, Inc.
Description: The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area. Features: 7 Models with a Choice of Travel from 1" to 12" Floating Shaft Design to
-
Supplier: Allied Electronics, Inc.
Description: The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area. Features: 7 Models with a Choice of Travel from 1" to 12" Floating Shaft Design to
-
Supplier: GEEPLUS Inc.
Description: The VM series of Voice Coils Motors addresses applications where excellent control characteristics for short stroke bidirectional linear actuation is required, e.g. in medical or optical equipment. Voice Coil Actuators can develop force in either direction by reversing polarity
- Force Constant (KF): 1.124 to 2.6976 lb/amp
- Peak Force (FP): 2.0232 to 5.8448 lbs
- Linear Stroke: 0.3543309 inch
- Continuous Power: 11.999999999999972 watts
-
-
Supplier: SAE International
Description: implement advanced and innovative VVA managements on four-stroke engines. ElectroMechanical Valve Actuator (EMVA) formed by two opposite magnets and two balanced springs seem to be a very promising solution among several camless actuation systems. This type of valve actuator is
-
Supplier: Allied Electronics, Inc.
Description: The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area. Features: 7 Models with a Choice of Travel from 1" to 12" Floating Shaft Design to
-
Supplier: Allied Electronics, Inc.
Description: The 600 Series is a linear motion infinite resolution position sensor. It provides an extremely accurate method of position sensing in applications that require a rugged instrument operating in a tight area. Features: 7 Models with a Choice of Travel from 1" to 12" Floating Shaft Design to
-
Supplier: Effecto
Description: controller. Dynamically variable trip points Permanent repeatability Use on linear actuators, robots, pick-and-place robotics machines Detects angular, rotational and compressive force Applied Robotics’ QuickSTOP collision sensors are at work on just about every type of
- Sensing Type: Pneumatic
-
Supplier: Superior Rivet Machines
Description: actuator, driven by a servo-controlled motor. The servo technology allows the user to set a rivet according to a specified setting force, or to a specified crush height! Another exciting feature of this machine is the variable stroke capability. This concept allows the machine
- Actuation: Electric
- Form Factor: Free Standing
- Riveting Type: Impact
-
Description: electro-hydraulic, with manual and automated adjustment, sensitive adjustment, a high shut-off force, and variable flow characteristics (linear or equal percentage). Electro-hydraulic actuator with automatic power failure reset protection, 0-10V or 4-20mA input signal,
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor USA is pleased to announce an expansion to its popular Linear Actuator Attachment product line with new compatibility for AZ Series DC input motors. Previously available only for PKP Series stepper motors, the Linear Actuator Attachments now offer greater flexibility for engineers (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
have a similar product offering, Compact is still the leader, offering industry best force-to-size ratios, the most available standard options, and the ability to customize. (read more)
Browse Linear Actuators Datasheets for Compact Automation -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
With the all-new Linear Actuator L product family, FAULHABER is offering a unique turn-key-solution for a broad range of applications. The unique Linear Actuator FAULHABER L product family is designed for high performances in compact dimensions. It supports large (read more)
Browse Linear Actuators Datasheets for FAULHABER MICROMO -
Oriental Motor is pleased to introduce the new 30 mm frame size Stepper Motor Linear Actuator Attachment, designed to deliver precise linear motion with effortless integration. This innovative attachment simplifies motion control applications by eliminating the need for additional assembly and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Motion Solutions for Industrial, Agricultural and Medical Applications. With a max force of up to 6000 N, Isotech linear actuators are strong enough to move even the toughest loads. These actuators are ideal for industrial automation (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
to include a new high-performance 42mm (NEMA 17) frame size. This new linear actuator is highly configurable and available with a variety of imperial or metric leadscrew options with resolutions ranging from 0.006 mm to 0.050 mm per step, with an incredible output force of up to 1001 N (225 lbs (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
ElectroCraft, Inc., the global fractional horsepower motor and motion solutions provider, releases a NEMA23 frame size to add to the ElectroCraft AxialPower™ Enhanced Series Stepper Linear Actuator product line. ElectroCraft enhanced series linear actuators have been available in a (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
HYDRAULIC VS. ELECTRO-MECHANICAL Ball Screw driven electro-mechanical linear actuators are increasingly becoming the preferred choice of actuation over the equivalent hydraulic or pneumatic systems (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw
More Information Top
-
Profiler design with multi-sensor data fusion methods
As shown in Fig.1, this research integrated a balance with stylus probe [1-4], force actuator , LVDT ( Linear Variable Differential Transformer), load cell, personal computer, and XYZ-stages into a contact-force- controlled Scanning Probe Microscope (SPM) system, such that the …
-
Reducing hysteresis effect of force actuator in a Scanning Probe Microscope
As the block diagram shown in Fig.1 of previous research [13-14], a balance with stylus probe, force actuator , LVDT ( Linear Variable Differential Transformer), load cell, personal computer, and XYZ-stages were integrated into a contact-force-controlled Scanning Probe Microscope …
-
Journal of Aircraft > Mechanization and Control Concepts for Biologically Inspired Micro Air Vehicles
where F1 and F2 are time- varying force inputs generated by linear actuators located at points c and d in Fig. 7.
-
An overview of laboratory apparatuses to measure seismic attenuation in reservoir rocks
It uses a piezoelectric actuator for force generation and linear variable differentia- tor transformers (LVDTs) for displacement measurements on both the sample and the aluminium standard (stress sensor).
-
Improvement of response isotropy of haptic interface for tele-micromanipulation systems
On the other hand, linear actuators have nonlinear variant friction force depending on the place.
-
Collapse resistance of unreinforced steel moment connections
The instrumentation for the test specimens consisted of: a load cell in-line with the actuator mea- suring axial force ; an Linear Variable Differential Transformer (LVDT) at the beam end measuring the imposed displacement; displacement transducers placed on the panel zone and …
-
http://dspace.mit.edu/bitstream/handle/1721.1/36714/77561330-MIT.pdf?sequence=2
Force and displacement measurements were simultaneously taken with the FGP Sensors & Instrumentation XFTC300 Miniature Load Cell and the Sentech DC Fastar Linear Displacement Transducer System respectively as the forcing signal to the linear actuator was varied .
-
High-Thrust Linear Actuator Based on Double Corner-Pole Airgaps for Proportional Relief Valve
Gibson S, Jewell G W, Clark R E (2009), “Variable-airgap, cylindrical, linear variable reluctance actuators for high- force , medium-stroke applications,” IET Electr.
-
Inductance profile calculation of step winding structure in tubular linear reluctance motor using three‐dimensional finite element method
Variable‐air gap, cylindrical, linear variable reluctance actuators for high‐ force , medium‐stroke applications.
-
http://dspace.mit.edu/bitstream/handle/1721.1/42475/24571873-MIT.pdf?sequence=2
For the purposes of this model the sensor and actuator variables are dual, i.e. linear force and displacement, and collocated.
Indicates content that may require registration and/or purchase.