-
Supplier: LORD MicroStrain Sensing Systems
Description: The World's Smallest Linear Displacement Sensor! Differential Variable Reluctance Transducer Overview Ideal for critical linear displacement measurements, the Microminiature DVRT® delivers high performance in a tiny package. Advanced materials and electronics have
- Measurement Range: 0.05905515 to 0.3543309 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Features: Cylindrical, Variable Reluctance Linear Position Sensor/Switch
-
Supplier: LORD MicroStrain Sensing Systems
Description: The World's Smallest Linear Gauge! Differential Variable Reluctance Transducer (or "half bridge LVDT") Overview Designed specifically for tight spaces, the Microminiature Gauging DVRT® delivers high performance in a tiny package. A sapphire bearing and ruby ball guide the
- Measurement Range: 0.05905515 to 0.3543309 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Features: Cylindrical, Variable Reluctance Linear Position Sensor/Switch
-
Supplier: LORD MicroStrain Sensing Systems
Description: Differential Variable Reluctance Transducer (or "half bridge LVDT") Overview Ideal for linear control and precision measurement applications, the Subminiature DVRT® provides fast response and rugged packaging. The Subminiature DVRT® features micron resolution,
- Measurement Range: 0.01968505 to 1.4960638 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Features: Cylindrical, Variable Reluctance Linear Position Sensor/Switch
-
-
Supplier: LORD MicroStrain Sensing Systems
Description: suitable for short term submersion in harsh media such as brake fluid and hot saline. Sensor Design Core position is detected by measuring the coils’ differential reluctance using a sine wave excitation and synchronous demodulator. This differential detection method provides a very
- Measurement Range: 0.01968505 to 1.4960638 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Features: Cylindrical, Variable Reluctance Linear Position Sensor/Switch
Find Suppliers by Category Top
Featured Products Top
-
transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
GT series gauging transducer employs precision linear bearings to optimise the LVDTs measurement precision and repeatability. Using the well-proven linear variable differential transformer (LVDT) principle delivering infinite resolution with absolute (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. With over 50 years of experience designing and manufacturing LVDTs and other types of linear position (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
GT series gauging transducer employs precision linear bearings to optimise the LVDTs measurement precision and repeatability. Using the well-proven linear variable differential transformer (LVDT) principle delivering infinite resolution with absolute measurement (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
The D5 and D6 transducers provide precise displacement and position measurements by detecting the movement of the armature relative to the transducer body. Based on the Linear Variable Differential Transformer (LVDT) principle, these (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
types of linear position transducers we can normally offer a solution from our vast knowledge base to meet your application requirements. (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
The G-Type of Analogue DC/DC Displacement probes are based on the LVDT sensing principle and feature a high accuracy, long life linear ball bearing (as AX-Series). All models incorporate a Linear Variable Differential Transducer (LVDT) as the measuring element, together with high performance (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/86874/47094787-MIT.pdf?sequence=2
differential variable reluctance transducer (DVRT) A linear position sensor that is mechanically linked to each hydraulic cylinder to determine the extension of each cylinder.
-
Characteristics analysis and parameters optimization for the grating eddy current displacement sensor
Contactless linear position transducer based on reluctance variation .
-
Enhanced performance variable-reluctance transducer for linear-position sensing
Abstract: The paper presents a development of the linear position transducer of variable - reluctance type, which has enlarged the operating velocity range without a deterioration in accuracy, in comparison with the earlier linear variable-reluctance transducer.
-
JZUS-A - Journal of Zhejiang University SCIENCE A
Contactless linear position transducer based on reluctance variation .
-
JZUS - Journal of Zhejiang University SCIENCE
Contactless linear position transducer based on reluctance variation .
-
Dictionary of Materials and Testing, Second Edition
linear variable reluctance transducer (LVRT) Atype of position sensor con- sisting of a center-tapped coil and an opposing moving coil attached to a lin- .
-
ISA AUTOMTN SYS INST DICT - Automation, Systems, and Instrumentation Dictionary
linear variable reluctance transducer (LVRT) A type of position sensor that con- sists of a center-tapped coil and an opposing moving coil attached to a linear probe.
-
Analysis of the effect of asymmetrical phase parameters in a 3-phase permanent magnet synchronous motor
His research interests and expertise include variable -speed switched reluctance motor drives, linear actuators, position transducers and dynamic modelling of electric machines.
-
Experimental Determination of Equivalent-Circuit Parameters of a Tubular Switched Reluctance Machine With Solid-Steel Magnetic Core
His research interests include variable -speed switched reluctance motor drives, linear actuators, position transducers , and dynamic modeling of electric machines.
-
Whisker-Like Position Sensor for Measuring Physiological Motion
1) Linear Position Sensors: MicroStrain 24 mm stroke sub- miniature differential variable reluctance transducer (DVRT—or half bridge LVDT) was used for the measuring the displace- ment in the normal direction in design 1.
Indicates content that may require registration and/or purchase.