Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cole-Parmer
Description: variable-speed models feature a microprocessor that allows a variety of input signal types and controls different timer programs to|customize the pump to any application. The electronics system matches the variable-speed motor to the real-time dosing requirements
- Maximum Discharge Flow: 0.00554761305 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils -
- Features: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils -
- Features: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils -
- Features: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils -
- Features: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Cole-Parmer
Description: • Complete pumps include head, motor, and integrated drive • Variable-speed electronic controller delivers smooth, pulseless flow • Static seals reduce maintenance • Small envelope-ideal for OEM use Electromagnetically driven, precision-geared pumps provide smooth,
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Complete pumps include head, motor, and integrated drive • Variable-speed electronic controller delivers smooth, pulseless flow • Static seals reduce maintenance • Small envelope-ideal for OEM use Electromagnetically driven, precision-geared pumps provide smooth,
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Complete pumps include head, motor, and integrated drive • Variable-speed electronic controller delivers smooth, pulseless flow • Static seals reduce maintenance • Small envelope-ideal for OEM use Electromagnetically driven, precision-geared pumps provide smooth,
- Features: Gear Pumps
-
Supplier: Clark Solutions
Description: Series UP12 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 10.5 GPM, Pressure to 36 PSI Description: Model UP12 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP12 is constructed of helical bronze gears, nickel-plated brass body
- Maximum Discharge Flow: 5.5 to 10.5 GPM
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
- Power Source: DC Powered
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: design prerequisites. Variable-speed pump drives are available to satisfy all application needs. Safety The magnetic coupling of the gear pump enables the complete pump to be hermetically sealed so that when appropriate materials have been selected maximum
- Features: Centrifugal Pumps, Gear Pumps, Metering Pumps, Positive Displacement Pumps, Water Pumps
- Power Source: Magnetic Drive
-
Supplier: Clark Solutions
Description: Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Features: Gear Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: Series UP6 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 6.9 GPM, Pressure to 29 PSI Description: Model UP6 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP6 is constructed of helical bronze gears, nickel-plated brass body and
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Features: Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Clark Solutions
Description: Series UP3/4 Gear Pumps for Water & Engine Oil Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical bronze gears,
- Maximum Discharge Flow: 1.6 to 2 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Features: Circulation Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: Voith Turbo Inc.
Description: Self-supporting tunnel design. The rotating parts are supported in a sealed, oil-tight housing. The main motor and the driven machine are linked to the turbo coupling via shaft couplings. The oil tank is integrated into the housing and the oil pump is driven by the input shaft by a set of
- Mounting: Base
- Speed Control: Electric
- Output Shaft Position: Horizontal
- Shaft Orientation: In-line
-
Supplier: LeBlond Ltd.
Description: button and spindle jogging push button. The electronic infinitely variable speed is controlled by an AC inverter duty motor. A 1/4HP electric pump provides the headstock with forced pressure lubrication. Wide BED with one piece BASE: One-piece machine floor base is made of solid
-
Supplier: Madden Manufacturing, Inc.
Description: easy access. Automatic pump output control is available for pumps equipped with a variable speed motor. Industrial grade worm gear reducer is integral with the pumping mechanism. Precision internal pump parts run in an oil bath for extended service life. No
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: U.S. Plastic Corporation
Description: 3/8" ID tubing and 25' for 1/4" ID. Electrical Input: 120 VAC, 60 Hz, 1.4 Amps, 1 Phase / Rechargeable Battery: 12 V, 7.2 Ah, Sealed Lead Acid / 12 VDC Gear Motor: 1/10 HP, 400 RPM, Variable Speed / Forward-Off-Reverse Switch: Hesitation Center Position / Percentage Dial for
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: KSB AG
Description: Low voltage, high voltage Type of first impeller Single entry / Double entry No. of impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Geared variable speed coupling; Gear;Variable speed
- Maximum Discharge Flow: 15.85032 GPM
- Maximum Discharge Pressure: 8,122.1112 psi
- Media Temperature: 410 F
- Water Temperature: 410 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AIR MOTOR DRIVEN VARIABLE SPEED PERISTALTIC INK PUMP, GEARED AIR MOTOR, LUBRICATED AIR 25 - 100 PSI RANGE REQUIRED, ADJUSTABLE SPEED RANGE 0-350 RPM, FLOW RATE 0 - 2.5 GPM (0 - 9.35 LPM). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: KSB AG
Description: High voltage Type of first impeller Single entry / Double entry No. of impeller entries Single / Double entry Other impeller types Closed / Radial Type of installation Long- coupled Type of coupling Direct; Variable speed coupling;Gear;Geared variable speed
- Horsepower: 40.2066115470846 HP
- Maximum Discharge Flow: 10.126593333333334 GPM
- Maximum Discharge Pressure: 8,122.1112 psi
- Media Temperature: 410 F
-
Description: In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). This expanded flow range makes the LK a perfect compliment to the E-Class Metering Pump Line. The LK
- Maximum Discharge Flow: 1.905 GPM
- Maximum Discharge Pressure: 45 psi
- Discharge Size: 1 inch
- Power Source: AC Powered
-
Description: worm gear type speed reducer. This compact & rigid mechanism, provides maximum wear resistance in continuous operation over long periods of time. Motors All of the standard models employ totally enclosed fan-cooled motors which are vertically mounted to save space. A variety of motor
- Maximum Discharge Flow: 0.15833333333333333 GPM
- Maximum Discharge Pressure: 150 to 225 psi
- Discharge Size: 0.5 inch
- Horsepower: 0.333 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: maximum compression. Features include: NEMA Premium Motor: High-Efficiency NEMA framed motors included and are compatible with Variable Speed Drives. Oil-Free Compression: No contaminants released into the discharge air or process. Providing peace of mind and worry-free maintenance.
- Ultimate Operating Vacuum: 75 torr
- Pumping Speed: 106 CFM
- Mechanical: Claw
-
Supplier: Voith Turbo Inc.
Description: The most compact type of the variable planetary gear Vorecon consists of the main components hydrodynamic torque converter, fixed planetary gear and revolving planetary gear. By adjusting the torque converter guide vanes, the speed of the driven machine can be
- Mounting: Base
- Features: Continuously Variable, Integrated Gears
- Speed Control: Electric
- Drive Type: Gear Drives / Differentials
-
Supplier: SAE International
Description: variation during the engine warm-up. The pump under test is driven by a variable speed electric motor supplying the engine velocity profile of the driving cycle. The load on the pump is generated by means of a variable restrictor controlled in a closed loop by a
-
Supplier: SAE International
Description: This paper deals with a mathematical analysis of pump efficiencies in an internal gear and balanced vane pumps. They are commonly used in current automatic transmissions including a continuously variable transmission. For these pumps, the influence of oil
-
Supplier: Mixer Direct
Description: communicates with a digital speed controller that is mounted outside of the rated area. The speed range for this unit is 0-1900 RPM. A 1.5" 316SS shaft is standard on all DP3 units, precision ground and polished along its entire length for high speed mixer service.
- Motor Power: 10 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Caterpillar Oil & Gas
Description: applications for Cat CX35-P800 transmissions include workover rigs, hydraulic fracturing, kill mud pumps, coil tubing pump support, nitrogen units, acidizing units, and cementing units. CX35-P800 transmissions are optimized for use with C15 ACERT, C18 ACERT, and C27 ACERT engines (A
- Output Shaft Speed: 2,100 rpm
- Output Torque: 32,400 In-lbs
- Features: Integrated Gears
-
Supplier: SAE International
Description: performance using the attributes of existing components. The main causes of the lack of past success with hydraulic transmissions are the many drawbacks of variable-displacement hydraulic pumps and motors. This transmission is based on fixed displacement pumps and motors to
-
Supplier: Caterpillar Oil & Gas
Description: applications for Cat TH48-E70 transmissions include pressure pumping, kill mud pumps, coil tubing pump support, nitrogen units, and acidizing units. TH48-E70 transmissions are optimized for use with Cat C27 ACERT and C32 ACERT, as well as Cummins QST30 engines. Cat transmissions are
- Output Shaft Speed: 2,100 rpm
- Output Torque: 53,064 In-lbs
- Features: Integrated Gears
-
Supplier: Caterpillar Oil & Gas
Description: applications for Cat CX48-P2300 transmissions include pressure pumping, kill mud pumps, coil tubing pump support, nitrogen units, and acidizing units. CX48-P2300 transmissions are optimized for use with Cat 3512B and 3512C engines as well as with Cummins QSK45, Cummins QSK50, and MTU
- Output Shaft Speed: 1,900 rpm
- Output Torque: 79,872 In-lbs
- Features: Integrated Gears
-
Supplier: Mixer Direct
Description: outside of the rated area. This system is a great improvement over the typical variable speed pulley, allowing for easy and precise operation. Customizations and options on these units include container holders, slower or faster speed ranges, and lift heights. As with all of our
- Motor Power: 3 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Union Process, Inc.
Description: alumina, zirconium oxide, silicon nitride, silicon carbide, food-grade rubber, polyurethane, or Tefzel®. Agitator arms can be stainless steel, plastic, tungsten carbide, or zirconium oxide. For complete metal-free systems, the holding tank can be HALAR® or nylon coated. Variable speed
Find Suppliers by Category Top
Featured Products Top
-
Variable-Speed Pool Pumps for Efficient Water Circulation Cleartide variable-speed pool pumps are designed for water circulation and filtration in residential inground and above-ground swimming (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
A continuously variable transmission (CVT) is a belt-and-pulley system that provides infinite gear ratios. This transmission style was popularized by vehicle manufacturers in Japan but is becoming common in the US and other markets. Constant metal-on-metal traction is required to avoid slippage (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
A compact hydraulic supply, several pump sections driven together, or a hydraulic motor powering machinery: each requirement points towards a different part of the Marzocchi range. jbj Techniques supplies Marzocchi hydraulic gear pumps and motors (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
The facts about the Marzocchi Pompe, FTP, Fluid Transfer Helical Gear Pump At jbj Techniques, we are dedicated to bringing the best in fluid transfer technology to our customers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
efficiency levels of 95 to 98%, compared with screw pumps at approximately 66%, and double contact gear pumps at around 87%. This helical gear pump performs at these levels even at low rotational speeds of 200 rpm therefore requiring less expensive connected running gear. (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Landing Gear: Struts, Actuators, Pivots Cockpit Controls Wing, Trailing Edge: Flaps, Spoilers Wing, Leading Edge: Slats Hydraulic Fuel Pumps Flight Control Systems: Aileron, Rudder, Elevator Electric Actuators Engine (read more)
Browse Aerospace Bearings Datasheets for GGB -
. For example, our spur gears are trusted in: Packaging machinery: Ensuring precise timing and synchronization for high-speed production. CNC machines: Delivering accurate motion control for cutting, milling, and drilling operations. Automotive Industry: Driving (read more)
Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd.
Conduct Research Top
-
Applying Inverters to Centrifugal Compressors in HVAC Chillers (.pdf)
When applying an inverter to centrifugal compressors on HVAC chillers, there are a number of factors to consider. For some compressors, lubricating oil circulation may be driven by the rotation of the compressor shaft itself, via a gear-driven pump arrangement. If you slow the motor speed
More Information Top
-
Keer electro-optic measurements in liquid dielectrics
Filter canister (3 µm filter rating) and variable speed gear pump drive for oil filtering and circulation.
-
Kerr electro-optic measurements for electric field and space charge distributions using similar and dissimilar electrode pairs
…Kerr cell with utility grade capacitor used for substation power factor correction.....18 Figure 8: Electrode holder (beginning design) and electrode module (final design)...............................20 Figure 9: Filter canister (3 pm filter rating) and variable speed gear pump drive for oil filtering…
-
Microscale Heat Transfer Fundamentals and Applications
It consists of a supply tank, variable speed gear pump , filter, preheater, flowmeter, test section, and return tank.
-
New techniques for mixing viscous reacting liquids. Part II. Electrical‐mechanical hybrid mixer
Theliquids were stored in two covered polyethylene tanks, which were connected to continuously variable speed gear pumps .
-
Vacuum‐spray stripping of sparingly soluble gases from aqueous solutions: Part I. Mass transfer from streams issuing from hydraulic nozzles
The liquid (deionized water, aqueous sodium chloride solution, or freshly acidified seawater, pH = 4.2) was contacted with the gas under investigation in the saturator and pumved from there by a variable speed gear pump through the spray no7zle into the vacuum…
-
Polystyrene
variable speed gear pump that was controlled to maintain the vessel weight constant at 1500 lb.
-
COMPARISON OF HEAT REMOVAL USING MINIATURE CHANNELS, JETS, AND SPRAYS
It consists of a supply tank, variable speed gear pump , filter, preheater (1.5 kW), flowmeter, test section, and return tank.
-
Continuous purification and acidulation of vegetable oil soapstock
is withdrawn from the refinery receiving tank and metered to the system by a variable speed gear pump .
-
Phosphorus Removal in a Novel Fluidized Bed Crystallizer
The liquid was pumped from the tank to the crystallizer with an Idex 020 variable speed gear pump .
-
Phosphorus Removal by Struvite Crystallization in Various Livestock Wastewaters
Mg solution was moved from a surge tank to the manifold by an Idex model 120-000-110 variable speed gear pump .
Indicates content that may require registration and/or purchase.