-
Supplier: Rotork plc
Description: LA-2500 linear actuators for reliable positioning of dampers, combustion controls, gates, diverters, hydraulic variable speed drives, or other linear positioning applications. AC powered, self-contained, bi-directional and internally geared to produce up to 7,117 N
- Features: Electric
- Valve Motion: Linear Motion Valve
- Operation: Modulating
- AC Phase: Single Phase, Three Phase
-
Supplier: Rotork plc
Description: LA-2400 linear actuators for reliable positioning of dampers, combustion controls, gates, diverters, hydraulic variable speed drives, or other linear positioning applications. AC or DC powered, self-contained, bi-directional and internally geared to produce up to
- Features: Electric
- Valve Motion: Linear Motion Valve
- Operation: Modulating
- AC Phase: Single Phase, Three Phase
-
Supplier: SAE International
Description: worthwhile to control the maximum valve lift within few engine cycles rather than every cycle; therefore, instead of using the governing non-linear differential equations of the mechanism, a novel average model of the system is developed based on energy conservation equations. A
-
-
Supplier: SAE International
Description: This document provides an overview of the tests and issues related to testing that are unique to Electrohydrostatic Actuators (EHAs). An EHA incorporates a linear or rotary hydraulic actuator and a variable speed, reversible electric servomotor driving a fixed
-
Supplier: GEEPLUS Inc.
Description: The VM series of Voice Coils Motors addresses applications where excellent control characteristics for short stroke bidirectional linear actuation is required, e.g. in medical or optical equipment. Voice Coil Actuators can develop force in either direction by reversing polarity of
- Force Constant (KF): 1.124 to 2.6976 lb/amp
- Peak Force (FP): 2.0232 to 5.8448 lbs
- Linear Stroke: 0.3543309 inch
- Continuous Power: 11.999999999999972 watts
-
Supplier: SAE International
Description: controls. A specific layout, where the pump displacement control is carried out by two linear actuators and a two-way pilot control valve, has been analysed. The paper focuses on the dimensioning of the front areas of the actuators considering two kinematic solutions,
-
Supplier: Dynamic Conveyor Corporation
Description: complicated gear mechanisms to jam or break Cage lengths of 2 feet and 4 feet Adjustable part introduction height from 1-1/2 feet to 4 feet tall Optional linear actuator with 3 tilt set points for optimal parts separation of the most difficult to separate parts and runners Energy
- Operation: Check Screening / Scalping
- Applications: Dry / Free Flowing Materials, Food Processing / Grain, Other, Sanitary
- Scale: Production
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: SAE International
Description: traditional variables, included reference steer angle and included Ackermann steer angle, and less frequently used variables, axle reference sideslip angles and cornering compliances. Context is given with a brief history of the development of understeer concepts, both traditional
-
Supplier: Precision Surfacing Solutions
Description: surface finish. The HH Series is designed for significant stock removal at accelerated feed rates. This model of machine offers many of the same features – servo or hydraulic expansion systems, programmable stroke control, variable spindle speed operation, short stroking and dwell – as
- Power: 15 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Precision Surfacing Solutions
Description: surface finish. The HH Series is designed for significant stock removal at accelerated feed rates. This model of machine offers many of the same features – servo or hydraulic expansion systems, programmable stroke control, variable spindle speed operation, short stroking and dwell – as
- Power: 25 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: HORIBA Instruments, Inc.
Description: Mass flow meter and mass flow controller options with metal seal, Multi Range, Multi Gas user configurable analog / digital. Z500X is the world's leading gas Mass Flow Controller With high accuracy +/- 1.0% S.P, piezo actuator valve, high speed response and being all-metal this mass
- Pipe Diameter: 0.25 to 0.5 inch
- Mass Flow Rate: 0.0000013765 to 1.3765 lbs/min
- Operating Temperature: 41 to 122 F
- Operating Pressure: 43.5110518071591 psi
-
Supplier: Precision Surfacing Solutions
Description: touch-screen PC-based HMI Lateral, X-Y and Rotary Index Tables available for parts processing flexibility -“Open” design allows for easy operator access,maintenance & automation interface Compact “Traveling Head” spindle-drive/hone expansion (electromechanical linear actuator)
- Power: 15 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Grinding / Finishing
Find Suppliers by Category Top
Featured Products Top
-
covered how to adjust linear actuator end limits. Today I'm going to show you four ways that you can adjust the speed of a linear actuator. Depending on your needs, skills and budget, you have some options. Learn More (read more)
Browse Linear Bearing Rails Datasheets for Actuonix Motion Devices -
Oriental Motor USA is pleased to announce an expansion to its popular Linear Actuator Attachment product line with new compatibility for AZ Series DC input motors. Previously available only for PKP Series stepper motors, the Linear Actuator Attachments now offer greater flexibility for engineers (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
industrial quality for a range of linear motion and automation applications. Plug-and-Play Belt Driven Actuators Plug-and-play actuators and belt drives provide users with ready out-of-the box automation functionality. Each unit comes complete with actuator/belt drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
Consistent. Accurate. The ElectroCraft NEMA 11 stepper-based linear actuator is extremely consistent and made to handle loads up to 187N (42lbs) and speeds up to 254 mm/second (10 inches/second). All components have been designed to exacting standards incorporating precision materials and (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
With the all-new Linear Actuator L product family, FAULHABER is offering a unique turn-key-solution for a broad range of applications. The unique Linear Actuator FAULHABER L product family is designed for high performances in compact dimensions. It supports large (read more)
Browse Linear Actuators Datasheets for FAULHABER MICROMO -
Oriental Motor is pleased to introduce the new 30 mm frame size Stepper Motor Linear Actuator Attachment, designed to deliver precise linear motion with effortless integration. This innovative attachment simplifies motion control applications by eliminating the need for additional assembly and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
and insert designs offer industry-leading linear force per frame size while providing superior precision, speed and efficiency," notes Scott Rohlfs, Director of Product Marketing, "These new actuators are ideal for a wide variety of medical and laboratory applications including precision metering (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
ElectroCraft, Inc., the global fractional horsepower motor and motion solutions provider, releases a NEMA23 frame size to add to the ElectroCraft AxialPower™ Enhanced Series Stepper Linear Actuator product line. ElectroCraft enhanced series linear actuators have been available in a (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
Leadscrew Actuators produce linear movement from the rotation of a rotary motor. They are used in a variety of applications, including position adjustment of hospital beds and furniture, machine tool actuation, valve actuation, and others. Having adapted components for specific purposes (read more)
Browse Brushless Motors Datasheets for GEEPLUS Inc.
More Information Top
-
Arcing Study in High Current Electromechanical Switching for Future 14-42V Dual Voltage Systems
Figure 6 Resistance-force diagram Figure 7 Endurance test voltage drop ARCING TEST EQUIPMENT In our apparatus (see Figure 8) the movable contact is actuated by a variable speed linear actuator .
-
Design and development of LED-based irregular leather area measuring machine
The last discussed system are based on Vision which are very expensive, slow and need calibration of individual parts such as camera, variable speed linear rail actuator and others [4] [8].
-
AIAA Journal > Experimental investigation of bipropellant arc.
The ex- pansion is controlled by a variable - speed linear actuator and delivers a lithium mass flow in the range of 0.003 to 0.014 g/ sec.
-
AIAA Journal > Influence of calorimeter surface treatment on heat-transfer measurements in arc-heated test streams.
The ex- pansion is controlled by a variable - speed linear actuator and delivers a lithium mass flow in the range of 0.003 to 0.014 g/ sec.
-
Journal of Propulsion and Power > Planar measurement of absolute OH concentration distribution in a supersonic combustion tunnel
The wavelength of the laser was tuned using a diffraction grating, positioned by a motorized variable - speed linear actuator with the addition of a piezoelectric linear ac- tuator for fine adjustment.
-
Predictors for application to real-time adaptive control of a diesel prime-mover
The essential components represented in the model are: A linear variation between speed emr and actuator current input.
-
Motion trajectory study in the scooping operation of an LHD-loader
(a) Linear speed variation of joint 2 actuator .
-
An intention driven hand functions task training robotic system
Pulse-width modulation (PWM) is used to control the speed of the linear actuator with variation in duty cycle.
-
Power maximization control of variable‐speed wind generation system using permanent magnet synchronous generator
His education and research interests are variable - speed motor control and linear actuators .
-
Frictional and Viscous Characteristics of an Expanding–Extending Robotic Endoscope in the Intestinal Environment
Figure 11 shows the experimental results of the force experienced by the robot body dummy with varying in- testinal diameters and different linear actuator speeds .
Indicates content that may require registration and/or purchase.