-
Supplier: ABTech, Inc.
Description: ABTech’s line of precision mechanical rotary tables address the motion needs for a full range of part sizes and weights. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The result
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive, Manual Drive
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: Profile Industries
Description: Profile's Heavy Duty Rotary Spiral Separator is a machine that provides you with flexibility and fine-tuning shot separation. It allows you to adjust the variable separation speed to your shot size. For manufacturers or users of fine shot peening materials and metal powders
- Applications: Abrasives / Ceramics, Food Processing / Grain, Other
- Equipment Type: Concentrating Table / Density Separator
- Scale: Production
- Screen Action/ Cleaning: Static / Gravity
-
Supplier: DCM Tech Inc.
Description: IG 180 SD blanchard grinder style Rotary Table Surface Grinder DCM Tech's IG 180 SD blanchard grinder style Rotary Table Surface Grinder provides a fully enclosed, close tolerance package within a 3' x 5' footprint. The full enclosure provides a heightened level of
- Rotary Speed: 0 to 3,600 rpm
- Power: 10 HP
- Current: 60 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
-
Supplier: DCM Tech Inc.
Description: operation and ensures consistent grinding results. Machine Features 48" variable speed table 50HP variable speed grinding spindle motor Electromagnetic chuck with auto demag cycle which can be configured with custom workholding systems Thru-spindle vacuum/pressure
- Rotary Speed: 200 to 1,180 rpm
- Power: 50 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, PLC
-
Supplier: Renold Canada
Description: energy efficient units, adaptable to countless new and unusual applications possibilities. Standard applications include : Open and Enclosed Pan Conveyors Screeners Feeders Packaging Tables De-watering unit Tampers Electronic Test Tables Cable Laying Plows. Seven basic sizes are
- Motor / Rotary Speed: 900 to 1,300 rpm
- Power: Electric
- Force: 114 to 10,079 lbs
- Type: Rotary Motor
-
Supplier: Renold Plc.
Description: Maintenance Schedule Totally Enclosed Gear Driven Eccentrics Standard applications include: Open and Enclosed Pan Conveyors Screeners Feeders Packaging Tables De-watering unit Tampers Electronic Test Tables Cable Laying Plows Seven basic sizes are offered, each having a variety of
- Force: 394 to 11,299 lbs
- Type: Other, Rotary Motor
- Features: Variable Speed
-
Supplier: Koike Aronson/Ransome, Inc.
Description: variable speed powered horizontal rotation for weldments or assemblies. Many variations in speeds, controls, table size, heights as well as robotic applications are available. Special engineered turntables are always available. MACHINE FEATURES Large bull gear design for
-
Supplier: Gullco International Limited
Description: model’s speed range - forward/neutral/reverse switch - run/stop switch - speed potentiometer The Programmable Remote Control with LED readout provides - infinitely variable rotation speed within the model’s speed range - forward/neutral/reverse switch - run/stop
- Features: Specialty / Other
-
Supplier: United Grinding Technologies Inc.
Description: The Blohm PROFIMAT RT 1200, a high production machine with rotary index table, allows loading and unloading during the grinding cycle Specifications: RT 1200 Interference dia., Index table 48” Grinding range (L x W) 28 x 14/station X-axis column travel 38.8” Feed rate 0.8...800”
-
Supplier: DCM Tech Inc.
Description: pulse generator for precise positioning. 24" variable speed table 20HP Variable speed grinding spindle motor (ask about an optional 30HP motor for extra power) Electromagnetic chuck with auto demag cycle which can be configured with custom workholding systems
- Rotary Speed: 200 to 1,800 rpm
- Power: 30 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, PLC
-
Supplier: Mile-X Equipment, Inc.
Description: wide pieces Solid, weighted base Two-speed transmission and variable speed allow for wide range of blade speeds STANDARD EQUIPMENT Blade welder, grinder and cutter Workpiece guide Worklamp Chip blower 1/4" Saw blade 14/18 T.P.I. Set of tools Blade and tire cleaning brush
- Cutting Capacity: 20 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Boston Gear
Description: Pneumatic Air Motors Boston Gear air motors are ideal for applications where electric and hydraulic motors can not be used. They are compact, lightweight sources of smooth, vibration-free power. They stop and start almost instantly. They provide variable torque and speed without the
- Maximum Air Pressure: 100 psi
- Rated Free Speed (output): 300 to 3,000 rpm
- Mounting: Flange Mount
-
Supplier: Precision Surfacing Solutions
Description: touch-screen PC-based HMI Lateral, X-Y and Rotary Index Tables available for parts processing flexibility -“Open” design allows for easy operator access,maintenance & automation interface Compact “Traveling Head” spindle-drive/hone expansion (electromechanical linear actuator)
- Power: 15 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Grinding / Finishing
Find Suppliers by Category Top
Featured Products Top
-
Portable USDA approved rotary table model sealing system 3/8" wide hermetic seal without a trim. Designed on swivel base for sealing from vertical to 45 degrees position. Materials: PE, PP, Kraft/PE , Tyvek, Polymylar, Foil/PE, Cryovac, Coextrusions, Polylaminates, Military (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
-stroke actuators and AccurET controllers. Characteristics Bidirectional repeatability: down to ±3 arcsec Position accuracy: down to ±5 arcsec (w/ mapping) Continuous torque: up to 36.3 Nm Payload: up to 200 kg Speed up to 656 rpm (read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
Overview of RF High?Speed Rotary Joint Slip Ring Our high?speed radio frequency rotary joints are precision coaxial microwave components designed for 360° uninterrupted rotating equipment, solving stable high?frequency signal transmission challenges in rotating (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
consolidate production processes, machine performance and productivity can be increased by incorporating turning functions and other features such as high-speed rotary tables. The product lineup will be expanded to inner diameters of ø100, ø120, and ø200, (read more)
Browse Roller Bearings Datasheets for THK America, Inc. -
in high-power systems Robust Mechanical Design: Max rotation speed 300 RPM, service life over 100 million rotations, tensile strength ≤12N Wide Temperature Compatibility: Operating temperature -20~+60°C, storage temperature -45~85°C, suitable for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Overview of 2?Way Pneumatic Rotary Union A rotary union (also named rotary joint or rotary coupling) is a precision rotary sealing device that connects fixed pipelines to rotating equipment, delivering compressed air, steam, cooling water, hot oil, hydraulic oil and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
This four-channel RF rotary joint is a hybrid slip ring: one flange-mounted rotating assembly that carries four independent 50 Ω coaxial channels (CH1 to CH4) from DC to 2.5 GHz, together with a DC power circuit rated 2 A at up to 440 VAC/DC. Each RF channel terminates in a standard SMA (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Multiple medium adaptability: compressed air, cooling water, hydraulic oil, low-viscosity industrial fluid Customizable ports, connection threads, rotating speed, pressure rating according to customer working conditions Product Specification Table (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-and-pulley mechanism, they help detect rotation discrepancies between the motor and the driven mechanism caused by belt deflection or breakage. Additionally, when integrated into customer equipment, these encoders accurately track position and speed in applications such as index tables. With this (read more)
Browse Rotary Encoders Datasheets for Oriental Motor USA -
protection (dust/drip resistance), and 50 RPM maximum rotational speed for diverse indoor/outdoor applications. Technical Specifications The table below outlines key technical specifications to help (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Unique Mechanical Fabrication Techniques on the Brookhaven National Laboratory Cyclotron
between turns were applied as the coils were wound on a variable speed rotary table .
-
The Genesis of Bit-Induced Torsional Drillstring Vibrations
…12,280 ft of 5-in. drillpipe and 720 ft of 6.25 x2.81-in. drill collars) occurred within about 7 seconds, were 8,600 ft-lbf peak to peak, and that the rotary - table speed varied by 30 rev/min peak…
-
Design and Implementation of Directional-drilling Programs THUMS Offshore Islands Development Wells East Wilmington Field
Rotary - table speeds vary from 130 to 175 rpm, and bit weights seldom exceed 30,000 to 40,000 lb.
-
A Study of Slip/Stick Motion of the Bit
which is just the reaction torque per unit speed variation of the ro- tary table at the angular frequency w.
-
DROPLET SIZE AND LEAF MORPHOLOGY EFFECTS ON PESTICIDE SPRAY DEPOSITION
Leaf disc samples and petri dishes were placed horizontally on a variable speed , rotary spray table and sprayed with discrete droplet sizes of a solution .
-
Unit for applying opening devices to packages of pourable food products.
…a rotary table with a number of seating devices for seating packages, and a number of application devices for applying the opening devices to the packages; the application devices are connected to the rotary table by variable - speed drive assemblies controlled by…
-
The Ohio Oil Company's Deep Test Well Paloma Field, Kern County, California
Rotary - table speed was varied from 50 to 125 rpnl with 75 rpm being the &ost common speed.
-
An Analysis of Automatic Closed-Loop Control of Rotary Drive Engines
Consequently, if the throttle is held constant, the angular speed of the rotary table will vary considerably.
-
Calculating the Frequency of Oscillation for Servo Axes Distressed by Clearance or Preloading
For the position and speed gains variation of the rotary table , Fig. 11(a) and (b) shows that the results of simulation and ex- periment are very close.
-
Auto-Gopher: a wireline deep sampler driven by piezoelectric percussive actuator and EM rotary motor
During the tests, the percussive input voltage, duty cycle, and rotary speed were varied according to Table 1 while the free mass, crown, bit load, and the preload were all held constant as experimental controls.
Indicates content that may require registration and/or purchase.