-
Supplier: Savino Barbera Srl
Description: Single-stage vertical centrifugal pumps, suitable for transfer, recycling and distributing corrosive liquids. The AS-series pumps are recommended for installation in cisterns, tanks or wells with variable head. The manufacturing technologies, the materials employed and the
- Horsepower: 2.9484848467862 to 4.02066115470846 HP
- Maximum Discharge Flow: 8.805733333333334 to 162.90606666666665 GPM
- Pump Type: Cantilever Pumps, Centrifugal Pumps
- Features: Plastic, Sump Pumps
-
Supplier: Caterpillar Oil & Gas
Description: Cat C18 ACERT™ Fire Pump Engines. Ratings: 447-597 bkW (600-800 bhp)@ 1800-1900 rpm meet U.S. EPA Tier 3 or U.S. EPA Tier 2 emission standards for stationary emergency fire pump engines. Rating: 522 bkW (700 bhp) @ 1500 rpm is Non-certified. FM Approved. UL Listed. Fire Pump
- Horse Power: 600 to 800 HP
- RPM: 1,750 rpm
- Displacement: 18.12407825204791 liters
- Length: 74.4 inch
-
Supplier: Caterpillar Oil & Gas
Description: applications for Cat TH48-E70 transmissions include pressure pumping, kill mud pumps, coil tubing pump support, nitrogen units, and acidizing units. TH48-E70 transmissions are optimized for use with Cat C27 ACERT and C32 ACERT, as well as Cummins QST30 engines. Cat transmissions are
- Output Shaft Speed: 2,100 rpm
- Output Torque: 53,064 In-lbs
- Features: Integrated Gears
-
-
Supplier: Caterpillar Oil & Gas
Description: applications for Cat TH48-E80 transmissions include pressure pumping, kill mud pumps, coil tubing pump support, nitrogen units, and acidizing units. TH48-E80 transmissions are optimized for use with Cat 3512B, Cat 3512C, and Cummins QSK50 engines. Cat transmissions are backed by the
- Output Shaft Speed: 1,900 rpm
- Output Torque: 798,672 In-lbs
- Features: Integrated Gears
-
Supplier: Caterpillar Oil & Gas
Description: applications for Cat CX35-P800 transmissions include workover rigs, hydraulic fracturing, kill mud pumps, coil tubing pump support, nitrogen units, acidizing units, and cementing units. CX35-P800 transmissions are optimized for use with C15 ACERT, C18 ACERT, and C27 ACERT engines (A
- Output Shaft Speed: 2,100 rpm
- Output Torque: 32,400 In-lbs
- Features: Integrated Gears
Find Suppliers by Category Top
Featured Products Top
-
Variable-Speed Pool Pumps for Efficient Water Circulation Cleartide variable-speed pool pumps are designed for water circulation and filtration in residential inground and above-ground swimming (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
accurately sustain the required vacuum level, regardless of how the packaging volume changes. Thanks to its variable speed drive, the vacuum pump covers a pumping speed range from 440 to 760 cubic meters per hour and reaches an ultimate pressure of 0.1 millibar. All operating data is recorded and saved on a (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
High performance for vacuum packaging Specially designed for vacuum packaging, optimized for fast packaging cycles, advanced screw design, best-in-class pumping speed Easy cleaning The only dry screw vacuum pump series designed for daily wash (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
and over 3,000 m3/h peak pumping speed are ideal for processes with high gas flow. Efficient Low cost of ownership, minimal maintenance, long service intervals, high uptime, high hydrogen throughput, low energy consumption, variable temperature control (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
variable speed drive (VSD), automatic start and stop function with Ecomode High performance - High pumping speed at low pressure ranges, designed for continuous operation in the rough vacuum range, best-in-class footprint performance ratio (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Sometimes you just need a little more power. Our vacuum pumps can easily handle it. With a variable speed drive (VSD) from Busch, you are optimally (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
packaging, coating, vacuum furnaces, or as the heart of a central vacuum system. With variable speed drive technology, the new COBRA DX 0950 A covers the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
components found in a variable frequency drive, which significantly reduces maintenance time and expenses. Enabling rural applications such as agriculture, lumber mills, and oil & gas pumping to utilize three-phase variable speed control offer a host of new possibilities to their (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
B Plant facility description
WHC-SD-WM-TM-004 REV 1 The pump station is a 15,009-L (3,965-gal) sump with two variable speed pumps , rated at 757 L/min (200 gal/min). together and feed the neutralization system under normal operating conditions at 568…
-
OPTIMIZATION OF COMMINUTION CIRCUIT THROUGHPUT AND PRODUCT SIZE DISTRIBUTION BY SIMULATION AND CONTROL
The test rig, which is shown in Figure 1, includes a 100 liter sump with variable - speed pump that allows continuous recirculation of slurry sample.
-
DEVELOPMENT OF PERFORMANCE FUNCTIONS
FOR ECONOMIC PERFORMANCE ASSESSMENT
Feed rate of sump discharge Variable - speed pump (95%) .
-
Optimization of Comminution Circuit Throughput and Product Size Distribution by Simulation and Control
The hydrocyclone test rig consisted of a sump with a variable - speed centrifugal pump circulating material continuously through the hydrocyclone.
-
Crosscutting Technology Development at the Center for Advanced Separation Technologies
The cyclone circuit was constructed as a closed-loop system consisting of a variable - speed motor, centrifugal pump and sump , which has been installed with bafflers to ensure uniform mixing and a pressure gauge.
-
Bench-scale testing of on-line control of column flotation using a novel analyzer. Revised final report, [October 1992--October 1993]: Volume 1
• The ColumnFeed Sump ,includingthe Variable Speed Agitatorand Variable Speed Column Feed Pump , which were mountedon the small platformfor boltingto the floor skidmodulethat LincolnContractingconstructed.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/1084/WesleyBouska2008.pdf?sequence=1
To generate the desired water velocities we used a combination of variable speed electric trolling motors and large sump and utility pumps .
-
The Effect of Journal Surface Finish on Journal Bearing Load Capacity -
A Radiometric Method
The oil is channeled into copper tubing (13-mm dia.) which is coiled around the radiation detector and then routed to a variable - speed pump that returns the oil to the sump of the bearing test apparatus.
-
Engineering development of advanced physical fine coal cleaning for premium fuel applications
Ground slurry is pumped to the MicrocelTMfeed sump from Area 100 by means of a variable speed centrifugal pump .
-
Bench-scale testing of the multi-gravity separator in combination with microcel. Final report
Each process sump was equipped with a variable speed (split sheave) pump to allow for variations in pressure and flow in each test circuit.
Indicates content that may require registration and/or purchase.