-
Supplier: GEEPLUS Inc.
Description: The VM series of Voice Coils Motors addresses applications where excellent control characteristics for short stroke bidirectional linear actuation is required, e.g. in medical or optical equipment. Voice Coil Actuators can develop force in either direction by reversing polarity
- Force Constant (KF): 0.8992 to 4.7208 lb/amp
- Peak Force (FP): 0.76432 to 2.38288 lbs
- Linear Stroke: 0.1574804 inch
- Continuous Power: 10 watts
-
Supplier: SAE International
Description: implement advanced and innovative VVA managements on four-stroke engines. ElectroMechanical Valve Actuator (EMVA) formed by two opposite magnets and two balanced springs seem to be a very promising solution among several camless actuation systems. This type of valve actuator is
-
Supplier: Trans-Tek, Inc.
Description: The Series 310-320 Long Stroke AC Gaging Transducers consist of a precision AC LVDT, a rugged stainless steel outer housing, and a spring actuated, stainless steel shaft. Consistent with the high performance normally found in Trans-Tek precision AC LVDTs, these transducers exhibit excellent
- Measurement Range: 0.5 to 1 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -67 to 220 F
- Features: Current Balance AC-AC
-
-
Supplier: RS Components, Ltd.
Description: conductive plastic film. Intrinsically safe for Class I, II and III Division I, Groups A, B, C, D, E, F and G for hazardous (indoor/outdoor) NEMA 4 locations. V max.=30 V, I max.=100 mA, Ci=0, Li,=0mH. Typical Applications:. Medical equipment. Hospital beds. Linear actuators. Animated
- Measurement Range: 0.75196891 inch
- Operating Temperature: -40 to 176 F
-
Supplier: Gefran
Description: possibility of custom linearization. A second isolated auxiliary analog input is available, with fully configurable functions for linear signals or input from potentiometer for valve position. Specific parameters are present for the valve control, such as actuator stroke time,
- Number of Zones (if applicable): 1 zones
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input, Serial / Digital Input
-
Supplier: Allied Electronics, Inc.
Description: Standard and Precision Elongated coil solenoids can provide up to 20 million actuations. BTA® Series BTA® rotary, non-axial stroke actuators are a good solution for applications requiring reliable, low hysteresis operation with a good torque profile as required for proportional
-
Supplier: Precision Surfacing Solutions
Description: surface finish. The HH Series is designed for significant stock removal at accelerated feed rates. This model of machine offers many of the same features – servo or hydraulic expansion systems, programmable stroke control, variable spindle speed operation, short stroking and dwell – as
- Power: 15 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Precision Surfacing Solutions
Description: surface finish. The HH Series is designed for significant stock removal at accelerated feed rates. This model of machine offers many of the same features – servo or hydraulic expansion systems, programmable stroke control, variable spindle speed operation, short stroking and dwell – as
- Power: 25 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Superior Rivet Machines
Description: actuator, driven by a servo-controlled motor. The servo technology allows the user to set a rivet according to a specified setting force, or to a specified crush height! Another exciting feature of this machine is the variable stroke capability. This concept allows the machine
- Actuation: Electric
- Form Factor: Free Standing
- Riveting Type: Impact
-
Supplier: LORD MicroStrain Sensing Systems
Description: best suit the application requirements.A wide selection of inductive contact, non- contact, slide, and spring-actuated sensors are available in various stroke lengths. All have a very high linear stroke to body length ratio and fit in spaces where traditional LVDT's are too
- Number of Input Channels: 1 #
- Operating Temperature: -4 to 140 F
- Signal Inputs: Current
- Features: Other
-
Supplier: LORD MicroStrain Sensing Systems
Description: best suit the application requirements.A wide selection of inductive contact, non- contact, slide, and spring-actuated sensors are available in various stroke lengths. All have a very high linear stroke to body length ratio and fit in spaces where traditional LVDT's are too
- Low Pass Cutoff Frequency: 0.01 to 20 kHz
- Operating Temperature: -4 to 140 F
- Signal Conditioning: Bridge Conditioner
- Type: Butterworth
-
Supplier: Precision Surfacing Solutions
Description: touch-screen PC-based HMI Lateral, X-Y and Rotary Index Tables available for parts processing flexibility -“Open” design allows for easy operator access,maintenance & automation interface Compact “Traveling Head” spindle-drive/hone expansion (electromechanical linear actuator)
- Power: 15 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Grinding / Finishing
-
Description: electro-hydraulic, with manual and automated adjustment, sensitive adjustment, a high shut-off force, and variable flow characteristics (linear or equal percentage). Electro-hydraulic actuator with automatic power failure reset protection, 0-10V or 4-20mA input signal, and valve
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
-
Supplier: Gefran
Description: resistance thermometer, thermistor, linear inputs, potentiometer, all with the possibility of custom linearisation that can be defined using the faceplate keys. It is possible to activate correction of the input using a linear function defined by way of two points on it. The type of
- Control Signal: Analog Voltage, Serial / Digital, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input
- Form Factor: DIN Rail
Find Suppliers by Category Top
Featured Products Top
-
Long stroke linear actuators are designed to move objects over extended distances. These actuators are ideal for applications where precision is needed over a long range, such as in industrial automation, aerospace, or large-scale robotics. Learn More (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
P8 Micro Linear Servo As small as the PQ12, but available with a selection of stroke lengths, and higher force gear options. Consider the -ST option for applications requiring extended life, or very precise movements. (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Oriental Motor USA is pleased to announce an expansion to its popular Linear Actuator Attachment product line with new compatibility for AZ Series DC input motors. Previously available only for PKP Series stepper motors, the Linear Actuator Attachments now offer greater flexibility for engineers (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
positioning. We’ll explore the key elements that determine micro linear actuator precision, including stroke length and actuator types, to help you make the best choice Keep Reading (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Linear actuators come in hundreds of different varieties. 6V, 12V, 24V, different stroke lengths, different gear ratios and control options etc. There's a lot out there to choose from. It can still be difficult however to find a device that suits your specific needs. In a previous post we (read more)
Browse Linear Bearing Rails Datasheets for Actuonix Motion Devices -
As automation equipment, laboratory instruments, and precision positioning systems continue demanding higher accuracy, compact integration, and simplified mechanical design, linear motion solutions must provide reliable performance while reducing system complexity. Stepper linear actuators (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
Visit Our E-Store ! Watch>>>easyE-i Electric Linear Actuators with Integrated Controllers Bansbach was founded in 1919 and with our in-house machine shop, fully integrated (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift®
More Information Top
-
Items where Subject is "H Engineering > H100 General Engineering" - The Lincoln Repository
(2002) Tailoring force-displacement characteristics in medium- stroke linear variable reluctance actuators .
-
Design and fabrication of a multipurpose compliant nanopositioning architecture
[65] R. E. Clark, G. W. Jewell, P. Stewart, and D. Howe, “Tailoring force-displacement characteristics in medium- stroke linear variable reluctance actuators ,” IEEE Transactions on Magnetics, vol.
-
Items where Division is "College of Science > School of Engineering" and Year is 2002 - The Lincoln Repository
(2002) Tailoring force-displacement characteristics in medium- stroke linear variable reluctance actuators .
-
Passive and active constant force-displacement characteristics and optimization of a long-stroke linear actuator
[7] R.E. Clark, G.W. Jewell, P. Stewart and D. Howe: “Tailoring force-displacement in medium- stroke linear variable reluctance actuators ”, IEEE Trans.
-
Author Index
Tailoring force-displacement characteristics in medium- stroke linear variable reluctance actuators ; T-MAG Sep 02 3267-3269 Clavel, E., J. Roudet, and A. Foggia.
-
2002 International Magnetics Conference INTERMAG 2002
Tailoring Force-Displacement Characteristics in Medium- Stroke Linear Variable Reluctance Actuators .
-
Kineto-elasto-static synthesis of a 3-C RU spherical wrist for miniaturized assembly tasks
Moreover, ai are the varying strokes of the linear actuators , while b, c and d are geometrical parameters that are fixed and .
-
Study of Fiber Fracture and Interfacial Chemistry Using the Scanning Electron Microscope
The load in the specimen is accurately measured with a strain gage load cell and the actuator stroke with a linear variable differential transformer (LVDT).
-
Kinematic Stability Evaluation of Spinal Fusion Devices by Synthetic FSU Model
During testing, elapsed time, load, stroke of the actuator ’s linear variable differential trans- former, and the two angles from the inclination sensor were collected at 40 Hz.
-
Characterising Dynamic Tensile Mechanical Properties of Automotive Materials at High Strain Rate
Sensors in the machine system include Piezo load washer in the static grip head to measure force transmitted to test machine, linear variable differential transducer to measure actuator stroke position, and accelerometer mounted on the Fast Jaw.
Indicates content that may require registration and/or purchase.