Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Cera Diode 0402 15V / Break down 20V
- Package Size: 0402
- Features: Metal Oxide Varistor (MOV), Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, THYRISTOR RECTIFIER DIODE, . FREE 2 YEAR RADWELL WARRANTY
- Features: Metal Oxide Varistor (MOV)
-
Supplier: ODG (Origin Data Global)
Description: SMT VARISTOR POWER 0805; 35VRMS;
- Tj: -40 to 85 C
- Features: Other
- Diode Applications: Power Diode
-
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors, ICs, Etc.)
-
Supplier: Littelfuse, Inc.
Description: The high reliability Liettelfuse varistor is the latest step in increased product performance, and is available for applications requiring quality and reliability assurance levels consistent with military or other standards. (MIL-STD-19500, MIL-S-750, Method 202.) Additionally, Littelfuse
- Maximum AC RMS Voltage: 25.3 volts
- Operating Temperature: -67 F
- Lead Style: Radial Leads
- Mounting Option: Through Hole Technology (THT)
-
Supplier: Littelfuse, Inc.
Description: The high reliability Liettelfuse varistor is the latest step in increased product performance, and is available for applications requiring quality and reliability assurance levels consistent with military or other standards. (MIL-STD-19500, MIL-S-750, Method 202.) Additionally, Littelfuse
- Maximum AC RMS Voltage: 15.5 volts
- Operating Temperature: -67 F
- Lead Style: Radial Leads
- Mounting Option: Through Hole Technology (THT)
-
Supplier: Littelfuse, Inc.
Description: The high reliability Liettelfuse varistor is the latest step in increased product performance, and is available for applications requiring quality and reliability assurance levels consistent with military or other standards. (MIL-STD-19500, MIL-S-750, Method 202.) Additionally, Littelfuse
- Maximum AC RMS Voltage: 15.5 volts
- Operating Temperature: -67 F
- Lead Style: Radial Leads
- Mounting Option: Through Hole Technology (THT)
-
Supplier: Littelfuse, Inc.
Description: The high reliability Liettelfuse varistor is the latest step in increased product performance, and is available for applications requiring quality and reliability assurance levels consistent with military or other standards. (MIL-STD-19500, MIL-S-750, Method 202.) Additionally, Littelfuse
- Maximum AC RMS Voltage: 89 volts
- Operating Temperature: -67 F
- Lead Style: Radial Leads
- Mounting Option: Through Hole Technology (THT)
-
Supplier: DigiKey
Description: TVS DEVICE TVS DIODE 60V 0402
- Operating Temperature: -40 to 185 F
- Features: Other
- Mounting Option: Surface Mount Technology (SMT)
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors, ICs, Etc.)
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors, ICs, Etc.)
-
Supplier: TDK Corporation
Description: Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical
- Maximum AC RMS Voltage: 6.4 volts
- Operating Temperature: -40 to 257 F
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Littelfuse Inc. Category: Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs Package: Bulk Product Status: Active Maximum DC Volts: 350 V Varistor Voltage (Min): 387 V Varistor Voltage (Typ): 430 V
- IFSM: 10,000 amps
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: Würth Elektronik Win Source Part Number: 806665-82531040 Packaging: Reel Mounting Style: Surface Mount, MLCV Number of Circuits: 1 Varistor Voltage (Min): 6.4V Varistor Voltage (Typ): 8V Current - Surge: 150A Maximum AC Volts: 4V Maximum DC Volts: 5.5V Energy: 0.40J
- Tj: -40 to 125 C
- IFSM: 150 amps
- CT: 3,600 pF
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Acme Chip Technology Co., Limited
Description: VARISTOR MODULE
- Tj: -40 to 80 C
- Features: Other
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Description: VARISTOR MODULE
- Tj: -40 to 80 C
- Features: Other
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Newark, An Avnet Company
Description: VARISTORS ROHS COMPLIANT: YES
-
Supplier: Win Source Electronics
Description: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1210 (3225 Metric) Varistor Voltage (Minimum): 61.2V Varistor Voltage (Maximum): 74.8V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1
- Tj: -40 to 125 C
- IFSM: 250 amps
- CT: 390 pF
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Varistor
- Diode Type: Zener Diodes
-
Supplier: Radwell International
Description: PLUGGABLE MODULE VARISTOR, WITHOUT LED, 115VAC, CR-P/M 72A. FREE 2 YEAR RADWELL WARRANTY
- Diode Type: General Purpose (PN Junction Diodes)
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors, ICs, Etc.)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier,
- Features: Other
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: ESD ARRAY VARISTOR, 18V, 0612; Clamping Voltage Vc Max:50V; Diode Case Style:0612; No. of Pins:-; Operating Voltage:18V; Power Dissipation Pd:-; Product Range:WE-VEA Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ESD ARRAY VARISTOR, 5V, 0508; Clamping Voltage Vc Max:50V; Diode Case Style:508; No. of Pins:-; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:WE-VEA Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Varistor Circuit
- VR: 5 volts
- Tj: -55 to 125 C
- Clamping Voltage (VC): 22 volts
- IFSM: 30 amps
-
Supplier: Frontier Electronics Corp.
Description: The Transient Voltage Suppressor diode (also known as a TVS Diode) is a solid state pn junction device (diode) designed to protect electronic circuits against voltage transients and over-voltage threats such as electrostatic discharge (ESD) and electrically fast transients
- IR: 0.002 to 10 mA
- Peak Pulse Power: 400 to 30,000 watts
- IPPM: 0.67 to 606 amps
- Clamping Voltage (VC): 9.2 to 658 volts
-
Supplier: Weidmuller
Description: Modular terminals with diodes, LEDs, resistors and varistors solve a multitude of circuitry requirements.
- Conductor Size (North American): 30 to 12 AWG
- Voltage Rating: 400 to 600 volts
- Current Rating: 1 amps
- Orientation: 45 Degrees
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PANASONIC ELECTRONIC COMPONENTS EZJPZV080GA TVS Varistor, 5.6 V, 0201, Multilayer Varistor (MLV) Product overview: EZJ-PZV080GA from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial
- Tj: -40 C
- Features: Other, Single
- RoHS Compliant: RoHS Compliant
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Newark, An Avnet Company
Description: DIODE, ESD SUPPRESSOR, 6V, 0402 ROHS COMPLIANT: YES
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers Varistor
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOV, VARISTOR, 140 VAC, 180 VDC, RADIAL, 16 MM DIAMETER, 14K221U, ZNR14K221U. FREE 2 YEAR RADWELL WARRANTY
- Diode Type: Current Limiting Diodes
-
Supplier: Radwell International
Description: SURGE SUPRESSOR, 24 VDC, THREE-STAGE PROTECTION, TWO CONDUCTORS, GAS-FILLED ARRESTER VARISTOR, SUPPRESSOR DIODE, DIN RAIL MOUNT, (2795478). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Frontier Electronics Corp.
Description: The Transient Voltage Suppressor diode (also known as a TVS Diode) is a solid state pn junction device (diode) designed to protect electronic circuits against voltage transients and over-voltage threats such as electrostatic discharge (ESD) and electrically fast transients
- Peak Pulse Power: 200 to 5,000.000000000001 watts
- IPPM: 0.5 to 326.1 amps
- Clamping Voltage (VC): 9.2 to 713 volts
- VBR: 6.4 to 543 volts
Find Suppliers by Category Top
Featured Products Top
-
-recovery) mode • Overvoltage protection: Varistor • Flyback topology • Compliant with EN 60950-1 and EN 61204-3 • Parallel working for automatic redundancy – with OR diodes • Dual Polarity and Series connection permissible • 35 mm rail (EN 60715) mount (read more)
Browse Switching Power Supplies Datasheets for Finder S.p.A. con unico socio -
have high leakage current and imprecise voltage ratings. Metal Oxide Varistors (MOVs), and most Transient Voltage Suppressor (TVS) devices, are also impractical to control voltage spikes as they breakdown when voltages drop below 5V. Compared to a Zener diode clamp, this circuit, at (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
The manufacturer recommends a varistor or a diode combined with a Zener diode for suppressing reverse coil voltage. A conventional flyback diode used alone can slow the relay’s release and reduce its specified interruption performance. (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Application Note: Littelfuse Varistors - Basic Properties, Terminology and Theory
Varistors are voltage dependent, nonlinear devices which have an electrical behavior similar to back-to-back zener diodes. The symmetrical, sharp breakdown characteristics shown in Figure 1 enable the varistor to provide excellent transient suppression performance. When exposed to high voltage
-
Capitance and Signal Integrity (.pdf)
In previous Technical Briefs, it was introduced that Littelfuse offers a family of ESD suppression technologies including ceramic MultiLayer Varistors (MLV's), silicon (SP72x SCR/Diode and SP05xx TVS Avalanche Diode) Arrays, and polymer PulseGuard (R) suppressor products. These products perform
More Information Top
-
The Design of a RapidDischarge Varistor System for the MICE Magnet Circuits
Magnet Circuit Current ID Number of Varistor Diodes 1 Magnet .
-
Design and analysis of transient-suppression-devices based on SPICE-simulation
Varistor Diode .
-
Critical mm-Wave Components for Synthetic Automatic Test Systems
A D-Band Frequency Doubler with GaAs Schottky Varistor Diodes .
-
GaAs Schottky barrier varactor diodes for submillimeter wavelength power generation
GaAs varistor diodes are identical in design to the diodes used as the mixer element in the heterodyne receiver.
-
A solid-state frequency source for radio astronomy in the 100 to 1000 GHz range
The varistor diode was biased with 1 V in the reverse direction.
-
Microwave semiconductors devices
Varistor diodes .
-
Index (Dec. 1985 [T-MTT])
varistor diode tripler~ .
-
Application of bilateral slotlines to broadband microwave components
Varistor diode bridge frequency multipliers (mostly doublers) without filters have the advantage of very large potential bandwidths.
-
A planar broadband MIC balanced varactor doubler using a novel grounded-CPW to slotline transition
Many balanced doublers have been demonstrated using varistor diodes in a MIC circuit [1,2].
-
Voltage-Biased Magnetic Sensors Based on Tuned Varistors
When the resistance (R) versus voltage (V) of a varistor diode is plotted, we get the characteristic of a VDR.
Indicates content that may require registration and/or purchase.