-
Supplier: Newark, An Avnet Company
Description: EYELET,FOR .062"HOLES,PK/500
-
Supplier: Newark, An Avnet Company
Description: LAMINATE,FR-4,36"X48"NO COPPER,062"THK
-
Supplier: Newark, An Avnet Company
Description: BACKPLANE PLATE,3U,21 SL J1,.062 ALUM
-
-
Supplier: Newark, An Avnet Company
Description: PAD CUTTER,.062"SHANK W/HNDLE,M3344-B3.2
-
Supplier: VAST STOCK CO., LIMITED
Description: Development Boards & Kits - x86 Vector Dev Kit Intel Atom Z530P 1.6GHz
- Category: Development Board, Development Suite / Kit
-
Supplier: Nidec Control Techniques
Description: I/O Enhanced system integration through a selection of optional click-in Ethernet, fieldbus and additional I/O SI modules Improved motor control Greatly enhanced performance through our RFC-A vector algorithm, utilizing closed loop current control Typical applications Speed control for
- Number of Axes / Motors: 1
- Rated Power: 7,461.45940820405 to 11,192.189112306076 watts
- Continuous Output Current: 33 to 50 amps
- Supply Voltage (AC): 200 to 240 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex700 AC Drive, 600 VAC, 3 PH, 62 Amps, 60 HP Normal Duty, 50 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake IGBT, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive (89/336/EEC), No Communication Module, Vector
- Supply Voltage (AC): 600 volts
- Phase: Three Phase
-
Supplier: Allied Electronics, Inc.
Description: Vector Board Epoxy Glass Material (No Copper Plating) Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins,
-
Supplier: Nidec Control Techniques
Description: Unidrive M300 AC drive - Enhance throughput with Machine Safety 0.33hp - 30hp (0.25kW - 22kW) 100V / 200V / 400V / 575V M300 adds integrated Machine Safety M300 helps machine builders maximize up-time and meet modern functional safety standards. Dual onboard Safe Torque Off (STO) inputs offer easy
- Number of Axes / Motors: 1
- Rated Power: 7,461.45940820405 to 11,192.189112306076 watts
- Continuous Output Current: 33 to 50 amps
- Supply Voltage (AC): 200 to 240 volts
-
Supplier: Nidec Control Techniques
Description: Unidrive M400 AC drive - Fast set-up and diagnosis with real-text display, plus integrated CODESYS based PLC 0.33hp - 150hp (0.25kW - 110kW) 100V / 200V / 400V / 575V / 690V M400 adds an optional enhanced LCD keypad, precise frequency following and onboard Programmable Logic Control (PLC) Easy
- Number of Axes / Motors: 1
- Rated Power: 11,192.189112306076 to 14,922.9188164081 watts
- Continuous Output Current: 44 to 58 amps
- Supply Voltage (AC): 200 to 240 volts
-
Supplier: Nidec Control Techniques
Description: Voltage (200-575 VAC), Compact Design, Smallest Footprint, Built-in Bypass Contactor, 2 Wire or 3 Wire Start Stop Control Circuit, Constant Current Start, Current Ramp Start, Equi-Vec™ Balanced Vector Control Technology. All soft starters are RoHS compliant and have conformal coating
- Continuous Current: 170 amps
- Motor Voltage: 200 to 575 volts
- Three Phase Power: 125 HP
- Features: AC Motor Starter
-
Supplier: Allied Electronics, Inc.
Description: 0.000050" nickel. 19 Inch Rackmount Format Guide Positions at 0.25" Increments Adjustable for Height and Depth 0.080" Thick Clear Chromate Finish Aluminum Construction Sidewall Slots Provide Up to 1" of Vertical Adjustment Top and Bottom Rear Struts for Mounting Connectors Compatible with
-
Supplier: Allied Electronics, Inc.
Description: 0.000050" nickel. 19 Inch Rackmount Format Guide Positions at 0.25" Increments Adjustable for Height and Depth 0.080" Thick Clear Chromate Finish Aluminum Construction Sidewall Slots Provide Up to 1" of Vertical Adjustment Top and Bottom Rear Struts for Mounting Connectors Compatible with
-
Supplier: Allied Electronics, Inc.
Description: 0.000050" nickel. 19 Inch Rackmount Format Guide Positions at 0.25" Increments Adjustable for Height and Depth 0.080" Thick Clear Chromate Finish Aluminum Construction Sidewall Slots Provide Up to 1" of Vertical Adjustment Top and Bottom Rear Struts for Mounting Connectors Compatible with
-
Supplier: SAE International
Description: word2vec to derive document vector representation of text. Machine learning models are then used to classify customer comments into concern codes. As next steps, we plan to use translation techniques to extend this comment classification framework for English to other languages.
-
Supplier: ValueTronics International, Inc.
Description: windowing of Hanning, Flattop and Rectangular are supported along with cursor based power measurements. When more powerful frequency domain measurements are required including modulation analysis, consider the Agilent 89601A Vector Signal Analyzer software. Hardware Accelerated Differential
- Bandwidth: 13,000 MHz
- Number of Input Channels: 4 (# channels)
Vector Network Analyzers
(70 Companies)
Graphics Software
(146 Companies)
Magnetometers
(70 Companies)
Drawing Software
(22 Companies)
Gyroscopes
(90 Companies)