-
Supplier: Hi-Tech Seals, Inc.
Description: Change the description to: "Our Blue/Black Vee packing sets are constructed of Hytrel® (blue) and Nylon (black) Vee's. The material properties make it excellent for operation in fire resistant fluids. Blue/Black Vee packing sets are commonly used in heavy equipment
- Shaft O.D. or Seal I.D.: 1.5 to 6 inch
- Housing Bore Diameter or Seal O.D.: 6.5 inch
- Seal Type: Hydraulic / Pneumatic Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Nylon / Polyamide
-
Supplier: KC Seals, Inc.
Description: Our V stacks are widely used in all types of reciprocating pump and hydraulic cylinder applications and are available in a number of compositions covering an exceptionally wide range of operating conditions. We stock standard reinforced fabric V’s and also carry a wide variety of different
- Seal Type: Hydraulic / Pneumatic Seal
- Features: Vee Packing
-
Supplier: Hallite Seals International Ltd.
Description: Hallite 09 vee packings incorporates the Hallite 08 vee ring manufactured from fabric reinforced high grade nitrile rubber, which is normally used in multiples in a set with a male and female adaptor. The parts are 'stacked' together and must be lubricated liberally with clean
- Shaft O.D. or Seal I.D.: 0.4724412 to 7.87402 inch
- Housing Bore Diameter or Seal O.D.: 0.8661422 to 9.055123 inch
- Axial Cross Section or Thickness: 0.6299216 to 1.7716545 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
-
-
Supplier: Greene, Tweed & Co.
Description: of the Vee induce a radial load that is a function of the Vee ring design. The redundancy concept of the multiple lips maintains sealing integrity over all application parameters, minimizing the chances of catastrophic failure. SEAL CONFIGURATION Gland Design Greene, Tweed designers
- Features: All Rubber or Polymer, V-ring
- Seal Type: Exclusion Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
-
Supplier: VanSeal
Description: Packing ring, additional materials may be available, pressures to 3000 psi
- Shaft O.D. or Seal I.D.: 1.375 inch
- Housing Bore Diameter or Seal O.D.: 1.875 inch
- Axial Cross Section or Thickness: 0.083 inch
- Maximum Operating Pressure: 3,000 psi
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: TG, Inc. packing sets are light to heavy duty designs that have been in service worldwide for many years in harsh environment applications. The profiles of the packings provide sealing lips which are suited to applications where heavy side loads and high pressure peaks are encountered.
- Maximum Operating Pressure: 10,000 psi
- Operating Temperature: -22 to 266 F
- Features: Double Acting, Single Acting, Vee Packing
- Sealing Element or Lip Material (ASTM Abbreviation): EPDM, Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Precision Polymer Engineering Ltd.
Description: the seals encounter high pressure and an abrasive media containing various solids, oil and water. PPE can provide V-packing (Vee packing) sets manufactured from its range of high performance elastomers, PTFE and PEEK. Additional V-rings are added to the stack for high pressure
- Features: All Rubber or Polymer, V-ring
- Seal Type: Exclusion Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Products: U-Packing, Vee Sets, Flanges, Piston Cups, Flat & Round Belting. Applications: Air & Hydraulic
-
Supplier: Radwell International
Description: SEAL, VEE PACKING SETS, 1.125X1.750X1.031", . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLOWSERVE PACKING SET, STD VEE, 1.12 INCH STEM, PLASTIC, PTFE, SET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: FLUID SECTION REBUILD KIT, KIT CONTENTS INCLUDE:, (2) LEATHER PISTON CUPS, (2) SPREADERS, (2) BACKUP WASHERS, (1) O-RING, (1) MALE ADAPTER, (1) FEMALE ADAPTER, (1) PACKING WASHER, (4) VEE PACKINGS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hy-Lok USA, Inc.
Description: SV Series Pressure rating up to 6,000 psi (413 bar) at 100°F (38°C). Temperature rating from -65°F to 450°F (-54°C to 232°C) with standard PTFE packing, and up to 600°F (315°C) with optional PEEK packing. Compact and rugged body design. Body is made of extruded bar stock and available
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 6,000 psi
- Media Temperature: -65 to 600 F
- Media: Hydraulic Fluid
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Live-loaded packing system • Vee stem, regulating stem, soft-seat stem are optional • Compact design • Panel mounting • Straight, angle, and cross flow patterns • Working presssure up to 5000 psig (345 bar) Product Features • Component Testing • Calibration Systems •
- Pressure Rating: 5,003.80065 psi
- Valve Type: Control Valves, Needle Valves
- Media: Gas
- Primary Material: Stainless Steel
-
Supplier: Waterman Industries, Inc.
Description: strength National Standard (vee) thread form, many sizes having fast action, double or triple lead threads and a rugged modified acme thread form (square) for use where shipping or handling damage may be expected. Note: National Standard Threads (vee) will be provided on "Red Top"
-
Supplier: KC Seals, Inc.
Description: Vee Packings, V-Cups, or Piston Cups. The result is a compact, efficient and less costly overall component that fits easily into standard O-Ring grooves. Our styles range from Rod T-Seals, Piston T-seals, Capped T-Seals, and Locking T-Seals. K.C. Seals has been supplying high
Find Suppliers by Category Top
Featured Products Top
-
CTG, Inc. packing sets are light to heavy duty designs that have been in service worldwide for many years in harsh environment applications. The profiles of the packings provide sealing lips which are suited to applications where heavy side loads and high pressure peaks are encountered. Some (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
Product Features • Live-loaded packing system • Vee stem, regulating stem, soft-seat stem are optional • Compact design • Panel mounting • Straight, angle, and cross flow patterns • Working presssure up to 5000 psig (345 bar (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
petroleum fluids. Available in other forms for hydraulic seals such as u-cups, vee packings, wipers and back-up rings and special sealing rings. Petrloeum fluids. Water. Silicone fluids. Ehylene glycol. Amines. (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc.
More Information Top
-
Stress Corrosion Cracking of SA-543 High-Strength Steel in All-Volatile Treatment Boiler Feed Water
The specimen holding shaft is sealed using PTFE (Teflon) Vee Packings .
-
Groundwater Monitoring: A Proven Sampling System for Environmentally Sensitive Areas
Figure 6 Vee Packing .
-
Adaptive fuzzy controller for loop control in a Distributed Control system
HP- vee Package Data acquisition and high level supervision .
-
A System Approach To Annular Control For Total Well Safety
Two sets of vee packing comprise the latching seals.
-
High Pressure/High Temperature (HP/HT) Seals for Oil and Gas Production
The sealing system, made up of Chemraz@, Teflon@, and PEEK@ Vee packing in various combinations .
-
Process Plant Equipment: Operation Control and Reliability Complete Document
Chevron® Packing: Also known as V or vee packing and stack packing , an automatic hydraulic and pneumatic seal designed for sealing rods, rams, pistons, and plungers.
-
A Novel Underbalanced-Perforating Gun Deployment System Using Production Packer Technology Successfully Completes Offshore Horizontal Wells in a Single Trip
Viton®, Teflon®, and Ryton® vee packing was used on the PBR and ratch latch to maintain pressure integrity over the wide range of temperatures.1 Inconel 718 alloy material was used for the well conditions.2 Existing equipment was available, but this …
-
Development of a Large-Bore Monobore Completion System for Gas Production
Once pulled, a seal bore, which can be re-entered when the new completion is run, remains above the packer and provides the same reliability as the original completion since a primary MTM seal backed up by standard vee packing is established.
-
Arun Indonesia: Big Bore Completion Tool Design
The sealing system, made up of Chetnraz, Teflon, and PEEK chev- ron vee packing in various combinations, ensured pressure integrity across the broad temperature range.
-
Recirculation Method Using a Bottomhole Choke To Prevent Intermittent Production and Prolong Pump Life in Wells Lifted With the Electric Submergible Pump
VEE PACKING .
Indicates content that may require registration and/or purchase.