-
Supplier: Hi-Tech Seals, Inc.
Description: Vee packing is a V-shaped seal commonly used in adjustable gland applications. Vee packing is usually used as a stacked set composed of center components, a male adapter and a female adapter. Sets of V-Packing are built based on temperature, pressure and
- Shaft O.D. or Seal I.D.: 0.1875 to 1.25 inch
- Housing Bore Diameter or Seal O.D.: 1.75 inch
- Operating Temperature: -40 to 248 F
- Features: Hydraulic / Pneumatic Seal
-
Supplier: KC Seals, Inc.
Description: with the capability of manufacturing custom V sets. K.C. Seals has been supplying high performance seals to North America and overseas for the past 20 years. From our organically grown beginnings, we’ve managed to grow the business into a trustworthy name when sourcing sealing
- Features: Hydraulic / Pneumatic Seal
- Seal Type: Vee Packing
-
Supplier: Hallite Seals International Ltd.
Description: size Type 09 Vee Pack. To request a custom made Vee Pack to suit your specific needs, please visit our Custom Seals form and select Vee Pack from the drop down menu.Alternatively, for further information about these and any other sizes that you are looking for, please
- Shaft O.D. or Seal I.D.: 0.4724412 to 7.87402 inch
- Housing Bore Diameter or Seal O.D.: 0.8661422 to 9.055123 inch
- Axial Cross Section or Thickness: 0.6299216 to 1.7716545 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
-
-
Supplier: VanSeal
Description: U-Seal packing, additional materials may be available, pressures to 1500psi
- Shaft O.D. or Seal I.D.: 2.24 inch
- Housing Bore Diameter or Seal O.D.: 2.625 inch
- Axial Cross Section or Thickness: 0.098 inch
- Maximum Operating Pressure: 1,500 psi
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly. Construction Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head ring.
- Maximum Operating Pressure: 10,000 psi
- Operating Temperature: -22 to 266 F
- Action: Double Acting, Single Acting
- Material (ASTM Abbreviation): EPDM, Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Products: U-Packing, Vee Sets, Flanges, Piston Cups, Flat & Round Belting. Applications: Air & Hydraulic
- Features: Back-up Ring, Hydraulic / Pneumatic Seal
-
Supplier: Hy-Lok USA, Inc.
Description: SVH Series Pressure rating up to 10,000 psi (689 bar) at 100°F (38°C). Temperature rating from -65°F to 450°F (-54°C to 232°C) with standard PTFE packing, and up to 600°F (315°C) with optional PEEK packing. Metal seal body-to-bonnet. Rugged body is machined from barstock with
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 10,000 psi
- Media Temperature: -65 to 600 F
- Media: Hydraulic Fluid
Find Suppliers by Category Top
Featured Products Top
-
Precision Polymer Engineering (PPE) designs, develops and manufactures high performance molded rubber seals (elastomer seals), rubber gaskets and rubber components for industries around the world. Our seal design experts can work with you to select the best materials and optimize customized (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Precision Polymer Engineering Ltd. -
Spring Energized Seals can be used in static, reciprocating and slow to medium rotary applications. Unlike many other seals where you must size your seal application around standard size seals,the CTG Spring energized seal can be manufactured to your product. While standard size seals are (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
Dechengwang, as a fluoropolymer expert, provides engineering support to help customers select the right sealing materials, including PTFE and PEEK seals, for demanding applications (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
A system of radial sealing at the output shaft of hydraulic gear motors that can bear enormous internal over-pressures without resulting in (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
typical applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly. Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head ring. The sealing rings (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
Back-up rings are also known as anti-extrusion rings since their main function is to prevent o-rings from entering the clearance gaps due to internal pressure. They avoid the seal from experiencing premature failure. Backup rings are not seals themselves, but are used in (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
stop valve seals up to a 90 % vacuum. All mechanical parts in the diagnostic nipple are made of corrosion proof materials. An O-ring is integrated in the thread of the measuring nipple as a seal. Comes equipped with a dust cap. View Specifications Request Our Catalog (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
deflection without modifying the application cavit Super C-Seal Applications Turbine engine case joints Fuel injector nozzle Manifold to case flanges Hydraulic and pneumatic fittings (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Inconel718 Substrate + inconel718 spring + Silver plated Test conditions: Normal temperature, 210Mpa, oil pressure (hydraulic oil) Sonkit will further explore the pressure-bearing capacity of our high (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
. Continuous full torque throughout the rotation. Patented Urethane seals for: Long cycle life and non-lube service. Actual applications with 25 million cycles and more. 100’s of standard options and modifications. (read more)
Browse Hydraulic Rotary Actuators Datasheets for Compact Automation