-
Supplier: Hi-Tech Seals, Inc.
Description: Vee packing is a V-shaped seal commonly used in adjustable gland applications. Vee packing is usually used as a stacked set composed of center components, a male adapter and a female adapter. Sets of V-Packing are built based on temperature, pressure and
- Shaft O.D. or Seal I.D.: 0.1875 to 1.25 inch
- Housing Bore Diameter or Seal O.D.: 1.75 inch
- Operating Temperature: -40 to 248 F
- Features: Hydraulic / Pneumatic Seal
-
Supplier: KC Seals, Inc.
Description: with the capability of manufacturing custom V sets. K.C. Seals has been supplying high performance seals to North America and overseas for the past 20 years. From our organically grown beginnings, we’ve managed to grow the business into a trustworthy name when sourcing sealing
- Features: Hydraulic / Pneumatic Seal
- Seal Type: Vee Packing
-
Supplier: Hallite Seals International Ltd.
Description: size Type 09 Vee Pack. To request a custom made Vee Pack to suit your specific needs, please visit our Custom Seals form and select Vee Pack from the drop down menu.Alternatively, for further information about these and any other sizes that you are looking for, please
- Shaft O.D. or Seal I.D.: 0.4724412 to 7.87402 inch
- Housing Bore Diameter or Seal O.D.: 0.8661422 to 9.055123 inch
- Axial Cross Section or Thickness: 0.6299216 to 1.7716545 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
-
-
Supplier: VanSeal
Description: U-Seal packing, additional materials may be available, pressures to 1500psi
- Shaft O.D. or Seal I.D.: 1.125 inch
- Housing Bore Diameter or Seal O.D.: 1.625 inch
- Axial Cross Section or Thickness: 0.25 inch
- Maximum Operating Pressure: 1,500 psi
-
Supplier: Greene, Tweed & Co.
Description: of the Vee induce a radial load that is a function of the Vee ring design. The redundancy concept of the multiple lips maintains sealing integrity over all application parameters, minimizing the chances of catastrophic failure. SEAL CONFIGURATION Gland Design Greene, Tweed
- Features: All Rubber or Polymer, V-ring
- Seal Type: Exclusion Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: TG, Inc. packing sets are light to heavy duty designs that have been in service worldwide for many years in harsh environment applications. The profiles of the packings provide sealing lips which are suited to applications where heavy side loads and high pressure peaks are encountered.
- Maximum Operating Pressure: 10,000 psi
- Operating Temperature: -22 to 266 F
- Action: Double Acting, Single Acting
- Material (ASTM Abbreviation): EPDM, Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Precision Polymer Engineering Ltd.
Description: the seals encounter high pressure and an abrasive media containing various solids, oil and water. PPE can provide V-packing (Vee packing) sets manufactured from its range of high performance elastomers, PTFE and PEEK. Additional V-rings are added to the stack for high
- Features: All Rubber or Polymer, V-ring
- Seal Type: Exclusion Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Radwell International
Description: SEAL, VEE PACKING SETS, 1.125X1.750X1.031", . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: KC Seals, Inc.
Description: Vee Packings, V-Cups, or Piston Cups. The result is a compact, efficient and less costly overall component that fits easily into standard O-Ring grooves. Our styles range from Rod T-Seals, Piston T-seals, Capped T-Seals, and Locking T-Seals. K.C.
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Products: U-Packing, Vee Sets, Flanges, Piston Cups, Flat & Round Belting. Applications: Air & Hydraulic
- Features: Back-up Ring, Hydraulic / Pneumatic Seal
-
Supplier: Hy-Lok USA, Inc.
Description: SVH Series Pressure rating up to 10,000 psi (689 bar) at 100°F (38°C). Temperature rating from -65°F to 450°F (-54°C to 232°C) with standard PTFE packing, and up to 600°F (315°C) with optional PEEK packing. Metal seal body-to-bonnet. Rugged body is machined from barstock with
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 10,000 psi
- Media Temperature: -65 to 600 F
- Media: Hydraulic Fluid
-
Supplier: Waterman Industries, Inc.
Description: High strength, close-grained grey iron frame and cover Cast bronze screw with fully machined threads and seal ring Continuous ring, synthetic rubber cover packing and a long-life friction resistant synthetic washer seal Cast-in-place bronze bushing and solid bronze assembly nut
Find Suppliers by Category Top
Featured Products Top
-
have double lips to seal on both the bore and rod of a system. A ‘V’ shaped base on the header and intermediate rings allows the packing to respond automatically to changes in system pressure. Standard packing sets are available with temperature ranges between -30° C to 130° (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
petroleum fluids. Available in other forms for hydraulic seals such as u-cups, vee packings, wipers and back-up rings and special sealing rings. Petrloeum fluids. Water. Silicone fluids. Ehylene glycol. Amines. (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Without proper protection, process fluids regularly contaminate and damage inline instrumentation. SENTINEL Diaphragm Seals, also referred to as gauge guards or gauge isolators, employ a chemically resistant diaphragm to isolate and protect system instrumentation from corrosive process fluids (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
Stabilize pressure and flow, eliminate acceleration head loss and extend diaphragm life.
(read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
APM Hexseal has manufactured sealing products in our New Jersey facility since 1947. After over 75 years, our products are still proudly manufactured in America.
What Does Manufactured in America Mean?
Over the last few years, there has been a movement to reshore manufacturing. This brings jobs back to the United States and is more cost-effective in the long run. Companies...
(read more)
Browse Bonded Seals Datasheets for APM Hexseal Corp. -
Compliant brush seals can be applied to compressors to reduce leakage gaps and increase operational efficiencies. They typically should be considered when at least one of two conditions is present. Learn More (read more)
Browse Brush Seals Datasheets for Waukesha Bearings -
At Dechengwang, we can adapt existing profiles or design custom profiles to meet your specific requirements. Our service is tailored to your needs—your seals, your application, your schedule, and your business (read more)
Browse Dynamic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
configured with a rubber O-ring (or a rubber element) that when squeezed, permanently seal out a wide range of contaminants from entering and damaging equipment while preventing leakage of toxins into the environment. The Difference ZAGO high-tech self-sealing fasteners (read more)
Browse Dynamic Seals Datasheets for ZAGO Manufacturing Company, Inc. -
Augmenting labyrinth seals with brush seals is a simple and effective approach to reducing clearances and eliminating potential problems from shaft contact wear. Advantages Reduce initial leakage by 50% cmpared to straight labyrinth seals, or by 30% cmpared to interlocking (read more)
Browse Brush Seals Datasheets for Waukesha Bearings -
HOW TO SELECT THE RIGHT ELASTOMER FOR YOUR SEALING BOOTS AND FASTENERS
Elastomers are the key to providing effective sealing solutions for applications in outdoor, marine, medical and any environment where sealing stuff in or sealing stuff out is imperative. Elastomers are versatile materials typically composed of polymers, and manufacturers prize them for their ability to bend an...
(read more)
Browse Bonded Seals Datasheets for APM Hexseal Corp.
More Information Top
-
A System Approach To Annular Control For Total Well Safety
The vee packing seal arrangement has been used for more than 30 years in wireline safety valve applications.
-
Residual Stress, Thermomechanics & Infrared Imaging, Hybrid Techniques and Inverse Problems, Volume 9
An extension of an O-ring with a backup design is the typically referred to as a Vee - packing seal ; it is a more complex design with a multiple layer of seal components along the length of .
-
Groundwater Monitoring: A Proven Sampling System for Environmentally Sensitive Areas
Two vee -ring- packing seal stacks are used to isolate the zone of interest -- one above and one below the sample intake port.
-
Experiences With Surface Controlled Subsurface Safety Valves (SCSSV)
In July 1978 there wssstill no improvement invalve life and a further testing prograntme was undertaken to evaluate more seal materials and cwtfiguratioqs for both external “ Vee ” packings and internal seals .
-
Development of a Large-Bore Monobore Completion System for Gas Production
Once pulled, a seal bore, which can be re-entered when the new completion is run, remains above the packer and provides the same reliability as the original completion since a primary MTM seal backed up by standard vee packing is established.
-
Spring Energized PTFE Seals from Advanced Sealing Devices Pte Ltd, Singapore
The sealing products that we make are backup rings, double acting and single acting high pressure hydraulic seals, O-rings (PTFE encapsulated), piston cups, pneumatic seals , u- packings , vee -packings, wear rings (guide rings), wiper seals and any other type of seals.
-
Stress Corrosion Cracking of SA-543 High-Strength Steel in All-Volatile Treatment Boiler Feed Water
The corrosion cell (autoclave) was sealed by threading the holder of the PTFE Vee Packings and the specimen holding and sealing nut to the body of the corrosion cell using National Pipe Taper (NPT) thread as shown in Fig. 1.
-
Process Plant Equipment: Operation Control and Reliability Complete Document
Chevron® Packing: Also known as V or vee packing and stack packing , an automatic hydraulic and pneumatic seal designed for sealing rods, rams, pistons, and plungers.
-
Advanced Well Construction as Integral Part of Reservoir Management
The difference is that the former has vee - packing on the overshot while the latter has packing on the seal stem.
-
Proper Performance Testing to Maintain Seal Integrity in Deepwater Completions
Vee-ring packing stacks feature an assembly of opposed vee or chevron-shaped back-up rings to allow sealing in both directions.
Indicates content that may require registration and/or purchase.