Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors VEHICLE POSITION
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Revision:F Description Form A Low-Profile Ferrous Metal Sensor Features * Switching Voltage up to 200 Volts Non Physical Contact Activation Zinc Plated Leachant Seal Steel Housing Tungsten contacts Hermetically sealed contacts RoHS Compliant Advantages Can be mounted on ferrous metal
- Operating Distance: 0.375 to 0.75 inch
- Operating Temperature: -40 to 257 F
- Output Load: DC Load
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: EMX Industries, Inc.
Description: Vehicle Sensor is much less expensive than traditional vehicle loop detectors, which require the installation of a loop in pavement. The USVD is simply mounted on a post or order box, and aimed at the location where a vehicle would pass to initiate a transaction. No
- Operating Distance: 12 to 60 inch
- Operating Temperature: -40 to 182 F
- Output Load: AC Load, DC Load
- Power Requirements: AC Powered, DC Powered
-
-
Supplier: Banner Engineering Corp.
Description: prevent moisture penetration Designed to minimize the effects of temperature swings and destabilizing magnetic fields Sensor learns ambient background and stores settings; sensor will not lose configuration or range when power is cycled
- Operating Temperature: -40 to 158 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Rectangular
-
Supplier: CARLO GAVAZZI Automation Components
Description: ICS E1 series is a complete family of high performance inductive sensors which represents Carlo Gavazzi standard solution for outdoor mobile applications. Since they are installed on vehicles such as trucks or earth-moving equipments, they have to survive harsh environmental
- Operating Distance: 0.1574804 to 0.8661422 inch
- Operating Temperature: -40 to 365 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Banner Engineering Corp.
Description: Overview Reliable, field-proven SureCross wireless technology in opposed-mode sensing. Easily add a single sensor in minutes without pulling cables Quickly integrate a scalable, wireless sensor network infrastructure to improve efficiency by monitoring and coordinating multiple
- Sensor Technology: Photoelectric Sensors
-
Supplier: Winland Electronics, Inc.
Description: Be alerted when a vehicle enters your remote driveway or comes to your business drive up window. This unit is designed to detect metal objects and therefore will not alarm for wild animals or pedestrians. The Vehicle Alert™ can be integrated with any alarm system and will activate
- Sensor Technology: Eddy Current Proximity Sensor
- Features: Ferrous Targets
-
Supplier: EMX Industries, Inc.
Description: The ULTRALOOP™ Series Vehicle Loop Detectors combine small size with full-featured functionality in a DIN rail mount module. The ULTRALOOP ULT-DIN loop detector model has our new DETECT-ON-STOP™ or (DOS) feature, which allows detection only when a vehicle has come to a complete stop on
- Operating Temperature: -40 to 180 F
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Current, Voltage
- Sensor Technology: Magnetic Proximity Sensor
-
Description: 1.Description MPS series proximity switch is a kind of switch type sensor. It is consist of a magnetic red switch and magnet. It can make detection without having to make the mechanical contact. The magnet moves with operation, to actuate a sealed magnetic reed switch, producing the
- Operating Distance: 0.1968505 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: EMX Industries, Inc.
Description: The MVP D-TEK® Multi-Voltage Vehicle Detector makes it simple to manage your stock. You only need one detector in your stock room and on your truck. The MVP D-TEK® solves the problem of not knowing which voltage to take for service call or an installation. Reduce the costs of inventory by
- Operating Temperature: -40 to 180 F
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Current, Voltage
- Sensor Technology: Magnetic Proximity Sensor
-
Description: 1.Description MPS series proximity switch is a kind of switch type sensor. It is consist of a magnetic red switch and magnet. It can make detection without having to make the mechanical contact. The magnet moves with operation, to actuate a sealed magnetic reed switch, producing the
- Operating Distance: 0.787402 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: RS Components, Ltd.
Description: Sensor vehicle detection
- Power Requirements: DC Powered
- Body Shape: Other, Rectangular
- Sensor Technology: Photoelectric Sensors
-
Supplier: SensoPart
Description: Typical inductive sensors Due to their functional principle, inductive sensors are exclusively suitable for detecting metal objects. But they do this extremely reliably and are also very robust and resistant (e.g. regarding environmental factors such as high pressure or contamination),
- Operating Distance: 0.1181103 inch
- Operating Temperature: -13 to 158 F
- Sensor Technology: Inductive Proximity Sensor, Magnetic Proximity Sensor
- Electrical Output: Switched / Alarm
-
Supplier: EMX Industries, Inc.
Description: The Ultra V-2 D-TEK™ Vehicle Loop Detector is compact, delivers the full-featured functionality of the standard D-TEK product line, and has a second output. Housed in a plug-in module, the Ultra V-2 provides a solid-state output indicating vehicle presence. The second output can be
- Operating Temperature: -40 to 180 F
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Current, Voltage
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Littelfuse, Inc.
Description: The Littelfuse 55250 series of rotary absolute position sensors provide angular measurement between 0 and 105 degrees with the option of a full 360-degree movement. The internal design of the sensor uses non-contact magnetic Hall effect technology as opposed to more common wiper-based
- Operating Temperature: -40 to 257 F
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Pepperl+Fuchs SE
Description: Robust, compact, long range photoelectric sensors for detecting people, objects and vehicles
-
Supplier: Littelfuse, Inc.
Description: The Littelfuse 55310 series of position sensors features a unipolar digital Hall effect switch capable of providing open-drain output. The 55310 package design commonly finds applications within all types of vehicle and industrial segments. Designed to operate in the harsh environments
- Operating Temperature: -40 to 221 F
- Electrical Output: Current
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Littelfuse, Inc.
Description: products that are associated with mechanical wear or contamination. The 55300 package design commonly finds applications within all types of vehicle and industrial segments. Designed to operate in the harsh environments of the industrial and commercial vehicle, the sensor has an
- Operating Temperature: -40 to 221 F
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Takex America, Inc.
Description: Beams for maximum stability in severe weather conditions Double Modulated beam for unsurpassed immunity to direct and reflected sunlight, vehicle headlights and other light sources. Built-in view finder and monitor jack output for easy beam alignment 180 degree rotating optics for increased
- Operating Distance: 7,874.02 to 15,748.04 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Photoelectric Sensors
-
Supplier: Takex America, Inc.
Description: Beams for maximum stability in severe weather conditions Double Modulated beam for unsurpassed immunity to direct and reflected sunlight, vehicle headlights and other light sources. Built-in view finder and monitor jack output for easy beam alignment 180 degree rotating optics for increased
- Operating Distance: 1,968.505 to 3,937.01 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Photoelectric Sensors
-
Supplier: Takex America, Inc.
Description: Beams for maximum stability in severe weather conditions Double Modulated beam for unsurpassed immunity to direct and reflected sunlight, vehicle headlights and other light sources. Built-in view finder and monitor jack output for easy beam alignment 180 degree rotating optics for increased
- Operating Distance: 39,370.1 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Photoelectric Sensors
-
Supplier: Allied Electronics, Inc.
Description: Detection on a Conveyor People and/or Vehicle Detection Through Doorway/Aisle Detection of Parts in an Automation Process
-
Description: 1.Description MPS series proximity switch is a kind of switch type sensor. It is consist of a magnetic red switch and magnet. It can make detection without having to make the mechanical contact. The magnet moves with operation, to actuate a sealed magnetic reed switch, producing the
- Operating Distance: 0.393701 inch
- Operating Temperature: 14 to 212 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Allied Electronics, Inc.
Description: Detection on a Conveyor People and/or Vehicle Detection Through Doorway/Aisle Detection of Parts in an Automation Process
-
Supplier: Allied Electronics, Inc.
Description: Detection on a Conveyor People and/or Vehicle Detection Through Doorway/Aisle Detection of Parts in an Automation Process
-
Supplier: Eaton Corporation - Sensors
Description: Non-contact Sensing with the Ability to Handle High Currents in a Solid-State Output Now there is an alternative to limit switches for position sensing on industrial vehicles. Cutler-Hammer® High Current Output features a continuous output current rating from 2 to 8A. These sensors
- Operating Distance: 0 to 0.393701 inch
- Operating Temperature: -40 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
-
Description: low-cost proximity sensor CountersGear tooth sensor Camshaft position sensor Rotating ferrous gears Power transmission gears Conveyor speed and other similar gear-based shaft encoder
- Rotary Speed Range: 0 to 12,000 rpm
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Littelfuse, Inc.
Description: connector options. Ideally suited for position and limit sensing in heavy duty applications, such as off-road and heavy vehicles and farm machinery. Complete with 2 locking nuts. Functions best with the 57075 actuator. Note: The 57075 actuator is sold separately. Magnetically-operated
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: navigator on stepping, articulating probe holders. Product Overview In car manufacturing, countless elements such as boreholes, sections or threaded bolts have to be measured, including the finished vehicles themselves. For new vehicles, parts must be analyzed quickly and accurately.
- Features: Other
- Probe Type: Proximity (Noncontact) Probe
- Mounting: Vertical
-
Supplier: Remcom (USA)
Description: automotive drive scenarios, indoor sensors, and far field radar cross section (RCS). Applications WaveFarer is designed to support all applications relevant for simulation and analysis of a radar system. For automotive radar, this includes evaluating radar sensor placement and target
- Use: Professional
- Source Code: Proprietary
-
Supplier: OnLogic Inc.
Description: while giving you the freedom to choose and connect to your ideal compute solution. High resolution Standard or high brightness Wide viewing angles Integrated proximity sensor Optional HD camera Optically bonded PCAP screens MAXIMUM UPTIME, MINIMAL FRUSTRATION The TN101 is engineered to
- Voltage Rating: 24 volts
- Features: Flat Panel Monitor
- Input Voltage Type: Uses DC Voltage
- Mounting: VESA Mount
-
Supplier: OnLogic Inc.
Description: touch interface type you require. High resolution Standard or high brightness Wide viewing angles Integrated proximity sensor Optional HD camera Optically bonded PCAP screens MAXIMUM UPTIME, MINIMAL FRUSTRATION The Tacton TC401 is engineered to thrive in challenging food production,
- Speed: 3,800 MHz
- RAM: 16 GB
- Processor: Intel®
- Operating System: Linux
-
Supplier: Grayhill, Inc.
Description: and other switches, reducing the size and complexity of the control panel, while also reducing cost. Features Grayhill Instinct™ Gesture Recognition Three devices in one: ◦ Multi-Touch touchpad ◦ Virtual rotary encoder (4-256 position) ◦ Virtual joystick (4 position) Proximity sensor
-
Supplier: Infineon Technologies AG
Description: radar for a human target. It additionally allows direction of movement detection, proximity sensing as well as real presence sensing. The smart tracking algorithm enables reliable one-dimensional tracking of a human target despite possible clutter or stationary objects around. Hence, the
- Category: Development Board
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
, auto manufacturers and body shops can quickly identify different chassis variations and ensure that each vehicle corresponds with the correct work order. This, in turn, can prevent production errors and eliminate costly downtime. Thanks to their all-metal housing, the sensors are also able to stand up (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Crane A&E's Sensing Components & Systems group delivers the defense industry tire pressure management and proximity sensors and system solutions for landing gear, doors and flight control surfaces. A&E's Tire Pressure Indication System (TPIS) supports the USAF's fleet of C-5M aircraft (read more)
Browse RF Attenuators Datasheets for Crane Aerospace & Electronics -
-body sensors in complex environments. “Modeling antennas in close proximity to complex structures like spacesuits introduces new electromagnetic challenges that are not well addressed by traditional simulation approaches,” said Greg Skidmore, Remcom’s director of propagation (read more)
Browse Communications Software Datasheets for Remcom (USA) -
LEDs, lasers, and structured light patterns used for: Facial and gesture recognition Eye tracking and iris detection Automotive LiDAR for autonomous vehicle sensing Multimodal sensing for gesture and motion control Other non-visible 3D sensing (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
Conduct Research Top
-
Six Things To Consider When Building Advanced Driver Assistance Systems
(magnetic) sensors that enable real-time, accurate measurement of variables such as rotational speed, position, and distance. For example, camera-based sensor ICs capture information from the surroundings, such as proximity to vehicles and obstacles, which then relay the information to functional
More Information Top
-
New products
Mobile Equipment Vehicle Proximity Sensors Provide Rugged, Dependable Operation .
-
Volvo's BeeVan concept the buzz at auto show | Today's Trucking
Dual armrest consoles place an array of other advanced technologies literally at the driver’s fingertips, including: lane tracking, vehicle proximity sensors and driver drowsiness detectors.
-
A License Plate-Recognition Algorithm for Intelligent Transportation System Applications
Sample sets 1 and 2 (Fig. 8) contain actual images acquired from a testbed set in the National Technical University of Athens (NTUA) campus, which consisted of a digital camera, a vehicle proximity sensor , the PC, and the communication cables.
-
Advanced Microsystems for Automotive Applications 2006
[Gla05] V. Glazduri, “An Investigation of the Potential Safety Benefits of Vehicle Backup Proximity Sensors ”, in Proc. Int’l. Tech. Conf.
-
Injuries associated with continuous miners, shuttle cars, load–haul–dump and personnel transport in New South Wales underground coal mines
Physical separation of pedestrians and vehicles as far as practicable, and vehicle mounted proximity sensors and cap lamp battery mounted emitters may also be beneficial in preventing potentially serious injuries.
-
CR4 - Thread: No Contact Proximity Switch
The thought occurs to me perhaps OP is looking for something like a vehicle proximity (reversing) sensor ?
-
Object Detection and Tracking using an Optical Time-of-Flight Range Camera Module for Vehicle Safety and Driver Assist Applications
3 Glazduri V. , “An Investigation of the Potential Safety Benefits of Vehicle Backup Proximity Sensors ” , in Proc. Int'l. Tech. Conf.
-
An overview of automated reasoning and related fields
These include six-legged vehicles and four-wheeled vehicles with proximity sensors and TV cameras to avoid obstacles.
-
Robust curb and ramp detection for safe parking using the Canesta TOF camera
An investigation of the potential safety bene- fits of vehicle backup proximity sensors .
-
Robotics and Artificial Intelligence across the Atlantic and Pacific
Ex- amples of this type of research include MITI's Mechanical Engineering Laboratory work in six-legged vehicles and four- wheeled vehicles with proximity sensors and TV cameras to avoid obstacles.
Indicates content that may require registration and/or purchase.