Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Recommended Practice for Maintenance, Testing, and Replacement of Vented Lead-Acid Batteries for Stationary Applications
-
Supplier: Accuris
Description: Testing Venting Systems and Shields for Lead-Acid Starter Batteries
-
Description: Maintenance, test schedules, and testing procedures that can be used to optimize the life and performance of permanently installed, vented lead-acid storage batteries used for standby service are provided. This recommended practice also provides guidance to determine when
-
-
Description: Maintenance, test schedules, and testing procedures that can be used to optimize the life and performance of permanently installed, vented lead-acid storage batteries used for standby power applications are provided. This recommended practice also provides guidance to
-
Supplier: Accuris
Description: Battery chargers for lead-acid batteries - Domestic type, Part 1: Battery chargers for vented cells
-
Supplier: Accuris
Description: Battery chargers for lead-acid traction batteries, Part 1: Battery chargers for vented cells
-
Description: Recommended design practices and procedures for storage, location, mounting, ventilation, instrumentation, preassembly, assembly, and charging of vented lead-acid batteries are provided. Required safety practices are also included. These recommended practices are
-
Description: Maintenance, test schedules, and testing procedures that can be used to optimize the life and performance of permanently installed, vented lead-acid storage batteries used for standby service are provided. This recommended practice also provides guidance to determine when
-
Supplier: Exide Technologies
Description: Exide has a full line of golf cart batteries to fit just about any application from golf carts to floor scrubbers. Vibration Resistant Cast-on strap/through-partition connectors provide improved electrical conductivity and strength for superior vibration resistance. Speed Vents Twist and
- Voltage: 6 to 12 volts
- Cold Cranking Amps (CCA): 450 amps
- Reserve Capacity (RC): 110 to 525 minutes
- Terminal Connections: Bolt-on
-
Supplier: Allied Electronics, Inc.
Description: 2 V Voltage Rating, 2.5 Ah Capacity, Lead Acid Batteries Hawker pure lead batteries will help your products achieve surprising performance levels at a remarkably low cost of ownership. These batteries can be used in both standby and cyclic applications.
-
Supplier: CSA Group
Description: This part of IEC 60896 is applicable to lead-acid cells and batteries which are designed for service in fixed locations (i.e. not habitually to be moved from place to place) and which are permanently connected to the load and to the d.c. power supply. Batteries operating
-
Description: This part of IEC 60896 is applicable to lead-acid cells and batteries which are designed for service in fixed locations (i.e. not habitually to be moved from place to place) and which are permanently connected to the load and to the d.c. power supply. Batteries operating
-
Description: Applies to lead-acid cells and batteries which are designed for service in a fixed location (i.e. not habitually to be moved from place to place) and which are permanently connected to the load and to the d.c. power supply.
-
Supplier: Exide Technologies
Description: With anti-idle laws expanding across the country coupled with the increasing power demands for the accessories that drivers want, you need choices that stand up to the test. That's where the Extreme Cycler 200 and Extreme Power 1000 come in. Whether you need greater cycling capabilities or
- Cold Cranking Amps (CCA): 700 to 1,000 amps
- Reserve Capacity (RC): 200 minutes
- Application: Automotive
- Terminal Connections: Bolt-on
-
Supplier: Allied Electronics, Inc.
Description: Lead Acid Chemical Component, 6 V Capacity, Battery Hawker pure lead thin plate rechargeable monoblocs offer numerous advantages, due to their unique, patented starved-electrolyte system. The 2.5 Ah, 5.0 Ah and 8.0 Ah models are all UL 1989 recognized components, offering
-
Supplier: Allied Electronics, Inc.
Description: Lead Acid Chemical Component, 4 V Capacity, Battery Hawker pure lead thin plate rechargeable monoblocs offer numerous advantages, due to their unique, patented starved-electrolyte system. The 2.5 Ah, 5.0 Ah and 8.0 Ah models are all UL 1989 recognized components, offering
-
Supplier: Allied Electronics, Inc.
Description: Lead Acid Chemical Component, 6 V Capacity, Battery Hawker pure lead thin plate rechargeable monoblocs offer numerous advantages, due to their unique, patented starved-electrolyte system. The 2.5 Ah, 5.0 Ah and 8.0 Ah models are all UL 1989 recognized components, offering
-
Description: IEC TS 61044:2021(E) covers opportunity charging of lead-acid traction batteries, i.e., the use of idle time during a working period to increase the state of charge (SoC) so as to extend the daily working period of a lead-acid traction battery while at the same
-
Description: recommendations for the use of opportunity- charging of lead-acid traction batteries of vented and valve-regulated types, when the battery manufacturer has not recommended the required operating procedures. When the battery manufacturer's recommendations are available,
-
Supplier: CSA Group
Description: recommendations for the use of opportunity- charging of lead-acid traction batteries of vented and valve-regulated types, when the battery manufacturer has not recommended the required operating procedures. When the battery manufacturer's recommendations are available,
-
Supplier: CSA Group
Description: This IEC Guide is applicable to lead-acid vented and valve regulated batteries, for use in Stationary Battery applications. The object of the guide is as follows: · To assist users in the selection of methods to obtain sufficient information to indicate the state of
-
Supplier: CSA Group
Description: Perface This is the first edition of CAN/CSA-C22.2 No. 60896-11, Stationary lead-acid batteries - Part 11: Vented types - General requirements and methods of tests, which is an adoption, with Canadian deviations, of the identically titled IEC (International
-
Supplier: SAE International
Description: This SAE Standard details procedures for testing lead-acid SLI (starting, lighting, and ignition), Heavy-Duty, EV (electric vehicle) and RV (recreational vehicle) batteries to determine the effectiveness of the battery venting system to retard the propagation of an externally
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover valve regulated or vented batteries with aqueous electrolytes that can be used in various applications including stationary applications such as instrument batteries, enclosed batteries, emergency lighting batteries, emergency power
-
Supplier: Johnson Controls, Inc.
Description: Our heavy-duty, commercial-grade batteries are built for superior performance and increased cycling in challenging environments. PowerFrame® grid technology provides longer life, corrosion resistance and up to 70 percent better electrical flow. In addition: Maintenance-free vents increase
- Application: Automotive
- Technology: Flooded (or Wet)
- Features: Lead Acid Batteries, Prismatic Cells
-
Supplier: Johnson Controls, Inc.
Description: Whether you need a battery to get you through multiple rounds of golf or reliable energy for industrial applications like scissor lifts or floor scrubbers, our golf car batteries are built to provide the deep cycle performance you need. Benefits include: High-density active material and a
- Application: Electric Vehicle
- Technology: Flooded (or Wet)
- Features: Lead Acid Batteries, Prismatic Cells
-
Supplier: Exide Technologies
Description: The Absolyte® GX is part of the proven Absolyte® history dating back to 1983 when we debuted the first large-capacity VRLA battery in the industry. Design life in years: 20 @ 25°C Nominal capacity: 2000–6000 Ah @ 25°C Grid plate Single cell Valve regulated lead-acid batteries
- Technology: Absorbed Glass Mat (AGM)
- Application: Industrial / Forklift
- Features: Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
- Terminal Connections: Plug-in Sockets
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Navigation Pad Field Programmable with Security Levels Compatible with a wide variety of battery types Vented lead-acid (VLA), valve regulated lead acid (VRLA), and nickel-cadmium (Ni-Cd) AC, DC, Float and Equalize Indicator LEDs High / low DC Voltage Alarm High /
- Output Voltage: 24 to 130 volts
- Power Source: AC
- Charger Type: Electrical Utility Industry
- Features: Filtered Charger
-
Supplier: H&K Equipment
Description: H&K Equipment of Pittsburgh is proud to offer The Smarthog Battery. The Smarthog line offers the industry's first 23" and 31" high, 80- and 120-AH fully sealed, valve regulated lead-acid batteries. 60-, 45- and 28-AH sizes are also available. Clean, safe, and efficient, Smarthog
- Capacity, Amp Hours (AH): 28 to 120 ampere-hr
- Application: Electric Vehicle
-
Supplier: Tripp Lite by Eaton
Description: Features Add Batteries to Empty Cabinet to Extend the Runtime of SV-Series UPS SystemsTripp Lite’s BP240V370NB consists of an empty battery cabinet that requires 40 user-supplied 12V 100Ah sealed lead acid batteries (CSB model GPL 121000 or equal). When populated with
- Width / Diameter: 25.47 inch
- Depth: 43.3 inch
- Height: 78.94 inch
- Weight: 3,218 lbs
-
Supplier: Exide Technologies
Description: 25.4mm (1.00") square Vents: GNB "Pre-Vent" Flame Arrester Inter-Cell Connectors: Lead Plated Copper
- Voltage: 2 to 4 volts
- Capacity, Amp Hours (AH): 176 to 608 ampere-hr
- Terminal Connections: Bolt-on
- Technology: Flooded (or Wet)
-
Supplier: Tripp Lite by Eaton
Description: Features Add Batteries to Empty Cabinet to Extend the Runtime of SVX Series UPS SystemsTripp Lite’s BP480V370NB consists of an empty battery cabinet that requires 40 user-supplied 12V 100Ah sealed lead acid batteries (CSB model GPL 121000 or equal). When populated with
- Width / Diameter: 25.47 inch
- Depth: 43.3 inch
- Height: 78.94 inch
- Weight: 3,218 lbs
-
Supplier: Eagle Eye Power Solutions, LLC
Description: options. It is compatible with vented lead-acid (VLA), valve regulated lead-acid, and nickel-cadmium (Ni-Cd) battery types. Product Features Industrial switch mode (high frequency) technology AC/DC powered UIM for continued operation without AC Heavy-duty
- Input Voltage: 100 to 240 volts
- Charging Current: 10 to 20 amps
- Output Voltage: 12 to 24 volts
- Power Source: AC
-
Supplier: Tripp Lite by Eaton
Description: Features UPS Battery Pack Extends the Runtime of Your SV-Series 3-Phase UPS SystemThis external backup battery pack consists of two battery cabinets containing sealed lead acid batteries designed to give your Tripp Lite SV-Series UPS system more runtime. It uses a +/-120VDC
- Width / Diameter: 58 inch
- Depth: 31.5 inch
- Height: 59 inch
- Weight: 2,811 lbs
-
Supplier: Eagle Eye Power Solutions, LLC
Description: use on vented lead acid, valve regulated lead acid, and nickel-cadmium battery systems. Included with the BQMS is Eagle Eye's proprietary Battery Management Software Centroid 2. This software package allows for remote viewing and data management of all connected
- Operating Temperature: 0 to 65 C
- Current Test Range: 0 to 999.9 amps
- Voltage Test Range: 0 to 1,000 volts
- Features: Alarm / Relay, Other, Power Management / Control, Test Software / Computer Interface
Find Suppliers by Category Top
Featured Products Top
-
Battery enclosures are constantly exposed to pressure fluctuations caused by temperature changes, altitude variations, and internal gas generation. Without effective pressure management, these conditions can lead to seal failure, condensation, contamination ingress, and reduced system (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Battery packs and sealed electronic enclosures are exposed to pressure fluctuations caused by temperature changes, altitude variations, and internal gas generation. Without proper pressure management, these conditions can lead to seal stress, condensation, contamination, and reduced system (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Battery enclosures and electronic housings often experience pressure changes caused by temperature fluctuations, altitude variation, or gas release inside sealed systems. Without proper pressure equalization, these changes can lead to seal damage, condensation (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
vehicle battery packs, these risks become even more significant. Vent solutions are designed to address this challenge by allowing enclosures to “breathe.” By enabling pressure equalization while blocking (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
In sealed battery systems, internal pressure changes caused by temperature fluctuations, gas generation, or altitude variations can lead to seal failure, condensation, or even structural damage. These risks are especially critical in EV battery packs and energy (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
contamination, often caused by pressure imbalances. For mobile devices and battery packs, these issues can lead to severe consequences like product failure and decreased durability. The (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
, SAN, and hard rubber. Product Uses • “Plate-lock” of lead plates • Adhesion of battery case to lid • Sealing of terminal posts (read more)
Browse Datasheets for ELANTAS North America LLC -
electrification power solutions, including the market-leading lithium Ion (“Li-ion”) battery. Green Cubes clean, connected, and cost-efficient power solutions allow industrial customers to transition away from fossil fuels and legacy power sources such as lead-acid and internal combustion (read more)
Browse Batteries Datasheets for Green Cubes Technology -
Modern industrial devices often face dust, water, oil, and high-pressure environments, especially in battery packs, motors, gearboxes, and outdoor electronics. These 150? high-temperature Snap-In vents provide a compact (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
integrated status panel. Clinical engineering teams can redirect recovered labor hours to preventive checks on infusion pumps, defibrillators, and other high-priority devices. Long service life eases capital planning Lead-acid batteries average 1,400 cycles, while modern (read more)
Browse Medical Equipment and Supplies Datasheets for Green Cubes Technology
Conduct Research Top
-
Milvent Venting+Valve protects the battery pack
With the development of electronic products and new energy vehicles, consumers have an increasing demand for power supply and energy storage, and have a higher and higher demand for environmental protection new energy products. Batteries gradually replace lead-acid batteries and are widely used
-
Typical Characteristic of Gassing on VRLA Batteries - Dynasty Example
When charging the typical lead acid battery a portion of the charging current, that which is in excess of that required to maintain 100% state of charge, will electrolyze water in the electrolyte thus generating free oxygen and hydrogen gas to be vented from the battery. Naturally, the venting
More Information Top
-
Suitability of Fuel Cell Technology for Electricity Utility Standby Power Applications
Abstract - This paper provides an overview of fuel cell technology in terms of its history, operation, applications and the benefits of the proton exchange membrane fuel cell versus vented lead acid batteries .
-
IEEE Recommended Practice for Sizing Lead-Acid Batteries for Stationary Applications
and IEEE Std 484TM -2002 (for vented lead acid batteries ) or IEEE Std 1187TM -2002 and .
Indicates content that may require registration and/or purchase.