Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IMI Norgren
Description: compressed air to overcome system leaks resulting in 90% air savings. The system includes a venturi vacuum pump, vacuum check valve, air piloted air valve and all-pneumatic vacuum switch. The switch is adjustable from 0 to 28"Hg [948mbar] and the
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: IMI Norgren
Description: pumps and pneumatic components within an automation system. The valve control on the 92 Series vacuum pump plugs directly into the sub base for easy system control. The valve controlled vacuum pumps include an integral valve control for vacuum blowoff for rapid part release or
- Operating Temperature: -23 to 122 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: IMI Norgren
Description: necessary for their specific application. VP20BV offers a 2-way integrated valve. Vaccon’s interchangeable venturi cartridge system enhances manufacturing flexibility, enabling designers to choose the vacuum level, vacuum flow, evacuation speed and air consumption based on any
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
-
Supplier: IMI Norgren
Description: VP01BV Min Series pumps are solenoid-controlled miniature venturi vacuum pumps that generate vacuum only when needed, minimizing compressed air consumption. The integral solenoid valve provides instantaneous response for high speed assembly and pick & place applications.
- Operating Temperature: 0 to 122 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: ASCO
Description: The Numatics vacuum ejectors consist of basic, in-line, feed, multi-stage and compact units. Basic ejectors offer customers a reliable and cost effective solution for handling air-tight work pieces. The compact type intelligent ejectors include integrated valve technology, system
- Pumping Speed: 0.494350282485875 CFM
- Pumping Speed / Displacement: 0.494350282485875 CFM
- Operating Temperature: 32 to 140 F
- Lubrication Style: Dry / Oil-less
-
Supplier: Clippard
Description: The R-732 is a combination venturi vacuum generator and an independent double pilot actuated, fully ported 3-way valve. Applying pressure at port 5 creates a vacuum at port 7. The 3-way valve can be used to turn the vacuum generator on or off or it can be used to switch the
- Ultimate Operating Vacuum: -2,415 torr
- Pumping Speed: 0.6 CFM
- Pumping Speed / Displacement: 0.6 CFM
- Operating Temperature: 32 to 180 F
-
Supplier: Aget Manufacturing Company
Description: air-tight, preventing air from being drawn back into the cyclone or preventing dust from escaping. Dust can be deposited into the container of your choice. The valve discharge can also be equipped with our venturi to blow captured dust, chips, or shavings, into a
- Application / Operation: Dust Collecting
- Features: Other
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: Schutte & Koerting
Description: Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an intermediate pressure. Gases can be steam, air, propane, and others. Jet Compressors are flanged and have no regulating spindle. The
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: FIPA Inc.
Description: Suitable for direct fitting to solenoid valves High suction power for short gripping times Flexible installation thanks to rotatable, angled vacuum connection Replaceable silencer for fast servicing and short downtimes Avoidance of product contamination with exhaust outlet through quick
- Venturi: Venturi Air Jet
-
Supplier: DFT Inc.
Description: valves have a guide pin. This pin is used only to position the ball for closing when there is insufficient flow to create an adequate pressure differential. When the valve is operating with a sufficient differential across the valve, the guide pin has no function.
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 10,800 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,900 F
-
Supplier: Cole-Parmer
Description: pump life. Pumps have fixed stroke lengths; to vary the flow rate, vary the pressure. Choose from three body materials and two seal materials to suit a variety of applications.|Order air filters/regulators to remove impurities from your air line and to help regulate working pressure.
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: pump life. Pumps have fixed stroke lengths; to vary the flow rate, vary the pressure. Choose from three body materials and two seal materials to suit a variety of applications.|Order air filters/regulators to remove impurities from your air line and to help regulate working pressure.
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: DFT Inc.
Description: The ULTRA-TROL® is designed for applications requiring flanged end connections. The internal design features are similar to the HI-100 found on page 6. They include the in-line through ported, venturi flow shape and the contained spherical ball. The ball, cage and stem can easily be replaced
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 6,170 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,000 F
-
Supplier: Cole-Parmer
Description: pump life. Pumps have fixed stroke lengths; to vary the flow rate, vary the pressure. Choose from three body materials and two seal materials to suit a variety of applications.|Order air filters/regulators to remove impurities from your air line and to help regulate working pressure.
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Schmalz Inc.
Description: Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use in highly dynamic
-
Supplier: Festo Corporation
Description: Compact and sturdy design Built-in solenoid valve (shut-off) Integrated compressed air filter with inspection window With optional air-saving function, vacuum sensor With optional adjustable ejector pulse Compact vacuum generation and monitoring in a single unit
- Operating Temperature: 32 to 122 F
- Features: Other, Venturi Air Jet
-
Supplier: FIPA Inc.
Description: Small and very light for installation directly on suction cups for fast vacuum build-up and short gripping times Blow-off from a fast-reacting micro valve enables very short cycle times Graded blow-off boost effect: Initially the blow-off is supported by ambient air, for placement that
- Venturi: Venturi Air Jet
-
Supplier: CECOR
Description: Push/lift Pump: Air-operated Venturi Suction Lift: 26" Hg (Mercury) or 350" (9 meters) water Standard Filter: F10 - 1 cu. ft. standard (see options for other sizes) Cleanout Port 2-1/2" drain port in bottom of tank for easy clean-out Pressure Discharge: 6 PSI with safety backup
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: (Mercury) Standard Filter: F10 - 1 cu.ft. (see options) Clean Out Door: 16" diameter hinged door with a 2-1/2" drain port Pressure Discharge: 6 PSI with safety backup valve Air Requirements for Optimal Performance: Air line of 1/2" or larger. 3/8" or larger air quick
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: Push/lift Pump: Air-operated Venturi Suction Lift: 26" Hg (Mercury) or 350" (9 meters) water Standard Filter: F10 - 1 cu. ft. standard (see options for other sizes) Cleanout Port 2-1/2" drain port in bottom of tank for easy clean-out Pressure Discharge: 6 PSI with safety backup
-
Supplier: CECOR
Description: (Mercury) Standard Filter: F10 - 1 cu.ft. (see options) Clean Out Door: 16" diameter hinged door with a 2-1/2" drain port Pressure Discharge: 6 PSI with safety backup valve Air Requirements for Optimal Performance: Air line of 1/2" or larger. 3/8" or larger air quick
-
Supplier: Cole-Parmer
Description: pump life. Pumps have fixed stroke lengths; to vary the flow rate, vary the pressure. Choose from three body materials and two seal materials to suit a variety of applications.|Order air filters/regulators to remove impurities from your air line and to help regulate working pressure.
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Reznor
Description: from 75,000 through 400,000BTUH gas input. They are designed for use as heating components in heating, heating/cooling, or makeup air systems and require a separate blower system for air delivery. The furnace has a Reznor® Thermocore® aluminized steel heat exchanger with
- AC Voltage Required: 115 to 230 volts
- kWatts: 59 kW
- Height: 35 inch
- Width: 23 inch
-
Supplier: Filter 1 Clean Air Consultants
Description: compressed air from the storage header into the blow-down pipe. The blow-down pipes have orifices over the inlets of each bag. The primary air is then joined by secondary air in the clean chamber both to flex the bag, cracking the dust cake, and also to blow off the loosened
- Airflow: 600 to 1,800 SCFM
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: Carlisle
Description: Name: 98-972 4B cart mount Part Number: 98-972 Gun: PitBull Pump: Comet 4B Tank: no tank Typical Application: 30:1 ratio, 3/4 gallon continuous duty, 13 CFM @ 50 psi, 3/8" air inlet with 1/4" adapter, 1/4" NPS(m) fluid outlet with inline filter and bypass valve. One or Two gun capacity
- Air / Supply Pressure: 50 psi
- Air Flow Consumption: 13 SCFM
- Air Supply Pressure: 50 psi
- Air Flow / Gas Consumption: 13 SCFM
-
Supplier: Weil-McLain
Description: Key Features Gas fired water boiler with cast aluminum heat exchanger Venturi mixing body mixes air and gas providing higher efficiency Designed to operate in low temperature condensing applications Outdoor reset and domestic hot water priority standard Negative regulated gas
-
Supplier: International Polymer Solutions Inc.
Description: The IPS PTFE Air & Liquid Aspirators are manufactured from virgin PTFE (PTFE - E.I. Dupont) and are designed for efficient and rapid siphoning of hard to handle chemicals. Our IPS Air Aspirator uses clean dry shop air (CDA) or Nitrogen to initiate and sustain a natural or forced
-
Supplier: ANVER Corporation
Description: The VM Vacuum Lifter can handle most load surfaces of non- to semi-porous materials and is ideal for repetitive production line use, such as lifting and loading products into a box. A compressed air venturi provides the suction necessary for load holding; a rugged, electric chain hoist
- Maximum Load Capacity: 0.275 tons
- Use: General Industrial, Sheet / Plate
- Product Type: Lifter, Vacuum Lifter
-
Supplier: Air Logic
Description: The Spring Sensor is a limit sensor designed for simple and reliable operation. Functioning like a whisker valve, it is composed of a nylon deflection rod and a tightly wound coil spring. When the nylon rod is deflected 6 degrees or more, the coils of the spring separate and allow free
- Operating Temperature: -17 to 65 C
- Total Travel: 6 to 45 degrees
- Switch Type: Electromechanical
- Features: Other, Rotary Limit Switch
-
Supplier: HORIBA Instruments, Inc.
Description: the new MDLT-ONE is very compact and offers faster response by the use of high precision venturi flow meters and a piezo actuated valve. *HEPA: High Efficiency Particulate Air Small package Heated filter system and flow controllers installed in a single rack. Swivel connection
-
Supplier: TSI Incorporated
Description: Utilizing sash sensors Combining side-wall and sash sensors Flow Control Using pressure-based or thermal flow stations Utilizing linear Venturi valves Controls dampers or valves with fast-acting actuator, depending on application Features & Benefits Controls fume hood face
- Controller Type: Laboratory Controller
-
Supplier: HVACQuick.com
Description: Tjernlund DJ-3 In-Line Draft Inducer For Vertical Vent Systems. For All Fuels. 120V, 0.43 Amps. Tjernlund In-Line Draft Inducers assure positive draft when restricted boilers and furnaces, poor chimneys or negative pressures in buildings prevent proper exhaust of combustion gases. The venturi
-
Supplier: TSI Incorporated
Description: measuring critical airflow in real-time compared to venturi valve systems that only assume airflow. When used with optional TSI through-the-wall sensor technology, the LRC also measures room pressure differential. This allows the LRC to alarm or even correct for changing building
- Controller Type: Laboratory Controller
Find Suppliers by Category Top
Featured Products Top
-
Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
equipment is shut down or inlet steam is reduced by modulating control valves. In piping systems, DFT® Vacuum Breakers are used to break siphons, prevent pipe collapse during transient pressure drops, and provide the addition of air on the downstream side of check valves to dampen water hammer (read more)
Browse Steam Valves Datasheets for DFT Inc. -
SENTRY Automatic Inlet Stabilizer Permanent source of compressed gas is required. Incorporates a fully integrated, automatic venturi valve designed to accommodate negative pressures within the system. This dual-control mechanism ensures optimal system performance in both suction & positive pressure conditions. (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
(variable air volume) fume hoods, venturi valves and low (read more)
Browse Fume Hoods Datasheets for AirClean Systems
Conduct Research Top
-
Compact yet perfectly matched ASHRAE Journal, July 2015
ebm-papst is expanding their line of gas-air ratio control assemblies with the new NRV77 developed for high efficiency gas-fired boilers rated up to 35kW (120,000 BTU/H). The assembly includes a modulating premix ready gas blower, air-gas venturi, and zero-governor gas valve. All three components
More Information Top
-
Design characteristics for facilities which process hazardous particulate
Figure 3 Schematic of a venturi air valve showingthe control arm adjustmentfor the cone and the airflow direction.
-
Journal of Aircraft > Marrying airframes and engines in ground test facilities - An evolutionary revolution
Secondary Venturi Primary Venturi Air Valve .
-
Proceedings of the 1996 Windsor workshop on alternative fuels
In a more traditional gaseous fuel metering approach, propane is then delivered to the engine in a gaseous state at low pressure, through venturi or air valve mixers mounted above the throttle blades.
-
CR4 - Thread: Valve
(Flux is removed by air blowing venturi valves .
-
Pharmaceutical Research Center To Install Building Automation System From TAC
The building automation system (BAS) project includes an integrated laboratory airflow control system comprising more than 150 venturi type air valves , 75 fume hood controllers and 350 traditional VAVs.
-
Pharmaceutical Research Center To Install Building Automation System From TAC
The building automation system (BAS) project includes an integrated laboratory airflow control system comprising more than 150 venturi type air valves , 75 fume hood controllers and 350 traditional VAVs.
-
Pharmaceutical Research Center To Install Building Automation System From TAC
The building automation system (BAS) project includes an integrated laboratory airflow control system comprising more than 150 venturi type air valves , 75 fume hood controllers and 350 traditional VAVs.
-
Oxidation catalyst systems for emission control of LPG-powered forklift trucks
Advantages and drawbacks of the air valve and venturi injector systems are discussed and compared.
-
Effects of light and elevated p CO2 on the growth and photochemical efficiency of Acropora cervicornis
CO2 treatments were maintained by separately injecting gas (0.4 l min-1 ) with a venturi valve into air –gas reaction chambers plumbed into each recirculating system.
-
Oxygen therapy in pediatrics
Venturi valves deliver air oxygen mixture at high flow rates, the ratio of which will not vary at any point oftime and thus fixedF102is deliveredto the patient.
Indicates content that may require registration and/or purchase.