-
Supplier: Badger Meter
Description: The Venturi Model SSL (Classical Venturi Design) is a Hershel/Classical design differential pressure flow device. The Venturi flow meter restricts the flow at its throat, increasing the velocity of the fluid, and measures the pressure difference of the
- Pipe Diameter: 0.5 to 60 inch
- Liquid Volumetric Flow Rate: 0.25 to 825,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 1,819.125 lbs/min
-
Supplier: Badger Meter
Description: The CV Venturi Flow Meter is a differential pressure element designed to accurately measure the flow of liquids and gases by forcing the flow into a smaller diameter section of pipe, then measuring the pressure differences between the unrestricted flow and the restricted flow. It can
- Pipe Diameter: 2 to 16 inch
- Liquid Volumetric Flow Rate: 3 to 20,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.006615 to 44.1 lbs/min
-
Supplier: Badger Meter
Description: The Venturi Model VISSM (Insert Type Hydraulic Venturi Design) is a Hydraulic design differential pressure flow device. The insertion style meter adds only the thickness of the meter center flange to the overall length of the pipe. The Venturi flow
- Pipe Diameter: 3 to 36 inch
- Liquid Volumetric Flow Rate: 0.25 to 220,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 485.1 lbs/min
-
-
Supplier: Badger Meter
Description: The Venturi Model VISSL (Insert Type Classical Venturi Design) is a Hershel/Classical design differential pressure flow device. The insertion style meter adds only the thickness of the meter center flange to the overall length of the pipe. The Venturi
- Pipe Diameter: 3 to 36 inch
- Liquid Volumetric Flow Rate: 0.25 to 220,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 485.1 lbs/min
-
Supplier: ABB Measurement & Analytics
Description: Venturi tubes are available for line sizes from 50 mm to 1200 mm (2 to 48in) and can measure a wide range of relatively clean liquids and gases. The units are designed to ISO5167-1:2003 and have a substantial overall length, being typically 5D long (D = nominal pipe size). There are two
- Pipe Diameter: 1 to 48 inch
- Features: Differential Pressure Meter, Gas, Liquid
- End Fittings: Flanged
- Mounting: In-line
-
Supplier: Armstrong International
Description: Accelabar is a new and unique flow meter that combines two differential pressure technologies to produce high accuracy and low velocity flow rates at turndowns tested up to 65:1 with no straight run requirements. The Accelabar consists of a unique toroidal nozzle design and a Verabar
- Gas Volumetric Flow Rate: 16.6666666666667 to 1,000 SCFM
- Operating Pressure: 50 psi
- Media Temperature: 70 F
- Media Temperature Range: 70 F
-
Supplier: National Oilwell Varco
Description: Mud Hoppers The low-pressure mud hopper was produced in the 1940's. National Oilwell Varco's Jet-Venturi Mud Hopper was introduced in the early 1950's and continues to be the hopper of choice today. Properly engineered hoppers ensure the highest discharge pressures, solid addition rates and
- Width/Diameter: 4 to 6 inch
- Type: Metering
-
Supplier: Orange Research, Inc.
Description: Brass, stainless steel, or aluminum bodies New PVC version available Benefits Long life, wear-resistant design Easy to read from a distance Non-clogging Low pressure drop The Orange Research flow nozzle design is a long life, wear-resistant element that provides many years of service.
- Pipe Diameter: 0.5 to 2 inch
- Media Temperature Range: -20 to 200 F
- Liquid Volumetric Flow Rate: 0 to 150 GPM
- Operating Pressure: 100 to 500 psi
-
Supplier: HORIBA Instruments, Inc.
Description: the new MDLT-ONE is very compact and offers faster response by the use of high precision venturi flow meters and a piezo actuated valve. *HEPA: High Efficiency Particulate Air Small package Heated filter system and flow controllers installed in a single rack. Swivel connection of
-
Supplier: Sames North American Corporation
Description: 360° 3 Soft springs for a responsive and reduced trigger pull 3 New trigger design for more comfort 4 One of the lightest manual spray guns in its category ensuring a reduction of carpal tunnel injuries Sustainability 4 Aluminum body for easy cleaning 5 Reusable aluminum cup with a simplified
- Air / Supply Pressure: 87.02262 psi
- Air Flow Consumption: 16 to 21.3 SCFM
- Air Supply Pressure: 87.02262 psi
- Air Flow / Gas Consumption: 16 to 21.3 SCFM
-
Supplier: ThermOmegaTech®
Description: thoroughly mixing and heating the water through a Venturi diffuser with minimal noise and vibration. An additional benefit of this design is what you don’t hear: the banging, popping and crackling noises associated with cavitation that are prevalent in ordinary mixing stations. This
- Dispense Rate: 65.15151515151516 L/min
- Application: Cleaners / Sanitizers, Food / Beverage, Water
- Dispensed From: Gun Handle
- Dispensing Equipment Type: Meter, Mix and Dispense, Mix and Dispense
-
Supplier: Reznor
Description: furnace has a patented Reznor® Thermocore® aluminized steel heat exchanger with venturi-design tubes. The die-formed burners are of aluminized steel and include flared ports with a stainless steel insert. Standard features include a spark-ignited intermittent pilot and a single stage
- AC Voltage Required: 120 volts
- kWatts: 82.068 kW
- Height: 38.53125 inch
- Width: 55.6875 inch
-
Supplier: HORIBA Instruments, Inc.
Description: the use of a venturi flow meter which enables reliable proportional sampling and accurate exhaust gas flow measurement under transient flow conditions. Combine the GAS unit and PM unit to perform certification tests on heavy duty and non-road vehicles. EPA CFR part 1065 Compliance For
-
Supplier: Reznor
Description: from 75,000 through 400,000BTUH gas input. They are designed for use as heating components in heating, heating/cooling, or makeup air systems and require a separate blower system for air delivery. The furnace has a Reznor® Thermocore® aluminized steel heat exchanger with venturi-design
- AC Voltage Required: 115 to 230 volts
- kWatts: 41 kW
- Height: 35 inch
- Width: 17 inch
-
Supplier: Aitken Products, Inc.
Description: AGA-certified as unvented infrared heaters. Heater A.G.A. Design Certified Accepted by I.R.I. and F.M. Natural or propane gas. Flexible inputs from 30,000 to 200,000 BTUH. Horizontal to 30° angle mounting. No moving parts. Instant :on & off:. Requires no direct venting. Simple chain mounting.
- Heating Capacity: 8.793 to 17.586 kW
- Watts: 8.793 to 17.586 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: AGA-certified as unvented infrared heaters. Heater A.G.A. Design Certified Accepted by I.R.I. and F.M. Natural or propane gas. Flexible inputs from 30,000 to 200,000 BTUH. Horizontal to 30° angle mounting. No moving parts. Instant :on & off:. Requires no direct venting. Simple chain mounting.
- Heating Capacity: 58.62 kW
- Watts: 58.62 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: AGA-certified as unvented infrared heaters. Heater A.G.A. Design Certified Accepted by I.R.I. and F.M. Natural or propane gas. Flexible inputs from 30,000 to 200,000 BTUH. Horizontal to 30° angle mounting. No moving parts. Instant :on & off:. Requires no direct venting. Simple chain mounting.
- Heating Capacity: 26.379 to 29.31 kW
- Watts: 26.379 to 29.31 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: AGA-certified as unvented infrared heaters. Heater A.G.A. Design Certified Accepted by I.R.I. and F.M. Natural or propane gas. Flexible inputs from 30,000 to 200,000 BTUH. Horizontal to 30° angle mounting. No moving parts. Instant :on & off:. Requires no direct venting. Simple chain mounting.
- Heating Capacity: 35.172 to 43.965 kW
- Watts: 35.172 to 43.965 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: CECOR
Description: Push/lift Pump: Air-operated Venturi Suction Lift: 26" Hg (Mercury) or 350" (9 meters) water Standard Filter: F10 - 1 cu. ft. standard (see options for other sizes) Cleanout Port 2-1/2" drain port in bottom of tank for easy clean-out Pressure Discharge: 6 PSI with safety backup valve
-
Supplier: CECOR
Description: Push/lift Pump: Air-operated Venturi Suction Lift: 26" Hg (Mercury) or 350" (9 meters) water Standard Filter: F10 - 1 cu. ft. standard (see options for other sizes) Cleanout Port 2-1/2" drain port in bottom of tank for easy clean-out Pressure Discharge: 6 PSI with safety backup valve
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: Air-operated venturi Suction Lift: 26" Hg (Mercury) or 350" (9 meters) water Standard Filter: F10 - 1 cu. ft. (see options) Clean Out Door: 8" x 10" door with a 1-1/4" drain port Pressure Discharge: 6 PSI with safety backup valve Air Requirement for Optimal Performance: Air line of
-
Supplier: CECOR
Description: Air-operated venturi Suction Lift: 26" Hg (Mercury) or 350" (9 meters) water Standard Filter: F10 - 1 cu. ft. (see options) Clean Out Door: 8" x 10" door with a 1-1/4" drain port Pressure Discharge: 6 PSI with safety backup valve Air Requirement for Optimal Performance: Air line of
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
Find Suppliers by Category Top
Featured Products Top
-
flow and reshapes the velocity profile to create a lower pressure region immediately downstream. Unlike traditional DP instruments, such as orifice plates and venturi tubes, the V-Cone Flow Meter's design is inherently more accurate because the flow conditioning function is built-into the basic (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V-Cone's design is inherently more accurate because the flow conditioning function is built-into the basic instrument. The (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V-Cone's design is inherently more accurate because the flow conditioning function is built-into the basic instrument. The (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
inspection and replacement of plates. Unlike traditional dP instruments such as orifice plates and venturi tubes, the V-Cone Flow Meter's design is inherently more accurate because the flow conditioning function is built into the design. The meter's centrally located cone interacts with the (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V2's design is inherently (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
straight pipe diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V2's design (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
into an existing piping layout, providing installation flexibility and initial cost savings. Unlike traditional DP instruments such as orifice plates and venturi tubes, the V-Cone Subsea Flow Meter's design is inherently more accurate because the flow conditioning function is built-into the (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
extensive straight pipe runs required by most flow metermeasurement technologies in order to obtain accurate, repeatable measurement. The advanced V-Cone Subsea Flow Meter is designed with built-in flow conditioning technology, which reduces straight pipe requirements and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
two challenges including high or low flow velocities, and the need for a significant length of straight-running pipe. Unlike most flow meters that require a straight pipe run of 10 or more diameters upstream from the meter and 0-5 diameters downstream, the Wafer-Cone is designed in such a way that (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
offshore platforms, FSPO vessels as well as in subsea modules, while also reducing pipe material costs and installation labor costs automatically. Its space-saving design has been especially useful in accommodating compressors in such applications. The V-Cone Flow Meter's unique no (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Problem Solving for Process Operators and Specialists
A simplified sketch of the venturi meter design is shown in Figure 14-8.
-
Process Engineering Problem Solving: Avoiding "The Problem Went Away but it Came Back" Syndrome Complete Document
A simplified sketch of the venturi meter design is shown in Figure 13-8.
-
CR4 - Thread: Venturi Flow Meters
It has good information on Venturi meter designs and CD's.
-
Basic Process Measurements
The design parameters for a venturi meter are stipulated in ISO 5167-44; PC-based programs are available for designing venturi meters .
-
Fluid Flow for the Practicing Chemical Engineer
To account for the small friction loss between points (1) and (2), a Venturi dis- charge coefficient, c,, is introduced in the above equation, that is, For well- designed Venturi meters , C,, is approximately 0.96.
-
Standard Handbook for Aeronautical and Astronautical Engineers > MECHANICS OF FLUIDS
Equation (3.48) may be used to calculate the flow rate , but the value of C d will now be approximately 0.98 for a well- designed Venturi meter .
-
Gas-Cooled Fast Reactor Program. Annual progress report for period ending December 31, 1979
meters in place of the reference design venturi meters .
-
An evaluation of technologies for real-time measurement of rates of outdoor airflow into HVAC systems
To the best of our knowledge, all existing venturi flow meter designs have a cylindrical geometry and are used in piping systems.
-
Federal Register > Wednesday, January 27, 2016 > [81 FR 4748] Energy Conservation Program: Energy Conservation Standards for Commercial Prerinse Spray Valves
CA IOUs disagreed with T&S Brass and stated that commercial prerinse spray valves with single orifice, multi orifice, or venturi meter nozzle designs would be able to meet the 1.24 gpm standard, based on their own testing results.
-
University of Huddersfield Repository
To do so, a new conductance multiphase Venturi meter was designed and constructed (see section 4.3 ).
Indicates content that may require registration and/or purchase.