-
Supplier: Mach III Clutch, Inc.
Description: supplied key Adapter connects to a fully supported, bearing mounted pulley, gear or sprocket Anti-rotation arm required to prevent rotation of the air housing Heavy duty clutch mechanisms are designed for horizontal mounting. If vertical mounting is required,
- Torque Rating: 0 to 819.71 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 1.875 to 2.75 inch
- Diameter: 12 inch
-
Supplier: Aerotech, Inc.
Description: vacuum preparation to 10-6 torr that includes a vacuum-rated connector. An optional mounting plate provides direct mounting to both English and metric optical breadboard tables. The inherent mounting compatibility of all MPS stages allows for simple mounting in multi-axis arrangements.
- Z-Axis Travel: 5 inch
- Rated Speed: 0.118110236220472 to 0.216535433070866 in/sec
- Carriage Load: 26.46 lbs
- Positioning Accuracy: 0.001 to 0.002 inch/inch
-
Supplier: Velmex, Inc.
Description: To attach to the slider of an A40 or A60 Series UniSlide Assemblies, use the A6000TX adapter plate. Plate is 6" x 6" x 0.25" Plate is colored for illustration only.
- Work Table Diameter: 1.65 inch
- Thru Hole Diameter: 0.5 inch
- Maximum Axial load: 50 lbs
- Maximum Radial Load: 5 lbs
-
-
Supplier: Visumatic Industrial Products
Description: Rapid fire automatic pin insertion package for machine builders flawlessly feeds and repeatably inserts pins to proper depth. Suitable for use in robotic applications, the VIM-700 pin insertion system is typically deployed in cartesion and 6-axis robot integrations. Engineered designs
- Configuration: Drive Only
- Feeder Type: Pneumatic
-
Supplier: ValueTronics International, Inc.
Description: cable USB drive, USB drive cable Tape measure Wireless Bluetooth module Power adapter Instruction kit Carrying case The Fluke 830 Laser Shaft Alignment tool is easy-to-use, giving you fast, accurate and actionable answers that will keep your plant up and running. When it
-
Supplier: Aerotech, Inc.
Description: Design Features Compact stage with travels to 100 mm Low-thermal expansion glass-scale linear encoder Precision-ground ball-screw drive DC servo or stepper motor Anti-creep crossed-roller bearings High resolution (0.025 µm), repeatability (±0.1 µm) and accuracy (±0.75 µm) Optional
- Stroke or X-Axis Travel: 0.9842525 to 3.93701 inch
- Rated Speed: 1.18110236220472 to 1.96850393700787 in/sec
- Carriage Load: 8.82 to 33.075 lbs
- Lead: 0.03937007874015748 inches per
-
Supplier: Qioptiq
Description: Noise (RMS): < 1% Temperature Control: TEC CDRH Classification Class: IIIb Laser Head Dimensions: 70 x 30 x 31 mm (2.8 x 1.2 x 1.2 in) Storage Temperature: -10 °C to 55 °C (14 °F to 131 °F) Operation Temperature: 10 °C to 45 °C (50 °F to 113 °F) Laser Head Weight: 160 g
- Wavelength Range: 785 nm
- Laser Power: 80 milliwatts
- Operating Temperature Range: 10 to 45 C
- CDRH Classification: Class IIIb
-
Supplier: OnLogic Inc.
Description: COMPACT COFFEE LAKE POWERHOUSE The MC610-50 brings Intel’s 8th generation Coffee Lake processors to a durable and customizable system. With up to six cores, support for up to 32 GB of DDR4 memory, and a PCIe x16, the system is powerful enough to serve as a high-end
- RAM: 32 GB
- General Features: EMI / RFI Shielded, Integrated BluetoothTM Technology
- Processor: Intel®
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Wavelength: 950 to 1650 nm Bandwidth: DC to 30.0 GHz Impulse Response (FWHM): 15 ps (typ) Noise Equivalent: 15 pW per Hz Maximum Non-Destructive Power
-
Supplier: Caterpillar Oil & Gas
Description: Air inlet adapters Turbocharger outlet adapters Air lines Charging System Battery chargers Charging alternators Alternator mounting Circuit breakers and mountings Cooling System Dry charge coolant conditioners Thermostat housing Coolant level sensor Radiator Blower fans Suction fans
- Horse Power: 800 to 1,500 HP
- Displacement: 32.126813212603906 liters
- Length: 75.5 inch
- Width: 58 inch
-
Supplier: ValueTronics International, Inc.
Description: manually. Vertical Display System Collector Current Measurement Vertical Range (in 1-2-5 increments) 3 kW maximum: 1 A/div to 50 A/div. 300 W maximum: 500 μA/div to 5 A/div. 30 W maximum: 100 μA/div to 500 μA/div. 3 W, 300 mW maximum: 10 A/div to 500A/div.
-
Supplier: Caterpillar Oil & Gas
Description: and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range - PTO drive options provide flexible access to auxiliary power for pumps and other needs Optional Attachments SCAC HEX — allows for sea watercooling
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: ValueTronics International, Inc.
Description: as Excel, LabView, Agilent Vee, MATLAB®, anti-virus software, and more to perform customized processing and automation of your oscilloscope or to make the scope compliant to the network environment of your company. An external monitor allows you to run third-party
- Bandwidth: 8,000 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
reliability and performance. Maintaining food safety and quality is the primary benefit of using the Slipstick in food processing applications. Unlike conventional vibrating conveyors that use a vertical pitching motion to propel material with repeated impacts which can cause the food to break or stick, the (read more)
Browse Industrial Conveyors Datasheets for Triple/S Dynamics, Inc. -
Vertical Pumps with Magnetic Coupling Multistage Centrifugal Mag Drive (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
for photonics, semiconductor, optics alignment, microscopy and advanced automation PI (Physik Instrumente), a global leader in precision motion control and nanopositioning systems, is expanding its portfolio of direct-drive vertical translation stages with the (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Operating temperatures up to 450 F Installation/mounting panels allow for assembled unit installation in horizontal & vertical motor shaft positions. Available with up to 2” insulation Utilizes standard length motor shafts Three wheel types: AcF (Air (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
profiPLUS is quick and easy to install – either vertically, horizontally or on the floor. It offers alignment of the complete system in a horizontal direction through a single set screw. The two models – 50 (2.03” wide) and 70 (2.76” wide) – offer a choice of (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
highly non uniform torque pattern. Standard ELPEX-S coupling types are designed as flange-shaft-connections or shaft-shaft connections. Application-related types can be implemented on request. Benefits The ELPEX-S coupling is suitable for horizontal and vertical (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
The MECO HC Seal model is ideal for screw conveyors/scrolls, small blenders, bucket elevators, and similar rotating equipment used in bulk process industries. The HC Seal model is used on horizontal, inclined and vertical shafts for unsplit installations (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Standard Gain Horn comes with a tripod mount that adapts to any tripod with 1/4-20 male threads. Horizontal and vertical polarization is obtained by rotating the antenna on the tripod. Features: 12.4 GHz to 18 GHz (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Keystone offers an assortment of PC mount screw terminals to include standard and metric threads in horizontal or vertical mounting configurations. Rated 15 and 30 Amps, these screw terminals are ideally suited for high density packaging. They feature a no-rock designs (read more)
Browse Wire Terminals Datasheets for Keystone Electronics Corp. -
conveyor and the vertical pitching motion partially de-waters the ash, causing it to stick to the pan. On the other hand, the gentle horizontal, slow-advance, quick-return motion of the Slipstick conveyor moves the mixture of bottom ash, fly ash, lime, and water en-masse without it sticking to the pan (read more)
Browse Solids Granulation and Agglomeration Equipment Datasheets for Triple/S Dynamics, Inc.
More Information Top
-
Thermal Design and Testing of SMOS Payload
…will compensate during tilting (+30° to -30°) DRIVE JACK: to coordinate movements … sheets providing an interface ( vertical ) for attachment to the LSS spin box … the Yoke, an interface ( horizontal ) for carrying the PLM … on the Proteus interface Adapter and a lever arm…
-
New Universal Drive Sets Turnaround Records
One set of spacer adapters goes under the unit to adjust the vertical output shaft height, and another set raises the motor to the higher horizontal input shaft height. .... Application of the UCT Drive .
-
An Annular Shear Device
Self-aligning, spherical, rod-end bearings were used for connecting the ends of the load transmitting arms to the annulus adapter plate elimina-ting any moments caused by mis-alignment at the joints. .... The horizontal and vertical displace-ments were measured by potentio-meters which were friction driven from members moving in the desired plane.
-
Machine for grinding electrodes
The machine (Fig~ I) has a welded base consisting of a vertical col~nn 1 and a circular adapter 2. .... The adapter can move up and down the column along with the drive mechanism 3 which imparts horizontal motion to the wheelhead.
-
Design and Development of Medical Electronic Instrumentation: A Practical Perspective of the Design Construction and Test of Medical Devices
The ϩ32 V to drive the tuner’s varactors is obtained by multiplying the 12 V ac input to ϩ48 V, reaching the desired voltage through IC10, an LM317 adjustable linear regulator. .... To operate the spectrum analyzer, the Y output of the adapter is connected to the verti- cal input of the oscilloscope, and the TRIGGER output is connected to the trigger syn- chronization input of the scope. .... The horizontal frequency of the oscilloscope is set such that one full sweep caused by the sawtooth…
-
Feasibility study for a recirculating linac-based facility for femtosecond dynamics
However, the cyclotron mode emittance is proportional to the transverse thermal energy, and it will increase more .... The same is true for the horizontal and vertical emittances, respectively, after the adapter . .... emittance will impact the vertical emittance more severely than the horizontal, and will drive down the achievable…
-
Impact of human vocal fold vibratory asymmetries on acoustic characteristics of sustained vowel phonation
A C-mount lens adapter with an adjustable fo- cal length (KayPENTAX, Lincoln Park, New Jer- sey .... Images were saved to partitions in a 4 GB onboard memory buffer and downloaded to a per- sonal computer’s hard drive via Ethernet after the recordings were complete. .... The HSV data were re- corded at 4,000 or 6,250 images per second with a maximum integration time and a spatial resolution of 320 horizontal × 480 vertical pixels to capture an approximately 2 cm2 target area.
-
Low-cost compact ladar sensor for ground robots
H-sync and V-sync are the familiar horizontal and vertical signals. .... sync indicates the direction of the vertical scan (up or down, as the vertical drive is serpentine). .... The mirror scan data, consisting of individual 10-bit positions, are generated off line and transferred to a 4 Mbit flash memory on the FPGA board via the USB/SPI host adapter .
-
Plasma‐based feed‐forward dynamic stall control on a vertical axis wind turbine
…investigation consisted of a vertical shaft (∅50.8 mm) rotating on two self-aligning bearings, two pairs of horizontal adapters used for the attachment … connecting rods and two vertical aluminum NACA 0015 blades … c = 150 mm) attached to the connecting rods [Figure … 1 m × 0.61 m test section area (2 m long) and driven by a double…
Indicates content that may require registration and/or purchase.