-
Supplier: IHS ESDU
Description: for flow inside plain vertical tubes of circular cross section. The background to the correlations is described fully, and a calculation procedure that predicts, using the new correlations, the tube length required for a particular duty is laid out and illustrated fully by a
-
Supplier: GEA Process Engineering Inc.
Description: Forced circulation evaporators are used if boiling of the product on the heating surfaces is to be avoided due to the fouling characteristics of the product, or to avoid crystallization. The flow velocity in the tubes must be high, and high-capacity pumps are required. The circulating
-
Supplier: Hebeler LLC.
Description: Homogeneous Distribution of the liquid to the top of the vertical heating tube assures that a thin uniform film flows down the inside surface of the tubes. Buflovak incorporates its exclusive film distribution technique to equally distribute film to all the tubes interior
- Type: Falling Film
- Operation: Production
-
-
Supplier: ENCON Evaporators
Description: When activated, the burner(s) will fire into the cylindrical combustion chamber of the heat exchanger. The hot gases travel past the vertical tubes inside the heat exchanger until they reach the insulated chimney outside the evaporator tank.
- Evaporation Rate: 35 GPH
- Feed Tank Capacity: 330 gallons
- Operating Temperature: 232.22222222222223 C
- Features: Display and Interface, Other
-
Supplier: ENCON Evaporators
Description: When activated, the burner(s) will fire into the cylindrical combustion chamber of the heat exchanger. The hot gases travel past the vertical tubes inside the heat exchanger until they reach the insulated chimney outside the evaporator tank.
- Evaporation Rate: 72 GPH
- Feed Tank Capacity: 420 gallons
- Operating Temperature: 232.22222222222223 C
- Features: Display and Interface
-
Supplier: Cole-Parmer
Description: • Customizable, quality evaporator at an affordable price • Interchangeable components to suit your requirements This complete evaporator system makes ordering and setup easy. System includes a rotary evaporator, water bath, and diagonal glassware set. Interchangeable glassware
- Feed Tank Capacity: 0.9774364 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: Cole-Parmer
Description: • Customizable, quality evaporator at an affordable price • Interchangeable components to suit your requirements This complete evaporator system makes ordering and setup easy. System includes a rotary evaporator, water bath, and diagonal glassware set. Interchangeable glassware
- Feed Tank Capacity: 0.9774364 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: Alfa Laval Inc.
Description: configuration Coil manufactured from copper tubes ø 12.7 mm and corrugated Alu-fins, tube pitch 35 x 30.31 mm. Standard fin spacing is 2.3 mm. Casing and framework of corrosion resistant, hot dip galvanised sheet steel. 1 to 14 axial fans (AC/EC) available in a range of different fan
- Maximum Working Pressure: 464.12064 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: Cleaver-Brooks
Description: The A-style design features a large, water-cooled furnace and an evaporator section with a low gas-side pressure drop that reduces fan power consumption. The vertical gas outlet minimizes the width of the overall package and allows for large steam capacities in restrictive footprints.
- Maximum Temperature: 1,050 F
- Maximum Pressure: 1,500 psi
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Steam
-
Supplier: Alfa Laval Inc.
Description: these units are particularly suited to demanding, noise sensitive environments. Industrial Alfa Solar dry coolers are available for both horizontal and vertical air flow. Standard configuration Coil Coil manufactured from copper tubes ø 12.7 mm and corrugated Alu-fins, standard fin
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: Alfa Laval Inc.
Description: content. The Arctigo range offers a wide variety of cooler configurations and a long list of options, always allowing to select the best model to suit all applications in industrial cooling installations. Standard configuration Coil - 7 coil block modules - 3, 4, 6, 8 or 10 tube rows deep -
- Maximum Working Pressure: 145.0377 to 870.2262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Copper, Stainless Steel
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: Alfa Laval Inc.
Description: in a vertical position. The compactness of the Alfa Laval SHE Type 2 and the fact that it is mounted vertically allows it to be installed with a very small footprint compared to the equivalent shell-and-tube unit and reduces supporting structures and piping complexity. The Alfa Laval
- Maximum Working Pressure: -14.50377 to 116.03016 psi
- Temperature Range: -148 to 752 F
- Features: Other
- Technology: Shell and Tube
-
Supplier: Cleaver-Brooks
Description: Max-Fire Series is offered in two different models. The MF (O-style) and MFA (A-style) models combine the waterwall combustion chamber formed from membrane wall construction with an evaporator section in a single shop-assembled boiler. The VL (O-style) and VLA (A-style) models offer an
-
Supplier: Thermocold Costruzioni Srl
Description: condenser stainless steel brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Evaporator coil with seamless copper tubes and copper fins. • Condenser coil with seamless copper tubes and alluminium fins. •
- Air Volume: 1,056.05235 to 11,150.03016 SCFM
- Moisture Removal: 1.83015 to 17.92665 lbs/hr
- Relative Humidity: 65 %
- Dew Point: 80.6 F
-
Supplier: Weiss Technik North America, Inc.
Description: VVT Vacuum ovens for drying processes in production and research Our vacuum drying ovens are tried and tested solutions for drying temperature-sensitive products and removing residual moisture from capillary tubes. In vacuum drying, a vacuum is built up in the usable space and the product is
- Application: Cleanroom, Drying
- Features: Industrial, Other
- Atmosphere: Vacuum
- External: Vertical Load (Bell Lift)
-
Supplier: Cleaver-Brooks
Description: or O-type configurations. Features: Multiple casing design options (internally lined and insulated, refractory construction or membrane wall construction). Vertical (top) or horizontal gas outlet conforms to space restrictions Combination of bare and finned tubes depending on flue gas
- Maximum Pressure: 1,200 psi
- Features: Economizer, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Waste Heat / Indirect
- Type: Hot Water, Steam
-
Supplier: SAE International
Description: with variable displacement compressors. By conducting literature reviews, the acoustic characteristics of the flow patterns and the parameters affecting the flow regimes in horizontal and vertical tubes are summarized. Then the gurgling mechanism is explained as the intermittent flow
-
Supplier: Cincinnati Sub-Zero Products
Description: VVT Vacuum ovens for drying processes in production and research Our vacuum drying ovens are tried and tested solutions for drying temperature-sensitive products and removing residual moisture from capillary tubes. In vacuum drying, a vacuum is built up in the usable space and the product is
- Application: Cleanroom, Drying
- Features: Industrial, Other
- Atmosphere: Vacuum
- External: Vertical Load (Bell Lift)
Find Suppliers by Category Top
Featured Products Top
-
process. By weaving fiberglass substrates in-house and applying proprietary silicone compounds under controlled conditions, Mid-Mountain Materials, Inc. maintains uniform material properties in ARMATEX® silicone coated fiberglass from batch to batch. This vertical integration supports (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
INDEXED BIBLIOGRAPHY OF NUCLEAR DESALINATION LITERATURE--5.
•FABRICATION METHODS + •HEAT TRANSFER IMPROVEMENTS + •HORIZONTAL TUBE EVAPORATORS + •TUBING (METAL) + • VERTICAL TUBE EVAPORATORS + CAPITALIZED COSTS + CONDENSING + COPPER ALLOYS + MULTISTAGE FLASH DISTILLATICN + NONCONDENSABLE REMOVAL + OSW SPONSORED + TUBE BUNDLE DESIGN + WELDING .
-
Simulation of power stations and wärmetechnischen installations
The vertical evaporator tube shows applied the process of the Wärmeübergangskoeffizienten in the one and more phase area of the Arbeitsstoffes Abb. 2.30 for an aufwärtsdurchströmtes over pressure and enthalpy.
-
Perry's Chemical Engineers' Handbook, Eighth Edition > THERMAL DESIGN OF HEAT-TRANSFER EQUIPMENT
When operating unsubmerged, their heat transfer performance is roughly comparable to the falling-film vertical tube evaporator .
-
New for heat transfer with and without change of the aggregate state
But surprising, now for the first time announced observations are about the influence of the Schämens at the heat transfer in the vertical evaporator tube .
-
Proceedings of the conference on research for the development of geothermal energy resources held in Pasadena, California, September 23--25, 1974
Two desalting units, a multistage flash unit and a vertical tube evaporator unit, have been erected at the East Mesa test site.
-
Introduction to Food Process Engineering
In vertical tube evaporators (Fig. 12.2) tubes between 1 and 2 m long are held between horizontal tube plates in the lower part of the vessel.
-
Use of Evaporation for Heavy Oil Produced Water Treatment
Falling film, vertical tube evaporators have the highest heat transfer characteristics of all evaporator types.
-
The evaporation operation by Selbst‐Umlauf in the vertical tube
Abstract In the bottom part of the vertical evaporator tube forms on the wall, vapor bubbles that immediately condense in the liquid core after its formation again and decisively influence the heating transition in the total tube.
-
Handbook of Heat Transfer > TECHNIQUES TO ENHANCE HEAT TRANSFER
Heat transfer enhancement in vertical tube evaporator (tubes 48, 70, 94: axial flutes; others: spiral flutes) [164].
-
Desalination
VTE - Vertical tube evaporators .
Indicates content that may require registration and/or purchase.