-
Supplier: Yeomans Chicago Corporation
Description: Vertical Suspended Screened-Inlet Wet-Pit Pumps
- Power Source: None, Pump Only, AC Powered
- Pump Type: Submersible Pumps, Wastewater Treatment Pumps
-
Supplier: Yeomans Chicago Corporation
Description: Vertical Suspended Screened-Inlet Wet-Pit Pumps
- Discharge Size: 3 inch
- Horsepower: 125 HP
- Maximum Discharge Flow: 3000 GPM
- Pump Type: Centrifugal Pumps, Sump Pumps, Submersible Pumps
-
Supplier: Sulzer Ltd.
Description: oceans, rivers, lakes, cooling ponds, tanks, and sumps. Vertical Sump Pumps are intended to use in the industrial pumping applications to pump clean or lightly contaminated liquids, fibrous slurries and liquids containing large solids from the deep sumps. The
- Maximum Discharge Pressure: 16.15 to 19607 psi
- Maximum Discharge Flow: 40 to 200000 GPM
- Type of Pump: Cantilever Pumps, Centrifugal Pumps, Fire Service Pumps, Sump Pumps
- Water Temperature: -260 to 400 F
-
-
Supplier: Savino Barbera Srl
Description: Single-stage vertical centrifugal pumps with twin impeller, cantilever shaft and bushings lubricated by the liquid being pumped. Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive and non-viscous chemical products contained in drums
- Maximum Discharge Flow: 13.2 to 15.84 GPM
- Pump Type / Application: Cantilever Pumps, Drum Pumps
-
Supplier: Savino Barbera Srl
Description: Single-stage vertical centrifugal pumps with closed impeller, cantilever shaft and bushings lubricated by the liquid being pumped. Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive and non-viscous chemical products contained in
- Maximum Discharge Flow: 13.2 to 18.48 GPM
- Pump Type / Application: Cantilever Pumps, Drum Pumps
-
Supplier: Savino Barbera Srl
Description: Vertical centrifugal pumps constructed from PP, PVDF, AISI. 316 steel and with internal parts in polypropylene, PVDF, Ryton. Practical and handy, they allow discontinuous service and they are ideal for transfering non-abrasive and non-viscous chemical products contained in
- Maximum Discharge Flow: 21.12 GPM
- Pump Type / Application: Cantilever Pumps, Drum Pumps
-
Supplier: Savino Barbera Srl
Description: Vertical centrifugal pumps constructed from PP, PVDF, AISI. 316 steel and with internal parts in polypropylene, PVDF, Ryton. Practical and handy, they allow discontinuous service and they are ideal for transfering non-abrasive and non-viscous chemical products contained in
- Maximum Discharge Flow: 21.12 GPM
- Pump Type / Application: Cantilever Pumps, Drum Pumps
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: reliability and long life. It is also possible to deliver special pumps with cooled seal housing, heated seal housing and in vertical version upon request.
- Maximum Discharge Flow: Up to 484 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: -see sensor for improved temperature sensing Self-check function—integrated diagnostics Hot-start technology Limited warranty: five years on parts and defects and seven years on compressors Ceiling-suspended ductless indoor unit for residential and commercial
-
Supplier: Hydraulic Institute (HI)
Description: This standard applies to vertically suspended pumps, including single casing (open pit intake) submersible pumps and discharge through column types (diffuser, volute, and axial flow). Also included are double casing (can or suction barrel intake – diffuser and volute),
-
Description: ISO 13709:2009 specifies requirements for centrifugal pumps, including pumps running in reverse as hydraulic power recovery turbines, for use in petroleum, petrochemical and gas industry process services. ISO 13709:2009 is applicable to overhung pumps, between-bearings
-
Supplier: ABB Measurement & Analytics
Description: ) Field Selectable Modes of Operation: Single Set Point (Horizontal or Vertical Installations) Dual Set Point (Vertical Installations Only) Pump Control (Vertical Installations Only) Element Sensitivity Down to 1.5 pF OPTIONS:
- Device Classification: Sensor-Only
- Features: Handles Slurries / Suspended Solids
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: 450 F
-
Supplier: Sanborn Technologies
Description: membrane is insensitive to chemical concentration in wastewater streams Vertical seal-less pumps can handle highly abrasive solids 1/2" tubular membranes allow processing of high solids wastewater Benefits Dramatic Direct Cost Savings
- Filter Medium Material: Other
- Filtration Product: Coolants
- Industry Use: Waste Treatment
- Maximum Liquid Flow: 0.5208 GPM
-
Supplier: Sanborn Technologies
Description: wastewater streams Vertical seal-less pumps can handle highly abrasive solids 1/2" tubular membranes allow processing of high solids wastewater Benefits Dramatic Direct Cost Savings Reduce wastewater volumes by up to 98%
- Filter Medium Material: Other
- Filtration Product: Coolants
- Industry Use: Waste Treatment
- Maximum Liquid Flow: 0.3472 GPM
-
Supplier: Sanborn Technologies
Description: wastewater streams Vertical seal-less pumps can handle highly abrasive solids 1/2" tubular membranes allow processing of high solids wastewater Benefits Dramatic Direct Cost Savings Reduce wastewater volumes by up to 98%
- Filter Medium Material: Other
- Filtration Product: Coolants
- Industry Use: Waste Treatment
- Maximum Liquid Flow: 0.1736 GPM
-
Supplier: Precision Surfacing Solutions
Description: variable speed pump. A propeller agitator guarantees that abrasive stays suspended. A part thickness sizing device to automatically shut off the machine, and a water rinse at the end of each run to assist in cleaning are optional. Custom lapping and polishing plates are available upon
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Grinding / Finishing
- Automation: Automatic / Indexing, PLC
- Motor Voltage and Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: CSA Group
Description: designed and manufactured for the primary purpose of hoisting and lowering loads by means of tackle suspended from a boom; c) the boom is lattice or telescopic and capable of being elevated and lowered in the vertical plane and of being rotated (swung) from side to side in the
-
Supplier: CSA Group
Description: - or self-propelled, crawler- or wheel-mounted mobile base; b) the crane is designed and manufactured for the primary purpose of hoisting and lowering loads by means of tackle suspended from a boom; c) the boom is lattice or telescopic and capable of being elevated and lowered in the
-
Supplier: CSA Group
Description: , use, and inspection of access scaffold that is a) supported on a surface; b) hung from multiple points, but is not capable of moving vertically or horizontally; or c) mounted on wheels. This Standard addresses key hazards, including fall hazards, structural instability
Find Suppliers by Category Top
Conduct Research Top
-
Aerators Enhance Aerobic Digester Process
and savings By Larry W. Moore and Charles Van Zandt. The city of Eden,N.C.,operates an extended aeration process designed for an average flow rate of 13.5 mgd with a mixed liquor suspended solids concentration that typically checks in about 6,000 mg/l. This high biomass concentration is necessary