-
Supplier: Newark, An Avnet Company
Description: CMOS IMAGE SENSOR, VGA, COMPLETE DEMO KIT; Kit Application Type:Sensing - Image, Light; Silicon Manufacturer:Aptina Imaging; Silicon Core Number:MT9V131; Application Sub Type:Image Sensor; Kit Contents:Board, User Guide RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CMOS IMAGE SENSOR, VGA, DEMO HEAD BOARD; Kit Application Type:Sensing - Image, Light; Silicon Manufacturer:Aptina Imaging; Silicon Core Number:MT9V131; Application Sub Type:Image Sensor; Kit Contents:Board, User Guide RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Image Sensors VGA 1/13CIS SOC
-
-
Supplier: Acme Chip Technology Co., Limited
Description: ULP VGA IMAGE SENSOR
- Operating Temperature: -20 to 85 C
-
Supplier: ODG (Origin Data Global)
Description: ULP VGA IMAGE SENSOR
- Sensor Technology: Optical Linear Encoder
-
Description: IC IMAGE SENSOR VGA 17-CSP3
- Operating Temperature: -22 to 158 F
- Imaging Technology: CMOS
- Features: Other
- Camera Function: Video
-
Supplier: DigiKey
Description: IC SENSOR IMAGE VGA COLOR
-
Supplier: CMOSIS nv
Description: The NanEye GS sensor is a compact package of only 3.4mm side length, a full VGA resolution image sensor with global shutter. Ideal for pulsed illumination applications and ultra compact light weight vision applications of fast processes. The frame rate of up to 100
- Horizontal Pixels: 620
- Vertical Pixels: 640
- Pixel Size: 3.6 µm
- Maximum Frame Rate: 100 fps
-
Supplier: Tele-Communication, Inc.
Description: Microsoft LifeCam VX-2000 Webcam with VGA video sensor Plug-and-play installation Optimized for Windows Live Works with Skype and all major messenger systems 3-Year Limited Hardware Warranty LifeCam Dashboard Built-In Microphone 1.3 megapixel still photos (interpolated) Up To 30 Frames
-
Supplier: Hamamatsu Photonics Europe
Description: Near infrared high sensitivity, APS (active pixel sensor) type The S13499 is an APS type CMOS area image sensor that has high sensitivity in the near infrared region. The pixel format is VGA (659 × 494 pixels). Imaging is possible at a maximum rate of 75 frames/s. It is
- Horizontal Pixels: 659
- Pixel Size: 9.9 µm
- Maximum Frame Rate: 75 fps
-
Supplier: Rochester Electronics
Description: MT9V113D00STCK22AC1-200-DIE - IMAGE SENSOR - 1/11" VGA
-
Supplier: RS Components, Ltd.
Description: The OV07740 family from OmniVision are high sensitivity VGA CMOS image sensors. Designed for use in notebook cameras and webcams, the OV07740 image sensors offer full functionality of a single-chip VGA camera from a compact package. They utilise
- Horizontal Pixels: 656
- Maximum Frame Rate: 60 fps
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 961850-AC164150 Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors Series: PICtail™ Plus Package: Box Standard Package: 1 Supplied Contents: Board(s) Sensing Range: VGA Utilized IC / Part: OVM7690 Sensor Type: CMOS Imaging, Color
- Category: Development Board
-
Supplier: Allied Vision Technologies GmbH
Description: Very small VGA CCD camera with GigE VisionThe GC650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The CCD sensor has excellent image quality and sensitivity. The camera is suitable for applications where
- Horizontal Resolution: 659 lines
- Maximum Frame Rate: 90 fps
- Width / Diameter: 1.2992133 inch
- Height: 1.4960638 inch
-
Supplier: Allied Vision Technologies GmbH
Description: Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or
- Horizontal Resolution: 659 lines
- Maximum Frame Rate: 120 fps
- Shutter Speed: 0.000009999999999996 to 60 seconds
- Width / Diameter: 2.0078751 inch
-
Supplier: Allied Vision Technologies GmbH
Description: Right-angle GigE Vision camera, Ex-view sensor, 120 fpsThe GS660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GS660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency
- Horizontal Resolution: 659 lines
- Maximum Frame Rate: 120 fps
- Shutter Speed: 0.000009999999999996 to 60 seconds
- Width / Diameter: 2.1653555 inch
-
Supplier: PixeLINK
Description: The PL-B761 is a high performance Wide VGA monochrome camera designed for a broad range of industrial imaging applications. This camera is based on the Micron MV022 CMOS global progressive scan sensor with a 1/3” optical format and 60 fps output. Factory calibrated Digital Pixel
- Horizontal Resolution: 752 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 4.330711 inch
- Height: 1.968505 inch
-
Supplier: PixeLINK
Description: The PL-B761 is a high performance Wide VGA monochrome camera designed for a broad range of industrial imaging applications. This camera is based on the Micron MV022 CMOS global progressive scan sensor with a 1/3” optical format and 60 fps output. Factory calibrated Digital Pixel
- Horizontal Resolution: 752 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 4.330711 inch
- Height: 1.968505 inch
-
Supplier: NEC Display Solutions
Description: compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function for luminance, Integrated tri-stimulus (three-color) sensor receives more light information than
- Diagonal Screen Size: 21.3 inch
- Horizontal Viewing Angle: 176 Degrees
- Vertical Viewing Angle: 176 Degrees
- Environmental Temperature: 41 to 95 F
-
Supplier: Imaging Source, LLC (The)
Description: The Imaging Source's GigE camera models are available with a wide range of CMOS and CCD sensors including the latest Sony Pregius and STARVIS sensors as well as cost-optimized sensors from onsemi. The cameras' GigE Vision compliance ensures quick integration with hardware and
- Applications: Bar / Matrix Code, Production & Quality Control
-
Supplier: Basler AG
Description: The Basler blaze Time-of-Flight 3D Camera is a cutting-edge industrial solution offering real-time, precise 3D imaging for a wide range of applications. Leveraging Sony's DepthSense™ sensor technology and onboard depth image processing, it captures comprehensive data, including a 3D
- Applications: Alignment / Guidance, Biotechnology or Medical, Edge Detection, Electronics or Semiconductor Inspection, Production & Quality Control, Security & Biometrics
-
Supplier: 4D Systems Pty. Ltd.
Description: port. The uCAM-III is capable of outputting both RAW format and JPEG format images. User commands are sent using a simple serial protocol that can instruct the camera to send low resolution (80x60 to 160x120) single frame raw images for viewing or high resolution (160x128 to 640x480)
- Monochrome / Color: Color
- Camera Function: Video
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial LCD monitor AMG-10IPHJ01T1 designed by Amongo for waterproof application with below benefits: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components adopted for a reliable 24/7 continuous operation; Durable mechanical design to meet
- Diagonal Screen Size: 10.4 inch
- Voltage Rating: 12 volts
- Environmental Temperature: -4 to 158 F
- Color: Color
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial LCD monitor AMG-15OPYH01T5 offered by Amongo is welcomed by our customers for the following benefits: Branded LCD panels with perfect image quality and wide viewing angles; Built with industrial-grade components for a reliable 24/7 long time operation; Wide range operation
- Diagonal Screen Size: 15 inch
- Voltage Rating: 12 volts
- Environmental Temperature: -22 to 185 F
- Color: Color
-
Supplier: Opto Engineering
Description: The COE-U series includes USB3 Vision® cameras equipped with the latest sensors, ranging from high speed VGA to the latest 1.1” 12MP SONY Pregius sensor, which deliver USB 3.0 connectivity with high frame rate. The resulting excellent image quality is ensured by well-
- Applications: Parcel / Baggage Sorting, Production & Quality Control
-
Supplier: e-con Systems™ Inc
Description: Omnivision OV5640 CMOS image sensor Focus Type – Auto Focus (VCM driven) Maximum Image Transfer Rate VGA - 60 fps HD (720p) - 60 fps Full HD (1080p) - 30 fps * 5MP - 15 fps View Angle - 64 ° Diagonal Output Format - YUV422, MJPEG Object Distance - 100mm to Infinity
- Maximum Frame Rate: 15 to 60 fps
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter
-
Supplier: Security Camera Warehouse
Description: [FISHEYE CAMERA SPEC] ************************************* Number of Cameras 1pc Image Sensor 1/3 progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Video Codec H.264, MPEG4, MJPEG Focal Length f = 1.25 mm PoE Standard IEEE 802.3af Power over Ethernet / PSE [DOME CAMERA SPEC]
- Camera Function: Video
-
Supplier: NEC Display Solutions
Description: peripherals, including DisplayPort, HDMI, DVI, VGA, Composite, Component Built-in ambient light sensor automatically adjusts the display's brightness based on existing lighting conditions, reducing energy consumption Enhanced Digital Signage Technology Suite boasts more than 30
- Diagonal Screen Size: 55 inch
- Screen Width: 47.62207296 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial bar type LCD monitor AMG-27IPIT01G1 made by Amongo is built with the following features: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components adopted for 24/7 continuous operation; Durable mechanical design to meet tough
- Diagonal Screen Size: 27 inch
- Voltage Rating: 12 to 24 volts
- Environmental Temperature: 32 to 122 F
- Features: Audio Capabilities, Flat Panel Monitor, LCD Display, Other Input Types
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial LCD monitor AMG-07IPLV01T1 designed by Amongo for waterproof application with below benefits: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components adopted for a reliable 24/7 continuous operation; Durable mechanical design to meet
- Diagonal Screen Size: 7 inch
- Voltage Rating: 12 volts
- Environmental Temperature: -4 to 140 F
- Features: Audio Capabilities, Flat Panel Monitor, LCD Display, Other Input Types
-
Supplier: e-con Systems™ Inc
Description: -30° to 85° C Small form-factor 30mm x 30mm size Compliance FCC RoHS Launched on: Camera Module Features: Sensor:OV2311 Monochrome sensor from OmniVision Sensor Resolution and Optical Format:2.0 MP CMOS Image Sensor. 1/2.9" Optical format Sensor type:2.0 MP
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 40 to 280 fps
- Vertical Resolution: 1,300 lines
- Imaging Technology: CMOS, Digital
-
Supplier: Banner Engineering Corp.
Description: Overview Displays inspection images in real time Available in 8" diagonal flat-panel color monitor or 9" diagonal black and white video monitor Permits adjustment of overall picture quality Operates on 10 to 30V dc or 100 to 240V ac supply voltage, depending on model Connects directly to
- Diagonal Screen Size: 8 to 9 inch
- Voltage Rating: 24 volts
- Horizontal Viewing Angle: 130 Degrees
- Vertical Viewing Angle: 120 Degrees
Find Suppliers by Category Top
Featured Products Top
-
With the most image sensor offerings from VGA up to 45 MP, onsemi has the right sensor for your machine vision application. Our intelligent sensing solutions are developed with decades of imaging expertise and proprietary pixel design (read more)
Browse Human Machine Interfaces Datasheets for DigiKey -
digital imaging components for machine vision. Teledyne DALSA image sensors, cameras, smart cameras, frame grabbers, software, and vision solutions are at the heart of thousands of inspection systems around the world and across multiple industries. For more information, visit www.teledyneimaging.com/ (read more)
Browse Datasheets for Teledyne DALSA
More Information Top
-
ADAS Semiconductor Market Tracker - H1 2015
Currently, 99% of the front-view camera modules use a VGA image sensor and IHS expects this share would drop down to 53%, giving way for HD type of image sensors by 2020.
-
ADAS Semiconductor Market Tracker - H2 2014
Currently, 99% of the front-view camera modules use a VGA image sensor and IHS expects this share would drop down to 53% giving way for HD type of image sensors by 2020.
-
Wireless Sensor Networks
• An OV7640 (OmniVision Technologies 2003), CMOS VGA image sensor .
-
PDF - 2011 Ford Edge SEL - Rear View Camera
Though the lens kit is far beefier than one would find in a small camera module that you would find in a smartphone or a laptop, the image sensor is a very low resolution VGA image sensor from Aptina.
-
Smart Cameras
The SmartCam project [77, 446] has developed a platform using a CMOS VGA image sensor and two TMS320C6415 DSPs from Texas Instruments, intercon- nected through an onboard PCI bus.
-
High-speed VGA resolution CMOS image sensor with global shutter
Each of these aspects is taken into account in the development of this VGA image sensor .
-
Latest developments in micro-optical artificial compound eyes: a promising approach for next generation ultracompact machine vision
The objective stack is finally directly glued to cover glass of a commercial VGA image sensor of 5.6µm pixel pitch.
-
Bill of Materials - HP Pavilion DM3Z Notebook Computer
Webcam PCB - Contains VGA Image Sensor , Novatek Camera Controller, Knowles Acoustics Silicon Microphone & Supporting Elements .
-
The key technology and research progress of CMOS image sensor
The new VGA image sensor delivers low noise, low power consumption, a wide dynamic range and enables a module size of just 4.5mm × 4.5mm × 2.5mm, dimensions that allow for a single element plastic lens design.
-
HP Pavilion DM3Z Notebook Computer
…Atheros - AR5BHB92 - WLAN Half Mini PCIe Module Value Line Item - 802.11a/b/g/n $10.04 - UniMicron Technology - 6-Layer - FR4 $7.32 - AMD - SB710 - Southbridge - I/O Controller Hub $7.20 - Webcam PCB - Contains VGA Image Sensor , Novatek Camera Controller, Knowles…
Indicates content that may require registration and/or purchase.