-
Supplier: Medisca Inc.
Description: The 50-hole autoclavable rack is designed with slotted cavities to accept vials with slotted skirts. When placed in the holes the vials become locked in position for one handed operation. Rack is indexed alphanumerically.
-
Supplier: Medisca Inc.
Description: Vials Lock-in provides easy one-hand operation. The base of the Cryo-Lock Vial locks in, keeping the vials from rotating. Diameter of the holes is compatible with all cryogenic vials.
-
Supplier: U.S. Plastic Corporation
Description: Compact, sturdy bottle and vial rack is ideal for class settings as well as the lab. Holds dropping bottles, vials, scintillation vials and other containers up to 28-33mm diameter. It has 12 wells; 4 with open fronts for complete viewing of contents. It features a stable,
- Container Type: Bottle / Jar
-
-
Supplier: Pickering Laboratories, Inc.
Description: Screw-thread vials, 16 mL, flat bottom, open (no seal); For all racks P-...-16
-
Supplier: Cole-Parmer
Description: Mill Vials
- Volume: 1 cc
-
Supplier: diaago
Description: Features Easy-Grip Workstation Rack has individual positions which feature ribs to interlock with self-standing vials for easy one hand opening, features four gripping feet for increased stability and reduced slipping, and has low-profile design for maximum storage efficiency CELLTREAT
-
Supplier: diaago
Description: ensures better fit in racks and boxes Unique barcode printed on each vial for automated data collection White writing surface for specimen identification Printed graduations for accurate measurements Vials and caps are autoclavable Produced from medical grade raw materials that
- Options: Marking Spots
- Connection Type: Screw Thread
-
Supplier: diaago
Description: boxes Unique barcode printed on each vial for automated data collection White writing surface for specimen identification Printed graduations for accurate measurements Vials and caps are autoclavable Produced from medical grade raw materials that will not discolor after
- Options: Marking Spots
- Connection Type: Screw Thread
-
Supplier: Cole-Parmer
Description: leakproof qualities. White marking area aids in easy sample identification. Vials withstand temperatures from 121
C to 196 C (250 to 384 F). Flat-bottom vials have conical shaped wells and are self standing. Exacting round-bottom vials allow centrifugation up to - Volume: 1.2 cc
- Outer Diameter: 35 mm
- Height: 12 mm
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 100, sample vials (1.5 ml) with pierceable caps; compatible with the ProteOn sample rack ProteOn Sample Vials ProteOn sample vials are compatible with the ProteOn sample rack. Each 1.5 ml vial includes a pierceable cap that prevents evaporation.
-
Supplier: Cole-Parmer
Description: leakproof qualities. White marking area aids in easy sample identification. Vials withstand temperatures from 121
C to 196 C (250 to 384 F). Flat-bottom vials have conical shaped wells and are self standing. Exacting round-bottom vials allow centrifugation up to - Volume: 2 cc
- Outer Diameter: 44 mm
- Height: 12 mm
-
Supplier: diaago
Description: on the vial. Other brands may name vials based on actual liquid capacity Self-standing re-sealable bags offer a unique storage solution External thread cap features integrated leak-proof seal, a long skirt for easy one hand aseptic methods, and a thread design allowing it to be removed
- Volume: 1 cc
- Options: Marking Spots
- Connection Type: Screw Thread
-
Supplier: Cole-Parmer
Description: leakproof qualities. White marking area aids in easy sample identification. Vials withstand temperatures from 121
C to 196 C (250 to 384 F). Flat-bottom vials have conical shaped wells and are self standing. Exacting round-bottom vials allow centrifugation up to - Volume: 2 cc
- Outer Diameter: 46 mm
- Height: 12 mm
-
Supplier: Parco Scientific Company
Description: This handy autoclavable rack can hold up to 50 cryogenic vials. Thanks to an innovative universal locking system, the vials will securely lock in each well and will not turn. Each position is identified with an alphanumeric index. Rack is compact and stackable and is
- Mouth Type: Standard Mouth
-
Supplier: Minco
Description: ethylene glycol, alcohol, water, or a cryopreservative to accurately emulate the material being stored or processed. Large (50 mm x 50 mm) footprint of the single well vial provides stability on a shelf or rack. Holds 1 75 ml (6 oz) of fluid. Other vial configurations are
- Sensed Temperature: -328 to 248 F
- Reference Resistance: 100 Ohms (Most Common)
- Sensor Termination Type: Other
- Element Material: Platinum
-
Supplier: SKS Science Products
Description: The UniRack Jr. polypropylene plastic test tube racks can hold up to 25 10 or 12 mm diameter test tubes, such as 10 x 75 mm or 12 x 75 mm sizes. This plastic test tube rack can accommodate all types of screw cap microtubes from sizes 0.5 to 2 ml, in addition to 1 - 5 ml plastic
- Plastic Material: Polypropylene (PP)
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: 1-5000µl* The Settable Range Of Injection Volumes With The Sil-10ap Is 1-5000µl. The 13ml Vial Rack (which Allows 25 Vials To Be Set) Is Standard Equipment. It Can Be Changed To Sil-10af Specifications Using The Options.
- Injection Volume Range: 5.000528064848634 ml
- Number of Vials/Wells: 1
- Operating Temperature: 39.2 to 95 F
- User Interface: Digital Front Panel
-
Supplier: Metrohm USA, Inc.
Description: The OMNIS IC Autosampler automates the sample change in the OMNIS IC System and enables efficient processing of up to 160 vials of 5 mL each, depending on the selected rack. As the first fully integrated autosampler of the new OMNIS IC generation, it is installed directly below the
-
Supplier: Metrohm USA, Inc.
Description: placed directly under the OMNIS IC Temperature control from 4 °C to 22 °C High sample throughput, large quantity of coolable samples: (96 x 10 mL vials, 160 x 5 mL vials, 192 x (1500, 700, 300) µL HPLC vials, 384 x 2 mL well format (deep well plate) High speed (30 s/injection of
-
Supplier: Metrohm USA, Inc.
Description: MATi 4 is a fully automated system for coulometric KF titrations with high sample throughput. Up to 160 samples in 6 mL vials can be placed on the sample rack of the Sample Processor. The sample is pipetted into an external coulometric cell and then titrated there. The system is
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 50 sheets, sealing film required for covering ProteOn standard and deep-well microplates to prevent evaporation ProteOn Sample Vials ProteOn sample vials are compatible with the ProteOn sample rack. Each 1.5 ml vial includes a pierceable cap that prevents
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 5, standard 96-well microplates (2 ml capacity per well); compatible with the ProteOn XPR36 system autosampler platform ProteOn Sample Vials ProteOn sample vials are compatible with the ProteOn sample rack. Each 1.5 ml vial includes a pierceable cap that prevents
-
Supplier: Keystone Automation, Inc.
Description: cranes and other material handling projects. Depending on the application, we may offer a pick and place system for lighter loads. If you need materials handled, call Keystone. Keystone has handled everything from vials to bags to artillery shells. Keystone is also available to help relocate
- Industries Served: Agriculture, Electrical, Electronics, Food / Beverage, Furnace / Heat Treatment, General Industry / Manufacturing, Medical, Microelectronics / Semiconductor
- Services: CAD / CAM Support, Control System Design / Programming, Equipment Design, Factory Automation, Manufacturing Cells, On-site Support / Training, Process Development, Systems Design / Integration, Turnkey Systems
- Capabilities: Carts / Trucks / Dollies, Conveyors, Cranes / Hoists / Winches, Lifts, Pallet Transfer Systems, Parts Feeders, Pick and Place Equipment, Vision Inspection, Web Handling / Converting
- Additional Capabilities: Custom Equipment Design
-
Supplier: Glas-Col, LLC
Description: include solution phase synthesis when a good mixture of heterogeneous solutions is needed, combinatorial chemistry, biotechnology, and process development. 96-well plates Test tube racks Combinatorial reaction blocks Micro Reactors Scintillation vials Most any type of mixing
- Frequency Range: 100 to 1,000 rpm
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
- Temperature Control: None
-
Supplier: Pickering Laboratories, Inc.
Description: controlled vacuum pump and vacuum control; 100-110 VAC, 60 Hz. Column, rack, accessories are quoted separately. Gel permeation chromatography is a well-known technology for the removal of fats, proteins, and other large bio-molecules from samples in order to prevent interference in the
-
Supplier: Pickering Laboratories, Inc.
Description: Gel Permeation Chromatography (GPC) System - type VARIO, The basic includes preparative HPLC-pump; one sample loop 5 mL; 110 VAC, 50 Hz. Chromatography column, Sample Rack, bottles for equipping the rack as well as waste bottles are quoted separately. Gel permeation chromatography is a
-
Supplier: DigiPas Technologies Inc.
Description: solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles
- Angular Range: 0 to 90 degrees
- Angular Resolution: 0.05 degrees
- Reading Method / Display: Digital Display
- Measuring Technology: Electronic
Find Suppliers by Category Top
More Information Top
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/Brochure/1/supelco-16-vials.pdf
Caps, septa, and vial rack for SPME screw cap vials .
-
Space Saver storage racks for use with 21-23 mm diameter vial (36 vials per rack), well opening 23.1 mm, pkg of 5 ea | Sigma-Aldrich
Synonym: VIAL RACK ,21MM-23MM VIALS 5/CS .
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Sigma/General_Information/corning_cc_guide.pdf
Cryogenic Vial Racks and Storage Boxes .
-
Placenta and Trophoblast
The dimensions are appropriate for use with scintillation vials (see Sub- heading 2.2.3.) when housed in aluminum scintillation vial racks (see Subheading 2.2.7.).
-
Use of laboratory robotics for gel permeation chromatography sample preparation: Automation of high‐temperature polymer dissolution
inverted to ensure that all of the sample was dis- 30-mL vial rack and placed it on the analytical .
-
Wheaton vial rack 20 mL scintillation vials up to 28 mm diameter and 40 mL CombiChem/EPA vials, no. of holes, 50 (5 × 10) | Sigma-Aldrich
• Z252433 - Wheaton vial rack .
-
Scienceware serum vial rack for 13 to 16 mm vials from Cole-Parmer
Scienceware® serum vial rack for 13- to 16-mm vials .
-
Assessment of organic compound exposures, thermal comfort parameters, and HVAC system-driven air exchange rates in public school portable classrooms in Califor...
4.6 Two-tiered syringe/ vial rack : two racks that will fit on top of each other.
-
http://repository.up.ac.za/bitstream/handle/2263/23567/00dissertations.pdf?sequence=1
REACTION VIAL RACKS .
-
Opioid Research
Wipe off the nonspecimen (nonfrosted) side of the slide, and let dry in a scintilla- tion vial rack in a light-tight location for at least 2 h.
Indicates content that may require registration and/or purchase.