-
Supplier: BinMaster, Inc.
Description: The VRX21 vibrating probe level sensor is the newest iteration of BinMaster’s standard vibrating rod, now including a bright, built-in LED status indicator that changes color based on if material is or is not covering the probe. Now available with IECEx/ATEX Zone 20 and
- Material Temperature Range: -4 to 284 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Double Pole, Double Throw (DPDT), Side mount, Top mount
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Small and Compact No Wear Components Unaffected by External Vibrations Works with Many Liquids User Selectable Switch Logic KOBOLD's NWS level switch works on the vibrating tuning-fork principle. A piezoelectric crystal is matched to the frequency of a tuning fork in
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 650 psi
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 240 volts
-
Supplier: FineTek
Description: SCX1 Vibrating Probe Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) The Finetek vibrating probe switch is highly versatile and can be used for most almost any bulk solid application. This includes level detection of almost any granular, sandy,
- Meter Technology Type: Capacitive / RF Admittance, Vibrating / Tuning Fork Method
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
- Features: Single Pole, Double Throw (SPDT)
-
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features All Plastic Construction Tolerates Foaming, Turbulence and Coatings Reliable Solid State Design No Wear Components NEMA 6 rating KOBOLD's NWP level switch works on the vibrating fork principle. The tuning fork vibrates at a frequency of 400 Hz in air. When the fork
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 194 F
- Maximum Current: 1 amps
-
Supplier: RS Components, Ltd.
Description: Vibrating fork solids level switch
- Maximum Operating Pressure: 362.59425 psi
- Maximum AC Voltage: 253 volts
- Maximum DC Voltage: 72 volts
- Communication Interface Options: Other
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Unique Single Probe Design Resists Fouling Can Be Top or Side Mounted Maximum Temperature to 320°F Maximum Pressure to 360 PSIG Contact Parts - All 1.4571 SS The NVI series vibrating level switch is an excellent choice for monitoring the level of powdered,
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 320 F
- Maximum Current: 8 amps
-
Supplier: BinMaster, Inc.
Description: features three sensitivity adjustments allowing it to be used with very light materials (with a bulk density as low as 2) as well as heavier or clingy materials. Remote electronics via a point level alarm panel are available to alert bin levels for four up to 24 individual
- Number of Switch Points: 1 (#)
- Material Temperature Range: 300 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Siemens Process Instrumentation
Description: Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry
- Measuring Range: 1.574804 inch
- Maximum Operating Pressure: 928 psi
- Material Temperature Range: -40 to 302 F
- Features: Can handle liquids with suspended solids (slurries)
-
Supplier: Burkert Fluid Control Systems
Description: The Type 8110 is a filling level switch for liquids, using a tuning fork as the sensor element. It is designed for industrial use in all areas of process technology and can be used in liquids. Typical applications are overfill or dry run protection. The small tuning fork (40 mm in
- Maximum Operating Pressure: 928.24128 psi
- Material Temperature Range: -40 to 212 F
- Media Type: Liquid
- Features: Vibrating / Tuning Fork
-
Supplier: VEGA Americas, Inc.
Description: Application area It detects the limit level reliably and with millimetre accuracy directly at the mounting position. The tuning fork design is very robust and unaffected by buildup. Grain size: max. 10 mm The VEGAWAVE 61 is a level switch for universal use in powders and fine-grained
- Material Density: 0.49937576 lbs/ft³
- Media Type: Dry Material (Bulk Solids and Powders)
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: VEGA Americas, Inc.
Description: Application area It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Small level switch version with stainless steel housing The VEGASWING 51 is a universal level switch with small dimensions for use in liquids. Independent of the
- Material Density: 31.2139803 lbs/ft³
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: VEGA Americas, Inc.
Description: Application area It detects the limit level reliably and with millimetre accuracy directly at the mounting position. The smooth surface of the vibrating rod, without sharp corners or edges, prevents bulk material from getting stuck or jammed and is easy to clean. The VEGAVIB 61 is a
- Material Density: 1.2484394 lbs/ft³
- Media Type: Dry Material (Bulk Solids and Powders)
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD Level Switch model NSV excels in low density bulk media and is easy to maintain. It detects level via vibration technology. The vibrations are induced into a stainless steel fork by a piezoelectric crystal. When the media contacts the fork and dampens the vibration, it is
- Measuring Range: 118 inch
- Material Temperature Range: -4 to 176 F
- Maximum Current: 1 amps
- Maximum AC Voltage: 250 volts
-
Supplier: ABB Measurement & Analytics
Description: The resonant frequency is continuously monitored for changes created by a wet or dry sensor and an alarm is provided via relay. The RS85 should be used when the application requires optional process connections, exotic materials of construction, coatings, finishes or adjustable time delay and
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 2,000 psi
- Material Temperature Range: 350 F
- Maximum Current: 8 amps
-
Supplier: VEGA Americas, Inc.
Description: Application area The position of the switching point can be up to 6 m away from the installation site. Numerous process fittings, approvals as well as housing and electronics versions. VEGASWING 63 is used as a universal level switch in all liquids. Independent of the mounting position it
- Material Density: 31.2139803 lbs/ft³
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: DigiKey
Description: VIBRATING LEVEL SWITCH
-
Supplier: BinMaster, Inc.
Description: Used to detect the level of settled sediment or solid materials in a tank containing liquids, the VR-21 SED and VR-41 SED function by vibrating until the settled solid material reach the level of the rod. These vibrating rods can be wired to an alarm panel or horn to
- Number of Switch Points: 1 (#)
- Material Temperature Range: 284 F
- Maximum AC Voltage: 250 volts
- Features: Double Pole, Double Throw (DPDT), Top mount
-
Supplier: Automation24, Inc.
Description: The Soliphant T FTM20 point level sensor from Endress+Hauser with switching output is a point level switch for applications with fine to coarse-grained bulk solids such as cereal, coffee beans, sugar, animal feed, rice, detergent, cement, sand or plastic granulate with a minimum
- Maximum Operating Pressure: 362 psi
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
- Meter Technology Type: Vibrating / Tuning Fork Method
-
Supplier: Automation24, Inc.
Description: The Soliphant T FTM21 point level sensor from Endress+Hauser with switching output is a vibration point level switch for applications with fine to coarse-grained bulk solids such as cereal, coffee beans, sugar, animal feed, rice, detergent, cement, sand or plastic granulate with
- Maximum Operating Pressure: 362 psi
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
- Meter Technology Type: Vibrating / Tuning Fork Method
-
Supplier: Automation24, Inc.
Description: The Liquiphant FTL31 from Endress+Hauser is a compact and reliable point level switch for liquids. It is very suitable as overflow protection or as pump protection in cleaning and filter systems, as well as in coolant and lubricant tanks. The switching FTL31 requires no calibration, is the
- Maximum Operating Pressure: 14.5 psi
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
- Meter Technology Type: Vibrating / Tuning Fork Method
-
Supplier: Automation24, Inc.
Description: The Liquiphant FTL31 from Endress+Hauser is a compact and reliable point level switch for liquids. It is very suitable as overflow protection or as pump protection in cleaning and filter systems, as well as in coolant and lubricant tanks. The switching FTL31 requires no calibration, is the
- Maximum Operating Pressure: 580 psi
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
- Meter Technology Type: Vibrating / Tuning Fork Method
-
Supplier: BinMaster, Inc.
Description: low-level indication. The CVR-625 features three sensitivity adjustments allowing it to be used with very light materials (with a bulk density as low as 2) as well as heavier or clingy materials. Remote electronics via a point level alarm panel are available to alert to bin
- Number of Switch Points: 1 (#)
- Material Temperature Range: 300 F
- Maximum AC Voltage: 250 volts
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: Holykell Technology Company Limited
Description: This submersible fuel level sensor features high accuracy and high stability though low level in vibrating tanks. Its unique height adjustable design and fully welded structure enable it to work in different sizes of tanks for a long time.
- Measuring Range: 5,905.515 inch
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Sitron
Description: application requirements. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection
- Maximum Operating Pressure: 725 psi
- Maximum AC Voltage: 260 volts
- Maximum DC Voltage: 36 volts
- Media Type: Liquid
-
Supplier: Holykell Technology Company Limited
Description: Holykell Submersible Throw-In Fuel Level Sensor: A versatile solution for measuring fuel, oil, diesel, and gasoline levels. These sensors addresses various challenges, including: 1. Measuring oil levels in irregular tanks. 2. Providing volume and percentage
-
Supplier: GF Piping Systems
Description: Type 2280 Tuning Forks are suitable for level detection of liquids or granular, powdered solids. Mounted on tanks filling / emptying can be controlled using these devices just as well they can generate fail-safe alarms providing overfill- or dry run protection. The operation principle is
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Device Classification: Sensor-Only
- Mounting Options: Side Mount
-
Supplier: Georg Fischer Piping Systems Ltd
Description: WHG Vibration Fork Level Switch 2280
- Media Type: Liquid
- Features: Vibrating / Tuning Fork
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LEVEL DETECTION VIBRATING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Malema Sensors
Description: LD60/LD61 is a level switch based on the vibrating (tuning) fork technique. It is a robust and compact switch for the measurement of liquids and solids (only LD60). Features: No moving parts Not affected by temperatures or pressure changes Suitable for liquids with viscosity up to
- Measuring Range: 2.755907 to 236.2206 inch
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
- Features: Top mount
-
Supplier: FineTek
Description: The SC Series tuning fork liquid level switch does not require any calibration, is easy to install and will operate properly as a high, low or intermediate level switch with a wider range of fluids. A “sister” product line, the SC35 series vibrating fork level switch for
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: Automation Products, Inc.
Description: The Dynatrol® GS Level Sensor Switch is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GS Level Sensor Switch is constructed to handle lightweight media applications that are difficult to measure or detect.
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Automation Products, Inc.
Description: The Dynatrol® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of liquid
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: OMEGA Engineering, Inc.
Description: The LTU-2000 Series Tuning Fork Sensors are point level switches that are designed to detect low or high levels of liquids. The LTU-2000 Series is based on the vibrating tuning fork principle, using piezoelectric crystals. The switch vibrates at a resonant frequency. When
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 725 psi
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 264 volts
-
Supplier: Automation Products, Inc.
Description: The Dynatrol® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
Find Suppliers by Category Top
Featured Products Top
-
BinMaster’s VRX series of vibrating probes is the company’s latest innovation in level measurement. Built for durability and reliability in BinMaster’s (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc. -
BinMaster has enhanced its line of VRX vibrating rod level sensors with new hazardous location certifications for high-dust environments. The VRX21, VRX31, VRX41, VRX61, and VRX (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Blocked chutes can domino into big problems: damaged equipment, wasted material, stopped production, and even injury. BinMaster sensors alert operators early when chutes need attention (read more)
Browse Flow Controllers Datasheets for BinMaster, Inc. -
Accelerometers are commonly used for determining the tilt or inclination of industrial assets and systems. By measuring the projection of the gravity vector on the sensitive axis of the sensor, one can easily determine the inclination angle of the system. (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
detection ranges in challenging environments, WISE-2460 features an ARM Cortex-M7 processor, a high-detection-range Z-axis accelerometer, and a temperature sensor, all enclosed in a robust IP68-rated enclosure. The device simplifies configuration and alarm threshold management through the user (read more)
Browse I/O Modules and Instruments Datasheets for Advantech
More Information Top
-
Application of Level Detection Devices when Considering Tank Measurements of Powders and Solids
Vibrating Level Sensors .
-
Point Level Technology for Tank Level Measurements of Powders and Solids
Vibrating Level Sensors .
-
Analysis of possibility of applying the PVDF foil in industrial vibration sensors
Currently, the vibration level sensors are used by practically all manufacturers of piezoelectric ceramic plates to generate and detect the vibration of the fork.
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
Two types of vibrating level sensors are available: mechanical and solid-state.
-
Measuring Content and Volume of Bins, Tanks and Silos by BinMaster
Vibrating Level Sensors .
-
Process of Handling Solid Material - BinMaster Technology
The vibrating level sensor or vibrating rod is a piezoelectric device that can be utilized for point level detection in hoppers, silos and bins filled with dry solid materials or powders.
-
The Electronic Nose: Artificial Olfaction Technology
… the variable-reluc- tance velocity transducer, stroboscopes, the vibrating-wire force sensor, the res- onant-wire pressure sensor, the turbine flow meter, the Doppler-shift ultrasonic flow meter, the transit-time ultrasonic flow meter, the vibrating level sensor , the quartz moisture meter …
-
Small–Capacity Modular Units. Experience in Startup and Management
The fans are equipped with vibration level sensors which disconnect the electric motor of the fans when the level is abnormal.
-
Some operational problems of gas-lift compressor plants with centrifugal compressors
A system for the remote discrete signaling of the level in the separators and hot well for a UDC CP-1, 2, 3, 4, 5, 10/20, I 1, which is built using Andress + Hauser vibration level sensors (Germany) and equipped with a …
-
Concept development for the cyrogenic thermal management of the Russian-American observational satellites (RAMOS)
… Temperature Maximum Input Power Maximum Environmental Temperatures Launch Pad On-Orbit Spectrometer Temperature Requirements Optical Bench Temperature Focal Plane Array Temperatures FPA Thermal Drift Requirement Maximum Sensor Operation Period System Technology Readiness Level Flight Proven Maximum Vibration Levels Sensor Operating Sensor Dormant .
Indicates content that may require registration and/or purchase.