-
Supplier: Southland Equipment Service
Description: bottoms, clear centers and white tops. Stock "Curtain Station" packages are also available and are designed to enclose one full 12' wide x 24' deep work stall. The Goff Curtain Wall System can be mounted directly to a ceiling, wall or suspended. For smooth, easy movement, all curtain
- Partition Type: Divider Curtain
- Material: Vinyl / PVC
-
Supplier: Southland Equipment Service
Description: bottoms, clear centers and white tops. Stock "Curtain Station" packages are also available and are designed to enclose one full 12' wide x 24' deep work stall. The Goff Curtain Wall System can be mounted directly to a ceiling, wall or suspended. For smooth, easy movement, all curtain
- Partition Type: Divider Curtain, Welding Curtains
- Material: Vinyl / PVC
-
Supplier: Terra Universal, Inc.
Description: These versatile panels provide an economical way to divide a cleanroom or laboratory in multiple cleanliness zones or to create a dust-free area in an otherwise unclassified work space.
- Height: 120 inch
- Width: 48 inch
- Features: Cleanroom
- Partition Type: Demountable Wall Partitions
-
-
Supplier: Sonic-Shield
Description: Sonic-Shield™ Noise Barrier Reinforced Mass Loaded Vinyl is a flexible visco-elastic polymer that reduces the transmission of noise through walls, panels, partitions and enclosures. It won’t shrink, rot or cause metal corrosion and also features a strong resistance to adverse
- Noise Attenuation: 36 dB
- Thickness: 0.086 inch
- Features: Other
-
Supplier: Sonic-Shield
Description: Sonic-Shield™ Noise Barrier Mass Loaded Vinyl is a flexible visco-elastic polymer that reduces the transmission of noise through walls, panels, partitions and enclosures. It won’t shrink, rot or cause metal corrosion and also features a strong resistance to adverse environmental
- Noise Attenuation: 40 dB
- Thickness: 0.1 inch
- Features: Other
-
Supplier: Steel Guard Safety Corp.
Description: Keeping Your Work Areas Safe & Isolated. Steel Guard™s Auto-Guard CurtainWalls„¢ are Your Cost-Effective, Simple Solution.
- Height: 96 to 168 inch
- Partition Type: Divider Curtain
- Features: Fire Rated, Other
- Material: Vinyl / PVC
-
Supplier: Southland Equipment Service
Description: Resistant Thread 14 oz. Reinforced Blue Vinyl Bottom Section Chain Weighted Lower Hem Meets NFPA-701 Fire Retardancy Standard For tall applications Goff's offers Curtain Walls for Large Jobs. With 1" nylon webbing reinforcement along vertical seams and a 2" nylon webbing for
- Height: 480 inch
- Material: Vinyl / PVC
-
Supplier: Steel Guard Safety Corp.
Description: Industrial curtains from Steel Guard Safety are the ideal solution for dividing and separating spaces in your plant, industrial space or warehouse building. Use industrial curtain walls to save thousands per month on heating and cooling costs by partitioning unused building areas from you
- Height: 72 to 216 inch
- Partition Type: Divider Curtain
- Features: Fire Rated, Other
- Material: Vinyl / PVC
-
Supplier: Steel Guard Safety Corp.
Description: Industrial curtains from Steel Guard Safety are the ideal solution for dividing and separating spaces in your plant, industrial space or warehouse building. Use industrial curtain walls to save thousands per month on heating and cooling costs by partitioning unused building areas from you
- Height: 84 to 180 inch
- Partition Type: Divider Curtain
- Features: Fire Rated, Other
- Material: Vinyl / PVC
-
Supplier: Dynatect Manufacturing, Inc.
Description: transportation between work stations Durable - Heavy-duty steel construction provides years of use in a manufacturing environment Versatile - Can be used for work cell separation, as a privacy wall to block distracting views, or to aid in the containment of sawdust or other light debris
- Height: 72 inch
- Width: 74.5 inch
- Thickness: 0.014 inch
- Material: Vinyl / PVC
-
Supplier: Southland Equipment Service
Description: Dramatically reduce temperature loss & flexibly separate space. Climate Curtains are double paneled vinyl curtain walls lined with Thinsulate Ultra Insulation from 3M to provide flexible, climate control isolation. Applications include freezer/cooler areas, loading docks, food
- Height: 120 inch
- Width: 168 inch
- Material: Vinyl / PVC
-
Supplier: Chase Doors
Description: Velcro. The full height Velcro allows the walls to easily be moved and reconfigured. DuraSpan Insulated Curtains are available with flame retardant 18 oz. vinyl material in white, yellow, red, gray, black, and blue. The flame retardant vinyl meets NFPA 701 requirements and the
- Partition Type: Divider Curtain
- Features: Insulated, Other
- Material: Vinyl / PVC
-
Supplier: Simplex Isolation Systems
Description: still cleaner. Combined with Simplex's superior mounting systems, AirBlock curtains offer increased durability and functionality. AirBlock curtains offer easier access and the best protection. AirBlock softwalls are constructed from four-foot wide sheets of vinyl in thicknesses from 40 to 80
- Width: 48 inch
- Thickness: 0.04 to 0.08 inch
- Features: Cleanroom
- Partition Type: Divider Curtain
-
Supplier: C & C Lift Truck, Inc.
Description: Resistant Thread 14 oz. Reinforced Blue Vinyl Bottom Section Chain Weighted Lower Hem Meets NFPA-701 Fire Retardancy Standard For tall applications Goff's offers Curtain Walls for Large Jobs. With 1" nylon webbing reinforcement along vertical seams and a 2" nylon webbing for
- Height: 300 inch
- Partition Type: Divider Curtain
-
Supplier: Acoustics First Corporation
Description: BlockAid® Reinforced Vinyl Sound Barrier is a mass loaded vinyl (MLV) material to use when sound blocking is needed and a more rugged and durable material is desired. Reinforced barrier can support its own weight, allowing it to be used in hanging partitions. Install BlockAid®
- Thickness: 0.11 inch
- Width: 53 inch
- Height: 720 inch
- Mounting: Adhesive / Tape
-
Supplier: Acoustical Solutions, Inc.
Description: commonly used as separator walls or divider partitions and to line the perimeter walls of a building. These sound attenuation blankets are Class 1 fire-rated and are a double duty sound blanket in that they work for both absorbing and blocking sound. The Silicone Coated ABSC-26
- Thickness: 2.08 inch
- Width: 48 inch
- Height: 300 inch
- Description: Acoustic Barrier / Panel, Acoustic Curtain
-
Supplier: Isotech, Inc.
Description: range of Noise Barrier products to contain/reduce/block the noise path. These include flexible portable or permanent enclosures or sheets and rolls of mass loaded vinyls, quilted barrier composites and absorber barrier composites. A noise barrier treatment is extremely effective in reducing
Find Suppliers by Category Top
Featured Products Top
-
. Isotech, Inc. offers a wide range of Noise Barrier products to contain/reduce/block the noise path. These include flexible portable or permanent enclosures or sheets and rolls of mass loaded vinyls, quilted barrier composites and absorber barrier composites. A noise barrier treatment is (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Isotech, Inc.
More Information Top
-
Performance-based seismic design of nonstructural building components: The next frontier of earthquake engineering
Fixed steel-stud gypsum-board partition wall Dcmountable steel-stud vinyl -board partition wall .
-
Fire safety and evacuation implications from behaviours and hazard development in two fatal care home incidents
• Vinyl wall paper surface of parts of corridor 4.
-
Solution to Moisture, Mold and Mildew Problems in a Central Florida Hotel
The mold was prevalent behind vinyl wallcovering at exterior walls and partitions .
-
States > Minnesota > State > Register > 2010 > [2010 MN Register 1129] 11/29/2010
The Minnesota Historical Society (Society) is seeking bids from qualified and experienced contractors for interior partition wall construction and finishing; vinyl baseboard installation; electrical, data, and speaker run installation; and minimal carpet tile replacement services for Gallery “B” at the Minnesota History…
-
Grainger.com
• Mark Remover, 1 qt., Fragrance Odorless, Container Type Trigger Spray Bottle, For Use On Walls , Floors, Partitions , Vinyl , Chrome, Grout, Stainless Steel, Formica, Fiberglass, Ceramic or Porcelain, Recommended Dilution Ready to Use, VOC Content 4 to 12 Percent, Standards USDA Rating…
-
Grainger.com
• Mark Remover, 1 qt., Fragrance Odorless, Container Type Trigger Spray Bottle, For Use On Walls , Floors, Partitions , Vinyl , Chrome, Grout, Stainless Steel, Formica, Fiberglass, Ceramic or Porcelain, Recommended Dilution Ready to Use, VOC Content 4 to 12 Percent, Standards USDA Rating…
-
Annex to 7-GeV Advanced Photon Source Conceptual Design Report
Inside the building, the wall partitions are of gypsum drywall construction with vinyl wall covering in most areas, with ceramic tile used in the rest rooms.
-
Production Engineering And Implementation Of A Modular Military Binocular
The fixture, of course, had to support the housing rigidly so that the required tolerances could be held despite the poor positional stability of the thin - walled , vinyl -clad irregularly - shaped part .
Indicates content that may require registration and/or purchase.